-
Supplier: STEGO
Description: The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be
- Temperature Set Point Range: -22 to 140 F
- Voltage: 20 to 56 volts
- Temperature Hysteresis: -454.27 F
- Thermostat Type: Mechanical
-
Supplier: General Pump
Description: Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
- Temperature Set Point Range: 86 to 320 F
- Voltage: 380 volts
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: DBK USA, Inc.
Description: • Integrated 35mm DIN Rail mounting features (EN 60715) • Adjustable temperatures control • Broad temperature range • 100,000 cycle rating at 100V-250V AC • Compact and lightweight • UL, CSA and VDE approved
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
-
Supplier: STEGO
Description: The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature
- Temperature Set Point Range: 14 to 176 F
- Voltage: 250 volts
- Temperature Hysteresis: 7.2 to 18 F
- Switch Type: Bi-Metal
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.072 to 1.44 kW
- Length: 24 to 120 inch
-
Supplier: STEGO
Description: The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat
- Temperature Set Point Range: 50 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: -452.47 F
- Switch Type: Bi-Metal
-
Supplier: STEGO
Description: The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate
- Temperature Set Point Range: 32 to 140 F
- Voltage: 20 to 28 volts
- Temperature Hysteresis: 5.4 F
- Thermostat Type: Mechanical
-
Supplier: Newark, An Avnet Company
Description: DRUM HTR W/ADJUST. THERMOSTAT
-
Supplier: Lasko Products, Inc.
Description: Adjustable Thermostat Control for Personalized Comfort Built-In Safety Features 1500 Watts of Comforting Warmth 3 Quiet Settings High Heat Low Heat Fan Only Convenient Carry Handle Fully Assembled 3-Year Limited Warranty E.T.L. listed 6"L x 7"W x 9.2"H
- Heater Type: Air Heater, Space Heater
-
Supplier: DBK USA, Inc.
Description: rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise Features: · Approvals: UL,
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: Newark, An Avnet Company
Description: DRUM HTR W/ADJUST.THERMOSTAT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Ceramic Heater with Adjustable Thermostat - 1500W; Power Rating:1.5kW; Supply Voltage:-; External Height:9.2"; External Width:3.7"; External Depth:6"; Product Range:-; Plug Type:
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE THERMOSTAT, ADJUSTABLE, CHANGEOVER, ROHS COMPLIANT: YES DC, 230 V AC
-
Supplier: Allied Electronics, Inc.
Description: The Series 3455RC is a snap-action, non-adjustable precision thermostat especially suited for industrial and electrical equipment. Features: Electrical Rating: 15 A @ 120 VAC, 10 A @ 240/277 VAC UL Recognized, CSA Certified Circuitry: SPST Ceramic Base Plated Steel Terminals Closure
-
Supplier: Radwell International
Description: ADJUSTABLE THERMOSTAT COOLNG NO 14/176 F. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Ralston Metal Products Limited
Description: The Dual Thermostat houses two separate thermostats, allowing the independent control of heating and cooling. Both thermostats offe wide adjustmentranges and are colour coded for easy function recognition. Features • Wide adjustment range • Compact design • Easy to install • DIN
- Temperature Set Point Range: 0 to 140 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Accuris
Description: SWITCH, THERMOSTATIC (METALLIC), TYPE II, OVERHEAT DETECTOR, ADJUSTABLE, SINGLE TERMINAL, 3 AMPERES
-
Supplier: Accuris
Description: SWITCH, THERMOSTATIC (METALLIC), TYPE II, OVERHEAT DETECTOR, ADJUSTABLE, DUAL TERMINAL, 3 AMPERES
-
Supplier: Zurn Industries LLC
Description: Non-Electric Thermostatic Head Features And Benefits Non-electric thermostatic head for zone valves Used in radiant heating systems For adjustable automatic temperature control of zone valves (QHSVZ33 QHSVZ44 QHSZV55 QHSZV66 QHAZV33 QHDV5)
- Thermostat Type: Digital
-
Supplier: Vulcan Electric Co.
Description: Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's Bushing, Flanged,
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: OMEGA Engineering, Inc.
Description: The ZR011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Both thermostats offer wide adjustment ranges and are color coded for easy function recognition.
- Temperature Set Point Range: 32 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: 12.6 F
- Switch Type: Bi-Metal
-
Supplier: Johnson Controls, Inc.
Description: The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS Includes Fahrenheit dial Available in
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Thermon, Inc
Description: The E4X-25325 and E7-25325 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-25325 An epoxy polyamide coated die-cast aluminum NEMA 4X enclosure provides watertight, dust
- Temperature Set Point Range: 25 to 325 F
- Thermostat Type: Mechanical
-
Supplier: Backer Hotwatt Inc.
Description: Features: Small size: 2″ x 1/2″ x 5/8″ Economical Sensitive and accurate Fast response Adjustable through temperature range with stop tab to prevent setting in excess of limits Stainless steel shell Mounting bracket included Contacts open on temperature rise 10 amps @ 120 VAC, 5 amps @ 240
- Temperature Set Point Range: 50 to 600 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Backer Hotwatt Inc.
Description: Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)
- Temperature Set Point Range: -100 to 600 F
- Thermostat Type: Mechanical
-
Supplier: Backer Hotwatt Inc.
Description: Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)
- Temperature Set Point Range: -100 to 600 F
- Thermostat Type: Mechanical
-
Supplier: Backer Hotwatt Inc.
Description: Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)
- Temperature Set Point Range: -100 to 600 F
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Honeywell International, Inc.
Description: NON-PROGRAMMABLE THERMOSTAT, 1-HEAT, MANUAL TYPE 3-11/16 INCH DIAMETER X 1-3/4 INCH DEPTH SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 0.02 TO 1 AMP RUNNING (HEAT) CURRENT RATING CLASSIC STYLE ROUND COVER TYPE RELAY SWITCH TYPE THE ROUND[R] BRAND SENSOR ELEMENT
- Voltage: 20 to 30 volts
-
Supplier: Ralston Metal Products Limited
Description: The Ralston Hygrotherm is designed for accurate temperature and humidity control in electrical and electronic enclosures. The Hygrotherm senses the ambient temperature and relative air humidity. Depending on which contact combination is chosen, it then turns on or off a connected device if either
- Temperature Set Point Range: 41 to 140 F
- Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Selco Products Company
Description: The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½” and ¾” disc bimetal snap action, moisture resistant, bulb and
- High Temperature Set Point: 104 to 248 F
- Features: Automatic Reset, Other
- Set Point/ Switch Point: Fixed
- Mounting/Configuration: Surface Mount
-
Supplier: Selco Products Company
Description: The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½” and ¾” disc bimetal snap action, moisture resistant, bulb and
- High Temperature Set Point: 50 to 450 F
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset, Other
- Switch Type: Bi-Metal
-
Supplier: L-com, Inc.
Description: them all available for your equipment. User Adjustable Thermostat The 1HFA2 series features an adjustable thermostat that incorporates two separate thermostats, allowing the independent control of heating and cooling. The thermostat provides a temperature
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: your equipment. User Adjustable Thermostat The 1HFA2 series features an adjustable thermostat that incorporates two separate thermostats, allowing the independent control of heating and cooling. The thermostat provides a temperature range of +14°F to +122°F
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
Find Suppliers by Category Top
Featured Products Top
-
-free connection Large adjustment wheel enables convenient adjustment Optimized air inlets Can be used at altitudes of up to 5000 meters Thermostat switch (NO) (read more)
Browse Thermostats Datasheets for STEGO -
-
decors, and has an ultra-thin body, just 5 mm thick. Like BLISS, The new Type 1T.T1 thermostat has a backlit LED matrix display with adjustable brightness for better readability and usability, making it particularly suitable for installation in bedrooms and hotel rooms. (read more)
Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
Electronic thermostat DCT 010 Electronic thermostat with integrated (read more)
Browse Thermostats Datasheets for STEGO -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
NPT sizes from 1/2″ to 2″. Customized wide temperature range, materials, and port positions available upon request. Adjustable and pre-calibrated models are also available. (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
tracing circuits Ambient sensing control of single heating circuit or pilot control of multiple heating circuits Pipe-wall or tank-wall mounted adjustable thermostats Resistance Temperature (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
recommended when constant cooling and a constant positive purge are desirable. The thermostatically controlled systems (Model 4300 and 4800 series) save air by activating the cooler only when internal temperatures approach critical levels. The adjustable thermostat is factory set at 95°F (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
cool the electronic enclosure. The Vortex A/C utilizes a built-in non-adjustable mechanical thermostat to monitor the temperature inside an enclosure. The thermostat regulates an air valve to the vortex cooler to keep (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Fixed vs. Adjustable Balancing Valves
of adjustable valves for many reasons. Read about the benefits of CircuitSolver thermostatic fixed balancing valves.
-
Application: SME Capabilities & Solutions - Automotive LED Applications
a switch, measure fluid levels, track an object, adjust a thermostat, fly a plane, drive a car, captain a boat, wash clothes, get a medical test, or thousands of other activities. With innovative designs and manufacturing expertise Standex-Meder plans to continue to be a leader in the lighting
-
Low-Cost Electric Range Control Using a Triac
Most countertop cooking appliances like electric ranges, skillets and fryers have an adjustable mechanical thermostat to vary the heat output of the range. This solution is inexpensive, but there are several drawbacks to mechanical thermostats: * Mechanical thermostats have to be calibrated
-
What Is The Industrial Internet Of Things?
home thermostat in real time, and use your thermostat app to adjust its settings remotely. Industrial Vs. Consumer IoT. Smart thermostats and smartphones are examples of devices that use the consumer IoT, but what about the IIoT? What is it, and what sets it apart from the IoT?. Here are some