Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Air Data Computer
-
Supplier: SAE International
Description: This Aerospace Standard covers an air data computer characterized by the concept of transducing and computing the majority of air data requirements for an aircraft. The display instruments and other using subsystems are not considered in this scope except where
-
Supplier: Accuris
Description: Air Data Computer, MPS
-
-
Supplier: SAE International
Description: This Standard covers air data equipment (hereinafter designated the instrument) which when connected to sources of aircraft electrical power, static pressure, total pressure and outside air temperature (singly or in combination) provides some or all of the following computed
-
Supplier: Accuris
Description: SUB-SONIC AIR DATA COMPUTER SYSTEM
-
Supplier: Accuris
Description: Air Data Computer - Minimum Performance Standard
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers air data computer equipment (hereinafter designated the computer) which when connected to sources of aircraft electrical power, static pressure, total pressure, outside air temperature, and others specified by the
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers air data computer equipment (hereinafter designated the computer) which when connected to sources of aircraft electrical power, static pressure, total pressure, outside air temperature, and others specified by the
-
Supplier: Hi-Tech Controls, Inc.
Description: These data control cables are used for flexible use with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air. PAAR-TRONIC is the perfect cable for use in areas where a small diameter is essential to complete wiring. E.g. as
- Number of Conductors: 1 to 55 #
- Rated Voltage: 1.2 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 24 to 26 AWG
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate data logger to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included This data logger has a good relation between price and quality and it
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Stulz Air Technology Systems, Inc.
Description: especially adaptable to raised floors and are available in a down-flow air pattern configuration.
- Cooling Capacity: 102,354.14534288638 to 955,305.3565336062 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: IHS ESDU
Description: ESDU 88014 introduces a computer program that predicts the operating characteristics of air-lift pumps. Such pumps operate by injecting air near the bottom of a riser so creating a two-phase flow that rises due to its density difference from that of the surrounding liquid, or
-
Supplier: E+E Elektronik
Description: The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Networkable System
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: Teledyne Controls
Description: aircraft systems and airborne computers, such as the Flight/Central Management Computers (FMC/CMC), Air Data Computers (ADC), etc., to perform aircraft/engine and flight performance monitoring and analysis. The DMU is also programmed to monitor critical data
-
Supplier: Marposs Corp
Description: for Windows® operating systems: enables users to transfer the data to any software application, even with a minimum of programming knowledge. Easy Acquisition TM data acquisition package, including SPC for Excel®: in addition to importing data, programming measurements, and
- Features: Data Acquisition Instrument / System
- Host Connection: USB
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s Rugged Compact Avionics Interface Computer (AIC-RC) provides a scalable and configurable low power computing platform that supports a wide range of Avionics IO communications. The system combines best-in-class performance from Intel’s embedded computing architecture with DDC’s avionics
- Processor: Intel®
- General Features: Ruggedized
-
Supplier: SensorsONE, Ltd.
Description: The LEO Record Capo low pressure logger uses a capacitive ceramic sensing diaphragm which is particularly suited for measuring low range air pressures. Logging procedures are downloaded via a desktop, laptop or pocket PC computer using the Logger software provided and once the results
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements,
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 250 F
- Features: Alarm
-
Supplier: RainWise, Inc.
Description: Network •Real - Time Access To The Data Via An Integrated Web Server, Visualize In Your Browser •Managment Of Meteorologocal Data: Wind Speed And Wind Direction, Humidity, Temperature, Air Pressure And Global Radiation •Calculation Of Trends And Gradients, As Well As Carrying
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: DC Voltage Input
-
Supplier: MTI Instruments Inc.
Description: Reduced Height for tight spaces under adjustable lens microscopes Linear Scale Resolution programmable from 1.22nm to 5µm Data Acquisition System provides real-time plots and data exportable to popular formats Load cells easily changeable for lower force requirement Specimen Risers
- Force / Load Capacity: 100 to 1,000 lbs
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile
-
Supplier: CAS DataLoggers
Description: The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView® software. The
- Data Storage: 4 MB
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Stand Alone, Thermistor Input
- Data Logger: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT threshold with audible alarm if threshold is exceeded Data hold and Max/Min record
- Data Acquisition: Datalogger / Recorder
-
Supplier: Opto 22
Description: The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the module can also be configured for 0-20 K, 0-10 K, or 0-5 K Ohms. Resistance probes must
- Analog Input Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a
- Operating Temperature: -31 to 176 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Stulz-ATS Mini-Space vertical floor mounted air conditioning units provide precision temperature and humidity control for computer rooms and other critical areas where continuous 24 hrs/day, 365 days/yr operation is required. Designed for front only access, Mini-Space systems require
- Cooling Capacity: 18,400,000 to 88,799,999.99999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Air Volume Flow Rate Range: 0 to 1,908,300 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: CAS DataLoggers
Description: Start and stop data recording, store results in logger USB and Bluetooth communication for downloading recorded data Data analysis software included for viewing real-time data, configuring and running recording sessions, downloading recorded data, and creating AQR
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: L-com, Inc.
Description: days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management
- Features: USB Port
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Air Humidity Meter works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -31 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Air Volume Flow Rate Range: 0 to 1,271,200 SCFM
- Accuracy: 1 to 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: LufftUSA
Description: Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a
- Operating Temperature: -4 to 140 F
- Features: DC Current Input, DC Voltage Input, Other, Other Input, Other Output
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Rugged Information Technology
Description: Future Data Capacity > 16 Terabytes Dedicated SBC RAID Controller Conduction Cooled with Proprietary Thin Air Cooling 3 CPCI Slots Stationary / All Memory is Removable 6.0 Terabytes Storage with 256 Gigabyte SSDs 4 to 24 GbEthernet Ports System Health Manager Hardware & Software Drive
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Computer Type: Rack Mount
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a Data Logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a
- Operating Temperature: -31 to 176 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: CAS DataLoggers
Description: which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for a year. Status indication is via flashing
- Operating Temperature: -31 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
Combining multiple sensors using the Orbit® Digital Measurement network is easy and data can be read using a Solartron readout or the (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
applications include data-center components, fans and electronic cooling systems, industrial process cooling equipment, semiconductor and electronics manufacturing equipment, industrial computers, edge-computing systems, power electronics, laser equipment, optoelectronics, and photonics systems. (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
straight fins directly from the aluminum base, creating an integral heat-transfer structure and increasing the available air-side heat-transfer area within a compact installation space. CNC machining is used to produce the contact surface, mounting holes, edges, and equipment interfaces, followed by (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
, stadiums, computer rooms, data centers, hospitals, and mines. Download the ZHLA Spec Sheet to learn more. To receive more information on halogen-free conduits, please visit www.electriflex.com, or email Marketing at mktg@electriflex.com. (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
temperatures. The plate is made of durable materials like copper and aluminum, ensuring longevity and reliability. It is available in customizable sizes and configurations to fit various Intel processors and GPUs. Ideal for use in data centers, servers, and gaming PCs, this cooling plate optimizes (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
. Digital and analog output options The DigitalFlow GM868 flowmeter makes it easy to send the data where it needs to go, through the standard digital output, standard or optional analog outputs or optional alarms. All outputs are conveniently set up and (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
WP #102: Monitoring Physical Threats in the Data Center
more closely. While well understood protocols exist for monitoring physical devices such as UPS systems, computer room air conditioners, and fire suppression systems, there is a class of distributed monitoring points that is often ignored. This paper describes this class of threats, suggests
-
WP #102: Monitoring Physical Threats in the Data Center
more closely. While well understood protocols exist for monitoring physical devices such as UPS systems, computer room air conditioners, and fire suppression systems, there is a class of distributed monitoring points that is often ignored. This paper describes this class of threats, suggests
-
Case Study: Customers Report AirBlock Data Center Enclosures Pay Off (.pdf)
Data centers contain racks of computers used to store and administrate vast amounts of information. Heat generated by these computers routinely reaches levels high enough to cause system failure. To combat this, standard procedure in data centers is to position racks so that computers are front
-
IRIG 106 Chapter 10 Standardizes MIL-STD-1553 Data Recording (.pdf)
In an effort to reap the benefits of standardization for data recorder file formats, the Range Commanders Council (RCC) and others in the US Air Force instrumentation community developed the IRIG 106 Chapter 10 standard. IRIG 106 Chapter 10 provides interoperability for such applications as test
-
Smart Computing Article - How To Install . . .Power Supplies
of a program or it can freeze up and corrupt data on your hard drive. This doesn't mean that any computer that occasionally locks up has a bad power supply. However, if your computer freezes up quite often, your power supply may be part of the problem. A healthy power supply is vital to the overall
-
Smart Computing Article - Energy Star to Enterprise Resource Planning (ERP)
products that meet energy consumption guidelines with the Energy Star logo, thereby encouraging consumers to purchase them. Energy Star labeling is offered for a wide variety of home products, including refrigerators, furnaces, and air conditioners. For home computers, Energy Star focuses
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Consumer crowd cozies up to Java Consumer-electronics companies are nudging closer to Java in their quest for a standard applications programming interface for next-generation digital consumer systems. Apple Computer Inc. is seeking royalties of $1 per port from chip and system makers using
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for a single air interface for third-generation cellular phones paled this past week, when two camps representing the majority of existing cellular systems joined forces to clash against a standards effort forming around the emerging wideband-CDMA standard. Two groups backing time-division multiple access
-
Video Emissions Monitoring: New Compliance Tool?
and video signals are conveyed simultaneously to a wireless laptop computer, where data are collected and analyzed. The cost is minimal, requiring only the computer, sensors, video camera and
-
Choosing Close-coupled IT Cooling Solutions
As high-density IT equipment becomes the new normal, the amount of heat generated continues to grow substantially - as does the challenge of efficiently cooling data centers. Traditional perimeter and/or raised floor computer room air conditioning systems increasingly struggle to remove
More Information Top
-
Avionics Navigation Systems 2nd Edition Complete Document
Air data computer (air speed and pressure altitude) .
-
Civil Avionics Systems
… Air Data Sensors 8.2.1 Air Data Parameters 8.2.2 Pressure Sensing 8.2.3 Temperature Sensing 8.2.4 Use of Pressure Data 8.2.5 Pressure Datum Settings 8.2.6 Air Data Computers (ADCs) 8.2.7 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/49940/32826715-MIT.pdf?sequence=2
30 2.5.1 Central Air Data Computer ......................................
-
Avionics and air traffic control technique
261 10.1 air data computers .
-
Moving Targets
Airborne flight control and weapons systems Electromechanical and hydraulic analogue air data computers (see Chap. 12) 1965–1980 .
-
Introduction to Avionics Systems
The basic information used comprises the true airspeed (from the air data computer ) with wind speed and direction (forecast or estimated) and the aircraft heading from the Attitude Heading Reference System, (AHRS).
Indicates content that may require registration and/or purchase.