Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watson McDaniel Company
Description: The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The
- Valve Size: 4 inch
- Pressure Rating: 300 psi
- Port Size: 4 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: ASCO
Description: • Unique sealing member isolates pilot air pressure from mainline fluid • Variations in pilot air pressure do not affect valve operation • Design provides long life handling of lubricated air • Handle fluids up to 200°F (92°C) • Some constructions handle steam up
- Valve Size: 0.5 inch
- Flow (Cv): 3.6
- Pressure Rating: 125 psi
- Media Temperature: 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Cam Stem Operated, Air Pilot Return
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
-
Supplier: Cylinders & Valves, Inc.
Description: Air Pilot Operated
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 40 to 45 psi
- Media Temperature: 293 F
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The AV45 is a forged alloy steel, medium pressure, temperature sensitive, maintainable air vent. The operating element comprises a stack of bimetal discs which control the flow of air and other incondensable gases at a preset temperature below steam saturation.
- Valve Size: 0.5 to 1.5 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: 842 F
- Number of Ports/Ways: 2
-
Description: Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow of fluids and gases. These valves are manually
- Connection Description: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Features: Steam
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam or compressed air applications.
- Pressure Rating: 246.56409 psi
- Number of Ports/Ways: 2
- Media Temperature: 449.6 F
- Features: Air, Compressed Air, Other, Steam
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Piston cage
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Spirax-Sarco
Description: filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Curtiss-Wright, Valve Group
Description: Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can
- Valve Size: 1 to 6 inch
- Pressure Rating: 2,500 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Gas, Normally Closed (Closed Center), Normally Open (Open Center), Steam, Water
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Double Solenoid Pilot Operated
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of fluids, such as air, gases, oils, refrigerants, steam, water, and the like. Electrically operated valves, other than
-
Supplier: Radwell International
Description: BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze, Steam, Water
- Valve Type: Solenoid Valves
-
Supplier: Schutte & Koerting
Description: boost the pressure of flash steam from a condensate receiver. Recirculating in Yankee Dryers with diaphragm operated make-up valve. Used in dryer bank application. As part of a steam and condensate system in paper mill industry.
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Spirax-Sarco
Description: are not sensitive to overheating and have a bimetallic pilot device which controls a main valve via a large diameter piston. These steam traps can be repaired inline and operate with no loss of steam. They quickly drain air, non-condensable gases and large quantities of
- Maximum Operating Pressure: 43.51131 psi
- Operating Temperature: 572 F
- Size of Connection: 3.93701 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Valve Type: Directional Valves, Regulators
- Features: Steam
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 3 Port Solenoid Valves For Air, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 3 Port Solenoid Valves For Air, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Universal
- Maximum Operating Pressure: 600 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Watts
Description: Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in),
- Maximum Operating Pressure: 125 psi
- Operating Temperature: 353 F
- Size of Connection: 0.75 inch
- Steam Trap Type: F&T Trap
-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the
- Media: Air
- Valve Type: Pressure Relief Valves
-
Supplier: Branch Environmental Solutions
Description: the vapor. The outlet steam is condensed and typically decanted to recover the solvents as a separate layer. Steam strippers can provide very high removal efficiencies. For example, the removal of organic components might well be 99.99% or higher. The steam stripper eliminates
-
Supplier: Acme Engineering Products
Description: CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. Similar units are available to heat air or other gases. Special features such as
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled
- Valve Size: 0.125 to 0.375 inch
- Flow (Cv): 0.05 to 1.2
- Pressure Rating: 150 psi
- Media Temperature: -40 to 450 F
-
Supplier: Armstrong International
Description: seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted bucket traps drain continuously, although discharging intermittently,
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 1.5 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers the design, construction, testing, and operating requirements for pneumatic-operated, globe-style, control valves complete with actuators for various fluid systems (steam, gas, and liquid applications). The control valves with actuators may
-
Supplier: Armstrong International
Description: The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 15 to 250 psi
- Controlled Pressure Range: 5 to 125 psi
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: location and to electrically powered valve actuators*, that are designed to be fitted to valves. * For convenience the term valve includes valve actuator unless otherwise stated. 1.4 This Standard contains requirements for electrical features of valves and
Find Suppliers by Category Top
Featured Products Top
-
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
for reducing, releasing, or stabilizing pressure in industrial applications involving gas, steam, and liquid media. Key Features No External Power Supply Required Self-Operated Pressure Regulation Energy-Saving Operation Fast (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The STVM® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam flow should the temperature (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
control valves, safety valves, breather valves, and self-operated regulators, providing engineering-focused valve solutions for long-term industrial projects, OEM integration, and mission-critical applications worldwide. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
systems for advanced manufacturing industries and healthcare institutions. Modular Stem Extension for Insulated Steam Systems Therma-Safe is a valve-stem extension for steam systems with insulated tubing. It is fully cast to eliminate side loading when manually operated, and may be used with a locking
More Information Top
-
Handbook of Food Factory Design
BOOSTER PUMP TIMING PUMP AIR OPERATED STEAM VALVE .
-
Review of the Diablo Canyon probabilistic risk assessment
AW5, support for all (4) 10% steam dump ( air operated ) valves unavailable, low power.
-
Upstream H/sub 2/S removal from geothermal steam. Final report
Open air - operated inlet steam valve and close manual bypass valve0 .
-
RECENT TRENDS IN DAIRY INSTRUMENTATION
The usual component is an air - operated diaphragm steam valve which is opened or closed by a varying pressure of air sent to it by the controller.
-
Hanford Laboratories operation monthly activities report, May 1960
A blow_,diaphragm on lhe 1CF tempera;ourecontrol, air - operated , steam valve and a s_milar occurrence with aa identical valve on another installation, indicate that better diaphragm material will have to be provided for these valves.
-
100-N technical manual. Volume 2A: Systems descriptions
… the constant volt- age flame failure equipment MG set. located i n the bottom of llBtl cabinet and t o terminal boxes located at the bottom of the boiler front. switch contacts for air operated valves , blowout steam , atomizing steam and No …
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS387_scr.pdf
The steam dump valves are air operated .
-
Corrosion of Autoclave Jackets Subjected to a Steam-Water Cycle*
Opens and closes air valve which operates slave steam valve C. - - - - - - - - - electric circuits . . . . . . . .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
For example, at Peach Bottom, the main steam isolation valves are air - operated valves that require compressed gas to perform their intended function.
-
Steam Plant Operation, Ninth Edition > Operating and Maintaining Steam Turbines, Condensers, Cooling Towers, and Auxiliaries
As the turbine comes up to its operating speed, increase the vacuum by operating the steam valves to the air ejector.
Indicates content that may require registration and/or purchase.