Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: The BU64244GWZ is designed to drive voice coil motor (VCM). The driver includes ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera’s auto focus capabilities.
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
- TJ: -40 to 85 C
- Technology: LVDS
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high-resolution camera phone LED flash light driver applications. The MIC2871 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pins. Default flash and torch brightness can be adjusted via an external
- Memory Category: Flash
- Features: Other
-
-
Supplier: Pleora Technologies Inc.
Description: Pleora's iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs).
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: Thinklogical
Description: Camera Fiber-Link 3000: Supports Camera-Link™ base configurations with pixel clocks from 20-85MHz Camera Fiber-Link 4000: Supports all Camera-Link™ full/medium/base configurations with pixel clocks from 20 -85MHz Camera Fiber-Link 5000: Supports all
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: power consumption (only 230mw at 30FPS) The power supply scheme with only three voltages (2.7V, 1.8V, 1.2V) to simplify the system design and reduce the power supply unit cost. Carried with multiple system-level interfaces, including CSI-2 serial data output, MIPI D-PHY and I2C.
- Maximum Frame Rate: 60 fps
- Specialty Camera Type: 3D Camera
- Imaging Technology: CCD, Digital
- Format / Output: GMSL
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: Electro Standards Laboratories
Description: The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment.
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, RS232, USB 1.1, USB 2.0
- Connector Type: DB9, USB Type A
- Application: Networking
-
Supplier: Infineon Technologies AG
Description: EZ-USB™ CX3 - Programmable MIPI CSI-2 to USB 5 Gbps Camera Controller Add USB 5 Gbps connectivity to image sensors with MIPI CSI-2 interface Infineon EZ-USB™ CX3 enables USB 5 Gbps connectivity to any image sensor which is compliant with Mobile Industry Processor Interface
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: EZ-USB™ CX3 - Programmable MIPI CSI-2 to USB 5 Gbps Camera Controller Add USB 5 Gbps connectivity to image sensors with MIPI CSI-2 interface Infineon EZ-USB™ CX3 enables USB 5 Gbps connectivity to any image sensor which is compliant with Mobile Industry Processor Interface
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. 1080i output 1920 x 1080 output pixels 3CCD (1/3") interlace C-mount Digital HD-SDI (SMPTE 292M); Analog RGB or Y/Pb/Pr RS 232C serial
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Electro Standards Laboratories
Description: FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up &
- Data Rate: 230 kbps
- Features: CE Conformity Marks, FCC, RoHS
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Infineon Technologies AG
Description: Applications Consumer electronics Industrial robots system solutions for Industry 4.0 Machine Vision Mobile devices and smartphones
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER., KEYENCE ,CV-551, OPERATOR INTERFACE, EASY READING OF CAMERA INFORMATION.,RS-232C/CONSOLE SERIAL PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: e-con Systems™ Inc
Description: CSI-2 interface for video and I2C interface for camera configuration Dual 20-pin connector on board to plug in to customer boards directly Linux V4L2 Capture driver with demo application Customers can purchase the driver source code from e-con Systems™ and port the same to their
- Maximum Frame Rate: 28 to 100 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's Rad-icon product family of large-area digital X-ray detectors offers users a high-speed, high-performance X-ray imaging detector with a fast, reliable PC interface (Camera Link) for easy integration. The Rad-icon product line leverages Teledyne DALSA's advanced CMOS
- Operating Temperature: 50 to 104 F
- Computer Interface: Computer
- Computer Interface Options: Serial
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA™ Jetson AGX Xavier™ Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Hamamatsu Photonics Europe
Description: serial peripheral interface (SPI), provides digital I/O, and can be driven by a single 3.3 V power supply. These features make it easy to handle. Low power consumption is provided. It consumes approx. 30 mW during imaging and 0.7 mW or less during standby through the power-down
- Horizontal Pixels: 30
- Pixel Size: 50 µm
- Maximum Frame Rate: 344 fps
-
Description: Digital pyrometer with integrated color camera non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges between 250 and 2500 °C Video output Spot size marker for exact alignment Details The pyrometers IS 140-TV and IGA
- Celsius Scale: 220 to 3,000 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: e-con Systems™ Inc
Description: Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor Fixed lens Auto focus Four-lane serial high-speed pixel interface (HiSPi™) differential signaling (SLVS), four-lane serial MIPI
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 24 to 60 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,536 lines
-
Supplier: OMEGA Engineering, Inc.
Description: and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for image review
- Measurement Range: -20 to 250 C
- Accuracy: 2 ±% Full Scale
- Maximum Dimension: 9.2 inch
- Weight: 0.906255 lbs
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: Newark, An Avnet Company
Description: IC, BUFFER/ DRIVER; IC Interface Type:Serial; Interface Applications:Cable Extension Application, Data Recovery Equalization, LED Panels, Remote LCDs, Security Cameras; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Interface RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD Signal Processor For Electronic Cameras Product overview: AD9809JR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ASYMMETRIC COAX DRIVER, 6.25GBPS, QFN-16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 Gbps
- RAM per Processor: 32 MB
- Features: Ethernet Interface, Other, Serial I/O Port
-
Supplier: Infineon Technologies AG
Description: Applications Information & communications technology Programmable logic controller (PLC) Security Camera and Video Doorbell
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: PUI - Projections Unlimited, Inc.
Description: The USB 2.0 certified receptacle is quite suitable for the interface of the small and miniaturized PC-peripheral products as Digital Cameras and MP3 Players. Space saving design Shielding and higher reliability of connection Excellent insertion and withdrawal forces Variations
- Voltage Rating: 100 volts
- Connector Type: USB Connector
-
Supplier: Microchip Technology, Inc.
Description: The SST26WF080B/080BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF080B/080BA also supports full command-set compatibility to
- Operating Temperature: -40 to 185 F
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
for improved cable retention Low VSWR/Return loss LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
core is fitted with an embedded version of EDI so that the user can code “from the UltimET Advanced” as he was used to code from his own computer. It has direct and full access to a TCP/ IP connection and one standard Serial Peripheral Interface (SPI) connection to (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
Conduct Research Top
-
GMSL Camera over MIPI Camera
GMSL is a high-speed serial interface used in automotive video applications, robotic devices, agricultural vehicles, etc. It is a SerDes technique that enables long-distance transmission. Compared to MIPI - one of the most popular camera interfaces, how does it fare?
-
Smart Computing Article - Add A Web Cam
at the time. As recently as 1997, users of PC video cameras, or "Web cams, " were forced to choose between installing and configuring a dedicated video capture card to process the camera's images or using a combined video capture/camera combination that used a parallel port interface. If you used
-
Smart Computing Article - Graphic Connection
imaging devices. Installing new imaging devices isn't the wizard's only function, however. The wizard also simplifies using scanners and cameras by providing a streamlined, intuitive interface that makes transferring pictures to your computer easy. Once pictures are transferred from a scanner
-
Smart Computing Article - IDE to imaging
Sony's external CRX 1600L/A2 Spressa CD-RW (CD-rewriteable) drive uses the i.Link standard to connect to other FireWire-enabled computer systems. Sony's trademarked version of the input/output technology FireWire, also known as IEEE 1394, is called i.Link. This high-speed serial bus helps
More Information Top
-
Performance Comparison of Camera Interface Methods in a Mobile Handset
MIPI PHY layer is called as CSI2 ( Camera Serial Interface 2), and is implemented by using SLVS.
-
Raspberry Pi Essentials
• Camera interface: This is a mobile industry processor interface (MIPI) and camera serial interface (CSI) fifteen-pin camera connector that supports the PiCam and Pi NoiR cameras .
-
MIPI IP Core
The MIPI CSI-2 Transmitter IP core is compliant to CS1-2 MIPI specification for Camera Serial Interface Version 1.00.
-
A multi-lane MIPI CSI receiver for mobile camera applications
Abstract — In this paper, we present a multi-lane Mobile Industry Processor Interface (MIPI) Camera Serial Interface (CSI) receiver which is suitable for high-resolution camera and High-Density (HD) video applications.
-
Raspberry Pi Sensors
The Camera Serial Interface (CSI) port is dedicated to camera interfacing in mobile devices and advanced peripheral controllers.
-
Raspberry Pi Blueprints
With the power disconnected, connect the camera module to the Camera Serial Interface (CSI) port on the Pi just behind the Ethernet port.
-
Raspberry Pi Cookbook for Python Programmers
The Raspberry Pi camera module is a special add-on of the Raspberry Pi, which makes use of the Camera Serial Interface (CSI) connector.
-
Practical Raspberry Pi
CSI stands for Camera Serial Interface and the 2 stands for version 2.
-
AMS and High-speed Interface IP Design Enablement in GLOBALFOUNDRIES 65LPe Process Technology
Camera Serial Interface (CSI- 2) transmitter and receiver controllers .
-
Arasan Chip Systems Announces MIPI conformant Camera Serial Interface (CSI-3) Receiver IP Core
Arasan Chip Systems Announces MIPI conformant Camera Serial Interface (CSI-3) Receiver IP Core .
Indicates content that may require registration and/or purchase.