Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product
- Clamping Force: 0.49456 lbs
- Features: Adjustable, Bolted / Flange Mount, Horizontal, Other
- Body Material: Steel
- Clamp Type: Toggle Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product
- Clamping Force: 0.76432 lbs
- Features: Adjustable, Bolted / Flange Mount, Horizontal, Other
- Body Material: Steel
- Clamp Type: Toggle Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low
- Clamping Force: 0.60696 lbs
- Features: Adjustable, Bolted / Flange Mount, Other, Vertical
- Body Material: Steel
- Clamp Type: Toggle Clamp
-
-
Supplier: Jergens, Inc.
Description: Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low
- Clamping Force: 0.38216 lbs
- Features: Adjustable, Bolted / Flange Mount, Other, Vertical
- Body Material: Steel
- Clamp Type: Toggle Clamp
-
Supplier: NBK America LLC
Description: The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and
- Length: 0.393701 inch
- Metric: M4
-
Supplier: NBK America LLC
Description: The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and
- Length: 0.393701 inch
- Metric: M4
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-Locking Swing Clamps are particularly suited for clamping on fixtures which are disconnected from their power source (machine-tool pallets, pallet storage systems, indexing machines, transfer lines). A patented self-locking mechanism maintains full clamping force if
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Features: Locking Feature
- Application: Metalworking
-
Supplier: Imao-Fixtureworks
Description: This side clamp features a clamping mechanism that forces the jaw forward, providing a long stroke and firm clamping. The jaw also creates a downward force which prevents lifting of the part. Clamping action is engaged and disengaged by simply turning the handle. The
- Clamping Force: 292.24 to 606.96 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Side / Edge Clamp
-
Supplier: Imao-Fixtureworks
Description: Manual swing clamp for quick workpiece setups without using tools. (Adjustable handle type - strong clamp) The clamp arm swings into position over the workpiece and clamps straight down just by rotating the handle. Screw-in mechanism provides quick and strong clamping with maximum
- Clamping Width: 0.3149608 to 0.787402 inch
- Clamping Force: 449.6 to 1,348.8 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
-
Supplier: PHD, Inc.
Description: Series PLC Robust Pneumatic Pin Clamps feature a high clamping force and a design capable of clamping large parts. The completely enclosed design provides maximum protection against weld slag and other contaminants. Pin position sensing allows for open or closed sensing with an
-
Supplier: Kee Safety Inc.
Description: bolting or welding. It works on a cam mechanism that can be operated using a basic hexagon key drive. Floorfix HT is so named because it allows steel erectors a high degree of tolerance. It retains all the benefits of our widely renowned original design but is far more user friendly. Floorfix
- Capacity / Opening: 0.125 to 0.5 inch
- Clamping Size Range: 0.125 to 0.5 inch
- Actuation: Manual
- Features: Specialty / Other Clamp
-
Description: a cam-operated locking mechanism Short beams may be lifted with a single clamp, longer beams should use 2 clamps in combination with a spreader beam
-
Supplier: LJ Star
Description: important to use a safe clamp for pipe connections and sight glass mounting. The ˜ gate™ style section combined with the stepped eyebolt assures the Safety Clamp™ s bolting mechanism cannot swing open while the clamping union is part or fully assembled. Releasing the Safety Clamp is
- English Size: 0.5 to 12 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Murphy Industrial Products Inc.
Description: Plate Clamps -Vertical • For vertical lifting and transporting of steel plates and structures. • The TS/STS lifting clamps are equipped with a safety mechanism, ensuring the clamp does not slip when lifting force is applied and when load is being lowered. • The clamp is locked in closed as
- Maximum Load Capacity: 0.75 to 30 tons
- Product Type: Clamp
- Use: General Industrial, Sheet / Plate
-
Description: THS Plate Clamps can be used with single or two leg slings with a maximum angle of 60º. The clamps are designed to be used on structural steel plates up to a surface hardness of 300 Brinell (32HRc), providing the plate can withstand the forces imposed. Spring/lever-operated mechanism securely
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: up to 1000 Ω. To perform a measurement, you can either use the measuring leads, which are included in the package of the clamp meter, or you can use the integrated clamp mechanism. By using the clamp of the clamp meter, you are able to measure the electrical parameters of an electrical
- DC Current Range: 60 to 600 amps
- AC Current Range: 60 to 600 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Murphy Industrial Products Inc.
Description: Plate Clamps Universal (Vertical) • For lifting and transporting of steel plates and structures from all positions (horizontal, vertical, and sidelong). • Articulated lifting shackle. • The TS/STS lifting clamps are equipped with a safety mechanism, ensuring the clamp does not slip when
- Maximum Load Capacity: 0.75 to 30 tons
- Product Type: Clamp
- Use: General Industrial, Sheet / Plate
-
Description: from the horizontal to vertical position Sufficient clamping of the load is achieved by the special shape of the hook ring Fitted with a cam-operated closing mechanism that can be replaced with a chain pull open/close mechanism Because of the swiveling hook ring, clamps can be
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Supplier: Kee Safety Inc.
Description: The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism
- Capacity / Opening: 0.125 to 1.1875 inch
- Clamping Width: 1.625 to 2.25 inch
- Clamping Size Range: 0.125 to 1.1875 inch
- Clamp Width: 1.625 to 2.25 inch
-
Supplier: Reid Supply
Description: superior clamping power with unparalleled flexibility. It has a lightweight aluminum design and has an improved mechanism for increased accuracy. Arm opening angles can be easily adjusted in the field with the use of one tool.
- Clamping Width: 1.65 inch
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Pneumatic Shaft-Locking Clamps are automated quick locks with air for machine changeover. Perfect for secure clamping of sliding shaft and spindle after position adjustment of parts and units in the machinery. Features: Spring clamping and pneumatic unclamping mechanism prevents
- Clamping Force: 179.84 to 359.68 lbs
- Material: Aluminum
- Application: Heavy Duty, Tool Mounting
- Actuation: Pneumatic
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from damage,
- Capacity / Opening: 2 to 3.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Milwaukee Cylinder
Description: Amlok® Type RCH Rod Clamp Provides power-off clamping of rods and shafts Clamps are actuated by a spring/collet mechanism and unclamped by hydraulic pressure Designed to clamp components after the motion has stopped and to hold the position securely as long as the forces do not exceed
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from damage,
- Capacity / Opening: 5.25 to 6.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: S & G Tool Aid Corp.
Description: Includes one cross slotted jaw pliers and one wide flat band hose clamp pliers. For most ring type and flat band type hose clamps. Jaws rotate to access hose clamps from any angle and to provide better gripping action. Ratcheting locking mechanism holds clamps in open position for easy
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from damage,
- Capacity / Opening: 7.75 to 8.625 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft hoses from damage,
- Capacity / Opening: 4.25 to 5.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Video Mount Products
Description: The PM-1 offers a unique 8-point clamping mechanism with a 360-degree system of support allowing safe installation of expensive projectors. The PM-1 allows adjustments in height, width and depth in the projector mount giving maximum versatility for a wide variety of projectors.
-
Supplier: Video Mount Products
Description: The PM-2 offers a unique 8-point clamping mechanism with a 360-degree system of support allowing safe installation of expensive projectors. The PM-2 allows adjustments in height, width and depth in the projector mount giving maximum versatility for a wide variety of projectors.
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Spring Clamp
-
Supplier: icotek Corp
Description: The cable clamps are characterized by a high clamping range and great flexibility. Ideally suited for strain relief on the C section rail C30 with opening dimensions 16 - 17 mm. It offers flexible clamping ranges from 6 mm to 64 mm. The counter tray is secured by a locking
- Features: Other
- Material: Steel
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping
- Number of Contacts: 6
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Spring Clamp
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Supplier: Essentra Components
Description: Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2
- Diameter: 0.625 inch
- Operating Temperature: -40 to 110 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
STABLELOCK ONE-TOUCH CLAMP FEATURES: Updated Rigid Clamping Mechanism Ball and tapered wedge clamping design with spring force for superior mechanical positive clamping. Stable & Constant Clamping (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
provide secure clamping of sliding shaft and spindle after position adjustment of parts and units in the machinery. Spring clamping occurs when air is removed, and unclamping when air is provided. Spring clamping and pneumatic unclamping mechanism prevents the decrease of clamping force by air leakage (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. The mechanical design with cam and ball-lock mechanism creates heavy duty clamping force up to 4500 N (1,000 lbs). View Products Follow us (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
frequent disassembly. These fasteners will help increase productivity by reducing set up times, eliminating errors in assembly and installation, and simplifying procedures. Quick & Easy Locking, Secure Clamping Secure clamping with cam-locking and ball-locking mechanisms (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
DieQua’s Sesame Series PGW inline planetary gearheads are designed to bolt-on directly to linear actuator belt drive systems to shorten powertrain length. Dynamic balanced collar clamping mechanism to the actuator and motor shaft ensures interface concentricity and zero slip power (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
A guide to the selection of quick clamping systems for plastic injection moulds
Fast and simple mould changing is vital to the efficient operation of many injection moulding installations. After operators have reduced mould changeover times by, for example, using quick release mould connectors, installing multi coupling plates and automatic mould transfer mechanisms
-
Lightning Transients
The major mechanisms by which lightning produces surge voltages are the following: * A direct lightning strike to an external circuit (outdoor) injecting high currents producing voltages by either flowing through earth resistance or flowing through the impedance of the existing circuit
More Information Top
-
Design and analysis of a piezoelectric inchworm actuator
In the moving mechanism of the actuator, its clamping mechanism adopts symmetrical lever amplification structure, and its middle drive mechanism uses compound bridge structure.
-
Mechatronics and Applied Mechanics
Optimum Design of the Jaw Clamping Mechanism of Forging Manipulators Based on Force Transmissibility .
-
Advances in Engineering Design and Optimization II
Keywords: Pile driving, Pile clamping mechanism , Contact, Discussion, Hydraulic static pile driver .
-
Material Science and Engineering Technology
The Analysis of Motion and Strength for the Clamping Mechanism of Die-Casting Machine Weighing 4500 Ton .
-
http://dspace.mit.edu/bitstream/handle/1721.1/75713/819332474-MIT.pdf?sequence=2
Exploration of Versatile Clamping Mechanism and Brace System for Table Attachment to Lamp Posts and Poles in Urban Settings .
-
Energy Saving Melting and Revert Reduction Technology (E-SMARRT): Mechanical Performance of Dies
The machine clamping mechanism is represented with beam elements whose length is adjusted to provide the proper clamp magnitude.
-
http://www.iaeng.org/publication/WCE2007/WCE2007_pp1171-1176.pdf
The basic structural elements of the fixture devices are the clamping mechanisms .
-
Sample acquisition and caching using detachable scoops for mars sample return
A clamping mechanism designed for the end effector of the robotic arm attached and detached individual scoops and performed the scooping for sample collection.
-
Machine Design and Manufacturing Engineering II
Because the main function of clamping mechanism is clamping pneumatic tire, not operating motion, and the requirement of mechanical strength at hinge is not strict, then bearing is needless.
-
New Trends in Mechanical Engineering and Materials
The round serrated tool holder shank fit into tool pockets which are located on the face or edge of the tool plate clamping mechanism using a single Allen wrench to achieve precise, rigid and secure locking of the tool holder.
Indicates content that may require registration and/or purchase.