Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arnold Magnetic Technologies
Description: Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are
- Technology: Bobbin Core
-
Supplier: DigiKey
Description: 77 BOBBIN RECTANGULAR
-
Transformers - Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, HardwareSupplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware Series: RM8 Package: Box Product Status: Active Accessory Type: Bobbin (Coil Former), Vertical
- Category: Signal / RF Transformer
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Supplier: General Linear Systems
Description: The charts show a wide variety of over 1,000 plus solenoid bobbins available to General Linear Systems to assist you with your new solenoid coil design as well as your choice of bobbin. Each of the chart icons represents a selection of bobbins in increments of .050".
- Technology: Bobbin Core
- Mounting Option: Chassis Mount
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Hardware accessories are available for a variety of core types. Bobbins, also known as coil formers, are available for most ferrite geometries in many types: plain bobbins, printed circuit bobbins (available pinned and unpinned), and surface mount bobbins. Mounting
-
Supplier: Datatronics™
Description: Features Low Cost. Excellent Temperature Stability. High Inductance and High Currents. Size: 11.2mm Ht. x 8.0mm Dia.
- Technology: Bobbin Core
-
Supplier: Evident Scientific
Description: The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features Lightweight,
- Features & Format: Absolute, Differential, Non-contact, Replaceable / Detachable Tip
- NDT Probe Technology: Eddy Current, Magnetic Flux Leakage, Remote Field Testing
- Application: Flaw / Crack Detection
- Probe Style: Inside Diameter (Tubing / Holes)
-
Supplier: Newark, An Avnet Company
Description: BOBBIN, RM12, 1 SECTION, 12PIN; Series:RM12; Accessory Type:Coil Former; External Length / Height:25mm; For Use With:RM12 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOBBIN, RM10, 1 SECTION, 5PIN; Series:RM10; SVHC:No SVHC (17-Dec-2014); Accessory Type:Coil Former; External Length / Height:19mm; For Use With:RM10 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOBBIN, RM5, 1 SECTION, 6PIN; Series:RM5; SVHC:No SVHC (20-Jun-2013); Accessory Type:Coil Former; External Length / Height:12.35mm; For Use With:RM5 RoHS Compliant: Yes
-
Supplier: Radwell International
Description: MAGNETICS - TRANSFORMER, INDUCTOR COMPONENTS BOBBIN COIL FORMER RM 10 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kelco Industries
Description: multitude of voltages, terminations and connector configurations. Design Our multi-faceted design process is managed by the APQP process. Our years of experience in bobbin and coil termination design complimented by bobbin insert molding, precision layer winding and thin wall
-
Supplier: Radwell International
Description: COIL, BOBBIN WOUND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: BOBBIN SMD INDUCTOR, 33mH, 37mA, 10%; Inductance:33mH; RMS Current (Irms):37mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2200RM Series; Power Inductor Case:7.8mm x 7mm x 7.5mm; Product Length:7.8mmRoHS Compliant: Yes
-
Supplier: H2W Technologies
Description: This moving coil actuator (NCC34-25-060-1X) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion. This actuator also comes supplied with a thru hole, should your
- Device Type: Linear Actuator
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: Swiger Coil Systems, A Wabtec Company was founded in 1975 to provide armature coils, stator coils, and field service coils for the motor repair industry. We have grown to provide production quantities of OEM coils, repair or manufacture edgewound coils and
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Solenoid Coil, Stators, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Industrial, Machine Tools, Marine, Medical, Military, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: H2W Technologies
Description: This moving coil actuator (NCC15-24-090-1X) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
- Force Constant (KF): 4.1 lb/amp
- Peak Force (FP): 27 lbs
- Linear Stroke: 1.5 inch
- Electrical Time Constant: 560 µs
-
Supplier: H2W Technologies
Description: This moving coil actuator (NCC04-10-005-1A) comes supplied with a wet wound coil with no bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
- Force Constant (KF): 1 lb/amp
- Peak Force (FP): 1.5 lbs
- Linear Stroke: 0.4 inch
- Electrical Time Constant: 460 µs
-
Supplier: TPS Elektronik GmbH
Description: Design, winding, impregnation/over-moulding and final electrical assembly: custom magnetic components from micro bobbins to high-power chokes – documented and production-ready.
- Capabilities: Chokes, Solenoid Coil, Transformers
- Applications: Computer Industry
- Features: East Asia / Pacific Only, Europe Only, North America, South Asia Only
-
Supplier: Utmel Electronic Limited
Description: Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL
- Inductance Range: 1,500 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.324 ohms
- Rated DC Current: 4,500 milliamps
-
Supplier: RS Components, Ltd.
Description: Bobbin Inductor 680UH 2.0A 10% 1.6MHZ
- DCR: 0.276 ohms
- Rated DC Current: 2,000 milliamps
- Operating Temperature: -40 C
- Technology: Bobbin Core
-
Supplier: Allied Electronics, Inc.
Description: means to determine your exact requirements. Stock models are available in a variety of rotary strokes for most sizes of bobbin, precision standard and precision elongated coil styles. NOTE: The last two digits of the model number correspond to the coil AWG number. Refer to the
-
Supplier: Allied Electronics, Inc.
Description: requirements. Stock models are available in a variety of rotary strokes for most sizes of bobbin, precision standard and precision elongated coil styles. NOTE: The last two digits of the model number correspond to the coil AWG number. Refer to the specification page of the model
-
Supplier: Budnick Converting, Inc.
Description: A 5.5 mil. electrical tape consisting of polyester film backing and thermosetting rubber adhesive primarily used for stick-wound coils/ transformers and in bobbin-wound coils.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: EDCOR Electronics Corporation
Description: life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. These transformers are precision gapped to adjust for DC current. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This
- Inductance Range: 2,000,000 microH
- DCR: 50 ohms
- Rated DC Current: 150 milliamps
- Testing Frequency: 0.12 kHz
-
Supplier: TE Connectivity
Description: Other Comment : used with coil bobbins and motor stators Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Insertion
- Tool Type: Connector Extractor, Inserter
- Application / Connector Type: General Application
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® Thermoset EP-830 Epoxy Encapsulant Tan is a two component epoxy used in automotive high voltage ignition coils where adhesion to segmented bobbins is critical. It offers good thermal shock and low viscosity. 5 gal Pail.
- Tensile Strength (Break): 12,345 psi
- Dielectric Strength: 1,225 kV/in
- Viscosity: 4,000 cP
- Industry: Automotive, Electrical Power / HV (Coils, Motors)
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 12.B is a 50 micron polyester film coated on one side with a thermosetting rubber adhesive. Applications: Electrical motor & transformers Capacitors, bobbins, coils
- Thickness: 0.003425196850393701 inches
- Temperature Resistance: -15 C
- Features: Electrical, Single-Sided Adhesive
- Backing: PET / Polyester
-
Supplier: RS Components, Ltd.
Description: FS-2E series size 32/16/9 ferrite transformer bobbin with insulation according to class B and flammability to UL 94 V-0. This ferrite transformer bobbins is horizontal mounting. Typical applications for this ferrite bobbin includes transformers and inductors in switch mode power
-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, 30 A , R04 Series Heavy Duty Open Frame Relay Screw terminals Long life contacts Molded plastic barrier insulation Continuous duty cycle Molded nylon bobbin coil Features Screw Terminals Long Life Contacts Molded Plastic Barrier Insulation Molded Nylon Bobbin
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old CP.50 is a 110 micron cellulose paper coated on one side with a rubber thermosetting adhesive system. Designed for holding and bundling applications where conformable and hand tearable material is required. Applications: Coil cover on bobbin wound coils Outer wrapping,
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: -15 C
- Backing: Paper
- Adhesive: Rubber
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Iron-core coil and magnet track components Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron core and prewound coil
- Rated Continuous Thrust Force: 5.62 lbs
- Peak Force: 19.3328 lbs
- Slider or Carriage Width: 1.2598432 inch
- Slider or Carriage Length: 3.5826791 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOBBIN COIL FORMER RM 6 Product overview: B65808N1005D001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning
- Inductance Range: 0.1 microH
- Operating Temperature: -40 to 85 C
- Testing Frequency: 25,000 kHz
- Features: Chip Inductor, Standard Inductor, Coil, Choke
Find Suppliers by Category Top
Featured Products Top
-
Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
, economical cartridge bobbin coil for 3,000 psi systems. LEE Piloting Solenoid Valves Product Selector: (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
insulating shroud constructed with UL-approved high temperature resistant material. Their design eliminates the need for costly electrostatic shielding, as the dual bobbin configuration minimizes capacitance between coils — the primary and secondary coils are isolated from each other, and each is (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Technicalities
CERAMIC CORES Ceramic is one of the common materials used for inductor cores. Its main purpose is to provide a form for the coil. In some designs it also provides the structure to hold the terminals in place. Ceramic has a very low thermal coefficient of expansion. This allows for relatively high
More Information Top
-
2013 Subject Index IEEE Transactions on Applied Superconductivity Vol. 23
Parks, D., +, TASC June 2013 6800305 A Study on the Normal Zone Propagation Velocity of the Racetrack Type Coil With Difference Shapes of Coil Bobbin .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41223/213436453-MIT.pdf?sequence=2
Two Teflon spacers are positioned within the inner diameter of the coil bobbins , where they then support the quartz tube and antenna.
-
Influence of Thermal Cycles on Critical Current and Mechanical Loss in Superconducting Coil Having Negative Thermal Expansion Bobbin
WE HAVE STUDIED the stability of superconducting coils from the standpoint of mechanical properties of coil bobbin materials.
-
Quench Characteristics in Superconducting coils fabricated by various FRP bobbins
These coils included the coils with the GFRP bobbins which were generally used as structural materials of superconducting coils.Ontheotherhand,wecouldfabricatethehighperformance coil with high stability using coil bobbins which don’t contract when cooling from room temperature.
-
Influence of mechanical losses in AC superconducting coils having composite materials reinforced with Dyneema and glass fibers
2) Comparing with the measured losses of the coils having the DFRP and the GFRP as the coil bobbins obtained in our former work, the range of the losses of DGFRPs coils is slightly larger than that of DFRPs.
-
Relation between frictional loss and combination of thermal coefficient of bobbins and winding tension in AC superconducting coils
And frictional heat generates at contact segments between the wire and a coil bobbin .
-
PNPF CONTROL ROD MODIFICATION TERMINATION REPORT.
Single Coil Surfacing and Single Coil Bobbin to Shell.
-
Mirror Fusion Test Facility-B (MFTF-B) axicell configuration: NbTi magnet system. Manufacturing/producibility final report. Volume 2
The four major manufacturing steps were: the prepara tion of the coil bobbin for winding, winding the coil, GDC closeout, and CBI closeout welding and assembly.
-
High Thermal Conduction Bobbin and Thermal Stability of Conduction Cooled Superconducting Pancake Coils
Abstract—We have proposed a Dyneema fiber reinforced plastic (DFRP) as a coil bobbin material.
-
Mechanical Loss and Bobbin Material in Double Pancake AC Superconducting Coils
WE have experimentally studied decrease of a mechanical loss occurred in an AC superconducting coil from a viewpoint of coil bobbin materials.
Indicates content that may require registration and/or purchase.