Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Pushbutton Switches - Switch, Enclosed, COMPACT, FLANGE MOUNT, 15 AMPS, STRAIGHT PLUNGER -- 70120098Supplier: Allied Electronics, Inc.
Description: Limit and Enclosed Switch Enclosed basic switches are known for high precision and low cost. The BZE6 line is the most popular enclosed basic switch line used in industry today. Features Momentary or Maintained Contact Cast Zinc Housing Side or Flange Mount Options Gold Contacts and Low Temp
-
Supplier: KSB AG
Description: works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard)
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Carr Lane Manufacturing Co.
Description: Arm swings clear for easy loading. Top-flange version allows low mounting. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90° swing from any position within 360°.
- Clamping Force: 370 to 860 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Metalworking
-
-
Description: (NPS 48), and for CL 2500 (PN 420) for nominal sizes from DN 15 (NPS ½) to DN 600 (NPS 24). ISO 27509:2012 is applicable to welding neck flanges, blind flanges, paddle spacers and spacer blinds (paddle blanks), valve/equipment integral flanges, orifice spacers, reducing threaded
-
Supplier: CSA Group
Description: (NPS 48), and for CL 2500 (PN 420) for nominal sizes from DN 15 (NPS ½) to DN 600 (NPS 24). ISO 27509:2012 is applicable to welding neck flanges, blind flanges, paddle spacers and spacer blinds (paddle blanks), valve/equipment integral flanges, orifice spacers, reducing threaded
-
Supplier: Accuris
Description: Petroleum and natural gas industries \x96 Compact flanged connections with IX seal ring
-
Supplier: Accuris
Description: Petroleum and natural gas industries \x97 Compact flanged connections with IX seal ring
-
Supplier: Jergens, Inc.
Description: hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 375 lbs Used for applications where a straight pulling action is required Compact flanged base
- Clamping Force: 0.375416 lbs
- Features: Hook, Latch Action, Other
- Body Material: Steel
- Clamp Type: Toggle Clamp
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision,
- Guide Width or Diameter: 0.5905515 inch
- Guide Length: 118.1103 inch
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Accuris
Description: Compact Steel Gate Valves - Flanged, Threaded, Welding, and Extended-Body Ends
-
Supplier: Accuris
Description: Petroleum and natural gas industries \x96 Compact flanged connections with IX seal ring (ISO/DIS 27509:2019)
-
Supplier: Bansbach Easylift®
Description: The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg can be moved. Even the connecting parts were adapted to these small installation measurements.
- Stroke: 0.787402 to 1.181103 inch
- Operating Pressure: 87.02262 psi
- Shaft Diameter: 1.181103 to 1.968505 inch
- Cylinder Action: Double, Single
-
Supplier: Kuriyama of America, Inc.
Description: 90º Compact BSPP Female 1/1"
- English Size: 1 inch
- Connection Type: Flange
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and features a durable
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-BLU LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BLU comes in a compact housing and features a durable
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and features a durable
-
Supplier: Newark, An Avnet Company
Description: Heavy Duty Connector Hood, Carrier, Han-Modular Compact Series, Han-Modular Compact Housings RoHS Compliant: Yes
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: RS Components, Ltd.
Description: TE Connectivity 6ESRM-3 IEC Connector
- Voltage Rating: 250 volts
- Mounting Style: Flange Mounted
- Configuration: IEC
- Features: Other
-
Supplier: SWEP North America
Description: The efficient B57 is used very successfully in many different areas of application, particularly in heating and industrial applications. The product can be adapted quickly and easily to suit a wide variety of situations. Its compact design and ability to operate at high capacities have
- Liquid Flow Rate: 343 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: Flange, NPT, Solder
-
Supplier: Schaffner EMC Inc.
Description: Compact, space-saving design, optimized for industrial machinery Combines high attenuation performance with low leakage current Performance according to the machine tool standard EN 50370-1 Increases also the immunity if operated directly on the mains input Leakage current : 3.4 to 6.8 mA
- Rated Voltage: 300 to 520 volts
- Rated Current: 8 to 160 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Douglas Electrical Components
Description: applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview Compact linear stage with low-backlash leadscrew and ball guides. Directly mountable XY combination. Integrated reference point and limit switches: Hall effect. The linear stage is available in two design variants: Narrow, long variant with direct fixed drive (flange
- Stroke or X-Axis Travel: 0.5118113 to 1.0236226 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 6.744 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: Schaffner EMC Inc.
Description: Compact filter solution for single-phase motor drive applications Industrial grade safety terminal blocks Designed to meet EN 55011/14/22 Compliant with IEC 60950 Leakage current : 4.9 to 11 mA Operating frequency : 0 to 400 Hz Performance : standard, high
- Rated Voltage: 250 volts
- Rated Current: 8 to 55 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Conic Systems
Description: The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume
- Gear Ratio: 64 to 200 (X : 1)
- Output Torque: 26.5486725663717 to 9,734.51327433628 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 1.5 to 3 arcmin
-
Description: These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Multiple Outputs
-
Supplier: PHD, Inc.
Description: The Series GRV compact precision angular grippers provide large moment capacities, high grip forces, and feature a rugged construction in a very small package. The Series GRV Grippers are designed to provide a high level of performance and a long operating life for a wide range of small part
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Style: Angular
- Actuation: Pneumatic
-
Supplier: ASCO
Description: The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line extremely popular. Furthermore, its unique style and diversity makes the C Series a one of a kind compact
- Stroke: 0 to 20 inch
- Operating Pressure: 250 psi
- Bore Size: 0.75 to 4 inch
- Shaft Diameter: 0.25 to 1 inch
-
Supplier: Newark, An Avnet Company
Description: HAN-COMPACT EMC METAL HOUSING ROHS COMPLIANT: YES
-
Supplier: ASCO
Description: The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of
- Stroke: 0.1968505 to 11.81103 inch
- Operating Pressure: 150 psi
- Bore Size: 0.4724412 to 6.299216 inch
- Shaft Diameter: 0.2362206 to 1.574804 inch
Find Suppliers by Category Top
Featured Products Top
-
compatible with cord retention, 1- or 2-pole fuseholder, and power ON/OFF switch, the DD11 is now available with side mounting flanges in addition to the existing model with top and bottom flanges. The new model is designed to minimize height when vertically mounted. The compact design of the DD11 (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
for inline precision, they are not always the optimal choice for high-ratio, right-angle setups where radial/axial stability takes priority over high-duty thermal efficiency. For applications requiring high single-stage reduction ratios, high overhung load capacity, and compact machine (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hydracheck's FlangeLock Kit keeps all of the your FlangeLock tools safe and secure in a compact, easy to carry package. The other advantage to the FlangeLock kit is having all of the sizes right there at your finger tips. The FlangeLock Tool allows for the simple sealing of open SAE Code (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
The SO-B1 Mini Oxygen Sensor combines compact zirconia sensing technology with a flanged mounting design for simple and secure integration into OEM systems. It provides stable oxygen measurement and reliable long-term operation in applications where accurate (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Revolutionize Your Motion Systems with Isotech Isotech’s RK type slide rotary bushing is your ultimate solution for seamless linear and rotary motion. This compact and precise component ensures smooth, continuous movement without any constraints. Unlike traditional (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
The FBC® check valve is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and reverse flow". The FBC (read more)
Browse Check Valves Datasheets for DFT Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc
Conduct Research Top
-
Modular Evaporation Horizontal Flange Mount Assembly
MDC has eliminated the difficulties of flange mounting electron beam sources. Problems associated with designing and fitting sources into coating systems have been solved with the introduction of standard horizontal flange mounted evaporation sources. The compact footprint of these flanged
-
CENO Capsule Slip Ring Apply To The Central Air Conditioner
This is a capsule slip ring among the latest batch of new products of CENO Electronics, which is a small compact structure slip ring that looks like a cap. The capsule slip ring is equipped with a flange. It's mainly installed with the customer's equipment by fixing holes on the flange. Therefore
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
percent of the Industrial Ethernet market share globally, as well as, the standard fieldbus protocols CANopen, Profibus, DeviceNet, and MODBUS RTU. They are designed in a complete selection of mechanical models with flanges in 58 and 77 mm diameters: Solid shaft version with 6, 8, 9.52, 10 and 12
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
-
Advantages of Linear Encoders Over Rotary Encoders
?. They adopt the magnetic sensing technology, so they work without contact and ensure virtually wear-free and maintenance-free operation. There are no moving parts and all the mechanical components found in rotary encoders (flange, shaft, bearings, etc.) are not need, which eliminates mechanical failures
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
in the flanges somewhere in the straight section, requiring three diameters of pipe run (two before, one after). This installation will totally disrupt the flow, creating a "flat" profile. The center point is now representative of the entire flow, and the meter will do a straight multiplication without
More Information Top
-
Page 2. Semiconductor parts with 759 in root number
Right Angle Mount Micro-D Connectors Compact Flange .
Indicates content that may require registration and/or purchase.