-
Supplier: Omni Metalcraft Corp.
Description: Continuous Vertical Conveyors (CVC) are designed to elevate or lower cases, totes, tires, barrels and pallets in a continuous non-stop motion. CVCs are used to convey products over aisles, railroad cars or other obstacles. They are also designed for applications where you
-
Supplier: Webb-Stiles Company
Description: Webb-Stiles manufactures conveyors in all different styles and sizes to meet our customers needs. We produce both reciprocating and Continuous Speed-lifts engineered for the load and operation conditions. Webb-Stiles also manufactures Heavy-Duty, Hi-Cycle Lifts for production line
- Maximum Load: 5,500 lbs
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Dynamic Conveyor Corporation
Description: DynaCon Vertical Conveyor Lifts are an ideal solution for crowded manufacturing facilities, growing operations or new facilities looking to save space. Product is safely and smoothly loaded or unloaded from conveyors without damaging product. Optional rapid part cooling
- Maximum Load: 100 lbs
- Conveyor Type: Vertical Continuous Conveyor
-
-
Supplier: Harper International Corporation
Description: eliminating bulk bed effects Provides better heat and mass exchange between products and reactants for improved efficiency Limits heating and cooling requirements to the process material only – containment remains at temperature and the process material moves through it In Harper’s vertical
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Configuration: Continuous / Conveying
-
Supplier: Weiss Technik North America, Inc.
Description: The vötschtechnik® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Accuris
Description: Specification for Continuous Mechanical Handling Equipment - Safety Requirements - Part 10: Loose Bulk Materials: Vertical Screw Conveyors
-
Supplier: Precision Automation Co., Inc.
Description: Free Pallet Handling Pallet Storage Palletizers Paperless Picking Vertical and Horizontal Automated Storage and Retrieval Systems Sortation Specials Table-top Chain & Accumulation Tables Transfers Vertical Conveyors - Continuous and Reciprocating Zero-Pressure
- Conveyor Type: Belt Conveyor, Chain Conveyor, Power and Free Conveyor, Roller Conveyor, Table Top Conveyor, Vertical Continuous Conveyor, Vertical Reciprocating Conveyor
- Features: Overhead Conveyor, Pallet / Puck Conveyor
-
Supplier: Ryson International, Inc.
Description: The Multiple Entry Spirals allow loads to enter the spirals from several different elevations and work best when loads are fairly uniform in size and weight. A new high speed induction conveyor provides controlled spiral entry. The conveyor belts are individually adjustable to match
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features: Cleated
- Features and Options: Sanitary
-
Supplier: Ryson International, Inc.
Description: Ryson Spiral Conveyors provide continuous vertical product flow and high throughput, while conserving valuable floor space. Only one drive motor is required, resulting in substantial savings for controls and systems integration. Easy to install, low maintenance, quiet operation
- Load Capacity: 75 lbs/ft
- Speed: 200 ft/min
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features: Cleated
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation.
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: ContiTech AG
Description: FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat
- Belt Width: 125.98432 inch
- Application: Mining / Quarrying
- Features: Other / Custom
-
Supplier: Ryson International, Inc.
Description: The Ryson Mass Flow Spirals are designed to handle full and empty bottles, cans, jars and other similar containers. Products are conveyed up or down in a continuous mass flow. Ryson Spirals have a small footprint and provide considerable space savings compared to conventional methods.
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features: Cleated
- Features and Options: Sanitary
-
Supplier: Ryson International, Inc.
Description: The new spirals handle double the capacity of our regular spirals and ship in one piece which drastically reduce the time and cost of installation.
- Maximum Load: 3,200 lbs
- Load Capacity: 75 lbs/ft
- Speed: 200 ft/min
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: chain that wedge the sides of the product to lift or lower it vertically. Products are fed into the Wedge Conveyor from a horizontal conveyor with at least a product length gap to avoid hitting each other while going through the vertical transition. Products then exit onto a
- Speed: 171 ft/min
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: many of these challenges with a specialized spring and rocker arm design. Features and benefits of Carrier quenching conveyor equipment: Quenches and solidifies glass cullet. Water pools are incorporated into the quenching conveyor to receive molten glass gobs, quench, cool, and
- Features: Other
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Description: Establishes a method for the calculation of drive power of screw conveyors. Applies only to a screw conveyor used in a horizontal or inclined position for a regular, controlled and continuous supply of the bulk materials, excluding the special screws for the following uses:
-
Supplier: CSA Group
Description: Establishes a method for the calculation of drive power of screw conveyors. Applies only to a screw conveyor used in a horizontal or inclined position for a regular, controlled and continuous supply of the bulk materials, excluding the special screws for the following uses:
-
Supplier: Dorner Manufacturing Corp.
Description: The Alpine Conveyor is a compact spiral configuration commonly used as an accumulation or elevating buffer zone between machines or as a process step for cooling or drying. It can also be used for line balancing or product changeover purposes. Alpines can be configured as an elevating/
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: FLSmidth
Description: can be tailored to transport materials with temperatures up to 300˚C. The Airlift™ doesn’t use any mechanical or drive elements and is therefore not subject to wear like conventional vertical conveyors. This means high availability for up to 1000 t/h lifting capacity. What little
- Features: Bulk Material Conveyor
-
Supplier: ContiTech AG
Description: tunneling industry with a lifting height up to 800 m in one flight. First choice for continuous conveying Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits,
- Belt Width: 19.68505 to 39.3701 inch
- Application: Elevator, Inclined Conveying, Mining / Quarrying
-
Supplier: Despatch - ITW EAE
Description: Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Proceco Ltd.
Description: The Proceco Typhoon® OCW is a continuous process, power-spray parts cleaning system which incorporates a powered monorail overhead conveyor to move parts through each process. Floor space is saved by vertically hanging long parts from the conveyor rather than conveying them in a
- Machine Type: Spray Washers
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley provides custom continuous ovens and furnaces to match customer production and process requirements. We review the individual product and process application, to determine the best choice of conveyor (mesh belt, cross slats, chain strands, flat wire, etc.) and the best
-
Supplier: ATS Automation
Description: sortimat SME elevators are high-performance recharging systems. They store parts to provide greater autonomy to feeder systems, while maintaining the feeders with the right amount of parts for optimal performance and are ideal for parts of all shapes and sizes. They transport components upwards to
- Features and Options: Portable, Sanitary
- Conveyor Type: Vertical Continuous Conveyor
-
Description: scraper and "en masse" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and
-
Supplier: CSA Group
Description: scraper and ""en masse"" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and
-
Supplier: PAC Machinery Group
Description: The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an optional conveyor. It's head can be rotated 90°, from vertical to horizontal. In addition,
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
-
Supplier: Span Tech LLC
Description: Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more. Features &
- Speed: 450 ft/min
- Conveyor Type: Chain Conveyor
- Features: Other
- Features and Options: Sanitary
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: LS Industries
Description: Features: 10 HP vertically mounted seal less Gusher pump Upper and lower high volume spray manifolds 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42" Dayton DC variable speed conveyor Optional 2' loading/unloading conveyor extensions Vestibule areas
- Wash Tank Capacity: 200 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 42 inch
- Heater Power: 45,000 watts
-
Supplier: Siemens Process Instrumentation
Description: speeds. Operating with Milltronics BW500 or SIWAREX FTC integrator (for custody transfer applications), the MMI provides indication of flow rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Siemens Process Instrumentation
Description: Milltronics MSI is a heavy-duty, high-accuracy, full-frame single idler belt scale used for process and load-out control. Milltronics MSI belt scale provides continuous in-line weighing on a variety of products in primary and secondary industries. It is proven in a wide range of tough
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
Find Suppliers by Category Top
Featured Products Top
-
Mechanical Vertical Reciprocating Conveyors (VRC) Vertical reciprocating conveyors are designed to move goods and materials between multiple floor levels quickly and safely (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
5 Year Structural Warranty 1 Year Electrical/Hydraulic Hydraulic Vertical Reciprocating Conveyors (VRC) These mezzanine (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
BAND SEALING SYSTEM VCBSDM-3/8- 6” x 5’ USDA-approved vertical band sealer with synchronized conveyor for continuous sealing of various materials. Features adjustable stainless steel guides, variable speeds up to 45 fpm, and consistent hermetic seals using Teflon bands (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
opposing conveyors aligned vertically or horizontally and are moved swiftly but securely. Wedge Conveyors are easy to construct, lightweight and have compact footprints. Its rapid transfer rate makes it ideal for use in continuous, high capacity operations such as packaging lines. Built with (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
needs to operate continuously in one direction. They are very durable and require little maintenance because of a lack of brushes. Therefore, they are perfect for slow-moving, continuous applications, for example, on a sushi conveyor. For low maintenance options, you could also consider a (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
This type application could be served by either a reciprocating or continuous vertical conveyor , depending on production rates and the physical characteristics of the items being conveyed.
-
How To Choose the Right Conveyor
Continuous Vertical Conveyors connect horizontal conveyors on two levels for high throughput transport of unit loads.
-
Stainless Steel Vertical Lift From TKF Resists Rust And Corrosion, Making It Ideal For Food, Pharmaceutical, Cosmetic Or Outdoor Applications
The TKF continuous vertical conveyor accepts loads horizontally, conveys them vertically and discharges horizontally in a continuous non-stop operation with loading and unloading in a Z pattern.
-
Drive Solutions
Here the packing units for the supermarkets trays are reloaded from the euro-pallets to individual trays and brought to a second storage via various conveying facilities, especially roller and belt conveyors, ejectors and continuous ver- tical conveyors (Fig. 4-140).
-
Dimensional Analysis of Auger Conveyor Operation
4 Thusing, H. Die Forderschnecke als stetiger Senkrechtforderer fur Schutt-und Stuckgut (The auger conveyor as a continuous vertical conveyor for materials of small and large particle size).
-
PosiGrip Accumulation Conveyor From TKF Allows Non-Contact Conveying Around Virtually Any Degree Of Curve
TKF's manufactured products include reciprocating and continuous vertical conveyors , PosiGrip conveyor, overhead, monorail and power and free conveyor, popup transfer, accumulation, curve, roller and a variety of custom engineered conveyor and material handling systems.
-
PosiGrip Accumulation Conveyor From TKF Allows Non-Contact Conveying Around Virtually Any Degree Of Curve
TKF's manufactured products include reciprocating and continuous vertical conveyors , PosiGrip conveyor, overhead, monorail and power and free conveyor, popup transfer, accumulation, curve, roller and a variety of custom engineered conveyor and material handling systems.
-
Nedpack Introduces Low-Budget, High-Quality Product Elevator
This new product elevator is Nedpack's first continuous vertical conveyor developed for the discontinuous market.
-
Chicago Sewer System Shafts And Tunnels Damen Avenue To Roosevelt Road
The result of this tri-venture is a 198.4 m (651 ft) continuous reinforced vertical conveyor belt, the first of its kind in the world.
Indicates content that may require registration and/or purchase.