Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing
- High Temperature Set Point: 0 to 250 F
- Maximum Current: 0.3 amps
- Switch Type: Normally Closed, NC, Normally Open, NO
-
Supplier: Radwell International
Description: DIGITAL TEMPERATURE SWITCH, RED LED, 3DIGIT, FAHRENHEIT DISPLAY, SUPPLY 110VAC, OUTPUT RELAY 16AMP SPDT 240VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for
- Sensed Temperature Range: -58 to 250 F
- Fahrenheit Display Range: -58 to 250 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
-
Supplier: Barksdale Control Products
Description: Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA
- Maximum Current: 0.5 amps
- Maximum Diameter or Width: 1.4375 inch
- Maximum Height or Length: 3.5 inch
- Weight: 7.056 to 7.04 oz
-
Supplier: ifm efector inc.
Description: Simple switch point setting by means of two setting rings allowing optimum reading Setting of the switch points without system temperature being applied Two complementary switching outputs with adjustable hysteresis Fast response dynamics and very short power-on delay time Mechanical locking
- Sensed Temperature Range: -4 to 284 F
- Display: Digital Readouts
- Input Options: RTD Inputs
-
Supplier: Process Technology
Description: enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration options.
- Sensed Temperature: -72.4 to 737.6 F
- Operating Temperature: -4 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Remote and Fixed Probe Versions Highly Visible Green LED Readout Standard & Custom Ranges Available Analog Output Standard Peak Hold/RS232 Options Up to four SPDT Switches 316 SS Construction With the DTM, KOBOLD addresses all the fundamental issues of industrial
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: NOSHOK, Inc.
Description: switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations
- Sensed Temperature: -325 to 1,100 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: West Control Solutions
Description: The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Automation24, Inc.
Description: PNP switch outputs, or a switch and an 4-20 mA output. The Thermophant T TTR35 temperature switch monitors the temperature within a measuring range from -50 to 150 °C and offers functional controls and information on-site, via LED and digital displays.
- Sensed Temperature: 302 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TEMPERATURE
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Traceable® Products
Description: 5/8 inches. Weight is 2-1/2 ounces. Replacement battery Cat. No. 1112. Control Company Cat. No. 4096 Traceable® Humidity/Temperature Meter with Dual Min/Max Memories Control Company Cat. No. 4094 Traceable® Digital Humidity Meter Control Company Cat. No. 4095 Traceable® Digital
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: OMEGA Engineering, Inc.
Description: The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Description: SERIAL SWITCH/DIGITAL SENSOR
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: 0 to 125 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Laurel Electronics LLC
Description: There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Thermon, Inc
Description: The Caloritech™ Digital Indicating Temperature Control for Immersion Heaters combines the benefits of an electronic temperature controller with the reliability of Caloritech™'s proven immersion heaters in one simple package. This option provides precise temperature
- Interface: Knobs / Switches / Meter
- Features: Other
-
Supplier: Win Source Electronics
Description: Condition: 15°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: TMP411-Q1 Categories: Sensors, Transducers
- Operating Temperature: -55 to 127.00000000000001 C
- Temperature Range: -40 to 125 C
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Backer Hotwatt Inc.
Description: to 240 VDC, nominal., + 10-20% Power Consumption: 5VA maximum Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F) Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F) Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @
- Voltage: 15 to 240 volts
- Thermostat Type: Digital
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 051159-EMC1033-ACZ Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local:
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 173632-ADT7461ARM Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C
- Operating Temperature: -40 to 120 C
- Temperature Range: -40 to 120 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V
- Operating Temperature: -55 to 125 C
- Temperature Range: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Process Technology
Description: Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: DigiKey
Description: TEMPERATURE SWITCH, ADJUSTABLE,
- Sensed Temperature: 77 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Cole-Parmer
Description: • Ideal for measuring, monitoring and displaying temperature and humidity • Displays temperature and humidity • Min/Max memory and °F/°C switch • Wall or desk mountable The General Tools Wall or Desk Thermohygrometer is a low cost way to keep an eye on temperature and humidity
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 5 %
- Operating Temperature: 14 to 140 F
- Display: Digital Readouts
-
Supplier: Newark, An Avnet Company
Description: 4-channel digital input; 24 VDC; 3 ms; Low-side switching; Ext. Temperature; light gray
-
Supplier: Keller America, Inc.
Description: The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS.
- Working Pressure Range: 0 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Embedded Data Systems
Description: Sensor Temperature sensor is a battery operated digital temperature sensor with a microprocessor controlled 418 MHz, 433MHz, or 900 MHz. FCC certified radio transmitter. The Point Sensor Temperature sensor has an on board time of day clock that allows it to spend most of
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: DigiKey
Description: DIGITAL TEMPERATURE SWITCH, 110
- Interface: Digital Front Panel
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation. This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient
Find Suppliers by Category Top
Featured Products Top
-
designed to deliver slow make / slow break switching action to reliably maintain temperatures within a narrow range. Twelve different models are available for a variety of application needs. Each can also be customized in a number of ways to more precisely match application needs. For full details, visit: http://pepiusa.com (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The PEPI® Model A is a creep-action device capable of constantly making and breaking circuits to maintain temperatures within a narrow range. The conductive bimetallic construction has the bimetallic element carrying the circuit current. It is a slow make/slow break creep action (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
switch. In addition, the temperature model was fitted with a pt100 RTD, which is highly sensitive and accurate compared to the typical fluid-filled sensing element used in mechanical switches. Both ONE Series models were integrated with device (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
switch. In addition, the temperature model was fitted with a pt100 RTD, which is highly sensitive and accurate compared to the typical fluid-filled sensing element used in mechanical switches. Both ONE Series models were integrated with device diagnostics (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
DMI820 Digital Display Inclinometer
DMI820. Digital Display Inclinometer. Best accuracy:<0.003°. Repeatability:0.003°. Maximum measuring range:±90°. Working Temperature : -10°~ +70?. °/mm/m Dual units switch function. IP54 protection class. Data store function
-
Understanding Digital Potentiometers Resistor Variations
AN1080 The Step Resistance (R )THE R RESISTANCE SAB Microchip offers Digital Potentiometer devices with The R resistance is the total resistance between AB resistances of 2.1 k?, 5 k?, 10 k?, 50 k?typical R Terminal A and Terminal B. The R resistance is really AB AB and 100 k?. These devices
-
Simplifying Advanced Power Systems Design
temperature, enabling energy savings with adaptive dead-time control, dynamic voltage scaling, frequency shifting, phase dropping and discontinuous switching modes.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
PC133 SDRAM, but only until Rambus is ready Galileo network chip brings Web-based interface to switches Luxtron temperature sensors measure accurately in hostile environments Etec chooses managing director for Europe Millipore names new head of gas unit Analog Devices appoints eight
-
A Research Lab Goes Paperless
CAS DataLoggers has provided the paperless chart recording device for a medical research laboratory undertaking a set of experiments requiring real-time temperature monitoring and alarming. For years staff relied on outdated paper chart recorders but now they wanted to make the switch to digital
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
Weigh Scale Applications for the MCP3551
AN1030 Weigh Scale Applications for the MCP3551 This application note will focus specifically on load Author: Jerry Horn, Gordon Gleason cells, a type of strain gauge that is typically used for Lynium, L.L.C. measuring weight. Even more specifically, the focus will be on fully active, temperature
More Information Top
-
Temperature and Humidity Measurement - Test Instruments - Grainger Industrial Supply
○ Digital Temperature Switches (29) .
-
Plant Maintenance Product | Dwyer Instruments' Series TS3 Digital Temperature Switch is well suited for on/off heating or cooling applications | Plant Services
Home / Products & Vendors / Products / 2010 / Dwyer Instruments' Series TS3 Digital Temperature Switch is well suited for on/off heating or cooling applications .
-
Dwyer Instruments Inc. TS - Digital Temperature Switch
Dwyer Instruments TS - Digital Temperature Switch .
-
Plant Services Products
Dwyer's Series TSW Weatherproof Digital Temperature Switch prevents tampering...
-
Dwyer Instruments Inc. TSX - Digital Temperature Switch
Dwyer Instruments TSX - Digital Temperature Switch .
-
An evaluation of the fire barrier system thermo-lag 330-1
Digital Temperature Switch .
-
7.28.08 -- BIO Supports Approval Of Food Safety Guidelines
Series TS2: Digital Temperature Switch .
-
2.2.09 -- High Growth Forecasted For The Top Global Food And Beverage Companies
Series TS2: Digital Temperature Switch .
Indicates content that may require registration and/or purchase.