Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SEAL KIT, INCLUDES HIGH AND LOW PRESSURE SEALS, O-RINGS, WASHER SEALS, REPLACEMENT PARTS FOR 4DX DIRECT DRIVE PLUNGER PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: SAE International
Description: of open loop direct drive servovalves, the significant input is the motor current as is the case with electrohydraulic servovalves covered in ARP490. Closed loop direct drive servovalves include a means of position feedback and rely on an electronic controller to
-
-
Description: This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected according
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.63096 to 9.5568 GPM
- Total Power: 2.81446280829592 HP
- Reservoir Capacity: 14.52946 gallons
-
Supplier: Eaton Hydraulics Group
Description: Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000 cc/rev to 50,000 cc/rev Power: up to 900kw Max. Pressure – 350 bar
- Operating Torque: 2,477,876.10619469 In-lbs
- Operating Pressure: 5,076.3195 psi
- Power: 1,206.19834641254 HP
- Motor Type: Radial Piston
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers, consisting of a
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: SAE International
Description: The paper introduces the results of the development of anti-lock brake system (ABS) for full electric vehicle with individually controlled near-wheel motors. The braking functions in the target vehicle are realized with electro-hydraulic decoupled friction brake system and electric
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: graders. Direct Drive Direct drive delivers superior fuel efficiency and better "feel" of blade loads, material hardness and ground speed. Gear Selections Eight forward speeds and eight reverse speeds give the operator a wide operating range. Planetary Design
- Type: Motor Grader
-
Supplier: SEYI America Inc.
Description: ● A Genuine Servo Press With Global New Standard High Torque, High Rigidity, High Productivity Best Formability, Best Protection, Best Safety Saving Energy And Environmental Friendly ● Features 1. User-friendly Interface 2. Safety Design 3. Evolutional Press Structure 4. Direct-Drive
- Capacity / Operating Force: 300 tons
- Stroke: 11.81103 inch
- Rate: 40 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: Force Control Industries, Inc.
Description: X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping
- Torque Rating: 25 Ft-lbs
- Speed: 1,800 rpm
- Power: 0.5 to 25 HP
- Maximum Pressure: 46 psi
-
Supplier: Hannay Reels
Description: and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: SAE International
Description: A two-passenger all-wheel drive urban electric vehicle (AUTO21EV) with four direct-drive in-wheel motors and an active steering system has been designed and developed at the University of Waterloo. A novel fuzzy slip control system is developed for this vehicle using the
-
Supplier: Hannay Reels
Description: construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at
- Maximum Pressure: 350 psi
- Hose / Cable Length: 125 to 200 ft
- Flange Diameter: 22.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Star SU LLC
Description: The Bourn & Koch Fellows HS1280-300 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and Fanuc 30iB CNC touch screen control for shaping internal and
-
Supplier: TWG Canada Consolidated, Inc.
Description: brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 2,419 ft
- Maximum Loaded Line Speed: 1,376.9999999999998 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold
- Load Capacity: 0 to 50,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 2,309 ft
- Maximum Loaded Line Speed: 611 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 7,049 ft
- Maximum Loaded Line Speed: 2,405 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold
- Load Capacity: 0 to 12,121 lbs
- Line Diameter: 0.625 inch
- Line Length: 5,103 ft
- Maximum Loaded Line Speed: 762 ft/min
-
Supplier: Hannay Reels
Description: steel construction. Explosion-proof reels. DPB Series reel is direct drive, eliminating the use of chain and sprockets. Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct
- Maximum Pressure: 350 psi
- Hose / Cable Length: 50 to 200 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 to 15.5 inch
-
Supplier: Ewellix
Description: push tube High performance roller screws Roller nut re-lubrication possible with direct access Servomotors, asynchronous and customer-selected motors The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 34.6456692913386 in/sec
- Rated Force: 17,984 lbs
- Motor Type: AC, AC Servo
-
Supplier: Bobcat Company
Description: The Bobcat snowblower is the perfect winter clean-up tool. Blow snow off driveways, sidewalks or in those tight quarters where only a Bobcat loader can fit. These rugged rotary snowblowers feature direct-drive hydraulic motors to reduce maintenance costs, and a chain and
-
Supplier: EMAG L.L.C.
Description: USC ideal for the complete-machining of all common threads to API and GOST standards, as well as all proprietary threads. The main drive of the tube machining center forms an integral part of the spindle unit and guarantees high power and torque ratings. The direct drive
- Machine Type: Machining Center
-
Supplier: Bobcat Company
Description: Mow the roughest terrain into a clean-cut landscape with the mower attachment. The front-mounted unit cuts grass before it’s driven over, allowing excellent working visibility of the area to be mowed. Powered by a direct-drive hydraulic motor, three overlapping blades
-
Supplier: KSB AG
Description: bearings Borehole diameter (inch) 14; 08;10;12;06 Casing partition Radially split Diffuser material (EN standard) GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: chains are used. Hydrostatic Transmission Hydrostatic transmission provides primary braking – no brake shoes or pads to service. Easy Serviceability Easy serviceability to all drive components. Limited Contamination And Damage Hydraulic motors, secondary brakes and drive
- Horsepower: 100 HP
- Travel Speed: 15.9 miles/hr
- Type: Compactor / Roller
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: jbj Techniques Limited
Description: With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss » Low noise level » Also available with declaration of conformity according 94/9/EG Materials Cooler:
- Liquid Flow Rate: 158.4 GPM
- Gas / Air Flow Rate: 614.47578 to 16,273.01376 SCFM
- Maximum Working Pressure: 232.06032 to 3,408.38595 psi
- Technology: Air-Cooled
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: chains are used. Contamination And Damage Limited Hydraulic motors, secondary brakes, and drive lines are positioned high inside the machine frame, limiting contamination and damage. Remote Drive-train Flushing System Remote drive-train flushing system supplies
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Demag Cranes & Components
Description: Direct connection to the crane girder – with one or two machined connection surfaces depending on the design Simple, modular design for ease of assembly Corner-bearing wheel set designs can be rolled out of the girder, offering simple maintenance and field adjustment Low-maintenance
- Features: Motorized
- Type: Top Running
-
Supplier: Jet Edge
Description: does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is adjustable
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: FS-Curtis
Description: demands. Standard Features support the energy savings design of the GS Series: Energy savings VSD drive (DemandSmartTM) Features eCOOL Intelligent Cooling Technology Precision manufactured FS-Curtis exclusive airend Direct drive airend (no gears) Integrated suction valve
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1,000 HP
- Compressor Technology: Rotary Screw
-
Supplier: Clean Air Products
Description: (32) Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Anodized Aluminum Nozzles (8) Removable High Pressure Interior Nozzle Wall Panels (4) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (4) Superior Efficiency Direct Drive Aluminum
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: Clean Air Products
Description: Anodized Aluminum Nozzles (4) Removable High Pressure Interior Nozzle Wall Panels (2) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (2) Superior Efficiency Direct Drive Aluminum
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
Find Suppliers by Category Top
Featured Products Top
-
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
More WEG CFW500 High-Performance and Washdown Duty AC Drives from AutomationDirect AutomationDirect has extended its line of WEG CFW500 high-performance AC drives to include more (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
AutomationDirect's Practical Guide to Variable Frequency Drives (VFDs) is a practical resource for learning how to select and apply AC motor control solutions for industrial equipment. It covers (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
U1000 matrix drive. The discussion takes a deep dive into low-harmonic drive design, direct AC-to-AC conversion, and full regenerative capabilities—breaking down how matrix drives (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
gearhead is manufactured to Yaskawa’s exacting standards and factory tested for a perfect fit. Direct Drive Servo Motors Direct drive technology eliminates (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Yaskawa's direct drive servo motor packs a new level of performance into a more compact size than anything offered before. Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Food processing lines Industrial automation systems ?? Contact us to configure direct-drive roller motors for your automation system. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
crowded control cabinets. This brings motion automation users several important advantages: Direct replacement – Sigma-7 products are readily compatible with Sigma-5 servo systems. Performance - industry-leading 3.1 kHz bandwidth delivers significantly improved settling (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
and high efficiency. Increasingly, it is also This application note describes a sensorless Brushless used in automotive applications as a part of strategy to Direct Current (BLDC) motor control algorithm that is eliminate belts and hydraulic systems, to provide (R) Digital Signal Controllerimplemented
More Information Top
-
Understanding the Effects of Deep-Sea Conditions on Seafloor Massive Sulfide Deposits Crushing Process
The usual electric drive motor and gearbox is replaced by a direct drive hydraulic motor .
-
CR4 - Thread: Converting PTO Slasher to Hydraulic
I have a 50 hp bobcat and 3 foot slasher,and thinking of taking off the gear box of the slasher and powering same with hydraulic direct drive motor using skidsteers bucket(3 in 1 ) connections to power the motor.
-
The Ridgway Pneuflo
The direct drive hydraulic motor was coupled to the shaft by using a standard tractor power shaft spline welded to the spindle and the female section fitted to the hydraulic motor spindle, this was designed to give quick release of the motor…
-
Overseas technical literature introduction
► hydraulic drive motor direct drive or collateral drive?
-
Scalable Techniques from Nonparametric Statistics for Real Time Robot Learning
As all our anthropomorphic robots are rather light- weight, compliant, and driven by direct - drive hydraulic motors , using methods from rigid body dynamics to es- timate their inverse models resulted in rather inaccurate performance due to unknown nonlinearities in these systems.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
The LWD-200B full hydraulic open cut mine drill's hydraulic system uses a variable displacement pump with load sensing constant power, load sensitive electromagnetic proportional multi-way directional valve, high torque hydraulic motor overhead direct drive rotary head, a long stroke hydraulic…
Indicates content that may require registration and/or purchase.