Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: Rotary Actuated Directional Control Valve
- Pressure Rating: 2,500 psi
- Features: Control Valves
- Connection Description: Threaded
-
-
Supplier: Curtiss-Wright, Valve Group
Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These
- Pressure Rating: 2,000 psi
- Primary Material: Aluminum
- Features: Control Valves, Manual / Hand
- Valve Type: Directional Valves
-
Supplier: Western Integrated Technologies
Description: High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
- Pressure Rating: 3,500 psi
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: Single Spool Monoblock Directional Control Valve
- Pressure Rating: 2,500 psi
- Features: Control Valves
- Valve Type: Spool Valves
- Connection Description: Threaded
-
Supplier: ASCO
Description: Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings,
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Supplier: Continental Hydraulics
Description: VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min)
- Pressure Rating: 4,600 psi
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Princess Auto Limited
Description: BM70 2-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Supplier: Princess Auto Limited
Description: BM40 4-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: RS Components, Ltd.
Description: Bosch Rexroth R900561278
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Features: Double Solenoid, Other
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation
- Pressure Rating: 5,000 psi
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Western Integrated Technologies
Description: Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand valve assemblies
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 4
- Primary Material: Cast Iron
- Features: Control Valves
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 104 to 41 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual control of commercial and industrial process applications.
- Pressure Rating: 350 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.52 to 2.3
-
Supplier: Continental Hydraulics
Description: VAD 05M – VMD 05M AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min) Description Continental Hydraulics offers directional control valves with air
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Manual / Hand, Pilot Operated
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Newark, An Avnet Company
Description: SOLENOID OPERATED DIRECTIONAL CONTROL VALVE 1/2
-
Supplier: Accuris
Description: Hydraulic Directional Control Valves, 3000 psi Maximum, Recommended Practice
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Directional Valves
- Features: Control Valves, Manual / Hand, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: Doering Company
Description: 2, 3, and 4-way poppet and spool valve options.
- Features: Control Valves
- Valve Type: Directional Valves, Poppet Valves, Spool Valves
-
Supplier: Radwell International
Description: VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Four-Port Directional Control Valves - Mounting Surfaces
-
Description: Pneumatic fluid power -- Directional control valves -- Measurement of shifting time
-
Supplier: Accuris
Description: Pneumatic Fluid Power - Directional Control Valves - Measurement of Shifting Time
-
Supplier: CSA Group
Description: ISO 4401:2005 specifies the dimensions and other data relating to surfaces on which four-port hydraulic directional control valves are mounted in order to ensure their interchangeability. It applies to mounting surfaces for four-port hydraulic directional control
-
Supplier: Atos North America
Description: LID are directional control valves composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding
- Valve Size: 0.6299216 to 3.93701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Description: ISO 4401:2005 specifies the dimensions and other data relating to surfaces on which four-port hydraulic directional control valves are mounted in order to ensure their interchangeability. It applies to mounting surfaces for four-port hydraulic directional control
-
Supplier: SAE International
Description: This SAE Recommended Practice provides the designer with guidance for the selection of directional control valves for use in the hydraulic systems of surface ships and submersibles. This guidance includes use of standard valves and interfaces, minimum envelopes that
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves
- Features: Control Valves
- Media: Hydraulic Fluid
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Mechanical Device, Pilot Operated
- Valve Type: Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
With the features of much larger control modules, these PVMs include a large current range, a minimal width of just 12 mm, and the capability to have two single coil valves or one dual-coil valve controlled either unidirectionally or bi-directionally, offering high repeatability. It also (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
NITRO Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Programmable actuation time 5-10 seconds. CAFE NITRO FAST Model includes programmable (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
Conduct Research Top
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
Brushless DC Motors for Down Hole and Directional Drilling
technology from maxon motor is utilized in various drilling applications, hydraulic valve control, communication mechanisms and measuring instrumentation.
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation question is: How much upstream and downstream straight run is required, and what happens if you use less straight run?. Because valves, elbows, control valves, and other piping components may cause flow disturbances, you want to select an installation site that will minimize possible
More Information Top
-
Pneumatic Drives
12 Directional Control Valves ...............................................................171 .
-
Robotics Technology and Flexible Automation, Second Edition > Robot Drives, Actuators and Control
The control devices are directional control valves , pressure control valves and flow control valves.
-
Fluid Power Engineering > Hydraulic Control Valves
• Directional control valves (DCVs; direct- and pilot-operated) .
Indicates content that may require registration and/or purchase.