Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Continental Hydraulics
Description: VAD 05M – VMD 05M AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min) Description Continental Hydraulics offers directional control valves with air pilot
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Features: Hydraulic Fluid, ISO
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with mounting surface
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification 94/4/EC Description The VSD**HL solenoid operated directional control valves
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO, Intrinsically Safe
-
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: Radwell International
Description: VALVE, DIRECTIONAL CONTROL, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Hydraulic Fluid
-
Supplier: RS Components, Ltd.
Description: Bosch Rexroth R900561278
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Features: Double Solenoid, Hydraulic Fluid, Other
- Actuation: Electric
-
Supplier: Western Integrated Technologies
Description: Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand valve assemblies
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 4
- Features: Cast Iron, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves
-
Supplier: Atos North America
Description: Hydraulic operated directional valves are spool type, thee or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double hydraulic actuator.
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Accuris
Description: VALVE, HYDRAULIC DIRECTIONAL CONTROL
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control
- Valve Type: Control Valves, Directional Valves
- Features: Hydraulic Fluid
-
Supplier: Accuris
Description: VALVES, HYDRAULIC DIRECTIONAL CONTROL, ROTARY SELECTOR
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Features: Air, Float Valves, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Pressure Relief Valves
-
Supplier: Accuris
Description: Hydraulic Directional Control Valves, 3000 psi Maximum, Recommended Practice
-
Supplier: Curtiss-Wright, Valve Group
Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These
- Pressure Rating: 2,000 psi
- Features: Aluminum, Hydraulic Fluid, Threaded
- Valve Type: Control Valves, Directional Valves
- Actuation: Manual / Hand
-
Supplier: HAWE North America Inc.
Description: These directional spool valves are designed as valve bank. Actuation is via directlyacting pressure resistant single stroke solenoids (wet armature); type SWS may becontrolled also via twin solenoids enabling two speed rates or via prop. solenoidsoptionally with a stroke
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Directional Valves, Spool Valves
- Actuation: Electric
-
Supplier: HAWE North America Inc.
Description: The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way
- Pressure Rating: 5,801.508 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Features: Hydraulic Fluid, Steel
-
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional flow-control
-
Supplier: CSA Group
Description: ISO 10770-2:2012 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of hydraulic flow in a
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
- Features: Hydraulic Fluid
- Actuation: Manual / Hand, Pilot Operated
-
Supplier: CSA Group
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional flow-control
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic cartridge valve.
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 6
- Media Temperature: -15 to 400 F
- Features: Aluminum, Hydraulic Fluid, Pilot Valves
-
Supplier: Atos North America
Description: DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to flow
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to flow
-
Supplier: Western Integrated Technologies
Description: High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
- Pressure Rating: 3,500 psi
- Valve Type: Control Valves, Directional Valves
- Features: Hydraulic Fluid
- Actuation: Pilot Operated
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
-
Description: ISO 4401:2005 specifies the dimensions and other data relating to surfaces on which four-port hydraulic directional control valves are mounted in order to ensure their interchangeability. It applies to mounting surfaces for four-port hydraulic directional control
-
Supplier: HydraForce, Inc.
Description: Standard HydraForce cartridge relief valves offer quiet, stable response in most load conditions. Now available in sandwich format, these reliefs can be selectively applied in both pressure limiting and pressure regulating applications.
- Features: Aluminum, Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: SAE International
Description: This SAE Recommended Practice provides the designer with guidance for the selection of directional control valves for use in the hydraulic systems of surface ships and submersibles. This guidance includes use of standard valves and interfaces, minimum envelopes that
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: SEAL KIT, USED W/ DG4V-3S SOLENOID OPERATED DIRECTIONAL VALVE, W/ VARIOUS O-RINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock -
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
Find Suppliers by Category Top
Featured Products Top
-
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional (read more)
Browse Datasheets for HydraCheck Inc. -
, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
With the features of much larger control modules, these PVMs include a large current range, a minimal width of just 12 mm, and the capability to have two single coil valves or one dual-coil valve controlled either unidirectionally or bi-directionally, offering high repeatability. It also (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
Conduct Research Top
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
Brushless DC Motors for Down Hole and Directional Drilling
technology from maxon motor is utilized in various drilling applications, hydraulic valve control, communication mechanisms and measuring instrumentation.
More Information Top
-
Directional Valves - Directional Valves Manufacturers, Suppliers
Multi - Way Directional Hydraulic Valve 4 DP20GL-2 For Cranes .
-
Hardware structures of hydronic systems for speed control
…from P to A or B and from B or A to T. Replacing the hydraulic classic directional valve DHC – proportional hydraulic device EHP assembly of the system in figure 1 with a proportional hydraulic directional valve DHP a new structure…
-
Vehicle Guidance Simulator for Digital Automatic Control
The two ports of the actuator are connected to the pair of output ports on a three-position, spring-centered, solenoid-operated directional hydraulic valve (Double A Model PQFP-01-C-D-10D1) (Fig. 2).
-
Innovative Solution to Prevent Coiled Tubing Operational Failures Caused by Human Errors
Hydraulic Directional Valve .
-
Stacking Containers Manufacturers, Stacking Containers Product Catalogs Directory
Construction Balancing Directional Hydraulic Valve PHY-G25 For Machinery .
-
AIAA Journal > Large Eddy Simulation in Complex Geometric Configurations Using Boundary Body Forces
Influence of the Spool Velocity on The Performance of a Directional Hydraulic Valve .
-
Scientific.Net: Materials Science
Application of CFD in Hydraulic Directional Valve Modeling .
-
Scientific.Net: Materials Science
Application of CFD in Hydraulic Directional Valve Modeling .
-
Model-based trajectory tracking control for an electrohydraulic lifting system with valve compensation strategy
VALDIERO A C, GUENTHER R, DE NEGRI V J. New methodology for identification of the dead zone in proportional directional hydraulic valves [C]// Proceedings of the 18th Brazilian Congress of Mechanical Engineering.
-
Risk Assessment & Reduction A Machine Safety Case Study From Quebec
The hydraulic safety valve also is redundant to the machine’s main directional hydraulic valve and the position of its spool is self-monitored.
Indicates content that may require registration and/or purchase.