-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland with
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston Square ring
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.75 to 1.75 inch
- Mounting: Clevis
-
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings with
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Standard Cylinders come with minimal modifications. Both double and single-acting designs are available. They feature durable chrome plated rod, piston sealing, and standard or custom mounting. Our standard cylinders can be customized with a variety of options
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Radwell International
Description: CYLINDER, DOUBLE ACTING, WITH ROD, 1-1/2 INCH BORE, 7.500 INCH STROKE, MAGNETIC PISTON, STANDARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: Quality Bearings & Components
Description: Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS BETEX DAC SERIES Specs: Capacity: 10-100 tons Stroke: 153-356 mm Max. Working Pressure: 10,000 psi / 700 bar Features: Perfect for construction, shipyards, utilities, mining and equipment maintenance. Hard chromed
- Stroke: 6.0236253 inch
- Rated Load/Force: 165,346.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.7480346 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals options 3
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Parker Hannifin / Seal Group
Description: pistons can be pressurized from both sides, either exclusively from one side or simultaneously in the case of differential cylinders. They show symmetrical cross section designs. ChemCast piston seals are a two-piece hydraulic piston seal that offer near zero
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Action: Double Acting
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 775 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent choice for double acting applications where minimal dynamic leakage is required.The Hallite
- Shaft O.D. or Seal I.D.: 1.258 to 5.528 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 6 inch
- Axial Cross Section or Thickness: 0.187 to 0.538 inch
- Maximum Operating Speed: 180 ft/min
-
Supplier: International Hydraulics
Description: 6" Bore, 24" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 24 inch
- Rated Load/Force: 84,820 lbs
- Bore Size: 6 inch
- Shaft Diameter: 3 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 24" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 24 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 20 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 18" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 18 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Jergens, Inc.
Description: Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as opposed to using mounting brackets), the fixture should be bored to between
- Stroke: 2 inch
- Rated Load/Force: 9,300 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Double
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and are easily installed. The pneumatic piston seal range is
- Shaft O.D. or Seal I.D.: 0.1574804 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Action: Double Acting
-
Supplier: FTL Technology
Description: Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a reliable and efficient system. The pressure which acts on the piston seal is
- Maximum Operating Speed: 98.4251968503935 to 984.251968503935 ft/min
- Maximum Operating Pressure: 5,801.508 psi
- Operating Temperature: -40 to 392 F
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
-
Supplier: Festo Corporation
Description: Twin pistons provide twice the force in half the space Plain or ball bearing guide Precision stroke adjustment in the end position
- Operating Pressure Range: 36.259425 to 145.0377 psi
- Linear Stroke: 1.574804 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.393701 inch
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
- Stroke or X-Axis Travel: 0.0625 inch
- Bore Size: 0.75 inch
- Shaft Diameter: 0.3125 inch
- Features: Double End Rod, Other
-
Supplier: CSA Group
Description: ISO 4393:2015 specifies the preferred series of piston strokes for application to single-acting and double-acting fluid power cylinders. These strokes are mainly used for pneumatic cylinders but may also be used for hydraulic cylinders.
-
Description: It specifies the preferred series of piston strokes for application to single-acting and double-acting, hydraulic and pneumatic fluid power cylinders. The figure shows the identification of piston strokes. It tabulates piston strokes from 25 mm up to and
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky)
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky)
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 30.35 INCH L X 15.24 INCH W X 11.61 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 77.4 LB WEIGHT 290 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 7.31 CU INCH AT SINGLE STAGE, 0.29 CU INCH AT TWO
- Maximum Discharge Pressure: 290 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts,
- Stroke: 14 inch
- Bore Size: 2 inch
- Shaft Diameter: 1.13 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts,
- Stroke: 10 inch
- Bore Size: 2 inch
- Shaft Diameter: 1.13 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts,
- Stroke: 18 inch
- Bore Size: 2 inch
- Shaft Diameter: 1.13 inch
Find Suppliers by Category Top
Featured Products Top
-
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Saves space and weight This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
A New Control Strategy of Wet Dual Clutch Transmission (DCT) Clutch and Synchronizer for Seamless Gear Preselect
Figure 14 Schematic diagram of the dual clutch pack assembly 3.3.3 Sleeve Actuator Dynamics The synchronizer sleeve actuator is actuated by double action hydraulic piston cylinders resulting in a sliding motion as shown in Fig. 15.
-
Fusion Energy Division annual progress report period ending December 31, 1986
The hydraulic assembly consists of 24 off-the-shelf double - piston hydraulic cylin ders , each of which can exert a force of 1,050 tonnes with 228 MPa (33,000 psi) of hydraulic pressure.
-
Hydrostatic Vibratory Drive of the Test Stand for Excitation of the Amplitude-Modulated Vibrations
The additional double - piston hydraulic cylinder design incorporates the follows: a crossed-axis helical gear 5 and the pistons 6 and 7 on the threaded multidirectional screw.
-
Transputer control of hydraulic actuators and robots
The actuators are equal and consist of a high response servovalve controlling a hydraulic cylinder with double piston rod.
-
Pictorial Handbook of Technical Devices
t- Double acting hydraulic cylinder with piston ring seal construction.
-
Detonation and Two-Phase Flow > Spray Combustion Model With Droplet Breakup: Analytical and Experimental Results
The reciprocating motion of the outer cylinders (which enables the transducer to consecutively measure the pressure at ad- jacent taps in the rocket motor) is governed by a double acting hydraulic piston and cylinder , unit C.
-
System Dynamics
Fig. 6.63 Double -acting hydraulic piston - cylinder .
-
Practical aspects of steam injection processes: A handbook for independent operators
The system utilized a double -acting piston and cylinder hydraulic motor, mounted on the wellhead to actuate the rod string.
-
Redesign of solid piston rod of horizontally mounted, free rod end type oil hydraulic cylinder used in fuel handling equipments in nuclear system application
Key words- Double acting hydraulic cylinder ; Tubular piston rod; Critical buckling load; Thrust load ;Cylinder forc; Velocity of piston rod.
-
Quasi-steady Bingham plastic analysis of an electrorheological flow mode bypass
damper with piston bleed
The damper consists of a hydraulic cylinder with a piston and double -acting damper shaft, where a bypass is fitted to its side.
Indicates content that may require registration and/or purchase.