Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safran Electrical & Power
Description: LPS put in place a dedicated Electrical System Test Rig (ESTR), constructed in a similar arrangement to the Aircraft Electrical System, holding all the EPGDS (Electrical Power Generation and Distribution System) equipment. Its objective is to conduct functional
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: Marposs Corp
Description: DESCRIPTION The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is connected to its busbar), but feeding it with reactants: hydrogen at the anode side, air at the cathode side. In this
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Accuris
Description: Standard Test Method for Electrical Resistance of Tires under Load on the Test Bench
-
-
Supplier: Accuris
Description: Standard Test Method for Electrical Resistance of Tires Under Load On the Test Bench
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ELECTRICAL RESISTANCE OF TIRES UNDER LOAD ON THE TEST BENCH - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the electrical resistance between the wheel of a mounted and inflated tire-wheel assembly and a flat conducting surface in loaded contact with the tire. 1.2 This test method specifies procedures and equipment such that
-
Supplier: Win Source Electronics
Description: Manufacturer: Amprobe Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114803-AT-3500 Type: Electrical Height: 660 mm Weight: 1.700064 kg Width: 99 mm Categories: Equipment - Power Supplies(Test,Bench) Alternative Parts (Cross-Reference):
-
Supplier: Schaltbau GmbH
Description: The new, compact R300 high-voltage relay has been specially developed for use in modern test systems. It serves to ensure electrical safety during testing by isolating all non-active components during high-voltage and insulation tests. The robust and durable device is capable of
- Dielectric Strength (Isolation Voltage): 10 kilovolts
- Operating Temperature: 23 to 104 F
-
Supplier: Marposs Corp
Description: industrial PC is integrated in the control cabinet for the communication with the PLC of the station and the data management. The machine is provided by CE mark, according to the European norms, and by ATEX certification. The station tests a SOFC stack with a nominal power of 1,5kW.
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: IPC International, Inc.
Description: This training program starts with a discussion of the importance of electrical testing; then provides a visual overview of a typical automatic tester. Explains the differences between in-circuit test, automatic functional test, functional bench test and final test.
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA is a provider of Total Testing Solutions (TTS) for customers requiring a turn key solution for combustion & electrical engine, driveline and powertrain test beds. One possibility of building turn key test benches is to implement HORIBA test equipment into a
- Form Factor: Floor Mount
- Features: Other
-
Supplier: All-Spec Industries
Description: Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort. Optional Ground
- Length: 48 inch
- Width: 30 inch
- Type: Assembly / Test Bench, Electrical / Electronic Bench, Ergonomic Design
- Features: ESD (Electrostatic Dissipative)
-
Supplier: VAST STOCK CO., LIMITED
Description: Bench Top Tools TEST CLIP
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Description: This document, the Standard for the Universal Test Interface Pin Map Configuration for portable and bench top test requirements utilizing IEEE Std 1505 represents an extension to the IEEE-1505 Receiver Fixture Interface (RFI) Standard Specifications1.Particular emphasis is placed on
-
Supplier: CSA Group
Description: ISO 10605:2008 specifies the electrostatic discharge (ESD) test methods necessary to evaluate electronic modules intended for vehicle use. It applies to discharges in the following cases: ESD in assembly; ESD caused by service staff; ESD caused by occupants. ESD applied to the device under
-
Description: ISO 10605:2008 specifies the electrostatic discharge (ESD) test methods necessary to evaluate electronic modules intended for vehicle use. It applies to discharges in the following cases: ESD in assembly; ESD caused by service staff; ESD caused by occupants. ESD applied to the device under
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Connectors Binding Post Adapter for VirtualBench
-
Supplier: Marposs Corp
Description: DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench) Principle of measurement: bubble
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Probes 4-Terminal fixture for bench LCR meters
-
Supplier: Knight Optical (UK) Ltd
Description: supplied with the optical flat as standard however we stock a range of quartz and Zerodur optical flats with a range of flatness’s to meet your application. Monochromatic light units are suitable for the following electrical services 220/240V, 110V and 12VDC on selected units. Contact our
-
Supplier: Knight Optical (UK) Ltd
Description: supplied with the optical flat as standard however we stock a range of quartz and Zerodur optical flats with a range of flatness’s to meet your application. Monochromatic light units are suitable for the following electrical services 220/240V, 110V and 12VDC on selected units. Contact our
-
Supplier: Ikonix USA
Description: OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety
- AC Current: 0 to 40 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot, DC Dielectric Strength, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Manual, Memory / Storage, Multiple Test Setup, Other, Selectable Output Frequency
- Form Factor: Bench Top
-
Supplier: Caron Products and Services, Inc.
Description: door heater minimizes condensation on the door for a clear view of your product and aids in temperature recovery, Environmental Test Chambers are designed with energy-efficient components, including high R, CFC-free foam insulation. The 115V units will plug into standard laboratory
-
Description: IEC TR 61189-5-506:2019(E) is an intercomparison supporting the development of IEC 61189-5-501 in relation to the SIR method. This document sets out to validate the introduction of a new 200-µm gap SIR pattern, and was benched marked against existing SIR gap patterns of 318 µm and 500 µm.
-
Supplier: Marposs Corp
Description: of motors' electrical and functional performance. Some of the main tests available include: Electrical insulation tests and Partial Discharge measurements Safety tests No-load test Load test Winding temperature rise test Start-up test
-
Supplier: Slaughter Company (SCI)
Description: The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single
- AC Voltage: 0 to 4,000 volts
- AC Current: 3 to 30 amps
- DC Voltage: 0 to 3,500 volts
- DC Current: 0 to 0.005 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: the work of indoor temperature uniformity. User's Manual 1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground. 2. when power use, should not be touched by hand electrical box left space
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Despatch - ITW EAE
Description: less than 6°C at 300°C while maintaining 100-200 air changes per hour. In addition, the brass bar thermal lag time showed superior oven temperature recovery. These ovens can be used for applications such as thermal evaluation of electrical insulating materials, testing, aging, curing,
- Temperature Range: 649.4 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Ikonix USA
Description: TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8206 is our DualCHEK® feature which allows for a
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Richardson RFPD
Description: for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in
- Cable Length: 3 ft
- Gender: Male-Female
- Application: RF
Find Suppliers by Category Top
Featured Products Top
-
Electrical Test ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY HeTECH/Marposs, thanks to its long-term experience in industrial quality control, proposes many customized solutions in order to verify the correct (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
UNI-T Educational Bundles UNI-T is introducing a set of five specialized bundles featuring bench kits tailored for electrical engineering students. Our carefully engineered sets include essential tools such as oscilloscopes (read more)
Browse Digital Multimeters Datasheets for Uni-Trend US -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
signal quality. Designed for laboratory, test bench, and road testing applications, the measurement solutions withstand vibration, temperature fluctuations, electromagnetic interference, and demanding automotive environments (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Main Application Fields Test Equipment, Precision Rotary Tables & Comprehensive Test Benches Aerospace simulation turntables, inertial navigation calibration test benches Industrial product durability testing equipment, high (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
50 Ω This unit fits RF test benches, communication hardware, microwave assemblies and signal generators. Low VSWR minimizes reflection interference and improves measurement accuracy. One?year warranty (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
design, multi-layer insulation, and certified modules that can withstand mechanical stress, high temperatures, and EMC challenges are required to ensure both operator safety and measurement integrity during mobile test drives and stationary test benches. In collaboration with CSM, SAB (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
functional tests in electronics manufacturing, analyzing wireless communications, or conducting RF and microwave testing in semiconductor applications, this signal analyzer will be a versatile tool for research, development, and troubleshooting in RF and microwave applications. Upgrade your bench and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US
Conduct Research Top
-
Tin Vs. Bare
or left in its bare copper form. A practical discussion on the topic with a focus on the real world rather than the lab bench is long overdue. To begin with, copper has to be specified properly for the application. Asking for bare or tinned copper does not in itself guarantee any particular
More Information Top
-
Tests and comparison of two electrical powertrain systems by vehicle simulation test bench and vehicle modeling
The powertrains are tested by vehicle simulation on an electrical test bench and by vehicle modeling.
-
Increased power capability of standard drive inverters by sequential switching
The improved power capability and increased PWM frequency is used for an electrical test bench to test drive inverters under real power conditions.
-
Effects of the temperature variation on the behavior of the first order crone system realized in the electrical domain
Key Words and Phrases: CRONE controller, parametric uncertainties, components tolerance, electrical test bench , system dynamics, fractional behaviour .
-
Federal Register > Monday, September 15, 2014 > [79 FR 54927] Cardiovascular Devices; Reclassification of External Pacemaker Pulse Generator Devices; Reclassif...
Electrical bench testing must demonstrate device safety during intended use.
-
CMOS Continuous-Time Adaptive Equalizers for High-Speed Serial Links
Fig. 3.26 Electrical test bench . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Deepwater Tests of Wet Mateable Electrical and Hydraulic Connectors
The electrical connector test procedure consisted of vendor prerequisite tests, electrical bench tests , and design evaluation tests, and wet make and break performance tests.
-
Test Bench
MARK-I - Auto Electrical Test Benches .
-
V-22 Electrical Power System
ELECTRICAL TEST BENCH An electrical system test bench is maintained at Philadelphia in order to verify system performance, assist in system troubleshooting and to provide a means to check out and test system changes.
-
Concepts for Mechanical Abuse Testing of High-Voltage Batteries
The requirements regarding the operational safety are more or less identical to those for the electrical test bench Mechanical test benches differ w.r.t. size, because the rigs for applying bending- or compressive loads have to fit.
Indicates content that may require registration and/or purchase.