Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE BANANA RECEPTACLE, SINGLE TEST POINT
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (THREADED), LOW VOLTAGE
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (THREADED), HIGH VOLTAGE
-
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; SINGLE TEST POINT, LOW VOLTAGE, .080
-
Supplier: Allied Electronics, Inc.
Description: TEST POINT
-
Supplier: Allied Electronics, Inc.
Description: Circuit Board Test Point
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Components Corporation
Description: Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points. The TP-104 is furnished in 30-position
- Mounting Holes diameter: 0.063 inch
- Features: Color Keyed, Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Through-Hole
-
Supplier: Heilind Electronics, Inc.
Description: TEST POINT
-
Supplier: Components Corporation
Description: mounting base, resulting in an adhesion to the solder pad which requires in excess of 18 pounds of force to dislodge the test point from its solder pad. For increased reliability and safety, the TP-107 surface mount test points are now available in silver-plated and matte
- Packaging Method: Bulk, Tape Reel
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Surface Mount
-
Supplier: Newark, An Avnet Company
Description: TEST POINT
-
Supplier: Newark, An Avnet Company
Description: PTFE Test Point Jack - Black
-
Supplier: Newark, An Avnet Company
Description: PC TEST POINT MINI SMD
-
Supplier: Newark, An Avnet Company
Description: SOCKET, TEST POINT, BLACK; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Colour:Black; Contact Material:Copper; Contact Plating:Silver Plated Contacts;RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Surface Mount Compact Test Point Efficient, safe, board level testing Simplifies testing on dense SMT circuit boards 0.015 in. phosphor bronze contact material Tin lead contact finish Unique design provides exceptional strength and durability. Ideal for use with most standard probes,
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Connectors STAR POINT ADAPTER EXTERNAL
-
Supplier: Tradeport Electronics Group
Description: Hard point electrical test lead set.
-
Supplier: Visual Sound, Inc.
Description: on one end. By pushing the end of the terminal, a slot is opened to receive and hold securely a bare wire test probe. The other end of the Markerplug terminates in one of a variety of connectors. If you have ever been in a situation where quick or convenient access is needed to this wide
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Visual Sound, Inc.
Description: on one end. By pushing the end of the terminal, a slot is opened to receive and hold securely a bare wire test probe. The other end of the Markerplug terminates in one of a variety of connectors. If you have ever been in a situation where quick or convenient access is needed to this wide
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: ASTM International
Description: 1.1 These test methods describe the determination of the water vapor content of electrical insulating gases by directly or indirectly measuring the dew point and calculating the water vapor content. 1.2 The following three test methods are provided: 1.2.1 Method A
-
Supplier: Transcat, Inc.
Description: 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test
-
Supplier: Utmel Electronic Limited
Description: KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts
- OD / Width: 0.100000054 inch
- Type: Electrical Contact
- Plating / Coating: Silver
- Material: Silver / Silver Alloy (Ag)
-
Supplier: RS Components, Ltd.
Description: Jeu de 2 pointes de touche Ø4 mm IP2X po
-
Supplier: SAE International
Description: This document points to a standard ASTM test method utilized by land vehicle manufacturers and others to provide the electrical resistance of a tire. It is desired that this ASTM test method is also used with aircraft tires. This method will assure that more accurate
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of flexural properties of unreinforced and reinforced plastics, including high-modulus composites and electrical insulating materials in the form of rectangular bars molded directly or cut from sheets, plates, or molded shapes. These
-
Description: of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The
-
Supplier: CSA Group
Description: of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The
-
Supplier: IPC International, Inc.
Description: DESCRIPTION UPDATED! This standard describes a data format for transmitting bare board electrical test information in digital form, including data suitable for computer-aided repair. When used as a netlist input to test data processing, the receiver of IPC-D-356B data will
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Plugs & Test Jacks TEST POINT BLUE
-
Supplier: CSA Group
Description: IEC 60851-5:2008 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor. Significant revisions to the previous edition include the following
-
Description: IEC 60851-5:2008 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor. Significant revisions to the previous edition include the following
-
Supplier: Haida International Equipment Co., Ltd.
Description: constant temperature, which is applied to high frequency test and increase test efficiency; 16) It can do the test data treatment, test result query, test parameters correction and test report printing; 17) Test data can be checked easily and rapidly.
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: CANNON Instrument Company
Description: ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
-
Description: b) addition of "the number of scanning points" in every test method; c) addition of Annex A, Phase consistency test for two or more cables; d) addition of Annex B, Phase variation with temperature test between two cables.
Featured Products Top
-
-hook test connector, the smallest of our double micro-hooks, permits connection to any 0.030 in (0.762 mm) diameter socket patch cord. Designed for use with surface mount devices or where connection point is very small, the insulated shaft allows for simultaneous side by side connections in tight spaces. To (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Identification of test points in high density PCB packages is a key to greater PCB production testing and service troubleshooting. Keystone Electronics has developed a new series of (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
. Key Performance Characteristics: EMI Shielding Effectiveness: Typical attenuation of 40–60 dB through the tape thickness of the sample tested using standard EMI shielding test methods XYZ Conductivity: Electrical continuity through the full (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
configurations. Consult factory for specific application needs. Electrical ratings to 25 amp, 250 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C) 100,000+ cycle life (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
. Applications: Designed for use with surface mount devices or where connection point is small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.provides a longer body version of this test clip for an extended reach in hard to reach testing environments. The rugged body and thicker blade make this heavy (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Applications: Designed for use with surface mount devices or where connection point is small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-scale process failures or major material releases, minor components frequently dictate the boundary between safety and disaster. Electrical penetration points—where power and signal lines pass through protective enclosures—represent a primary, yet frequently overlooked, vulnerability (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of any drinking (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
Conduct Research Top
-
Cable Testing Glossary
The continuous electrical path between 2 or more points wherein current flows. This path has low resistance, usually less than 5 ohms. The path is constructed with metal parts, such as copper wire, contacts, terminations, splices, and mating contacts of connectors.
-
Understanding the CAT Ratings on a Voltmeter
A voltmeter is a widely used instrument in the electrical industry, utilized to measure voltages at various circuit points mainly in order to troubleshoot a problem. As the modern industry continues its quest to keep electricians safe, new standards and test instruments designed with safety
-
Products & Services 2
for Onsite Testing On-site separation testing is now available through this manufacturer to companies throughout the United States. The service is provided using a trailer-mounted Sweco 518 centrifuge that travels to a customer's location, where a feed hose, discharge hose and electrical cord are connected
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of transponders consists of a 10-Gbits transmitter and receiver, 16:1 electrical mux/demux components, and clock and data recovery (CDR) circuits all in the same module. Semiconductor Alert! (Aug. 28-Sept. 1) Chip-testing houses struggle to get new ATE systems SAN JOSE -- Faced with expanding lead times
-
Motors and Drives: A Practical Technology Guide
electrical principles to DC and AC motor principles of operation. The initial cost of a motor only represents about 3% of its total lifetime expense, with operating costs representing the other 97%. Therefore, energy savings with VFDs (variable frequency drives) is a topic that faces many consumers
-
Derating For Real World Conditions
anticipated functionality. under various electrical loads. In this manner, derating increases the margin of safety. between design limits for applications that are subject to unanticipated increases in. electrical loads. Starting Points vs. Operational Characteristics. All manufacturers of reliable
More Information Top
-
IEEE Standard Methods for Measuring Transmission Performance of Analog and Digital Telephone Sets, Handsets, and Headsets
receive electrical test point RLR .
-
IEEE Standard Methods for Measuring Transmission Performance of Analog and Digital Telephone Sets, Handsets, and Headsets - Redline
receive electrical test point RLR .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165123737...
If electrical test points are required to test the components that provide isolation, these test points must be placed so that they can be safely accessed in all normal operating configurations.
-
IEEE Standard Method for Measuring Transmission Performance of Speakerphones
echo path delay (EPD): The total delay of the echo path from the receive electrical test point (RETP) to the send electrical test point (SETP), excluding any delay in the test equipment.
Indicates content that may require registration and/or purchase.