-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 85 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: RS Components, Ltd.
Description: Parker SE75231210
- Pipe Size: 1 inch
- Screen Opening: 0.004921259842519685 inches
- Applications: Hydraulic Fluid
- Media: Liquid
-
Supplier: Lee Co. (The)
Description: This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Element
-
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Lee Co. (The)
Description: This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Element
-
Supplier: Lee Co. (The)
Description: This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Element
-
Supplier: Lee Co. (The)
Description: This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Element
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: Mueller Steam Specialty
Description: Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump. This series mounts directly to the suction side of a pump in either the horizontal or vertical position.
- Pipe Size: 2 to 18 inch
- Pressure Rating: 300 to 640 psi
- Screen Opening: 0.125 to 0.156 inches
- Process Temperature: 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 6,170 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 24 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices
- Pipe Size: 8 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 0.5 inch
- Pressure Rating: 600 psi
- Process Temperature: 1,124 F
- Applications: General Purpose
-
Supplier: G.I.E. Inc.
Description: Fabricated steel body and basket, zinc plated carbon steel bolting
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, General Purpose, Medical / Pharmaceutical, Water
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen BUNA-N FDA
- Pipe Size: 0.5 inch
- Applications: Food Processing
- Media: Liquid
- Features: Other
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: SSI Fabricated
Description: Undersized Oulet Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to improve pump efficiency One, three or five pipe
- Pipe Size: 2 to 40 inch
- Pressure Rating: 790 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Eaton
Description: Eaton’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. The
- Pipe Size: 8 inch
- Pressure Rating: 15 psi
- Process Temperature: 18 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: PT
Description: 150 psi max working pressure
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 150 psi
- Pipe Connection: Clamped, Threaded
- Applications: General Purpose, Industrial
-
Supplier: Sure-Flo Fittings
Description: These strainers will attach to the end of PVC pipe or iron pipe (IPS). Made with aluminum castings top and bottom, and an aluminum screen (1/4 holes). They are light weight, sturdy, and durable. Easily attached to the PVC pipe by tightening a few bolts.
- Applications: Food Processing, Industrial, Water
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Assembly
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 4 to 11 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line flow.
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20 mesh
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3 Key Specifications/Special Features: Water, steam, and oil as suitable medium Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Dimension: ANSI B16.1, DIN3202-F1, and BS2080 Flange drilled is according
- Pressure Rating: 232.058942971515 psi
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Type: Flat Plate
-
Supplier: KSB AG
Description: Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body
- Pressure Rating: 98.625636 to 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, High Temperature, Industrial, Water
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Description: An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design allows liquid to
- Pipe Size: 1.5 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Supplier: General Pump
Description: Inlet Strainer, Plastic Body, 50 Mesh General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
- Pressure Rating: 145 psi
- Applications: General Purpose
- Media: Liquid
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: The Basket and Screen Data is the heart of an Eaton Strainer and is designed to be both effective and durable to perform its function correctly. There are two different designs of both baskets for Eaton basket strainers and screens for Y strainers…standard and heavy duty.
- Screen Opening: 0.02 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
processing, fruit juice production, sauces, and liquid food heating or cooling. HEXNOVAS food grade tubular heat exchangers are engineered with smooth internal surfaces and sanitary design to ensure easy cleaning and compliance with hygienic standards. These units are particularly suitable for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
In the food and beverage industry, food-grade sealing hardware is crucial for safe, efficient operations that meet the stringent standards of the Food and Drug Administration (FDA). Arizona Sealing Devices is a leading (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection DesignStandard double flange structure matches global universal flange pipelines. Simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Environmental protection Food-grade and pharmaceutical mixing (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
safety. ProductBenefits: Hygienic designs that meet food-grade standards (e.g., FDA or EU regulations). Easy maintenance for process efficiency. Bag filters are indispensable in the production of paints, inks, and coatings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
cartridges for sterile applications like pharmaceuticals or biotechnology . General high precision (0.5–5 µm): Polypropylene (PP) pleated cartridges are cost-effective for pre-filtration, chemicals, or food processing (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Belgium - Flemish Region: 1997 management Decree setting the regulations relating to waste, June 1 is adopted 1998-in French
…of the cabins of spraying, the oil filters, the fuel filters , dampers, the empty boxes … cartridges of airbag containing chemicals ; 2 ° can't be … located at a hierarchical level inferior to that of … the accumulators; b) the liquid of synthetic brake; c…
Indicates content that may require registration and/or purchase.