Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
-
Supplier: DigiKey
Description: FLANGED 5-VALVE MANIFOLD WITH TO
- Valve Size: 0.25 inch
- Pressure Rating: 6,000 psi
- Media: Air, Gas, Water
- Features: Control Valves, Other
-
Supplier: Clippard
Description: 2-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Clippard
Description: The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 36 psi
- Media Temperature: 14 to 122 F
- Media: Air, Compressed Air, Gas, Water
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″ through 3″, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 15 to 120 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: DynaQuip Controls
Description: The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Features: Control Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 5 to 125 psi
- Number of Ports/Ways: 2
- Port Size: 0.5 to 1 inch
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance,
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: KZVALVE
Description: 1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.25 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 77 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.125 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Spirax-Sarco
Description: The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Sharpe Valves
Description: Optional ball, stem, and seat material and purge port, floating ball design
- Valve Size: 4 inch
- Pressure Rating: 710 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,054
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Description: SOLENOID VALVE PROCESS CONTROL
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 388 F
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Kelly Pneumatics, Inc.
Description: regulators, needle valves, and bleed valves or bleed orifice discreet component systems. Vacuum Pressure Control Precise Low Volume Outlet Flow Electronic Performance Feedback Optional Digital Display Available Excellent Resolution and Repeatability Pressure Range -14.7 to 98
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Ames Fire & Waterworks
Description: Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed
- Valve Size: 2 to 16 inch
- Pressure Rating: 400 psi
- Media Temperature: 33 to 300 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Valcor Engineering Corporation
Description: isolate coil connections within an enclosure while fluid connections are located outside. Applications The SV83 series are suitable for a broad range of industrial applications. Typical applications include: General 3 way control of water, oil, and gas Control Panel Assemblies
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 200 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR
- Media: Air, Steam, Water
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Control Valves
- Valve Type: Globe Valves
-
Supplier: Hayward Flow Control
Description: AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features PVC Space Saving 90 Degree Body Panel Mount Lugs on 1/4 in. Size Fine Pitch Stem Threads for Precision
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
Find Suppliers by Category Top
Featured Products Top
-
de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence. Features & Benefits: No moving parts (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
required for standardized, highly scalable hyperscale deployments. “With the launch of the Multi Control Valve, we are providing the means to connect individual rack precision to macro-level infrastructure efficiency,” says Charles Freda, Global Head of Data Centers at GF. “By (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
were both unavailable and impractical. It was essential to have the valve close whenever the water supply dropped below operational pressure, to prevent the percentage of nutrients from exceeding safe levels and harming the crop. Using Plastomatic Series ABVS Air x Spring Actuated Ball Valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
years, DFT® has helped engineers solve check valve failures, water hammer problems, and severe service flow-control challenges. DFT manufactures in-line axial flow, nozzle-style silent check valves and severe service control valves engineered to provide reliable performance, long service life (read more)
Browse Check Valves Datasheets for DFT Inc. -
containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering
Conduct Research Top
-
Respiratory PPE for Wet Well Applications
Wet well sites are generally thought of as sewers, pump stations and waste water holding. tanks, but also include water fountain control valve pits, septic tanks, ewage digesters, and. water tower interiors. Many wet well scenarios are defined as confined space, despite that. some are open
More Information Top
-
Shopping - Best Prices On The Elkay LVRCTLFR8SC 7.8 GPH ADA Wall Mount Bi-Level Vandal Resistant Filtered Cool Stainless Steel - Big Bruin
Product Features: Two- level self contained water cooler Electric refrigerated Vandal-resistant unit … … water pressure Heavy duty push button control is vandal-resistant Non … … is located after bubbler valve (so that the tank … … structural steel chassis supports fountain top and cabinet panels …
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
In a dormitory study at a state university, the use of flow control devices (pressure level ) on shower heads effected a 40 to 60 percent reduction in water use as a result … … saving fixtures and pressure control in new structures and … … or installed in New York State ∗ : Sink 3 gpm, lavatory faucet not greater than 2 gpm; Shower heads not greater than 3 gpm; Urinals and associated flush valve , if any, not greater … … water per flush Drinking fountains , sinks, and lavatories in …
-
Shopping - Best Prices On The Elkay LVRCSC8S3JO 7.8 GPH ADA Wall Mount Single Level Vandal Resistant Filtered Stainless Steel - Big Bruin
Elkay, LVRCSC8S3JO, Electric Cooler, Drinking Fountain, Wall Mount, Elkay 7.8 GPH ADA Wall Mount Single Level Vandal Resistant Filtered Cooler with 220V/60Hz and Louver Screens Elkay is sure to have a water cooler or drinking fountain that will meet or exceed … … for indoor or outdoor use Stainless steel construction provides vandal-resistant enclosure Flow regulator provides constant stream from 20 to 105 psi water pressure Heavy duty push button control is vandal-resistant Non … … is located after bubbler valve (so that the tank …
-
House technique
1 strainer 2 foot valve 3 tube wells 4 stop valve 5 boarding shaft 6 sucking line 7 ventilation tap 8 poppet valve 9 centrifugal pump 10 … … pressure switches 15 motor circuit breakers 16 pressure boilers 17 water level glass 18 manometers … … 15 m and pressure lines ∅ 30 m length, the tube cross-section like the width of …
-
noun.artifact (finlayson-gwc2014.zip)
… inhaled in order to relieve nasal congestion) } { [ injector, verb.contact:inject,+ ] appliance1,@ (a contrivance for injecting (e.g., water into the boiler of … … cartridge3,@ electrostatic_printer,#p fountain _pen,#p (a cartridge … … carburetor to the inlet valves of the cylinders) } { inner_tube … … @ fuel_system,#p (a manifold consisting of a pipe to carry fuel to each cylinder in an internal-combustion engine) } { intake_valve, valve,@ cylinder2,#p (a valve that controls the flow of fluid … … of highways on different levels that permits traffic to …
Indicates content that may require registration and/or purchase.