-
Supplier: Accuris
Description: ELEVATION "A"-CODE ONE ALARM, CLOCK, GROUND FAULT METER & RECEPTACLE
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL ST-90U, RANGE 0-1 MADC, SCALE 0-1000 GROUND FAULT AMPERES
-
Supplier: Littelfuse, Inc.
Description: The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or
- Features: DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
-
Supplier: Littelfuse, Inc.
Description: The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or
- Features: DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Littelfuse, Inc.
Description: The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or
- Supply Voltage Range: 120 to 240 volts
- Features: AC Power Supply, DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Tinsley Precision Instruments
Description: instrument is connected to the mains. The 5762N is equally suitable for use in the factory, to find faults in stock cable, or in the field to locate faults in an installed system. The fault is located by manually adjusting a potentiometer to find the null point as indicated on a
- Configuration: Benchtop
- Test Features: Cable Fault Locator, Resistors
-
Supplier: ValueTronics International, Inc.
Description: caused by fault current, electrical surges, lightning strikes, etc. Clamp-on ground testers work in applications where there is a loop resistance to measure with ground paths in the system (the more ground paths, the closer to the actual resistance). A utility pole
- Features: Ground Bond Testers
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200 earth resistance and soil resistivity meter for earth resistance and soil resistivity measurements with the use of various methods. The feature that definitely distinguishes this model from other meters of
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: power meter with RS-232 interface and software to analyse power consumption The PCE-PA6000 power meter is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power meter
- Real Power Range: 1 to 999.9000000000001 watts
- Apparent Power Range: 0.01 to 9,999 VA
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GROUND FAULT TEST PANEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200-GPS earth resistance and soil resistivity meter is a versatile meter for earth resistance and soil resistivity measurements. The device allows the use of all known earth resistance measurement methods. This
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Transcat, Inc.
Description: noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Meter Two 150 ft color-coded leads on spools (red and blue) one 30 ft lead (green)
-
Supplier: Transcat, Inc.
Description: Meter (2) 15ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag Batteries Ground Workbook User Manual
-
Supplier: Transcat, Inc.
Description: terminals Each Unit Includes Meter (2) 1ft Color-coded Leads (2) 15ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag AC Power Cord Ground Workbook User Manual
-
Supplier: Transcat, Inc.
Description: terminals Each Unit Includes Meter (2) 1ft Color-coded Leads (2) 5ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag AC Power Cord Ground Workbook User Manual
-
Supplier: Littelfuse, Inc.
Description: Operates on AC solidly grounded and AC resistance grounded systems.The SE-703 is a microprocessor-based ground-fault relay for resistance and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant
- Supply Voltage Range: 24 volts
- Features: AC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: GE Grid Solutions
Description: Multilin 350 Intuitive and innovative feeder protection system The Multilin™ 350 is a member of the Multilin 3 Series protective relay platform and has been designed for the protection, control and management of feeders or related applications as a primary or backup protection device. This
- Current Sensitive Relay: Current Differential
- Voltage Sensitive Relay: Differential Voltage
- Features: Frequency Differential, Panel
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures Earth Resistance without the need for poles in the ground or external measuring wires. Earth Measurement uses the real earth current path and the current generated by the electric network, without the need for any disconnection. Earth Resistance display, is exactly what the earth
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Radwell International
Description: ACCESSORY CIRCUIT-BREAKER 3WL5; ELECTRONIC TRIP UNIT ETU45B, LSIN PROTECTION ADJUSTABLE, WITHOUT METERING FUNCTION, WITHOUT RATING PLUG, WITHOUT DISPLAY, WITHOUT GROUND FAULT MODULE, WITH CUBICLE BUS CONNECTION; APPROVED ACCORDING TO UL489. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Honda GX Engine •Powerful 23-HP engine starts easily &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 18-HP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 23-HP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Honda GX Engine •Powerful 13-HP engine starts easily &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: ALL-TEST Pro, LLC
Description: CAPABILITES The MOTOR GENIE® MCA is a handheld motor analyzer that uses patented technology to troubleshoot low-voltage AC induction motors (< 1000V). The MOTOR GENIE® MCA finds: Winding Faults Ground Faults Open Connection Contamination BENEFITS Analyze and diagnose motor
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC, UL
- Form Factor: Hand-Held
- Offline Test Parameters: Phase to Phase Resistance
-
Supplier: TEGAM, Inc.
Description: Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce
- DC Voltage Range: 750 volts
- AC Voltage Range: 750 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: ValueTronics International, Inc.
Description: Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120 VAC, 60 Hz Dielectric Voltage: 0-2,500 VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard Ground Bond: 0.1 Ohm, 25 Amps at approximately 6 VAC Dielectric Transformer: 50 VA
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and TDR
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and TDR
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Gems Sensors & Controls
Description: dust and moisture. Single-screw mounting is standard, but units can be supplied with an optional clip for rail mounting. The single through-mounting screw also provides electrical connection to ground through the earth-grounded mounting surface. Any non-voltage-producing sensor or switch is
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Ebac Industrial Products, Inc.
Description: drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Large wheels Hour Meter High efficiency=low amp draw High static backward incline fan Ground fault interrupter Condensate pump with purge feature Extra long power cord with
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP GFCI receptacles are built for electrical projects that need a dedicated ground-fault protection function rather than a standard receptacle alone. The portfolio gives distributors, contractors, and project teams a practical way to source GFCI products (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
metered flows. This provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied. The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
optional visual and/or audible alarm can be installed onto the top of the instrument to alert the operator of specific fault conditions. A condition that would trigger an alarm is if the interpreted concentration from the optional flow meters falls outside a user adjustable tolerance (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
PCE-VE 200-S3 is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. The waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination.
- 3.7 mm / 0.14 in camera diameter
(read more)
- 3 m / 9.8 ft cable length
- 1600 x 1200 pixels JPEG image / 64...
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Design and Development of the 2002 Cornell University Hybrid Electric Vehicle
Additional high voltage peripherals include an E-meter, an electric HVAC inverter, and a ground fault meter .
-
A Tariff for Reactive Power
PV View Remote Monitoring PV Zone Sub-Array Monitoring Environmental Monitoring External revenue grade meter Ground Fault Interrupt Notes: Inverter pricing includes the DC GFI as required by UL 1741 beginning May 7th 2007.
-
CR4 - Thread: How Much Is Normal
You might be interested in: Ground Resistance Testers, Clamp Meters , Ground Fault Relays .
-
CR4 - Thread: High-Resistance Ground Fault Scheme in Distance Relays
You might be interested in: Ground Resistance Testers, Distance Meters , Ground Fault Relays .
-
CR4 - Thread: Effect of Ground Water on the Resistivity of Gravel Type Soil
You might be interested in: Ground Resistance Testers, Conductivity and Resistivity Meters , Ground Fault Relays .
Indicates content that may require registration and/or purchase.