Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems X-Limiter Unitized fuse allows paralleling the two-inch diameter 4.3 kV, 5.5 kV, 8.3 kV and 15.5 kV fuses to fit the NX Code 1 and Code 2 hinge mountings. It provides double current rated fused switching when a loadbreak feature is not required. The
- Voltage Rating: 15500 volts
-
Supplier: Boyd
Description: Bonded fin heat sinks are an assembly of a grooved base with individual fins bonded into the grooves. This type of heat sink fabrication allows for higher fin densities and fin aspect ratios which greatly improve thermal performance due to the increased surface area. Bonded fin types
- Device: Passive Heat Sink
- Heat Sink Fin Style: Bonded Fin
- Material: Aluminum, Copper, Other Materials
-
Supplier: steute
Description: Features/Options Cold-resistant down to -35 °C or heat-resistant up to +180 °C Metal enclosure Change-over contact with double break or 2 NC contacts 3 cable entries M16 x 1.5 Locking screws, brass nickel-plated
- Device Type: Rotary Limit Switch, Linear Limit Switch
- Maximum AC Voltage Rating: 4000 volts
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO), Normally Closed (NC)
-
-
Supplier: steute
Description: Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure 2 contacts
- Device Type: Rotary Limit Switch
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO), Normally Closed (NC)
- Orientation: Side Mounted Actuator
-
Supplier: steute
Description: Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break EM 98: Snap action , 2 NC/1 NO contact with double break
- Device Type: Rotary Limit Switch, Linear Limit Switch
- Maximum AC Voltage Rating: 4000 volts
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C or heat-resistant up to +100 °C High degree of protection IP 67 Metal enclosure 2 contacts Release by push-button (VD) possible Available without unlocking mechanism (per EN 60947-5-1) Belt-alignment roller made of stainless steel 1.4104
- Device Type: Rotary Limit Switch
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO), Normally Closed (NC)
- Orientation: Side Mounted Actuator
-
Supplier: West Control Solutions
Description: The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: Inductotherm Group
Description: -up, changeover and trouble-shooting, includes PLC with industrial computer operator interface Inductor ground sensor. Travel limits. Heavy-duty aluminum splash door with safety switch Enclosed water cooling and quench recirculation system with filtration for quieter operation Scanning
- Applications: Annealing / Heat Treating
- Output Frequency: 3 to 200 kHz
- Output Power: 135 to 300 kW
-
Supplier: Xoxide
Description: added a non-conductive plastic padding to shield all electrical contact in preventing a short circuitry. No matter what motherboard you are using, it is sure to be safe with the Ultra-120 eXtreme. So you think your current heatsink cooler has reached its limit? Thinking about switching
-
Description: Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the
- Valve Size: 2 to 12 inch
- Valve Type: Shut Off Valves
-
Supplier: Analog Devices, Inc.
Description: a current (0.5mA/A) proportional to output current. Built-in protection includes reverse output protection, internal current limit with foldback and thermal shutdown with hysteresis. Applications Post Regulator for Switching Supplies Low Noise Instrumentation and RF Supplies Rugged
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Regulator Category: Linear Regulator
-
Supplier: Analog Devices, Inc.
Description: a current (1mA/A) proportional to output current. Built-in protection includes reverse output protection, internal current limit with foldback and thermal shutdown with hysteresis. Applications Post Regulator for Switching Supplies Low Noise Instrumentation and RF Supplies Rugged
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Regulator Category: Linear Regulator
-
Supplier: Richardson RFPD
Description: SPDT Switch & Limiter 2.7-3.5 GHz. The MASL-011023 is a plastic packaged high power switch-limiter with integrated bias networks. This surface mount, small configuration is designed with minimal parasitics usually associated with hybrid MIC designs incorporating beam lead and/or
- Actuator Type: SPDT
- Frequency Range: 2700 to 3500 MHz
- Insertion Loss: 0.8500 dB
- Isolation (Port to Port): 30 dB
-
Supplier: Richardson RFPD
Description: SPDT Switch & Limiter 2.7 - 3.5 GHz. The MASL-011023 is a plastic packaged high power switch-limiter with integrated bias networks. This surface mount, small configuration is designed with minimal parasitics usually associated with hybrid MIC designs incorporating beam lead
- Actuator Type: SPDT
- Frequency Range: 2700 to 3500 MHz
- Insertion Loss: 0.8500 dB
- Isolation (Port to Port): 30 dB
-
Supplier: NKK Switches
Description: LP01-Series Short Body Pushbutton Switches Illuminated/non-illu minated environmentally friendly components and packaging materials meet RoHS Directive restricting use of hazardous materials. Suited for lead-free soldering because of heat-resistant resin materials
- Actuator Specifications: Raised Pushbutton
- Features: CSA Certified, UL listed, RoHS
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 3 amps
-
Supplier: Barksdale Control Products
Description: available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- High Temperature Set Point: 40 F
- Maximum AC Voltage: 480 volts
- Maximum Current: 22 amps
-
Supplier: Barksdale Control Products
Description: TXR & TXL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- Features: Explosion Proof
- High Temperature Set Point: 15 to 325 F
- Maximum AC Voltage: 480 volts
-
Supplier: Houghton International, Inc.
Description: the quench tank. It contains a non-nitrite corrosion inhibitor system to protect inductors, limit switches, quench tanks, pipes and fittings. Aqua-Quench 245 provides the same benefits as AQ 145, but is formulated for induction hardening and immersion quenching of higher hardenability
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® 145 was the world’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to the quench
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Barksdale Control Products
Description: applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- High Temperature Set Point: 15 to 325 F
- Maximum AC Voltage: 480 volts
- Maximum Current: 22 amps
-
Supplier: Infineon Technologies AG
Description: modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable for loads that
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- tOFF: 75000 ns
-
Supplier: Infineon Technologies AG
Description: output modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable for loads
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- tOFF: 100000 ns
-
Supplier: Infineon Technologies AG
Description: Digital output modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- tOFF: 100000 ns
-
Supplier: Infineon Technologies AG
Description: loads that require a precise current limit Designers who used this product also designed with TLF51801ELV | OPTIREG™ Switchers (Automotive) BSC065N06LS5 | N-Channel Power MOSFET IRS2005S | Gate Driver ICs IDM05G
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
- tOFF: 75000 ns
-
Supplier: Reznor
Description: (s) and blower motor (spring or rubber isolators) L50 bearing rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to
- Cooling Capacity: 339000 BTU/hr
- Features: Thermostatic Control
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: Analog Devices, Inc.
Description: IC to be synchronized to an external clock. The SS pin ramps the output voltage during start-up. Current foldback limits MOSFET heat dissipation during short circuit conditions. Applications Industrial, Transportation, Medical, Military, Avionics
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 10 amps
- Regulator Category: Switching Regulator
-
Supplier: Reznor
Description: with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory
- Cooling Capacity: 207000 BTU/hr
- Features: Thermostatic Control, Weather Resistant
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: Hartzell Air Movement
Description: ) Motor-operated shutter Access door for servicing is standard Available with filters Airflow proving switch Fireye flame safeguard Fused disconnect switch High- and low-temperature controls Mild weather thermostat High and low gas pressure limits
- Fuel / Energy Source: Electric
-
Supplier: Advantech
Description: Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC and port binding, DHCP Server, IP access list, 802.1X, SNMPv3
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
-
Supplier: Analog Devices, Inc.
Description: limits MOSFET heat dissipation during short-circuit conditions. The MODE/PLLIN pin selects among Burst Mode operation, pulse-skipping mode or continuous inductor current mode at light loads and allows the IC to be synchronized to an external clock. The LTC3851A contains an improved PLL
- Configuration / Function: Step-down (Buck)
- IC Package Type: PPAK (QFN-16), SSOP, Other
- Input Voltage (VIN): 4 to 38 volts
- Life Cycle Stage: Other
-
Supplier: Maxim Integrated
Description: temperature to +100°C to prevent excessive heat on the system PC board. Additional safety features include an NTC thermistor input (THM) to protect the battery. A 3.5V to 4.2V SYS output, in conjunction with the low-RDSON battery switch, powers the system even when the battery is
- Cell Type: Li-Ion
- Charger Type: Linear Charger, Switching Charger
- Features: Lead Free
- Maximum Charge Current: 1000 mA
-
Supplier: Maxim Integrated
Description: temperature to +100°C to prevent excessive heat on the system PC board. Additional safety features include an NTC thermistor input (THM) and internal timers to protect the battery. A 3.5V to 4.2V SYS output, in conjunction with the low-RDSON battery switch, powers the system even when
- Cell Type: Li-Ion
- Charger Type: Linear Charger, Switching Charger
- Features: Lead Free
- Maximum Charge Current: 1000 mA
-
Supplier: L-com, Inc.
Description: Suitable for Industrial Environment Planet IGS-604HPT-RJ, an Industrial Managed Ethernet Switch, comes with an IP67-rated industrial case, 4-port 10/100/1000T 802.3at PoE, 2-port 10/100/1000T, and static Layer 3 routing, providing a high level of immunity against electromagnetic interference
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 6 #
-
Supplier: RS Components, Ltd.
Description: of heat, cool or alarm. Universal Inputs -B, J, K, L, N, R, S, T, C, PT100, 0-80mV, 0-20mA, 4-20mA. Dimensions: H48 x W48 x D90mm Output Type = 1 Changeover Relay, 1 Logic I/O, 1 Relay Supply Voltage = 24 V ac/dc Size = 48 x 48 (1/16 DIN)mm Number of Outputs = 3 Minimum Operating
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 3 outputs
-
Supplier: RS Components, Ltd.
Description: Safety Messaging and 7 segment universal meter for simple visual indication of the process status. Up to 4 Outputs (depending on model): Logic I/O, Relay and Analogue can provide any combination of heat, cool or alarm. 1 off Digital Input for alarm acknowledge etc. Universal Inputs -B, J, K,
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 4 outputs
-
Supplier: RS Components, Ltd.
Description: of heat, cool or alarm. Universal Inputs -B, J, K, L, N, R, S, T, C, PT100, 0-80mV, 0-20mA, 4-20mA. Dimensions: H48 x W48 x D90mm Output Type = 1 Changeover Relay, 2 Relay Supply Voltage = 24 V ac/dc Size = 48 x 48 (1/16 DIN)mm Number of Outputs = 3 Minimum Operating Temperature
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 3 outputs
-
Supplier: RS Components, Ltd.
Description: heat, cool or alarm. 1 off digital input for alarm acknowledge etc. Universal inputs -B, J, K, L, N, R, S, T, C, PT100, 0-80mV, 0-20mA, 4-20mA. Dimensions: H96 x W96 x D90mm Output Type = 1 Changeover Relay, 1 Isolated Analogue DC, 1 Logic I/O, 1 Relay Supply Voltage = 85 - 264 V ac Size
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Number of Control Outputs: 4 outputs
-
Supplier: WATTCO
Description: Solution -In comparison to electromechanical contractors or other such controllers, the use of solid state switching devices stands out primarily because of their long, reliable service life. The fact that they are designed for use in high level industrial operations means there is no
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Media: Liquid, Gas / Air
-
Supplier: WATTCO
Description: -point temperature. A typical control panel set possesses of switching and fusing devices, including internal wirings. Safety sensors for temperature control panels Along with the temperature sensor tools such as RTD and thermocouples, Wattco’s control panels will ensure maximum heat
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Media: Liquid
-
Supplier: Thermtrol
Description: Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack and breaks the electrical circuit at the TC100’s pre
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.0100 to 100 amps
-
Supplier: Thermon, Inc
Description: from 100% when heat is required to approximately 30% when the thermostat is satisfied. This unit is typically used to control building temperature for spot and space heating applications
- Control Signal Output: Other
- Control Technique: Limit / Set Point Control
- Form Factor: Other
- Media: Gas / Air
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing U.L. listed
- Control Signal Output: Analog Voltage
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
- Form Factor: Stand-Alone
-
Supplier: Fredericks Company - Televac
Description: Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Pharmaceutical product processes
- Control Signal Output: Analog Voltage, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Number of Control Outputs: 1 outputs
-
Supplier: Minco
Description: p to 25 times/second. Addressable Modbus protocol allows for multiple un its connected on one set of UART lines. No additional heat sinking required. Small package designed for PCB mounting. Operates from a 5V supply. Low cost.
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Form Factor: Circuit Board
- Number of Control Outputs: 2 outputs
-
Supplier: Portage Electric Products, Inc.
Description: These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 260°C. As single operation thermostates they perform like a thermal fuse with
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 392 to 500 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 15 amps
-
Supplier: STEGO
Description: open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- Life Cycles: 100000 Number of Cycles
- Maximum AC Voltage: 120 to 250 volts
- Maximum Current: 16 amps
-
Supplier: STEGO
Description: . Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- Life Cycles: 100000 Number of Cycles
- Maximum AC Voltage: 120 to 250 volts
- Maximum Current: 16 amps
-
Supplier: Thermon, Inc
Description: where heat tracing for freeze protection or temperature maintenance is applied: from the Arctic -74°C (-76°F) to Desert 55°C (+131°F) environments. The ECM is capable of switching high current ratings, and can also be supplied as a controller and/or limiter, for pipe or wall
- Form Factor: Other
- User Interface: Knobs / Switches / Meter
-
Supplier: DME Company
Description: Auto Tune PID Control Algorithm. Automatic and Manual Modes. 100% Power Boost Mode Feature to heat up Frozen Gates. User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order DSA 15 amp Module, only for Mainframe Option B: 3 phase
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- Media: Liquid
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: Burger & Brown Engineering, Inc.
Description: recovers waste heat from the resin shot, working without electricity to reduce shop floor clutter and cut production costs. In many cases, it is a simple, inexpensive substitute for a conventional electric mold heater. Features and Benefits Replaces conventional mold
- Accuracy: 2 ±% FS
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
- Form Factor: Other
Find Suppliers by Category Top
Featured Products Top
-
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse HVAC Fans and Blowers Datasheets for Hartzell Air Movement -
): Thermostat closes on temperature rise (blue thumbwheel) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Follow us on: (read more)
Browse Thermostats Datasheets for STEGO -
temperatures where heat tracing for freeze protection or temperature maintenance is applied: from the Arctic (-76°F) to Desert (+131°F) environments. The ECM is capable of switching high current ratings, and can also be supplied as a controller and/or limiter, for pipe or wall mounting (read more)
Browse Temperature Controllers Datasheets for Thermon, Inc -
Solid State Relays: The solid state relay portfolio is used in all applications where mechanical relays reach their limits. They combine high-end power semi-conductors with comprehensive know how in heat management, EMC (read more)
Browse Protective Relays and Monitoring Relays Datasheets for E-T-A Circuit Breakers -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Sheave & Drum Diameter Reduces rope maintenance. Trolley VFD Controls Standard on all Units Allows for smooth acceleration and deceleration. Supplemental upper & Lower Limit Switch Safely stops load from being lifted (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
10mm (0.39 in.), up to the 45mm (1.77 in.) per second. Optional accessories include shield plate, rack cover, photo-microsensor sets and limit switches. All motor and speed controller connectors are pre-wired and the speed controller uses a screwless I/O connector, no soldering required (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
) are used to test a variety of products across. multiple market sectors, including circuit boards, laptops, jet engine components, natural and synthetic. fabrics, and even entire hybrid/electric vehicles. The refrigerants responsible for transferring heat out of. the test spaces containing these products
More Information Top
-
Characterization and Control in
Large Hilbert Spaces
The stainless steel section acts as a heat switch limiting conduction up the waveguide.
-
The International Handbook of Space Technology
Due to the vacuum in the gap, heat transfer across the heat switch is limited to radiation across the gap and conduction through the support structure.
-
Methods of reducing temperature variations in glass in front of the vertical-drawing machine bridges
However, it should be noted that there is a need to limit the heating switch -off time in the furnace to the period of flame-direction change, since this leads to a sharp reduction in the temperature, which in turn causes additional…
-
Modular Design in Reclosers
Accesories such as door limit switch , heating resistances to avoid condensation, etc. should be provided to comply with utilities' requirements.
-
Programming Industrial Control Systems Using IEC 1131-3
For example, a contact may depict the state of a limit switch or heat sensor.
-
Molten-Salt-Cooled Advanced High-Temperature Reactor for Production of Hydrogen and Electricity
The argon gap acts as a thermal switch to limit heat losses during normal opera- tion but allows radiation heat transfer to increase heat losses if the reactor overheats.