-
Supplier: ASRaymond
Description: Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring
- Free Length: 4 inch
- Solid Height: 3.03 inch
- Spring Rate: 2,311 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Description: Heavy Duty (White with Yellow Stripe) Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring
- Outer Diameter (OD): 0.375 to 2 inch
- Inner Diameter (ID): 0.1875 to 1 inch
- Free Length: 1 to 12 inch
- Solid Height: 0.418 to 6.593 inch
-
Supplier: Reid Supply
Description: With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. .
- Free Length: 2.5 inch
- Coil Shape: Die Spring
- Features: Other / Specialty
-
-
Supplier: DME Company
Description: Maximum Deflection: 30% of Free Length Efficient Operating Range: 15% to 20% of Free Length
- Outer Diameter (OD): 0.37401595 to 2.0078751 inch
- Free Length: 1.00000054 to 12.00000648 inch
- End Configuration: Closed / Squared Ends
- Coil Shape: Die Spring
-
Supplier: DME Company
Description: Maximum Deflection: 37% of Free Length Efficient Operating Range: 20% to 25% of Free Length
- Outer Diameter (OD): 0.37401595 to 2.0078751 inch
- Free Length: 1.00000054 to 12.00000648 inch
- End Configuration: Closed / Squared Ends
- Coil Shape: Die Spring
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors SPRING COMPRESSION FLAT WIRE
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONN, COMPRESSION, 10POS; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
-
Supplier: Radwell International
Description: SPRING, COMPRESSION, HEAVY DUTY, STEEL, 5/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Equipto Electronics Corporation
Description: The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Shielded
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Hinged Cover
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy
- Absorber Stroke: 32 inch
- Maximum Force (P1): 25,000 lbs
- Energy per Cycle: 625,600 In-lbs
- Cylinder Diameter or Maximum Width: 4.3 inch
-
Supplier: Lee Spring Company
Description: HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY
- Outer Diameter (OD): 0.9 inch
- Inner Diameter (ID): 1 inch
- Wire Diameter: 0.142 inch
- Free Length: 1.5 inch
-
Supplier: Coiling Technologies, Inc.
Description: the buckling of springs. They are also known as high force compression spring as they can withstand higher loads, temperatures, and stresses than a standard compression spring. These can also be used in brake and clutch applications. The typical material utilized
- Coil Shape: Die Spring
-
Supplier: Dayton Lamina Corporation
Description: medium heavy, heavy, and extra heavy duty die springs are available. The Lamina manufactured DieMax™ L Die Springs are available in small boxed quantities for your convenience. A complete selection is available in stock
- Coil Shape: Die Spring
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Spring Loaded Pitch: 0.079" (2.00mm) Connector Type: Compression Contact, Non-Gendered Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 2 Material: Stainless Steel
- Number of Contacts: 2 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: 6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
- Contact Pitch: 2.006598916436585 mm
- Features: Board Mount Connector, Other
-
Supplier: Flex-A-Seal, Inc.
Description: further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Heavy Duty / non-clogging design – no small springs to break or clog Simple installation Fits ANSI Standard & Big Bore pumps Economical to repair
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 976574-2287111-2 Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded Pitch: 0.079" (2.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Tape &
- Number of Contacts: 8 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: One tool crimps most connectors to most coaxial cables-MiniCoax, RG58, RG59, RG6, RG62, RG6QS, RG7, and RG11 Unique cable selection wheel eliminates the need to change plunger tips saving time and not losing parts Heavy duty zinc die-cast chassis for durable, long lasting performance
-
Supplier: Radwell International
Description: WELDING CLIP, HEAVY-DUTY, COMPRESSION SPRING CLIP FORM, 300MCM AWG, COPPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: GROUNDING CLIP, HEAVY-DUTY, 100 AMP, CRIMP/SOLDER WIRE CONNECTION, COMPRESSION SPRING, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 100 amps
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, INTERFACE, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, 2.54MM, 1X6 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
-
Supplier: ACE Controls Inc.
Description: Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB
- Absorber Stroke: 7.87 to 23.62 inch
- Maximum Force (P1): 105,000 lbs
- Energy per Cycle: 708,000 to 2,124,000 In-lbs
- Operating Temperature: 10 to 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2 to 4 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain
- Valve Type: Check Valves
-
Supplier: ISC Sales, Inc.
Description: ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to
- Maximum Liquid Flow: 30 to 180 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
-
Supplier: DEWALT Industrial Tool Co.
Description: be locked in the carrying position without the use of a chain Heavy-duty compression spring provides smooth movement and greater durability than torsion springs Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Large cutting
- Cutting Capacity: 5 inch
- Weight: 39 lbs
- Saw Type: Chop Saw
-
Description: Damping potential Non flammable Environment-friendly Recyclable Bigger temperature frame Maintenance free Fluid Elastomer Technology Steel Works Rolling Mills Overhead Cranes Heavy Duty Engineering Materials Handling Equipment The Fluid Elastomer Technology, which is applied in buffers
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Mile-X Equipment, Inc.
Description: as the removal or installation of gears, bushings and bearings all in one economical package. Features: Automotive and Light industrial use Eight level bed adjustment 20-Ton bottle jack with overload protection Heavy-Duty return springs for fast ram retraction Reinforced head
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1) Applications:
- Features: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: allows user to channel chips away from hazardous materials and co-workers Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime Heavy-duty compression spring provides smooth movement and greater durability than torsion
- Cutting Capacity: 5.1875 inch
- Weight: 47 lbs
-
Supplier: Gardner Denver, Inc.
Description: the rotors until the lower rotor uncovers the discharge channel. This “internal compression” leads to high differential pressures at efficiencies of more than 60%. Afterwards the pre-compressed gas is discharged via the pressure connection. To remove the heat generated by the
-
Supplier: Brookfield Industries, Inc.
Description: door open and power it closed (no springs used). Since there is no compression spring, all the energy becomes available for moving the door ( a UPS must be installed to meet all requirements of NFPA 101). These doors are typically blast resistant, heavy lead lined,
-
Supplier: TelephoneStuff.com
Description: Milwaukee battery charger - (1) One shoulder strap - (1) Heavy-duty bag with storage for tool, batteries, charger, and crimping dies; includes 58 pockets and a shoulder strap for added convenience; 18"L x 7"W x 14"H
- Tool Type: Crimper
-
Supplier: Kelco Industries
Description: pressure lines to absorb mechanical vibrations caused by pumps, compressors and other pipeline equipment. Bellows-Type Pump Connectors aid in compensating for minor piping misalignment. Heavy-duty restraining rods and spacers assure protection against bellows distortion in the event
Find Suppliers by Category Top
Featured Products Top
-
– from small springs for use in lighter UTV and sports car applications to extreme heavy-duty springs slated for emergency and military vehicles. Coiling’s suspension springs are primarily manufactured with high tensile grade Chrome Silicon (CrSi) alloy wire. See further details here. (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Single-turn wave springs are appropriate for a range of light to heavy duty applications Single-Turn Wave Springs are (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Offers high stiffness with minimal deflection Durable construction for heavy-duty environments (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
needs, helping engineers optimize both product performance and assembly efficiency. From light-load positioning to heavy-duty mechanical systems, Lisheng wave springs offer compact designs, (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
fastener. SPIROL offers the world's largest standard offering of Coiled Spring Pins available in light, standard and heavy duties in diameters ranging from 0.8mm (1/32") up to 20mm (3/4"). Visitors to Shop.SPIROL.com can also request certifications, search by specification, select from several (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The Southco N2 Heavy Duty Lift & Turn Compression Latch is engineered for demanding industrial and off-highway applications requiring secure, vibration-resistant closure. Its durable construction and simple lift-and-turn mechanism deliver consistent 6 mm (.24") pull-up compression, keeping (read more)
Browse Latches Datasheets for Southco -
. The SPIROL range of Compression Limiters includes: the Series CL220 Split Seam, Series CL200 Split Seam - Slim Profile, Series CL350 Split Seam - Heavy Wall, Series CL400 Split Seam - Oval and the Series CL500 Molded-In. Standard machined options include: the Series CL (read more)
Browse Compression Limiters Datasheets for SPIROL -
SPIROL Launches Model PMH Heavy-Duty Manual Installation Machine Danielson, CT – SPIROL International Corporation announces the introduction of the Model PMH, a highly versatile heavy-duty Manual Installation Machine designed for low- to moderate (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL
More Information Top
-
compression spring - offers from compression spring manufacturers, suppliers, exporters & wholesalers
Automotive / Furniture Heavy Duty Compression Springs Conical ...
-
industrial springs - offers from industrial springs manufacturers, suppliers, exporters & wholesalers
Automotive / Furniture Heavy Duty Compression Springs Conical ...
-
The opto-mechanical design of the sub-orbital local interstellar cloud experiment (SLICE)
squashed SECONDARY SPRINGS ( HEAVY DUTY COMPRESSION SPRINGS ) 3 .
-
S W E L L I N G OF CLAY U N D E R P R E S S U R E
The weighed, thoroughly mixed sample is com- pacted in the swelling cell (Fig. 2) at 1,820 psi by means of a calibrated heavy duty spring compressed by a manually operated hydraulic jack.
-
Spring Winding Services
• Die springs are heavy - duty compression springs designed for high-static or shock-load stresses.
-
Shopping - Best Prices On The DeWalt 14 in. Multi-Cutter Saw DW872 - Big Bruin
Heavy - duty compression spring provides smooth movement and greater durability than torsion springs.
-
Shopping In Saws - Big Bruin
Heavy - duty compression spring provides smooth movement and greater durability than torsion springs.
-
Shopping In Saws - Big Bruin
Heavy - duty compression spring provides smooth movement and greater durability than torsion springs.
-
Shopping For "0" - Big Bruin
Heavy - duty compression spring provides smooth movement and greater durability than torsion springs.
-
Wind turbine trailing-edge aerodynamic brake design
The preloaded spring is a heavy - duty compression spring with a 1.5-inch diameter and a free length of 6 inches.
Indicates content that may require registration and/or purchase.