Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Philatron Wire & Cable
Description: For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Philafin™ mining cables and power cables are designed for powering heavy duty equipment used in mining, cranes,
- Operating Temperature: -60 to 125 C
- Features: Bulk Cable, No Shielding, Other
- Product Type: Multiconductor Cable
- Standards / Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands.
- Operating / Use Temperature: -60 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8927037 specific gravity
- Kinematic Viscosity (@ 40°C): 35 cSt
- Features: Specialty
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands.
- Kinematic Viscosity: 29.6 to 109 cSt
- Viscosity Index: 102 to 213
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands.
- Kinematic Viscosity (@ 40°C): 32 to 460 cSt
- Viscosity Index: 102 to 119
- Pour Point: -35 to 12 F
- Flash Point: 388 to 469 F
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands.
- Kinematic Viscosity (@ 40°C): 68 to 1,000 cSt
- Viscosity Index: 66 to 132
- Pour Point: -30 to 32 F
- Flash Point: 276 to 572 F
-
Supplier: Renold Jeffrey
Description: Renold Jeffrey's commitment to the mining industry originates from over 115 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. Renold Jeffrey manufactures the widest selection of chains for mining
- Chain Class / Application: Engineering Chain
- Rollers: Rollers
- # of Strands: Single
- Links: Straight Link / Sidebar
-
Supplier: Renold Canada
Description: Renold's commitment to the mining industry comes from more than 120 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. Renold manufactures the widest selection of chains for mining equipment. Shuttle
- Features: Attachment Chain, Conveyor Chain, Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Bowman International Ltd.
Description: Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Supplier: Bowman International Ltd.
Description: the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Chevron Lubricants
Description: Delo Heavy Duty EP greases are ideal for a wide variety of on- and off-highway construction and maintenance vehicles, including tri-axle dump trucks and cement mixers, as well as a wide variety of off-road applications, including construction, surface and underground mining, and
- Applications: Automotive / Transportation
- Features: EP (Extreme Pressure / Active)
-
Description: deteriorated concrete walls and ceilings RECOMMENDED USAGE For use over prepared masonry surfaces in: Dairies Bottling Plants Mining Industry Tunnels Chemical Plants Paper Mills Hospitals Jails Schools Power Plants Equipment Foundations Water and Sewage Treatment Facilities Industrial
- Use Temperature: 55 to 95 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Concrete / Masonry
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other, Solvent Based (Volatile Organic), Water Based / Latex Dispersion
-
Supplier: Dayton Lamina Corporation
Description: Power and versatility allow Lamina's portable heavy duty hydraulic drill and tapping equipment to be used in many industry sectors including: metal stamping nuclear power ship building mining construction oil pipelines oil rigging bridge building The hydraulic drill delivers
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Superlift Material Handling Inc.
Description: SUPERLIFTTM presents the GOLIATHTM, a lift that will raise up to 10,000 lbs of men and material to heights of 25 feet. The GOLIATHTM can t heavy loads in small footprint and will go where no other heavy equipment can travel. The GOLIATHTM is also a tool handler like no other
- Capacity: 10,000 lbs
-
Supplier: CCTY
Description: CCTY Bearing manufacturers a number of tie rods for agriculture machines, construction equipment and mining trucks. Our tie rods are made from high high-quality steel; the parts then undergo induction hardening to provide reliable performance. CCTY offers a variety of inner and outer
-
Supplier: Macnaught USA, Inc.
Description: mining industry. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment, municipal & aviation lubrication shop expectations – globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: mining, automotive, trucking, marine, heavy equipment globally. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble free service – we guarantee it! Macnaught K32-02
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: CSA Group
Description: intended to be used with other standards as specified in each individual clause. 1.4 This equipment may be used indoor or outdoor or both as specified in each individual clause. 1.5 This Standard does not apply to a) portable equipment consuming power such as hand tools; b) "mobile
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Columbia Steel Casting Co., Inc.
Description: When a safety-conscious customer developed a new socket and wedge system, Columbia Steel was excited to help bring it to market. Conventional wedge removal requires heavy hammering -- a manpower-consuming and potentially dangerous process. In contrast, the Centerline system uses simple
- Industry / Application: Mining
-
Supplier: Macnaught USA, Inc.
Description: Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the toughest
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Breaker Technology, Inc.
Description: and minimal boom play. Heavy Gauge Steel Assembly The vibratory scaling head, boom, upper frame and undercarriage are designed for tough mining environments, with heavy gauge steel assemblies throughout. Massive Counterweight and Ample Storage The massive counterweight and high
-
Supplier: Macnaught USA, Inc.
Description: or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Checkers
Description: The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground
- Weight Capacity: 80,000 lbs
- Length: 15 inch
- Width: 8 inch
- Height / Thickness: 8 inch
-
Supplier: Checkers
Description: The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground
- Weight Capacity: 80,000 lbs
- Length: 15 inch
- Width: 8 inch
- Height / Thickness: 8 inch
-
Supplier: Checkers
Description: The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground
- Weight Capacity: 80,000 lbs
- Length: 15 inch
- Width: 8 inch
- Height / Thickness: 8 inch
-
Supplier: Checkers
Description: The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground
- Weight Capacity: 80,000 lbs
- Length: 15 inch
- Width: 8 inch
- Height / Thickness: 8 inch
-
Supplier: Mi-T-M Corporation
Description: pressure wash cycle. Typical applications include: · Rental Yards · Lumber Yards · Mining Operations · Heavy Equipment Dealers · Solid Waste Handlers
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty pneumatic lubricant. Designed for use in air driven construction and mining equipment such as rock drills, percussion drills, jackhammers, and pavement breakers.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Terex Cranes Waverly Operations
Description: Overview Yard Crane Drill Rig Maintenance Petro-Chemical & Refinery Maintenance Rail Road Maintenance, Hi-Rail Mounted Quarry and Mining Equipment Maintenance Heavy Maintenance Crane, (US Navy, HMC)
- Load Capacity: 25.35316013 tons
- Vertical Available Lifting Height: 121.39114166666667 ft
- Type: Mobile / Truck Mount Crane
- Features: Motorized Motion
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, stiff, multi-service lithium complex grease. Designed for use in heavy-duty vehicles and equipment used in mining, construction, agriculture, logging and hauling. Contains extreme pressure and anti-wear additives.
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
-
Supplier: ABSOPULSE Electronics Ltd.
Description: is a mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range). This is the traction voltage typically required for mass transit
- DC Input Voltage: 525 to 975 volts
- DC Output Voltage: 24 to 110 volts
- DC Output Power: 500.00000000000006 watts
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Mobil Industrial Lubricants
Description: The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The
- Kinematic Viscosity (@ 40°C): 100 cSt
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: ABSOPULSE Electronics Ltd.
Description: power. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The units meet the requirements of EN50155 for electronic equipment used on rolling stock. They are also suitable for transportation, mining, oilrigs,
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 200 watts
- Type: DC/DC Converter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range), the traction voltage typically required for mass transit vehicles such as
- DC Input Voltage: 525 to 975 volts
- DC Output Voltage: 24 to 110 volts
- DC Output Power: 500.00000000000006 watts
- Type: DC/DC Converter, High Voltage Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Inductotherm Group companies manufacture Inductotherm® Heavy Steel Shell induction furnaces for customers all over the world. Heavy Steel Shell Furnaces combine superior power handling capabilities with the hoop strength and rigidity imparted by the furnaces heavy rolled steel (read more)
Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Vertical or Horiztonal Dual Heat Medical Pouch Sealing Machinery. Seals Tyvek at up to 40 feet per minute. Renders 3/8" wide hermetic seal. Models with conveyors available for heavy or bulky products. Designed with two heating zones, two cooling zones (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
for water and wastewater treatment operations, our heavy duty K Series quarter-turn electric actuators are especially useful for the high-pressure, high-flow applications. The K Series features corrosion (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Treatment Approach: High-turbidity wastewater: Lamella clarifier, inclined-plate sedimentation with coagulation for solids and heavy metal removal (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle everything from light washdowns to heavy cleanups of thicker, more stubborn build (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability Two hand operaton-for greater operator safety (read more)
Browse Datasheets for Norlok Technology, Inc. -
Smith & Loveless I-Series Immersible Pumps deliver peace of mind for end-users and owners where immersible protection is required or recommended. Available for new and retrofit applications in lift stations and wastewater treatment plant operations, these heavy-duty pumps (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
of heavy use. Treats up to 64 gallons of fluid. Click here to learn more. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
technology works. Where It All Started In the 1970s, the periodic inspection of ships (as demanded by IACS and all the major Classification Societies) was conducted using what we would now consider to be very heavy and outdated equipment. The founder of Cygnus was himself (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Supercapacitors Power Generation - Traditional and Renewables Energy Conversion – Motors, Generators, Drives and Inverters Heavy Industrial – Metals Processing, Chemical Production and Related Predictive Maintenance (read more)
Browse Datasheets for Knick Interface LLC
Conduct Research Top
-
Trends in Mining Equipment and Heavy Machinery
The global mining equipment market is projected to reach USD 284.93 billion by 2025. Most of this growth is attributable to large scale urbanization efforts in emerging economies like those of China and India. Base and precious metal consumption is also on the rise in countries like Mexico
-
Trelleborg Cab Mounts Chosen for Caterpillar Mining Loaders
Caterpillar Elphinstone is fitting heavy-duty cab mounts from Trelleborg Industrial AVS throughout its range of LHD (long haul dump) underground mining loaders. The machines fitted with Trelleborg cab mounts are the R1300G, R1600G, R1700G and the R2900G LHDs, designed and built by Caterpillar
-
Heavy-Duty Bulk Bag-Filling Station Handles Abrasive Zircon and Rutile
Tronox Western Australia operates the world's largest fully integrated titanium ore and titanium dioxide (TiO2) project, covering the spectrum from mining of mineral sands through extraction and upgrading to obtain TiO2 pigment. The project is also a major producer of the mineral zircon (zirconium
-
Industrial Market Growth a Boost to Low-voltage Motors and Drives
The worldwide market for low-voltage motors and drives grew in 2018 thanks to a continued resurgence in the heavy industries such as metal processing, mining and oil & gas.
-
Enerpac's ultimate lift gantries gantries curtail risk with cost-efficient technology
Sometimes the enormous power and precision of synchronous hydraulic technology is the best option; sometimes standard indoor and outdoor cranes can do the job cost-efficiently; and sometimes lifting gantries are a safe and cost-efficient option for tasks across industries such as mining
-
Tech Advancements Driving the Fluid Power Market Forward
Mobile fluid power is an essential part of the construction, agriculture, mining, and other heavy-duty segments. But although the primary technology is mature, many factors drive change and demand innovation in this space. Pressures from supply chain disruptions, inefficiencies, new market
-
Cyanide Destruction Monitoring with pH and ORP
Mining and electroplating processes generate waste materials containing alkaline, rare earth metals, and other heavy metals such as iron, nickel, zinc, cadmium, copper, silver, and gold. The wastes often contain cyanide, a deadly poison. Federal and State regulatory agencies require that cyanide
-
Driven to Excel: Switched Reluctance Motor (SRM) Drives
are among the main players for important automotive applications (e.g., electrically assisted power steering, integrated starter alternators, and pumps). You'll observe the same trend in other sectors of industry (for example, home appliances, aerospace, and heavy-duty mining equipment). The ongoing
More Information Top
-
Federal Register > Thursday, April 9, 1998 > [63 FR 17492] Diesel Particulate Matter Exposure of Underground Coal Miners
Of particular interest to the mining community is the EPA's regulatory work on the standards that will be applicable to non-road engines, for these include the engines used in the heaviest mining equipment .
-
MRS Online Proceedings Library - MECHANICAL AND MICROSTRUCTURAL EFFECTS ON MEDIUM CARBON STEEL WELD JOINTS WHEN A GMAW PROCESS IS USED TO REPAIR STRUCTURAL COM...
… PROCESS IS USED TO REPAIR STRUCTURAL COMPONENTS USED IN THE MANUFACTURING OF HEAVY MINING EQUIPMENTMECHANICAL AND MICROSTRUCTURAL EFFECTS ON MEDIUM CARBON STEEL WELD JOINTS WHEN A GMAW PROCESS IS USED TO REPAIR STRUCTURAL COMPONENTS USED IN THE MANUFACTURING OF HEAVY MINING EQUIPMENT .
-
Nature-Inspired Computation and Machine Learning
In this work we present the development of nonlinear autoregressive with exogenous inputs models to predict some relevant variables for asset man- agement of heavy mining equipment , like Mean Time between Failures (MTBF), Mean Time to Repair (MTTR) and Availability is presented.
-
Federal Register > Thursday, October 29, 1998 > [63 FR 58104] Diesel Particulate Matter Exposure of Underground Metal and Nonmetal Miners
Of particular interest to the mining community is the EPA's regulatory work on the standards that will be applicable to non-road engines, for these include the engines used in the heaviest mining equipment .
-
Use of composite materials, health monitoring and self-healing concepts to refurbish our civil and military infrastructure.
3.10 Yin, Y., Grondin, G., Elwi, A., Obaia, K., “Fatigue Crack Management in Heavy Mining Equipment ,” Syncrude Canada Ltd., Research Department Progress Report 32 (07), 2003.
-
| Open Access | OMICS Publishing Group
2007) Fatigue life prediction of heavy mining equipment .
-
Mine Planning and Equipment Selection
Other investigations were carried out e.g. for the use of biodiesel in heavy mining equipment fleets (Jauer, Drebenstedt 2008).
-
Geophysical characterization of the large-scale internal structure of a waste rock pile from a hard rock mine
This feature is mainly attributed to the heavy mine equipment which induces compaction and deg- radation of the waste rock.
Indicates content that may require registration and/or purchase.