Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interface, Inc. - AZ
Description: 24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: DC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
-
Data Loggers and Data Recorders - Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320Supplier: OMEGA Engineering, Inc.
Description: high-speed correlated analog and digital data without a computer. OM-LGR-5320 devices perform high-speed, correlated measurements, up to 200 kS/s, directly to a Secure Digital (SD) or SDHC memory card. Utilizing the advanced analog and digital triggering options,
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Data Loggers and Data Recorders - 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us -- GL900Supplier: Transcat, Inc.
Description: memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review
- Features: Datalogger / Recorder, Thermocouple Input
-
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: ValueTronics International, Inc.
Description: The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: RainWise, Inc.
Description: High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these
- Data Storage: 1 MB
- Features: Application Software Included, Datalogger / Recorder
- Application: Environmental
- User Interface: None
-
Supplier: Measurement Computing
Description: Stand-alone, high-speed 200 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate Data- Logger meter with connection port, memory, software for measuring wind speed, temperature and Data- Logger This Data- Logger meter is very economical. With this Data- Logger meter you can measure wind speed and air
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-STATE101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe-art data logging devices that has taken the lead in offering the most advanced, low cost, battery powered data loggers in the world today. The OM-CP-STATE101A
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: Datalogger / Recorder, Other, Other Input, Relay / Switch Input
-
Supplier: OMEGA Engineering, Inc.
Description: data logger senses and records transition or state changes at the input. Its realtime clock ensures that all data is time and date stamped. This is ideal for recording events. The storage medium is non-volatile solid state memory, providing maximum data security even if
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Datalogger / Recorder, Other, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PROCESS101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe- art data logging devices that has taken the lead in offering the most advanced, low cost, battery powered data loggers in the world today. The
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Current Input, DC Voltage Input, Datalogger / Recorder, Other, Other Input
-
Supplier: LORD MicroStrain Sensing Systems
Description: design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: RainWise, Inc.
Description: to 2MB. The 32K was RAM based which meant if you lost power you lost your data. This is not the case with flash, your data is non-volatile and will not be destroyed when power is lost. The data stored in memory is compressed so the 2MB will allow for long intervals between
- Data Storage: 2 MB
- Features: Application Software Included, Datalogger / Recorder
- User Interface: Computer Programmable
- Application: Environmental
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Allied Electronics, Inc.
Description: CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot. The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary
-
Supplier: Transcat, Inc.
Description: Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables energy management professionals – from energy auditors to building
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: and alarm condition • Ultrahigh-speed download capability • Software package (required) provides easy setup, operation, and data download for later analysis • Multiple start/stop mode lets you start and stop the device multiple times without having to download data or
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: and alarm condition • Ultrahigh-speed download capability • Software package (required) provides easy setup, operation, and data download for later analysis • Multiple start/stop mode lets you start and stop the device multiple times without having to download data or
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: and alarm condition • Ultrahigh-speed download capability • Software package (required) provides easy setup, operation, and data download for later analysis • Multiple start/stop mode lets you start and stop the device multiple times without having to download data or
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving vehicles,
- Features: Datalogger / Recorder
-
Supplier: Tekscan, Inc.
Description: VersaTek™ High Speed USB Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub
- Operating Temperature: -10 to 55 F
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Hand-held / Remote Programmer
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: Instrumented Sensor Technology
Description: Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes Pre-trigger capability Date & time stamped readings
- Features: Datalogger / Recorder, Other, Other Input
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance
-
Supplier: Teledyne Controls
Description: Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®IQR is a high-speed recorder for recording and playing digital I/Q data streams. When used in combination with one of the many Rohde & Schwarz instruments that have the R&S®Digital I/Q Interface, the R&S®IQR can store and play data in realtime. Key Facts Realtime
- Features: Datalogger / Recorder
- Network Options: Ethernet
- Form Factor: Stand Alone
- User Interface: Touch Screen
-
Supplier: Monarch Instrument
Description: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color display.
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: AMETEK Programmable Power
Description: 16-Channel isolated high voltage measurement instrument 24-bit SAR ADC per Channel 128k samples/second/channel sample rate 1000V channel-channel isolation 500V channel-ground isolation Input voltage ranges peak: ±420V/±10V/±1V Data logger acquisition mode 3-Pin screw terminal
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Features: Channel-to-Channel Isolation, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, Isolated Digital Input, Isolated Digital Output, Other, Signal Isolator
- Network Options: Ethernet
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Simplicity, Hardwired Reliability Dependable data with 100% throughput under most operating conditions Scalable, extended range wireless sensor communication Autonomously aggregate high-speed, synchronized data Ease of Use Quick path to unlimited sensor
-
Supplier: Allied Electronics, Inc.
Description: Data Acquisition⁄Switch Unit, 3 Slot, 250 Channel, 12 W Power Rating Go ahead and compare the Agilent Technologies 34970A Data Acquisition/Switch Unit with other data acquisition systems currently available. You'll find it hard to come up with a system that offers the powerful
-
Supplier: Radwell International
Description: 8 PIN TO USB HIGH-SPEED ADAPTER KIT, W/EXTENSION CABLE, FLASHLINK, DATA LOGGER ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: USB Connector
Find Suppliers by Category Top
Featured Products Top
-
offers tactical-grade inertial sensing with high-speed data output, robust filtering, and compact form factors - all critical for precision navigation and control. Expanded Sensor Support (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Need a cable that delivers reliable high-speed data transfer? Northwire’s RoHS3-compliant ruggedized cables are engineered to your exact application requirements (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
and ensuring high-speed communication. Additionally, the use of high-quality conductors and advanced shielding techniques enhances resistance to electromagnetic interference (EMI), further stabilizing data transmission. By offering a high insulation resistance and low dielectric constant, the (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
High-speed data + power in one ruggedized custom cable Need rugged, 10-million flex, UL/CSA, interconnect solutions for your harsh environment applications? Northwire partners with you to design and manufacture (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
High-speed circuit design is rapidly moving to include miniaturization and high density as new chip materials and sensors provide highly mobile and remote data acquisition devices. COB, chip on board circuitry offers ruggedized circuits that support military and space designs through to everyday (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Offering robust mechanical stability, Amphenol Lynx mezzanine connectors feature scalable configurations. These connectors are perfect for data centers, telecom, and industrial applications that require reliable high-density interconnects. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser
Conduct Research Top
-
Portable Grant Data Logger Used In Demanding Clinical Studies
control is needed over all the measurements taken, so the project demanded a high speed data logger with high accuracy which was also compatible with several different types of temperature sensors.
-
Adjustable High-Speed Acquisition for Test and Simulation
The pump sector greatly benefits from the flexibility of Delphin data loggers, which provide high-speed acquisition for testing applications.
-
Machine Monitoring Using Analysis Prevents Failures
patterns to occur. It is impossible to manually acquire and analyze all the data fast enough because of the processing speed and the overall amount of data generated. Using a high-speed, machine monitoring data logger to acquire the physical data from a PLC, industrial PC, or directly from
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4571/GANESAN-MASTERS-REPORT.pdf?sequence=1
...............................46 Fig. 4.13: High Speed Data Logger for Zener diode based shunting circuit.
-
http://theses.ucalgary.ca/bitstream/11023/186/2/ucalgary_2012_shrestha_noorma.pdf
of the high speed loggers and slow speed loggers are available in a high speed data logger .
-
Surface Control Software Dramatically Mitigates Downhole Torsional Vibration in the Eagle Ford Shale Play as Validated by High-Speed Downhole Dynamics Data
Actual Torque and Speed is measured with a high speed data logger inside the speed control loop.
-
Effect of screw rotating speed on polymer melt temperature profiles in twin screw extruder
… profiles of flowing polypropylene melt was investigated in the barrel of a counter-rotating twin screw extruder using a designed experimental apparatus and a thermocouple temperature sensing device, the experimental apparatus being connected to a high speed data logger and a computer.
-
Instrumentation And Research Program On Confederation Bridge
The system consists of an industrial personM computer and several low speed and high speed data loggers with total about 1000 channels.
-
Performance Evaluation And Calibration Of A Modular Multiband Radiometer For Remote Sensing Field Research
High Speed Data Logger .
-
Reliability of lead-free SAC electronics under simultaneous exposure to high temperature and vibration
The resistance across each daisy chain package on the test board is monitored using high speed data logger .
-
Theoretical and Experimental Studies on Blast Wave Propagation in Air
A 16 channel YOKOGAWA make DL 750 high speed data logger was used for acquiring the peak pressure-time data.
-
Multi-Functional Materials and Structures IV
A successful validation of this method was performed by means of a high-speed camera, and the details of experimental rig such as high speed data logger and operating control systems can be found in previous work [11].
-
A die rotating system for moderations of extrusion load and pressure drop profiles for molten PP and wood/polypropylene composites in extrusion processes
All the data were recorded in real time using a high speed data logger .
Indicates content that may require registration and/or purchase.