Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220
- Clock Speed: 60 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 2.05 volts
- Operating Temperature: -55 to 220 C
-
Supplier: Microchip Technology, Inc.
Description: The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily
- Input Voltage (VIN): 3 to 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: push-pull output with active high reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP810 is available in a SOT23-3 package. Additional Features Holds microcontroller in reset until
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC.
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Texas Instruments
Description: High Temperature Digital Signal Controller 176-HLQFP -55 to 150
- Clock Speed: 150 MHz
- Internal RAM Size: 68 KB
- Number of I/O Ports: 88
- Number of A/D Converters: 1
-
Supplier: Texas Instruments
Description: High Temperature Digital Signal Controller 172-CFP -55 to 220
- Clock Speed: 150 MHz
- Internal RAM Size: 36 KB
- Number of I/O Ports: 56
- Operating Temperature: -55 to 220 C
-
Supplier: Microchip Technology, Inc.
Description: Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form three half-bridges, can
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Loop-powered, 4 to 20 mA transmitter Proven polymer capacitive sensor for fast response and calibration stability Platinum RTD temperature sensor 1/2 in MNPT or other process connections Operating temperature up to 300°F (150°C) 0 to 100% relative humidity Dew point
- Variables Measured: Moisture Content
- Form Factor: Transmitter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PXR SERIES, MICRO-CONTROLLER X, PID AUTO-TUNING, 48 X 48 MM, THERMOCOUPLE (F), SSR/SSC DRIVING OUTPUT, HIGH/LOW 2 POINT ALARM, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: been designed with a high focus in offering a robust, reliable and efficient solution for driving a large variety of high-temperature, high-voltage, and high-efficiency power transistors (SiC, GaN, Si) existing in the market. The XTR40010 is used for isolated data
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin QFN
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin QFN
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: multimaster arbitration. In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3171 is a high output current, high efficiency, low noise, low profile charge pump DC/DC converter. The device is ideal for multi-functional LED photo-flash applications where solution cost,
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Kelly Pneumatics, Inc.
Description: applications. Features Linearized Flow Output +-1% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Hymark/Kentucky Gauge
Description: deg up to ±60 deg in 2-axis models and up to ±360 deg in 1-axis models with very high resolution (down to 0.001 deg) and very high accuracy (down to ±0.05 deg). IX inclinometers are compact, rugged and IP67 protected. The robust metal enclosure and the resin-coated electronics allow
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Acromag, Inc.
Description: applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button field
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: Applications Food Storage Environment, Energy Management HVAC, Refrigeration Maintenance General Laboratory Monitoring Computer Room Monitoring Ovens, Dryers,Paint Booths The newly designed CT89 temperature recorder with remote sensor employs advanced microcontroller design that
- Number of Plots: 1 #
- Temperature Measurement Range: -40 to 120 F
- Operating Temperature: 32 to 120 F
- Data Acquisition: Chart Recorder
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature
- Features: 2-Wire, 500Ω, B, Copper, Current Loop Converter, DC Voltage Input, J, K, N, Nickel, Other, Platinum, R, S, T, Temperature Signal Conditioners
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @
-
Supplier: Acromag, Inc.
Description: applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button field
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Keller America, Inc.
Description: can guarantee high accuracy as an error band within the overall compensated pressure and temperature range. Two compensated temperature ranges are available for industrial transmitters, according to choice: -10…80 °C and 10…40 °C. The level probes are gauged in the 0…50 °C
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.02 to 0.03 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature
- Analog Input Channels: 1 #
- Accuracy: 0.075 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
-
Supplier: Keller America, Inc.
Description: parameters such as temperature and conductivity. The 36 Xi W series is based on the proven KELLER 36 X W series using the high-quality 10 L-series pressure transducer. All series X pressure level transmitters feature an RS485 interface, which provide pressure and temperature
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD357xYFP BD357xYHFP Series regulators feature a high withstand voltage (50V) and are suitable to use with onboard vehicle microcontrollers. They offer an output current of 500 mA while limiting the quiescent current to 30µA (Typ). With these devices, a ceramic capacitor may be used at
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 36 volts
-
Supplier: Process Sensing Technologies USA
Description: The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Win Source Electronics
Description: Manufacturer: WIZnet Win Source Part Number: 903213-W7500 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 64-LQFP
- Clock Speed: 48 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 53
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 16
- Operating Temperature: 0 to 70 C
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: therefore be readily embedded into your own microcontroller circuitry. The control interface is USB. Simply plug in your laptop, set up the passwords and encryption key and then take it away, allowing physical control over the access to the configuration setup. The module is very small, just
-
Supplier: Process Sensing Technologies USA
Description: Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can
- Maximum Operating Pressure: 8,700 psi
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 917609-DSP56852VFE Series: 568xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 56800E series Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8) Core Processor: 56800E Speed: 120MHz Package: 81-LFBGA Package: Tray
- Clock Speed: 120 MHz
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 1.8 to 3.3 volts
- Number of I/O Ports: 11
-
Supplier: Integrated Device Technology
Description: standby state. The ZLED7320 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7320 can
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
-
360º Leak-Proof Protection ZAGO sustainable high-tech sealing fasteners (sealing screws, nuts, bolts, and washers) prevent both leakage and seepage of contaminants into and out of sensors and LiDAR-related equipment. They can withstand harsh weather and extreme temperatures, are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
integration with various microcontrollers. Integrated Features: On-chip CRC, FIFO buffer, anti-collision algorithms, and decoding support high throughput (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Features: High frequency accuracy: 25MHz crystal suitable for precision timing applications Excellent stability: ±25ppm frequency stability ensures reliable performance over temperature variations Compact SMD package: Space-saving 4-SMD design with (read more)
Browse Crystals Datasheets for Win Source Electronics -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
-
Bridge Sensing with the MCP6S2X PGAs
words for manipulation by the microcontroller. When the PGA is used in this system, the other channels of the MCP6S2X can be used for other sensors without an increase in signal conditioning hardware or PICmicro (R) microcontroller I/O pin consumption. The multiplexer and high-speed conversion
-
C2000 TM MCU Motor Control Primer (.pdf)
Digital motor control has been a challenging subject since the beginning of early implementations. Although digital control techniques and the availability of high-speed microcontrollers made life significantly easier for engineers, highly non-linear motor models, designing and tuning multiple
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
of remaining fuel is simply the subtraction of the fuel used which option is chosen, the cost-saving can be from the fully charged fuel. significant in high volume applications. Depending on The behavior of the battery fuel is greatly affected by the battery used and the application, the system temperature
More Information Top
-
275 C Downhole Microcomputer System
… three major tasks: 1) megacell design, validation, fabrication and testing and integration, 2) fabrication of 68HC11 and 2 peripheral memory chips, a data RAM and mask ROM suitable for 275 °C operation and 3) their integration into a high temperature microcontroller .
-
CR4 - Thread: Which One is the Most Reliable Microcontroller?
Commercial Electronics also will use low cost Microcontrollers but there are many applications where money is not a primary consideration or problem and few companies do developed High Rad and Very High Temperature Microcontroller / Microprocessor.
-
Logic circuit takes the heat - physicsworld.com
Designers have got round this problem by making high - temperature microcontrollers from silicon carbide (SiC), which is much more resistant to heat damage than plain silicon.
-
SiC intelligent multi module DC/DC converter system for space applications
The digital core is based on the SOI HTMOS 83C51 high - temperature microcontroller manufactured by Honeywell.
-
A Novel High Density 100kW Three-Phase Silicon Carbide (SIC) Multichip Power Module (MCPM) Inverter
1) Control Stage: The core of the control stage is the silicon-on-insulator (SOI) HTMOS 83C51 high - temperature microcontroller manufactured by Honeywell's Solid State Electronics Center (SSEC).
-
Efficient real-time concurrency on low-cost microcontrollers
STI gives the designers of such embedded systems the ability to implement in software functions unavailable in hardware, and makes the soft- ware more efficient, extending the perfor- mance to levels unachievable with available high - temperature microcontrollers .
-
High-temperature pressure transducer interface
The availability of ( high - temperature ) microcontrollers permits the use of indirect A/D conversion.
-
Reliability of Ferroelectric Random Access memory embedded within 130nm CMOS
During stress tests, it stores the instructions used by the microcontroller during high temperature operating life tests.
-
Soft Computing Applications
2014) Microcontroller based high resolution temperature monitoring data acquisition system with graphical user interface.
-
Advanced Microsystems for Automotive Applications 2006
“A Low Power 80C51 Microcontroller in SOI High Temperature Technology”, Ph.
Indicates content that may require registration and/or purchase.