Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Humidifiers for Medical Use - Part 1: General Requirements for Active Humidification Systems
-
Supplier: Accuris
Description: Specification for humidifiers for use with breathing machines
-
Supplier: ASTM International
Description: ventilation, and airconditioning systems and humidifiers used to condition the environment within infant incubators are outside the scope of this specification. 1.1.1.5 It has not been found possible to include guidance on the matter of droplet size in the case of nebulizing
-
-
Supplier: ASTM International
Description: This specification includes requirements for the safety and performance of active vaporizing and nebulizing humidification systems suitable for inclusion in breathing systems (both intubated and nonintubated patients). This specification also includes requirements for breathing tubes,
-
Supplier: Accuris
Description: Specification for Safety of Household Electrical Appliances Part 2: Section 2.39: Room Humidifiers
-
Supplier: Accuris
Description: Medical Electrical Equipment Part 2: Particular Requirements for Safety Section 2.24: Specification for Humidifiers
-
Supplier: ASTM International
Description: This specification covers the minimum requirements for gypsum formboard designed for use as a permanent form for poured-in-place reinforced gypsum concrete roof decks. Gypsum formboard shall consist of a noncombustible core, essentially gypsum, either mineral or organic, synthetic or natural.
-
Supplier: ASTM International
Description: This specification covers glass fiber reinforced gypsum (GRG) composites suitable for producing GRG parts for non-loading bearings, thin sections, and ornamental shapes for architectural embellishment of interior building construction. Both the neat alpha gypsum cement and the resulting
-
Supplier: Air Innovations LLC
Description: filtration for biotech, pharmaceutical or research laboratory applications. As always, Air Innovations can modify the components to meet your exact cleanroom specifications. Custom micro-environment enclosures are also available. Other ArrayAir features for Clean Room Environments: Adaptable
-
Supplier: International Thermal Systems LLC.
Description: accommodate customer specifications. HyrdroCure Humidity Drying Chamber Features include: Various models for optimum pallet configuration. The return duct incorporates an Exacting Profile adjustment. HydroCure is Intuitive and Operator Friendly. The exhaust system is NFPA compliant. There is
- Secondary Capability: Moisturizing / Humidifying
- Features: Other
- Equipment Type: Tray / Cabinet / Tunnel Dryer
-
Description: IEC 60068-3-4:2023 provides the necessary information and the basic principles of the effect of humidity in the context of environmental testing to assist in preparing relevant specifications, such as standards for components or equipment. Furthermore, information is provided on operating
-
Supplier: CSA Group
Description: the conditions of the supply air to provide the necessary humidification and dehumidification. The calculation methods can be used for residential or non-residential buildings, or a part of it, referred to as "the building" or the "assessed object". ISO 52016-1:2017 also contains
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test equipment - salt spray test
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Weiss Technik North America, Inc.
Description: range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise
- Temperature Control: Cooling
- Features: Shelves
-
Supplier: SAE International
Description: This recommended practice is intended to serve as a procedure to verify the functional performance, design specifications or vendor claims of any PEM (Proton Exchange Membrane) type fuel cell stack sub-system for automotive applications. In this document, definitions, specifications,
-
Supplier: SAE International
Description: This ARP discusses design philosophy, system and equipment requirements, and ambient conditions and design considerations for systems within the ATA 100 Specification, Chapter 21 (Reference 1). This chapter is principally concerned with passenger and crew environment and the air conditioning
-
Supplier: Air Innovations LLC
Description: AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Commercial, Industrial
-
Supplier: SAE International
Description: with that in the ATA 100 Specification.
-
Description: IEC 60704-2-2:2023 applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting. This document does not apply to: - electric storage room heaters; - room humidifiers; - room dehumidifiers; - air cleaners; - heaters designed exclusively for
-
Supplier: GasLab
Description: Nafion is also recommended to be used with water traps & hydrophobic filters that are included with all sampling devices. Install the tubing after the filters for optimum performance & protection of the sensor. Specifications 24 in. (61cm) long Inside Diameter (IN): Minimum 0.054 - Maximum
-
Supplier: CO2Meter.com
Description: Nafion is also recommended to be used with water traps & hydrophobic filters that are included with all sampling devices. Install the tubing after the filters for optimum performance & protection of the sensor. Specifications 24 in. (61cm) long Inside Diameter (IN): Minimum 0.054 - Maximum
-
Supplier: KEYENCE
Description: workpiece. Measurement error can be corrected by entering the installation distance into the amplifier. Multiple output options Standard specifications include an independent 3-output judgment system and analog voltage/current output. By using a communication unit, data from up to 8 connected
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 50 C
- Display Type: Digital
- Features: Other
-
Supplier: MBW Calibration AG
Description: Applies Enhancement Factors Computerized Internal Transducer Calibration RS-232C Serial Interface Only Nine Square Feet of Floor Space Timed/Formatted Output to Printer Battery Backed-up Real Time Clock Backlit Liquid Crystal Display Key Specifications Frost Point Uncertainty: * (–70 to 10
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Description: requirements during disposal are not specified in this standard. Annex HH provides informative requirements on competence of personnel. Criteria for competence of personnel for the purpose of certification schemes can be found in ISO 22712. Unless specifications are covered by this standard,
-
Supplier: UL Standards & Engagement
Description: specifications are covered by this standard, including the annexes, requirements for refrigerating safety are covered by ISO 5149. The parts of ISO 5149 of particular concern to this standard are as follows: • ISO 5149-1:2014, Refrigerating systems and heat pumps - Safety and environmental
-
Supplier: UL Standards & Engagement
Description: specifications are covered by this standard, including the annexes, requirements for refrigerating safety are covered by ISO 5149. The parts of ISO 5149 of particular concern to this standard are as follows: • ISO 5149-1:2014, Refrigerating systems and heat pumps - Safety and environmental
-
Supplier: CSA Group
Description: or A3 as defined by ANSI/ASHRAE 34 [ISO 817] classification. 1DV.3 DE Add the following note: Note 102A : Class A2 includes class A2L. This Standard specifies particular requirements for the use of FLAMMABLE REFRIGERANTS. Unless specifications are covered by this standard, including the
Find Suppliers by Category Top
Featured Products Top
-
Gas humidifier applications and customization Environics' gas humidification systems deliver precise ppb/ppm or relative humidity control. Designed for standalone use or integration with gas mixers, each (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc. -
Understanding the Basics of Nafion-Based Gas Humidification Maintaining control over the humidity levels of gas streams is crucial in the realm of (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc. -
Replicating Human Breath with Gas Humidifiers What is a Gas Humidifier? A gas humidifier is an instrument for artificially warming and humidifying respiratory gas (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled temperatures to ±0.02°C & humidity to ±0.5% RH, we can provide the required solution. Contact us to learn more! (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
mixture before reaching the lower airways. Medical gas testers must replicate these conditions to evaluate how ventilators, humidifiers, and respiratory monitoring systems behave during actual patient use. This requires far more than adding moisture to a gas stream. Modern gas testing systems must (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is (read more)
Browse Nozzles Datasheets for Vortec -
an environment’s dew point and humidity is essential for selecting an optimal humidification or dehumidification system for (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Air units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
. Location can also have an impact on humidification. If your application is physically located in a desert area, or other drier parts of the world, it is possible more humidity will be needed for that application. In the (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC
Conduct Research Top
-
Gas Humidification
Humidifiers allows you to add specific Relative Humidity (RH) levels to a gas or a blend of gases to simulate actual conditions in laboratory experiments or other cases where gas samples contain humidity. Often, this is done to recreate a particular gaseous environment or condition
-
Humidification and Gas Flow
One of the most popular options for an Environics Gas Mixing or Dilution system is humidification. The Environics humidifier option or our stand-alone humidifier allows the operator to add specific RH levels to a blend of gases to simulate actual conditions in laboratory experiments or other cases
-
What is Gas Humidification?
Gas humidification refers to the addition of water vapor to a gas flow to create a specific relative humidity (RH). Relative humidity is the ratio of partial pressure of water vapor (pH2O) in the gas to the equilibrium vapor pressure at saturation at a specific temperature.
-
Replicating Human Breath with Gas Humidifiers
What is a Gas Humidifier? A gas humidifier is an instrument for artificially warming and humidifying respiratory gas for mechanically ventilated patients. When natural respiratory humidification decreases pulmonic infections and damage to lung tissue may occur.
-
Types of Gas Humidifier and What They're Used For
Applications of Gas Humidifiers
-
Humidifier Case Study (Vaporstream): Rikshospital; Oslo, Norway
When the new Rikshospital, Norway's largest, opened in Oslo in 1999, it quickly became apparent that the originally-installed humidifiers could not maintain stable, reliable humidification. Particular concern was in the skin culture laboratory of the burns unit, where relative humidity must
-
Steam Humidification: Reducing Energy Use, Airstream Heat Gain, and Condensate Production
improve it. Commercial and industrial steam humidification is considered essential for most process and health applications such as semiconductor manufacturing, printing plants, and health care facilities. Given the significant number of large buildings requiring steam humidification, it is time to make
-
Humidification for Pressurized Steam Applications: Short Absorption and Energy Savings With Pressurized Condensate Return
As commercial and industrial steam humidification systems grew in complexity and demand since the mid 1900s, unique application requirements inspired 50 years of innovation. The biggest breakthroughs in steam humidification systems have happened only recently, and their impact on the humidification
-
Humidifier Case Study (GTS): Region of Waterloo Water Testing Laboratory; Ontario, Canada
levels he required for employee comfort and water testing accuracy. By identifying the problem-an inefficient humidification system-Bechtel literally received more than he bargained for: an energy cost savings of 64% when he switched to a gas humidification system from DRI-STEEM.
-
Humidifier Case Study (Ultra-sorb): University of Alberta Hospitals; Edmonton, Alberta, Canada
air systems serve this facility of which 21 had been utilizing capillary air wash technology for humidification since the completion of the second phase of the hospital in 1982. The remaining units used horizontal steam grid technology for humidification. The steam grid units served operating
-
Maximizing the Efficiency and Lifetime of Fuel Cells with Optimum Humidification
The applications where fuel. cell technology is used can be. divided into three main categories: portable power generation (for. mobile devices and portable. auxiliary power), stationary. power generation (distributed. power generation, back-up power. sources, and grid-connected. power stations),
-
Application: AC & Humidifier Condensate Reservoir Level Detection (.pdf)
A typical unit can accumulate up to 15 gallons (60 liters) of water in a single day. With this much water being produced, care must be taken with the reservoirs to prevent water overflow. Reed sensors provide a reliable way to detect maximum levels to either alert the user or turn on a water pump.
-
Why is humidity / moisture control important in a Fuel Cell?
The root of all of this is that Nafion membranes must stay hydrated to function properly. If they are not fully humidified the conductivity decreases and therefore more of the electricity is converted directly to heat before it even leaves the membrane (I2R heating). If it gets too dry it basically
-
Wisconsin Hospital Installs ProFire (R) Burners to Increase Safety and Efficiency
One of Wisconsin's oldest hospitals operates with four boilers that run on natural gas and fuel oil. The boilers provide steam for building heat, sterilization, humidification and cafeteria functions. In the winter months, the hospital operates a Cleaver-Brooks 1,200 HP boiler. In addition, it has
-
New Generation of Premix Gas Blowers
). Applications include residential and. commercial gas furnaces, humidifiers, water heaters, gas-fired food service equipment, and hydrogen fuel cells.
More Information Top
-
Federal Register > Thursday, January 6, 2005 > [70 FR 1211] Airworthiness Directives; Boeing Model 747-400, 777-200, and 777-300 Series Airplanes
Replacement of the end plate with a supplier-tested cell stack terminates the requirement to deactivate the flight deck humidifier specified in paragraph (b)(2) of this AD.
Indicates content that may require registration and/or purchase.