-
Supplier: J&S Machine, Inc.
Description: shop where bending, straightening, blanking, punching, etc. needs to be carried out; as well as in factories where accurate production works are necessary. With over fifty years of experience in press bending, SIMASV offers a competitive product with constant technological
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Accuris
Description: BENDING PRESSES, RAM TYPE, HYDRAULICALLY DRIVEN, PIPE, TUBING AND STRUCTURAL SHAPES
-
Supplier: Quality Bearings & Components
Description: Hydraulic Hand Pump WORKSHOP PRESSES BETEX WSP SERIES Professional workshop presses with hand, air or electric pump Features: Robust steel frame ensures maximum stability and prevents bending. Multiple working positions for press bed. Steel crossbars prevent the frame from
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
-
Supplier: Aries Engineering Co., Inc.
Description: wide variety of assembly and forming applications. Cost Effective… HyperCyl Press systems are sized for force output only vs. hydraulics requiring larger pumps, motors, reservoirs and special circuits for speed to close the tooling. HyperCyl Press systems consume no energy when
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78013 12 Ton Hydraulic Shop Press Click here for Shipping/Price Quote Intended Use Straightening, bending and pressing. Removing and installing gears, bearings and bushings. Features Manual pump power unit with access hole to adapt optional models 78021 gauge, 910017A
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78022D 20 Ton Capacity Hydraulic Press Click here for Shipping/Price Quote Intended Use Straightening, bending and pressing. Removing and installing gears, bearings and bushings. Features Manual pump power unit with access hole to adapt optional models 78021 gauge, 910003
-
Supplier: Mile-X Equipment, Inc.
Description: Jet HP-35A; 35 Ton Capacity Hydraulic Shop Press Features: HYDRAULIC SHOP PRESSES For pressing, bending and straightening operations Easy-to-use, hand-operated with pressure gauge for direct pressure readings Tables raise and lower easily with use of hand crank on the
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Force / Load Capacity: 22,480 lbs
- Stroke / Travel: 12.0078805 inch
- Test Speed: 4.488188976377943 in/min
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Zinko Hydraulic Jack
Description: 15 ton Hydraulic Press- Manual Type Welded steel with fast return springs Designed for use with automotive, industrial, and general shop work for pressing, bending, straightening, and assembling jobs. Optional air pump or electric pump available upon request.
- Capacity / Operating Force: 15 tons
- Technology: Hydraulic
- General Types: Shop Press
-
Supplier: Mile-X Equipment, Inc.
Description: This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press for bending, pressing, and straightening work Works great for removal and installation of gears,
-
Supplier: Savage Engineering, Inc.
Description: Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains
- Capacity / Operating Force: 25 to 2,500 tons
- General Types: Forming and Bending Machine
- Operation: Straightening / Flattening
-
Description: and hammers; powered press brakes; metal shears; iron workers; cold headers; die-casting machines; plastic injection molding machines; stretch forming machines; roll-bending machines; welding machines; welding presses; radial expanding and compression equipment; packaging machines;
-
Supplier: Savage Engineering, Inc.
Description: This high speed, low tonnage press is used for drawing stainless steel cannisters. A fully guided hydraulic cushion prevents wrinkling of sheet.
- Capacity / Operating Force: 4 to 500 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Operation: Deep Drawing
- General Types: Forming and Bending Machine
-
Supplier: Garage Equipment Supply
Description: heavy-duty arbor plates. Ideal for pressing bearings, U-joints, etc. Hydraulic cylinder moves laterally for better versatility. Integrated 4” diameter 20-ton pressure gauge. Independent two-speed hydraulic pump for maximum performance. Adjustable table height. Includes 2 heavy-duty
- Capacity / Operating Force: 20 tons
- Stroke: 5.5 inch
- General Types: Shop Press
-
Supplier: Savage Engineering, Inc.
Description: Four post press with conventional slide above the blankholder type construction. Arrangement utilizes two slides operating on the same guide rods. The blankholder has a through hole in the center to allow the upper punch die to pass through and contact the work. Lower hydraulic cushion
- Operation: Deep Drawing
- General Types: Forming and Bending Machine
- Features: Other
-
Supplier: Garage Equipment Supply
Description: This durable 20-ton shop press can be used in repair shops for the removal and installation of gears, bushings and bearings along with metal bending, straightening, compression and flattening applications. All Ranger floor presses have rugged structural steel frames and include two
- Capacity / Operating Force: 20 tons
- Stroke: 8 inch
- General Types: Shop Press
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features Hydraulic overload protection system Extra long 8-points guide plate Air counter balancer device
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.842525 inch
- Rate: 25 to 60 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Torin Jacks, Inc.
Description: Heavy duty steel H-frame has a 12-ton hydraulic bottle jack. Great for straightening,bending and stamping.Ideal for rebuilding engines. Remove and install bearings,gears,U-joints,bushings,ball joints,pulleys,stc.Open side heavy duty construction allows work on the longest work pieces.
- Capacity / Operating Force: 12 tons
- Operation: Bending, Straightening / Flattening
- Frame & Head Type: H-Frame
- Technology: Manual
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy transmission
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 250 tons
- Stroke: 11.023628 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 315 tons
- Stroke: 11.023628 inch
- Rate: 20 to 100 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 30 to 55 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: FTL Technology
Description: In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Description: Scope The requirements of this standard apply to any power-driven machine designed for bending pipe, tube, and shapes by means of bending dies, clamp dies, pressure dies, mandrels, wiper dies, vertical bending punches, radius dies, wing dies, and associated tooling. Excluded
-
Description: from this standard are: mechanical and hydraulic power press brakes; mechanical and hydraulic power presses; bulldozers; conventional hot bending and hot metal presses; conventional forging presses; hammers; riveting machines and similar types of fastener applications;
-
Description: Scope The requirements of this standard apply to those machine tools classified as power press brakes (hereinafter referred to simply as press brakes), which are designed and constructed for the specific purpose of bending material. The requirements of this standard also apply
-
Supplier: CSA Group
Description: Preface This is the fifth edition of CSA Z142, Code for power press operation: Health, safety, and safeguarding requirements. It supersedes the previous editions, published in 2002 under the title Code for Power Press Operation: Health, Safety, and Guarding Requirements, 1990, 1976,
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: press brakes, and are linked to a centralized CAD/CAM program. When combined with our experienced engineering staff, this helps us supply customers with precision parts and assemblies, on time, every time. Contact us today for a quote for your project. Some of the many precision processes we
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: CTM Corporation
Description: Brake 6™ 1 Adira Hydraulic Press Brake 4™ 1 Teledyne Pines Model 660 Single End Finishing 1 Teledyne Pines Standard Model 1, Series 110-35 Rotary Hydraulic Bending Machine 1 Di-Acro Power Shear, 36 1 Di-Acro Power Press Brake, 36 1 Di-Acro Manual Notcher, 1 Ton 1
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: 3 Dimensional Services
Description: formed parts using both hydraulic and mechanical presses, as well as press brakes and shears. Our expertise in all facets of forming provides keen insight not only into prototype part development, but particularly into low-volume production runs. Our lasers—both 3 and 5 axis, can cut
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Proshort Stamping Services, Inc.
Description: hydraulic presses to perform stamping and forming operations.
- Services: Assembly, CAD / CAM Support, Just-in-Time Capability, Production, Prototype, Short Run
- Capabilities: Bending / Forming, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Northeast US Only
-
Supplier: 3 Dimensional Services
Description: formed parts using both hydraulic and mechanical presses, as well as press brakes and shears. Our expertise in all facets of forming provides keen insight not only into prototype part development, but particularly into low-volume production runs. Our lasers—both 3 and 5 axis, can cut
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Metals, Plastics
- Capabilities: Water Jet Cutting
-
Supplier: 3 Dimensional Services
Description: formed parts using both hydraulic and mechanical presses, as well as press brakes and shears. Our expertise in all facets of forming provides keen insight not only into prototype part development, but particularly into low-volume production runs. Our lasers—both 3 and 5 axis, can cut
- Material: Aluminum, Steel - Carbon & Alloy
- Support & Production Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype
- Secondary Capabilities: Cut to Length, Machining, Welding / Brazing
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: 3 Dimensional Services
Description: formed parts using both hydraulic and mechanical presses, as well as press brakes and shears. Our expertise in all facets of forming provides keen insight not only into prototype part development, but particularly into low-volume production runs. Our lasers—both 3 and 5 axis, can cut
- Services: Assembly Services, Engineering / Design Assistance, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Tool Making, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, repels dirt and oil, and allows for rapid wipe-down cleaning—ideal for mobile equipment, industrial presses, and material handling systems where uptime is critical. Broad Media Compatibility Compatible with petroleum-based hydraulic fluids, water-glycol solutions (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
A die spotting (or mold spotting) press is a precision-guided, 4-post, or gib-guided hydraulic machine used in the manufacturing and verification of dies and (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Daylight openings Speeds Special options, features, and custom tooling For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer’s unique needs and exact job (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
, durable custom hydraulic presses to meet each customer’s unique needs and exact job specifications. Our process is fully integrated from concept to delivery. You’ll receive onsite installation, training, and technical support throughout the operating life of your press. Contact Us Today to Discuss Your Application! (216) 587-2885 (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
More Information Top
-
ZASMHBA0005135
Bending was done in an automatic 180 kN (20 tonf) hydraulic bending press , using a punch with a 125 mm (5 in.) centerline radius in the groove and two wing-die shoes.
-
Digital Fabrication in Architecture, Engineering and Construction
Fig. 4.7 Hydraulic bending press controlled by CNC for bending semi-worked metal pieces.
-
Sell Machineries & Machine Spares
Hydraulic press breake: MODEL HYDRAULIC PRESS BENDING CAPACITY(In M.S. UTS450Kg./mm2mm CLEARPASSmm RAMSTROKEmm OPEN HEIGHTmm THROAT DEPTHmm SPEED APPROACH PRESSING RETURN PACKINGDIMENSION (L X W x H) RHPB 215 20 1500 1.6 X 1500 2 X ...
-
Beryllium Manufacturing Processes
Minimum bending limits (radius/thickness) of beryllium sheet as a function of temperature, comparing press-brake bending with relatively slow (air or hydraulic ) press bending .
-
Stainless Steels - Formability, Fabrication and Finishing, Supplier Data by Aalco
Rotary bending and hydraulic press bending can both be employed to bend stainless steel tube.
-
Tension layer winding of Cable-In-Conduit conductor
Exit and entrance bends for the model coil were formed using a hand operated hydraulic bending press fitted with two idling rollers and a singleforming shoe.
Indicates content that may require registration and/or purchase.