-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity standard for industrial environments
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-IEC 61000-6-2, Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments, which is an adoption without modification of the identically titled IEC
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) Part 6-2: Generic standards - Immunity standard for industrial environments
-
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) \x96 Part 6-2: Generic standards \x96 Immunity standard for industrial environments
-
Supplier: CSA Group
Description: IEC 61000-6-2:2016 is available as IEC 61000-6-2:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC
-
Description: IEC 61000-6-2:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to compare all the changes between the official IEC Standard and
-
Supplier: AENOR
Description: Part 6-3: Generic standards - Emission standard for equipment in residential environments - Conducted emission requirements in the frequency range 9 khz - 150 khz
-
Supplier: Nexperia B.V.
Description: integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to IEC
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Description: applies to electrical and electronic apparatus intended for use in industrial environments, as described below. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered. No tests need to be performed at frequencies where no requirements are specified. This generic EMC immunity
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity standard for industrial environments
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) \x96 Part 6-2: Generic standards \x96 Immunity for industrial environments
-
Description: Standard
-
Description: A 15% discount of the total catalogue price is included. This pack contains the following: IEC 61000-3-2:2018+AMD1:2020+AMD2:2024 CSV IEC 61000-3-3:2013+AMD1:2017+AMD2:2021 CSV IEC TS 61000-3-4:1998 IEC TS 61000-3-5:2009 IEC TR
-
Supplier: CSA Group
Description: This publication has the status of a Technical Report - type 3.
-
Supplier: CSA Group
Description: Scope This technical report recommends the procedures to assess the disturbance levels produced by the emission of the devices, equipment and systems installed in non-public networks in industrial environment as far as the low-frequency conducted disturbances in the power supply are concerned; on
-
Supplier: Black Box
Description: Complies with the IEC 61000-6-2 EMC generic standard immunity for industrial environments. IEC 60068-2-27 (shock) and 600068-2-6 (vibration) tested. NEMA TS-2 rated for use in transportation applications.
- Data Rate: 230.4 kbps
- Operating Temperature: -40 to 80 C
- Features: Serial/Device Server
-
Supplier: AR RF/Microwave Instrumentation
Description: Complete Testing Solutions to the following standards: MIL-STD-461 CS114 DO160 (Section 20) BCI Testing EN/IEC 61000-4-6 IEC 60601-1-2 EN 50130-4 EN 61000-6-1/2 EN 55024 ISO 11452-4 The Model CI00402 is a fully self-contained state-of-the-art
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF Electromagnetic Field –
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF Electromagnetic Field –
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: ProTek Devices
Description: Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD) • IEC 61000-4-4 (EFT) • IEC 61000-4-5 (Surge) • 20 Watts Peak Pulse Power per Line (tp=8/20µs) • ESD Protection • Low Clamping Voltage • Protects One Bidirectional Line • Ultra Low
- IR: 0.001 mA
- VBR: 6 volts
- CT: 0.6 pF
- Peak Pulse Power: 20 watts
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® 2.4GHz wireless technology Keypad with four function keys and LED display Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2; EN 61000-6-3; EN 300440; EN 301489; EN 60950
- Operating Frequency: 2,400,000,000 to 2,483,500,000 Hz
- Operating Temperature: 14 to 122 F
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Littelfuse, Inc.
Description: IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O Low leakage current of
- VR: 6 volts
- CT: 2 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT
- VR: 6 volts
- Tj: -40 to 125 C
- CT: 25 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: Littelfuse, Inc.
Description: without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs)
- VR: 6 volts
- CT: 2.4 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20 μs) Low
- VR: 6 volts
- Tj: -40 to 125 C
- VBR: 7 volts
- CT: 2 pF
-
Supplier: XP Power
Description: EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 5 amps
- DC Output Power: 40 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Infineon Technologies AG
Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs) - Bi-directional, working voltage up
- Current Surge: 5 amps
- Clamping Voltage: 18 volts
- Capacitance: 6 pF
- VESD: -30,000 to 30,000 volts
-
Supplier: Infineon Technologies AG
Description: Uni-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact) IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) IEC61000-4-5 (surge): 3 A (8/20 μs) •
- Current Surge: 3 amps
- Clamping Voltage: 10 volts
- Capacitance: 0.4 pF
- VESD: -20,000 to 20,000 volts
-
Description: For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility; ULCertification 1: E341727, reference
- Measuring Range: 50 to 3,000 amps
- Frequency Range: 50 to 60 Hz
- Accuracy: 0.5 to 1 %FS
- Operating Temperature: -40 to 131 F
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: Transtector Systems, Inc.
Description: Transtector DCIPS2B-S-00-B11 DC Integrated Power System Rack Mount PDU DC Indoor DCIPS2 100 to 240 Vac Single-Phase or Three-Phase Feeds EN 300 386, EN61000-6-3 (Emission), EN61000-6-2 (Immunity), IEC 60950-1:2005 Ed. +A1:2009 Lo Rack Mount PDU -48 Indoor DCIPS2 100 Vac
- Voltage: 48 VDC
- Protection: Circuit Breaker
- Outlets: IEC
- Unit Type: Rack Mount
-
Supplier: Nexperia B.V.
Description: Bidirectional ESD protection of one line Ultra small SMD plastic package Low clamping voltage: VCL = 9.8 V @ 16 A TLP Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV Reverse standoff voltage VRWM = 3.3 V IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5
- VR: 3.3 volts
- IR: 0.01 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Infineon Technologies AG
Description: kV (air) / ±15 kV (contact) - IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) - IEC61000-4-5 (Surge): ±2 A (8/20 μs) Bi-directional maximum working voltage: VWM = ±3.6 V Line capacitance: CL = 0.17 pF at f = 10 GHz Clamping voltage: Vcl = 5.4 V at ITLP = 16 A with Rdyn = 0.18 Ω
- IR: 0.00000010000000000000001 to 0.00002 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5,-6,-8,-11 CE Marked to LVD RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
IEC's vision to create a safer, more efficient world gained further momentum recently with the launch of the first project of the IEC Global Impact Fund Award-winning clean energy company Aceleron has been selected to implement the Fund’s inaugural project (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
IEC - International Electrotechnical Commission
Transforming old batteries into new resources in Africa
assessment can play in addressing many of today’s social, economic and environmental challenges, IEC created the Global Impact Fund. Given concerns around the environmental impact of batteries, such as mineral extraction and improper disposal, the IEC Global Impact Fund’s (read more)
Browse Codes, Standards, and Regulations Datasheets for IEC - International Electrotechnical Commission -
Guarantee the electrical safety and performance of medical devices with F2 Labs’ IEC?60601?1 testing. We verify compliance of medical electrical equipment—covering insulation, leakage current, and software risk controls—to meet global healthcare market (read more)
Browse Certification Services Datasheets for F2 Labs -
connection to IEC 60320-2 class I sheet E plugs. They are black in color, and the housing material is PBT, while the contact material is nickel-plated brass-with a quick disconnect or solder tab. Interpower houses over 4 million components in their warehouse so their customers don (read more)
Browse Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
IEC/IES 60529 standard—commonly known as the Ingress Protection (IP) rating system—defines exactly how enclosures protect internal components from environmental hazards. At (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Interpower is pleased to announce the addition of IEC 60320 Sheet I molded Jumper Cord Sets and Power Cords to its extensive line of North American and International cords. We now offer two North American Sheet I Jumper Cord Sets and one International Jumper Cord Set (read more)
Browse AC Power Cords Datasheets for Interpower