Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brawn Mixer
Description: Though the traditional Pitched Blade Turbine is a good all-purpose impeller for a wide range of applications, Brawn has refined the standard design through testing with varied pitch angles, blade width, and other adjustments by application. The results have been tremendous. When
- Features: Adjustable Pitch
- Application: Chemical, Mixing, Water / Wastewater
-
Supplier: Brawn Mixer
Description: Brawn Mixer produces a several hydrofoil variants for specific applications. These impellers produce good performance in turbulent flow applications including fluid blending and solids suspension. Hydrofoils pump low viscosity fluids very efficiently, more so than other conventional designs
- Application: Chemical, Mixing, Water / Wastewater
- Type: Hydrofoil
-
Supplier: Allied Electronics, Inc.
Description: Features: These Centrifugal Fans Have Backward Curved Blades, Offering an Extremely Good Aerodynamic Efficiency Impeller Completely Made of Plastic PA 6.6 Injection Molded Round Sheet Metal Plate Wiring Connection: Red = +; Blue = –; White = Tach Output; Yellow = Speed Control
-
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Designed using the latest computer aided technology, ELTA AxialImpellers incorporate an advanced airfoil blade design that isexceptionally quiet and efficient. Integrating innovative pressure castaluminum hubs and adjustable pitch blades, ELTA axial impellers deliveran
- Number Of Blades / Vanes: 12
- Outside Diameter: 79 inch
- Bore Size: 3.625 inch
- Features: Adjustable Pitch, Custom Fabricated, Other
-
Description: R763 - gas dispersion impellers utilize a unique blade design that pushes a greater amount of fluid volume, reducing system drag and making power draws more consistent.
-
Description: fluctuation and ensures particle uniformity. Shearing force control is achieved by controlling pressure fields, such as the combination of the impellers and static blades. The unique profile is the result of research into pressure distribution in the tank serving as a mixer. It enables
-
Supplier: Allied Electronics, Inc.
Description: 310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Aluminum Process: Precision casting Surface Treatment: Sand blasting Application: Fishing tools Product Feature: The blade is very thin, high requirement on casting process. Produce challenge: All blades must be as per requirement, deformation is forbidden Service Advantages
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Allied Electronics, Inc.
Description: EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 14 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Allied Electronics, Inc.
Description: Backward curved motorized impellers feature extremely long blades with high hydraulic efficiency. Features: PA 6 Plastic Impellers Maintenance-Free Ball Bearings Clockwise Rotation as Seen from Intake Side Class B Insulation Lead Wire Connections
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Taylor Products / Smoot
Description: loaded into the impeller blades.
-
Supplier: Taylor Products / Smoot
Description: loaded into the impeller blades.
- Type: Weigh Module / Assembly
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: ease of installation and maintenance. Moreover, the fan blades have a cutting-edge design with a sleek and smooth appearance. SW/SE series impellers are ideally suited for corrosive conditions. The fiberglass blades are corrosion resistant to moisture and over 150 chemicals. In
- Applications / Use: Air Handling Units / HVAC
-
Supplier: SAE International
Description: at locations such as blade roots and around the bore, and so impellers normally fail from fatigue. Therefore, it is vital to minimize defects while fabricating turbocharger impellers. Current methods for producing aluminum turbocharger impellers are plaster casting or by
-
Supplier: Milton Roy
Description: times and a narrow opening pose installation and removal challenges for standard agitators. The Helimix mixer’s rotating blades fold to a slim 70 mm when closed, allowing easy insertion, and then opens to 230 mm to get to all four corners of the container. Optimal agitation. Large folding
- Motor Speed: 300 to 1,000 rpm
- Motor Power: 0.495881542414043 HP
- Mixer Type: Agitator
-
Supplier: Walker Engineered Products
Description: kettle concept. To ensure a proper flow pattern at the right vertical level in the tank, axial flow turbine impellers can be located at single or multiple heights. Scraper blades scour tank walls ensuring heat transfer & prevent adhesion of the product. Standard scraper material is
- Mixer Type: Agitator
-
Supplier: SAE International
Description: Flow induced by blades tip clearance is important for centrifugal compressor, especially for the high charging ratio transonic centrifugal compressor of vehicle. Based on three-dimensional CFD method, the flow fields of two opposite impeller blades tip clearance distribution
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 676.5795 SCFM
- Static Pressure: 0.3010978755996832 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 4,571.3241 SCFM
- Static Pressure: 0.9635132019189862 in H2O
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Description: A830 - The 3 blades high-efficiency hydrofoil impellers offer the greatest pumping per horsepower. They are used in a variety of applications from general blending to storage tanks. A low-cost alternative to propellers in the larger sizes, hydrofoil agitators are popular on the flange
-
Supplier: DigiKey
Description: 32 Connector Header, Male Blades Through Hole Black Impel™
-
Supplier: Moore Fans LLC
Description: EVEN NUMBERS OF BLADES: Because blades are individually balanced, the exact number may be selected to provide the correct blade surface for the required performance, avoiding the inefficiency and additional cost of excess blades. ADJUSTABLE FAN DIAMETER: Minimizing the
- Number Of Blades / Vanes: 8
- Outside Diameter: 120 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: Radwell International
Description: IMPELLER KIT 6BLADE 2X7/8X5/16X. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 1471 CFM (2500 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 7.5 amps
- Diameter: 15.04 inch
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed variations Available
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: Plansee SE
Description: to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life
-
Supplier: Plansee SE
Description: to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life
-
Supplier: Allegro Industries
Description: For maximum output applications, this 12" offers 1/2 hp with 6 blade impeller. Power cord includes an inline "on-off" switch.
-
Supplier: Badger Meter
Description: The PVC Tee industrial flow sensor features a six-bladed impeller design with a proprietary, non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more constant torque than four-bladed impeller designs and is less prone to be fouled by water borne
- Pipe Diameter: 1.5 to 4 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.5 to 30 ft/sec
- Operating Temperature: 35 to 110 F
-
Supplier: Badger Meter
Description: The Series 228 flow sensors from Badger Meter feature a six-bladed impeller design with a proprietary non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more consistent torque than four-bladed impeller designs and is less prone to be fouled by
- Pipe Diameter: 0.5 to 2.5 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.03 to 30 ft/sec
- Operating Temperature: 0 to 221 F
Find Suppliers by Category Top
Featured Products Top
-
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg was honored recently with the announcement that the company's unique new high-efficiency B-Wheel backward curved impeller has received an HONORABLE MENTION in the Ventilation Category of the AHR Expo Innovation Awards Competition. The competition was (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
, performance, or are concerned about the longevity of their current equipment. Replacement axial impeller blades. Contact Now: Call 833.435.7692 (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure (read more)
Browse Slurry Pumps Datasheets for ARDE Barinco, Inc. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Shrink-fitting auto turbo charger impeller blades onto an aluminum shaft [PFS]
Induction heating provides repeatable results, reduced cycle time, lower consumables cost and even distribution of heating...
-
Case Study: TURBOCAM
Constantly changing surface geometries, pin-wheeling shapes and tight, intricate features make turbomachinery components - impellers, blades and blisks - some of industry's most complex and exacting shapes. TURBOCAM International achieved leadership in this specialized field by mastery of five-axis
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
-
Pump Basics
and head), depending on the structural characteristics of the pump itself and as a function of the specific system needs. The operation is simple: these pumps utilize the centrifugal effect to move the liquid and increase its pressure. A bladed wheel (impeller), the true heart of the pump, rotates within
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
that must be addressed. Impellors can sustain damage, resulting in imbalance and there can be dynamic effects (cavitation, blade pass pulsations, etc.) but in general these systems are relatively simple and can be effectively monitored using portable data collection devices on a monthly (or biweekly) basis
More Information Top
-
Centrifugal Pumps
Ysch ≡Yth specific work done by the impeller blades : Yth =g×Hth Table 3.3 .
-
Centrifugal Pumps
Impeller blade numbers for nq > 140 .
-
Centrifugal Pumps
Impeller blade numbers for nq > 140 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… Design 21-6.1 Designing an Appropriate Shaft 21-6.2 S haft Design for Strength 21-6.3 HollowS haft 21-6.4 Natural Frequency 21-7 Impeller F eatures and Design 21-7.1 Impeller Blade Thickness 21-7.2 …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7598/1/R_Spence_Thesis_2006.pdf
Figure 3.3: Graph of head fluctuations for impeller blade position.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
number of impeller blades .
-
Effect of geometric variations on the performance of gas dispersion impellers with semicircular blades
Abstract The effects of impeller blade width and blade number on the gas dispersion behaviour of disc impellers with semicircular blades have been characterised.
-
Fluid Machinery and Fluid Mechanics
The proposed device has two impellers rotating in counter directions for both the left and right ventricles and will have similar impeller blade design but with different output volutes to cater to differential output .
-
ABRASIVE EROSION AND CORROSION OF HYDRAULIC MACHINERY
Visual inspection of the damages emerged on the impeller blade surfaces in the 24 Z4 NDN pump has revealed the following.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87485/879664231-MIT.pdf?sequence=2
The energy of the unsteady field, under certain aerodynamic and structural conditions, is capable of forcing the rotating impeller blades to vibrate excessively to the point of failure, better known as a high cycle fatigue (HCF) failure.
Indicates content that may require registration and/or purchase.