-
Supplier: Marposs Corp
Description: cylindrical gears spur gears helical gears shafts gears internal ring gears VARIETY OF SOLUTIONS The leading edge technology in design and engineering methods is applicable to manual gauges and fully automated systems using dedicated or
-
Description: contact and polished sealing surfaces. Applications: Pneumatic Conveying Dairy Milking Carpet Cleaning Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: APV, An SPX Brand
Description: access to the shaft seal is achieved by simply removing the front cover and the rotors. Likewise, timing of rotors is an uncomplicated procedure. Low noise levels Patented rotor design practically eliminates hydraulic noise and the helical gears minimize gearbox noise.
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary
- Number of Teeth: 78
- Face Width: 0.125 inch
- Pitch Diameter: 24 mm
- Pressure Angle: 20°
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 90
- Face Width: 8 mm
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 159.15 mm
- Face Width: 60 mm
- Length: 88 mm
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 48
- Face Width: 16 mm
- Bore Diameter (if applicable): 20 mm
- Pressure Angle: 20°
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 52
- Face Width: 16 mm
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: KHK KHG1.5-52RJ28, Module 1.5, 52 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 52
- Pitch Diameter: 78 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a
- Number of Teeth: 24
- Pitch Diameter: 60 mm
- Face Width: 20 mm
- Length: 34 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 180 mm
- Face Width: 48 mm
- Length: 76 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Gear Center: Center Bore
- Gear Type: Helical Gear
-
Supplier: QTC METRIC GEARS
Description: Module 1.5, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: W.M. Berg
Description: Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate
- Length: 0.4724412 inch
- Pressure Angle: 20°
- Gear Type: Helical Gear
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 18
- Face Width: 79 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT can design new custom gears, reverse engineer existing gears and engineer upgrades to improve productivity and life of your helical gearing. We offer a large catalog of different gear types, have thousands of gear design drawings going back almost
- Gear Type: Helical Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90° to each other. For parallel shaft
- Pressure Angle: 14.5°
- Material: Bronze, Carbon / Alloy Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Renold Canada
Description: Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for
- Face Width: 160 mm
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: Gear Motions, Inc.
Description: Helical gears have teeth that are set on an angle to the gear axis. The features and benefits are similar to spur gears, but can be a better option when higher velocities are needed. Compared to spur gears, helical gears have greater tooth strength
- Gear Type: Helical Gear
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 15
- Pitch Diameter: 63.66 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: Overton Chicago Gear
Description: Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs.
- Face Width: 18 to 59 inch
- Design: English
- Gear Type: Helical Gear, Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25,
- Face Width: 120 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Helical Gear
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks,
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 120
- Face Width: 50 mm
- Length: 2,000 mm
- Pressure Angle: 20°
-
Supplier: Durst
Description: Features Bevel Gears Ring & Pinions Helical Gears Worm Gears Applications Specialty Vehicles (airport tow tractors, railroad, bucket elevators, conveyors, cranes, dock levelers, forklifts, hoists, mining equipment, packaging equipment, palletizers)
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Supplier: Schneeberger Inc.
Description: You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required.
- Features: Ground Teeth, Other
- Gear Type: Helical Gear, Rack
- Design: Metric
- Tooth Form: Straight Teeth
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur Standard and Specials
- Gear Type: Change Gear, Helical Gear, Rack, Spur Gear
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or plastic
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities, from commercial gears, hobbed or shaped, to precision ground gears. Parts are
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
-
Supplier: RegalRexnord
Description: 507B NA56 MIDWAY HELICAL WORM
- Gear Type: Helical Gear, Worm
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Gear Type: Helical Gear, Rack, Spur Gear, Worm
- Features: Other Plastic
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Gear Type: Helical Gear
- Features: Other Metal, Other Plastic
Find Suppliers by Category Top
Featured Products Top
-
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
or in the special machinery area. The bore diameter of the Isotech ball-bearing slewing rings is at least 50 millimeters. The bearings are available with and without gear teeth, optionally in a corrosion-resistant or a customer specific tailor-made design. Features and (read more)
Browse Datasheets for Isotech, Inc.
More Information Top
-
Study on dynamic characteristics and load sharing of a herringbone planetary gear with manufacturing errors
Here, the herringbone gears are employed to the sun and planets, while two ring gears held stationary adopt two internal helical gears with opposite helical angles and assemble as one ring gear.
-
Research on the design of skiving tool for machining involute gears
Fig. 1 shows the geometric setup of a skiving cutter relative to an internal ring gear ; the top view shows internal helical gear with a shaft angle Σ between workpiece axes and skiving tool axes, and the shaft angle can be expressed…
-
Mechanical Engineering and Materials
The three segments of a three-segmented planetary gear reducer, sun gear segment, planetary gear segments and internal gear ring , are transformed into double circular-arc helical gear transmission.
-
Kinematic Geometry of Gearing 2nd Edition
The examples presented include cylindrical gears (spur and helical ), double- ring gears , conical (spiral bevel), hyperboloidal (spur, left spiral/left hand, right spiral/left hand, and right spiral/right hand), general skew axis, internal –external (planar and skew), nonorthogonal worm and worm wheel, in addition…
-
Russian Models from the Mechanisms Collection of Bauman University
…and-link mechanism, 67, 69 - bevel, 25 - hypoid 161, 167 - orthogonal spatial, transmission, 52 - ratio, 33, 69 - ring 52, 124, 128 - screw, 20 Gearing , 45, 67 - bevel (intersecting … 25 - external, 18, 25 - helical , 124, 126, 187, 191 - internal , 18, 25, 26, 45…
-
Vehicular Engine Design
…133, 142, 163, 178, 185, 246 Head casting, 36, 103, 107, 108, 170, 174 Heat engine, 1, 2 Helical gears , 131, 332, 375 Hemispherical … Intercooler, 7, 8, 69 Internal -combustion engine, 1–3, 68 … 186, 250, 258 Keystone rings , 300, 310 Ladder frame…
-
Langford's Technical and Commercial Dictionary
…Gang m. cam 9 dis- tribution f. a carnes = Daumensteue- rung f. change-speed 9 … indrical 9 s. spur gear . differential 9 engrenage m … a friction = Reibgetriebe n. helical 9 engrenage m. helicoidal … intermediaire = Vor- gelege n. internal g engrenage m. in·…
Indicates content that may require registration and/or purchase.