-
Supplier: Accuris
Description: Aerospace series - Shaft-nuts, self-locking, left-hand thread, in heat resisting steel FE-PA92HT (A286), silver plated
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Locking Style: Face Setscrews
-
Supplier: Accuris
Description: Aerospace series - Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated - Technical specification
-
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Thread Direction: Left Hand Thread, Right Hand Thread
-
Supplier: Accuris
Description: Aerospace series - Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated - Technical specification; German and English version EN 3299:2007
-
Supplier: Accuris
Description: Aerospace series \x96 Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated \x96 Technical specification
-
Supplier: CORE Manufacturing
Description: Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex, Jam Nut, Locknut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds
- Major Thread Diameter: 2.157 inch
- Locking Face Diameter: 2.656 inch
- Overall Locknut Diameter: 2.969 inch
- Locknut Width: 0.51 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds
- Major Thread Diameter: 5.888 inch
- Locking Face Diameter: 7.063 inch
- Overall Locknut Diameter: 7.688 inch
- Locknut Width: 0.979 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds
- Major Thread Diameter: 3.137 inch
- Locking Face Diameter: 3.844 inch
- Overall Locknut Diameter: 4.156 inch
- Locknut Width: 0.604 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds
- Major Thread Diameter: 3.527 inch
- Locking Face Diameter: 4.281 inch
- Overall Locknut Diameter: 4.656 inch
- Locknut Width: 0.698 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore
- Length: 78.7402 inch
- O.D Screw Diameter: 0.6299216 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: Taper Line, Inc.
Description: All Ball Screw Nuts are thicker to handle increased thrust loads. All Locknut threads are Class 3B. All parts complete with locking screws. Left hand threads available and stainless steel locknuts available. Metric threads available. All Mating Shaft
- Locking Face Diameter: 1.78 to 3.829 inch
- Overall Locknut Diameter: 1.75 to 6.25 inch
- Locknut Width: 0.38 to 1.312 inch
- Assembly: Holes on Periphery for Spanner Wrench
-
Supplier: AENOR
Description: Aerospace series - Shaft-nuts, self-locking, left-hand thread, in heat resisting steel FE-PA92HT (A286), silver plated (Endorsed by AENOR in June of 2008.)
-
Supplier: AENOR
Description: Aerospace series - Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated - Technical specification (Endorsed by AENOR in November of 2007.)
-
Supplier: NOSHOK, Inc.
Description: stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of
- Valve Size: 0.25 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: NOSHOK, Inc.
Description: back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: Joyce/Dayton Corp.
Description: J-10 ball nut life expectancy Right hand screws standard (left hand screws available) Threaded end conditions standard (load pad, clevis, and plain end conditions available) Protective boots and other options are available
- Lift Capacity: 15 tons
- Jack Type: Screw Jack
-
Supplier: R. S. Hughes Company, Inc.
Description: Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine
- Rotary Speed: 6,000 rpm
- Power: 1.3 HP
- Type: Disc Sander, Sander
-
Supplier: Hammond Manufacturing Company Inc.
Description: The top of the rear section includes a "Bonus" 3U space for optional rack mount fans or accessory mounting. The main body can be installed to swing from left to right or right to left. Includes locking twist-latches. Includes one (1) pair of adjustable depth threaded 10-32
- Length / Height: 96.68 inch
- Width/Diameter: 30 inch
- Depth: 35 inch
- Rack Height: 48 to 6 U
-
Supplier: DigiKey
Description: "M20x1.5 Locknut Nut 1.024"" (26.00mm) Polyamide"
- Type: Locknut
- Features: Other Plastic
- Material: Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Locknut, nylon, black, PG29, IP68
- Type: Locknut
-
-
Supplier: National Bolt & Nut Corporation
Description: industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #6
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
- Size: M3.5
-
Supplier: APM Hexseal Corp.
Description: a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
Supplier: Jergens, Inc.
Description: Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
- Type: Jam Nut, Locknut
- Features: Other, Other Metal
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
BUMAX Lock stainless steel lock nuts are quick to install and reliably maintain fastener preload. Ensure joint integrity, even under the most severe vibration conditions. More info- BUMAX Lock datasheet. (read more)
Browse Nuts Datasheets for BUMAX® -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)
Browse Nuts Datasheets for BUMAX® -
patterns Many fasteners, including nuts and bolts, feature threads to facilitate their fastening function. Threads are available in both right-handed and left-handed patterns. Although most applications use right-handed (i.e., clockwise running) threads, special circumstances require left-handed (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Lock Nuts Slotted Nuts Square Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut driving, and even barbed dart insertion. Our innovative systems take over orienting the fastener and feed-to-tip of the screw (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products
More Information Top
-
Failure Analysis of Engineering Structures: Methodology and Case Histories
The locking nut with left - handed threads was tightened by rotation in a direction opposite to the rotation of the disk.
-
ZFAES2005P005
The locking nut with left - handed threads was tightened by rotation in a direction opposite to the rotation of the disk.
-
ZFACH1011
The locking nut had left - handed threads and was tightened by rotation in a direction opposite to the rotation of the disk.
Indicates content that may require registration and/or purchase.