Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gemu Valves
Description: The GEMU 1230 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant housing and one or two micro switches. Switching rod and actuating spindle have a positive connection without axial play.
- Maximum Number of Switches: 2 #
- Max AC Current Rating: 2.5 amps
- Max DC Current Rating: 4 amps
- Max AC Voltage Rating: 250 volts
-
Supplier: Gemu Valves
Description: The GEMU 1234 electrical position indicator for linear actuators is microprocessor controlled and programmable with an integral analogue electronic travel sensor system.
- Operating Temperature: 14 to 158 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Alfa Laval Inc.
Description: IndiTop valve position indicators provides a smart solution for cost-effective control of your plant. Effective valve indicator Reliable valve indication based on proven ThinkTop design contribute to process safety: No-touch, set-and-forget sensor system.Detects both the
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
-
Supplier: Burkert Fluid Control Systems
Description: back-pressure. The process valve switching positions are detected by an inductive, analogue position sensor and reported to the PLC system. Up to 3 switching points can be adjusted automatically by a Teach-In function. Additionally a fourth switching position can be read in and
- Operating Temperature: 14 to 131 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Festo Corporation
Description: For SRBG sensor boxes For mounting on drive shaft of VDI/VDE 3845 actuators Four fixed actuating lugs offset by 90° For clockwise and anticlockwise rotating actuators with 90° and 180° rotation
- Operating Temperature: -25 to 80 C
- Features: Linear Limit Switch, Rotary Limit Switch
-
Supplier: Specialty Product Technologies
Description: event Programmable help function and secondary legend display High and low alarm outputs Optional linear output relative to position Accepts encoder inputs Reset to a value other than zero enables establishment of a home position Filter speed settable for 20, 200, or 10,000 Hz
- Number of Digits (or Characters): 5
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: Alliance Sensors Group
Description: Linear Position Sensors Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGSD Series linear sensors are the first LVDT-based valve position sensors designed and engineered specifically for
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application] FUYU ball screw motorized linear guideway, belt driven
- Certifications / Approvals: CE Certification
- Switch Configuration: Double Pole, Double Throw (DPDT), Double Pole, Single Throw (DPST), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Switch Type: Electromechanical
- Features: Linear Limit Switch
-
Supplier: Powell Electronics, Inc.
Description: INDICATOR, STABILATOR POSITION
-
Supplier: ifm efector inc.
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve positions with pushbuttons
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Limit Switches signal the open or closed position of air actuated ball valves Features: Signals open or closed; with optional Limit Stops is adjustable to any limited open position Plastic construction eliminates atmospheric corrosion Water and dust-tight housing Light weight,
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Banner Engineering Corp.
Description: status during setup and operation, using highly visible LEDs indicators
- Measurement Range: 1.181103 to 11.81103 inch
- Operating Temperature: -4 to 140 F
- Output: Current, Voltage
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Stroke or X-Axis Travel: 1.25 inch
- Rated Speed: 0.033 in/sec
- Rated Force: 680 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Status Instruments, Inc.
Description: The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the unit by
- Number of Digits: 4
- Input Type: DC Current, Temperature
- Features: Intrinsically Safe
- Display Technology: LED
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm
- Sensor Technology: Optical Linear Encoder
-
Linear Position Sensors - Linear Displacement and Level Measurement Probe -- SANTEST GYKM-LS/GYKM-LTSupplier: Exsenco, LLC
Description: SANTEST's Linear profile GYKM series have new version of all electronics integrated-"GYKM-LT/LS". Mounting signal processing electronics to probe head, you can get a current analogue signal (4-20mA or 0-10V) proportional to a magnet position. Moreover, the GYKM-RS probe is available
- Measurement Range: 0.5905515 to 78.7402 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 149 F
- Features: Analog, Incremental, Magnetostrictive
-
Supplier: Exsenco, LLC
Description: GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.
- Measurement Range: 0.5905515 to 137.79535 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Resolution: 0.001 mm
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Pepperl+Fuchs SE
Description: Analog position indicator with end position monitoring 2 configurable switching frames Preset range of angle measurement 0 ... 90° Extended analog signal range
-
Supplier: Gemu Valves
Description: The GEMU 4222 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated linear actuators has a microprocessor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs. Electrical
- Operating Temperature: 32 to 122 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The RH-P encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with barcode laser scanners or CCD vision systems. The number of counts per
-
Supplier: Radwell International
Description: (1650060), POWER CLAMP POSITION SENSOR, NONEMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 9.5MM SIZE, NORMALLY OPEN, 4-WIRE DC, PNP (SOURCING), 10-30 VDC, 0.1 METER CABLE LENGTHS, LED INDICATORS, WORLD CLAMP ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced HART®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator. Beck’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
- Duty Cycle: 100 (%)
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Radwell International
Description: ULTRASONIC DIRECT DETECTION SENSOR, MINIATURE DESIGN, PROGRAM INPUT DEGREE OF PROTECTION, IP67 SWITCHING STATUS INDICATOR, YELLOW LED. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve
- Valve Stem Stroke Length: 0.3125 to 4.5 inch
- Actuator Force (Seating Thrust): 2,700 to 4,000 lbs
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Lion Precision
Description: The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: Lion Precision
Description: The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications.
- Measurement Range: 0.0004 to 0.004 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 60 to 100 F
- Features: AC Powered
-
Supplier: Lion Precision
Description: The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes providing
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: LINAK U.S. Inc.
Description: LINAK control box designed for LA27 electric linear actuators. Features 4-channels, LED power indicator, detachable cables and much more. The control box CB6 has been specially developed for use together with the LA27/LA40 in the healthcare industry. The control box is designed to be
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
- Application: Medical, Other
-
Supplier: MTI Instruments Inc.
Description: Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller
- Measurement Range: 0 to 0.49212625 inch
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
- Output: Voltage
-
Supplier: BERNSTEIN AG
Description: mm Connector versions M8, M12 12 – 30 V DC PNP / NPN or AC versions Function and operating voltage indicators
- Measurement Range: 0.2362206 to 0.9842525 inch
- Operating Temperature: 5 to 158 F
- Output: Current, Switched / Alarm, Voltage
- Body Shape: Rectangular
-
Supplier: BERNSTEIN AG
Description: mm Cable / connector versions 12 – 30V DC, 500mA PNP / NPN versions Function and operating voltage indicators
- Measurement Range: 0.13779535 to 0.9842525 inch
- Operating Temperature: 5 to 158 F
- Output: Current, Switched / Alarm, Voltage
- Body Shape: Cylindrical
-
Supplier: Trans-Tek, Inc.
Description: The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output
- Measurement Range: 0.2 to 0.3 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Features: Current Balance DC-DC
-
Supplier: Trans-Tek, Inc.
Description: The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output
- Measurement Range: 0.5 to 0.75 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Features: Current Balance DC-DC
Find Suppliers by Category Top
Featured Products Top
-
The uniformity of the thickness of the rubber sheet used in production of car tires is an important indicator for obtaining a quality end product. The developed system solves the task of real time rubber thickness monitoring. The system is (read more)
Browse Thickness Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
pin depth and position of every connector you use - before mating. Maury's connector gage kits provide an easy to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
. The internal spring design allows for constant clamping force and prevents over/under tightening. A visible indicator line and noticeable "click" when locked provides secure, error-free operation. These sliding locks are ideal for applications such as positioning of guide rollers and positioning (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
(ULM) has been developed by Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
WHITE PAPER - Air Bearings: When to Use and When to Avoid in Your Motion Application
. An air-bearing stage is a rotary or linear positioner that fl oats on a cushion of air, using one of several preload mechanisms, nearly eliminating mechanical contact and thus wear, friction, and hysteresis effects. These are the most common indicators that an air bearing stage might be the right choice
-
When to Use Air Bearings and Mechanical Bearings
in these situations. An air-bearing stage is a rotary or linear positioner that floats on a cushion of air, using one of several preloaded mechanisms, nearly eliminating mechanical contact and thus wear, friction, vibration, and hysteresis effects. These are the most common indicators that an air-bearing stage
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
More Information Top
-
Electromechanical Devices & Components Illustrated Sourcebook > SENSORS
By using a potentiometer and belt arrangement, as shown in Figure 15-24, a simple linear position indicator can be assembled that is suitable for most applications.
-
Method For Industrial Robot Tracking And Navigation Based On Time-Of-Flight Laser Rangefinding And The Position Sensitive Detection Technique
centring devices rather than as linear position indicators .
-
Near Ambient Radiation Sources As Applied To Thermal Imaging Systems
To complete the integration process, the indexing stages, any associated angular on linear position indi- cators , and blackbody AT and target selection mechanism, are interfaced to the 1/0 bus of the computer or calculator.
-
Sintering Kinetics of a MgAl 2 O 4 Spinel Doped with LiF
The linear position indicator was set to zero.
-
Proceedings of the Physiological Society, 30 June‐ 1 July 1989, Oxford Meeting: Demonstrations
… for the system comprises an IBM PC-AT, EGA-resolution graphics monitor, dot-matrix plotter, HP 7740 plotter, Summagraphics mouse and bitpad, Metrabyte DASH-8 analogue and digital interface, and a pair of purpose-built linear position indicators to register the x …
-
http://dspace.mit.edu/bitstream/handle/1721.1/47343/30057328-MIT.pdf?sequence=2
Just as the linear position indicator sets the four way probe location, a modular quadrature shaft encoder (400 count) with index provides rotor angular position.
-
Optimization of the Parameters of Semantic Biological Feedback in Systems of Monitoring the Functional State of Operators
In the visual BFB the linear indicator ( position 3) is used, when the functional state is within the norm.
-
Position Sensitive Detection Techniques for Manufacturing Accuracy Control
Consequently 4Q detectors can be used most effectively as nulling and centring devices rather than as linear position indicators .
-
M001-STR04-W234ald summary report CY 1970. For period ending 30 September 1970
Placement of linear position indicators so they are immediately accessible without sacrificing the configuration's performance and reliability.
-
A robust inexpensive torque magnetometer with on-line data analysis
In the original design, Aldenkamp et a1 (1960) rotated the magnetometer itself in a fixed magnetic field and used an eccentrically placed linear position indicator to measure the angular displacement.
Indicates content that may require registration and/or purchase.