Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CinchSeal
Description: C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges -50°F/45.55°C to 400°F/204°C Bolting pattern will accommodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear
- Operating Temperature: -50 to 400 F
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal, Oil / Grease Seal
- Features: Metal Cased (Single), Wiper
-
Supplier: Nook Industries, Inc.
Description: These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened
- Bearing Width: 1.125 inch
- Bearing Length: 1.688 inch
- Inside Diameter (Round only): 0.625 inch
- Dynamic Load Capacity: 139 lbs
-
Supplier: Nook Industries, Inc.
Description: These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened
- Bearing Width: 0.5 inch
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.25 inch
- Dynamic Load Capacity: 27 lbs
-
-
Supplier: Radwell International
Description: FELT SEAL, FOR LINEAR BALL BEARING, 40 MM SHAFT DIAMETER, 40 INNER DIAMETER, STANDARD FORM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable
-
Wirewound Resistors - Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" -- 70153742Supplier: Allied Electronics, Inc.
Description: Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater
- Guide Width or Diameter: 2 inch
- Material: Aluminum
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Shape: M / V Style Rail
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater
- Guide Width or Diameter: 2 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported
- Features: Other / Proprietary
- Material: Steel
-
Supplier: Woodex MECO Industries
Description: grade stationary seal faces. The EP Type-1 is designed around its’ own fully split stuffing box type housing that utilizes external springs to close the seal faces. The entire package results in a rugged, runout tolerant design. When are EP Type-1 Seals The Best Option? Where
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 5.511814 inch
- Dynamic Load Capacity: 1,652.28 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 3.149608 inch
- Dynamic Load Capacity: 485.568 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 1.2598432 inch
- Dynamic Load Capacity: 114.648 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bearing Length: 1.4566937 inch
- Dynamic Load Capacity: 173.9952 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load
- Continuous Current: 2.1 to 2.8 amps
- Continuous Torque: 350 In-lbs
- Gearbox Ratio: 120 : 1
- Shaft Speed: 21 rpm
-
Supplier: Ewellix
Description: Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings Range with tandem blocks
- Rated Speed: 196.850393700787 in/sec
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Boston Gear
Description: Overview Boston Gear offers four series of linear bearings: commercial, precision, open, and instrument. The precision and open series are available in either steel or stainless steel and with or without an integral seal for operation in contaminated environments. Linear
- Bearing Type: Bushing, Ball
- Open Closed - Bushing: Closed, Open
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No
- Torque Rating: 0 to 1,710.82 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 2.25 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, FULLY SEALED, 1KOHM, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Pre-travel: 0.077952798 inch
- Operating Force: 55.7504 oz
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: NB Corporation of America
Description: The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be used in a wide variety of applications, including transportation , food processing and
- Bearing Width: 0.393701 to 9.448824 inch
- Bearing Length: 0.2755907 to 8.267721 inch
- Inside Diameter (Round only): 0.40157502 to 6.71653906 inch
- Dynamic Load Capacity: 15.5112 to 4,743.28 lbs
-
Supplier: NationSkander California Corporation
Description: Four LME16UU Linear Motion Ball Bushing work with a 16 mm Shafts, they are marked LME16UU, Size is 16mmx 26mmx 36mm, the Inner Diameter is 16mm, the Outer Diameter is 26mm and the Length is 36mm.Bearings have Built-in Rubber Seals Item: LME16UU Bearings Type: Linear
-
Supplier: Alliance Sensors Group
Description: available in full ranges of 3 inches, 6 inches, 9 inches, 12 inches, and 15 inches. Also Ideal For Other Heavy Duty Linear Position Sensing Applications Alliance Sensors Group PG Series Linear Sensors solve issues common to most LVDTs found in power gen applications. Typical AC-LVDT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: NB Corporation of America
Description: The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and
- Bearing Width: 0.37401595 to 6.00000324 inch
- Bearing Length: 0.56299243 to 6.9291376 inch
- Inside Diameter (Round only): 0.18750010125 to 2.00000108 inch
- Dynamic Load Capacity: 34.9986624 to 2,427.84 lbs
-
Supplier: Primatics, Inc.
Description: applications. Linear Motor The PLG110 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 55.125 lbs
- Positioning Accuracy: 0.000035000000000000004 to 0.000016 inch/inch
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model R22 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used
- Sensor Technology: Optical Linear Encoder
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: ASCO
Description: Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of
- Stroke or X-Axis Travel: 0.5 to 6 inch
- Carriage Load: 5 lbs
- Orientation: Horizontal, Vertical
- Bearing Type: Metal Bushing
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used
- Sensor Technology: Optical Linear Encoder
-
Supplier: Kollmorgen Corporation
Description: and mounting features Options Stainless steel square rails for long life Bellows and Oldham couplings Limit and home sensors Linear encoder Mounting plates and brackets Inline and parallel motor orientations Clean room, class 100 Motor or shaft brake Toe clamps, riser blocks
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: item America, LLC
Description: Complete Linear Units with variable stroke length (H), Drive Unit and Reverse Unit, Housing Profile with integrated roller guide on hardened guiding shafts, preset to be free of play. The Timing Belt in its guide grooves acts as a labyrinth seal, the Timing-Belt tensioning
- Stroke or X-Axis Travel: 220.47256 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 337.2 lbs
- Base Width: 3.149608 inch
-
Supplier: NationSkander California Corporation
Description: LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood
Find Suppliers by Category Top
Featured Products Top
-
reduces noise common in recirculating ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
debris laden environments, the durability of moving parts is paramount. Parts need to continually run without suffering from contamination. Our Guide roller based linear motion technology is well suited to dealing with these concerns (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to wipers common in recirculating ball guides. Debris caught (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
seals. The seal is superior to wipers common in recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination or corrosion failure. In contaminated environments, these products have to be protected with bellows, or covers, in order to continue (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to wipers common in recirculating ball guides. Debris caught between the wheels (read more)
Browse Datasheets for Modern Linear Incorporated -
recirculating ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to wipers common in (read more)
Browse Datasheets for Modern Linear Incorporated -
When are EP Type-1 Seals The Best Option? Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Intro to Plastic Valves: Seals
An O-ring is a round elastomeric ring. O-rings are ideally suited to be a compressed, static seal between non moving parts. O-rings can be used as a face seal on a valve, and used on rotating shafts. Use of o-rings on linear moving shafts is sometimes not recommended, due to the fact
More Information Top
-
CR4 - Thread: How to Move It?
LA's either electric, pneumatic or hydraulic are fine for lifting and could also be shielded with a stainless linear shaft sealed in nylon slides which could protrude into the food area.
-
Design study interim report, RMA button line radiation reduction
At the same time, there is hardly a case where a linear shaft seal has proven satisfactory over long periods of service even with the aid of a bellows seal.
-
Decision-Making in Engineering Design
Containing liquid Movable part Linear guide Container Movable disk and shaft Linear guide Sealing .
-
Design And Commissioning of a Computer Controlled Dynamometer For Testing Oscillating Hydrofoils
foil mounting pod lower drive shaft pivot joint strain gauge section intermediate drive shaft load cell upper drive shaft bushing seal linear bearing DC servo drive motor pulley drive belt drive belt to shaft connector upper pulley shaft . upper pulley shaft housing…
-
CR4 - Blog Entry: Will You Buy Your Gas Springs from Them?
Since its incorporation nearly 30 years ago, Kaydon has expanded its portfolio of products from bearings and filters to custom rings, specialty balls, shaft seals , linear deceleration devices, and fuel cleaning systems.
-
CR4 - Thread: Main Bearings and Marine Engines
Previous in Forum: Oil Seals - Linear Shafts vs. Rotary Shafts .
-
CR4 - Thread: Two-Stroke Engines and Four-Stroke Engines
Next in Forum: Oil Seals - Linear Shafts vs. Rotary Shafts .
-
CR4 - Thread: is the oil seal same for linear motion and rotating motion shaft?
Linear motion shafts with seals are usually hydraulic with great pressure in them.
-
CIVILIAN POWER REACTOR PROGRAM. PART III. BOOK 5. STATUS REPORT ON BOILING WATER REACTORS TECHNOLOGY AS OF 1959
In the EBWR, bottom-mounted drives were used, employing reciprocating shafts working through linear seals .
-
Fault Detection and Isolation in Centrifugal Pumps
If the friction losses Tf of the bearings and shaft seals are assumed linear , i.e. Tf = Bωr , the load torque is given by, .
Indicates content that may require registration and/or purchase.