-
Supplier: Hi-Tech Controls, Inc.
Description: According to VG 95281 part 61 shielded. No loss of insulation if directly exposed to fire. No special fire-proofed layer necessary Conductor Operating Temperature Max. +85°C/+185°F Nominal Voltage 500 V Minimum Bending Radius Approx. 5x cable Ø
- Number of Conductors: 2 to 33 #
- Operating Temperature: -10 to 85 C
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.5 to 2.5 mm2
-
Supplier: Tecmark Corporation
Description: components onboard boats). The PGFM constantly monitors the current balance of the conductors (wires / cables) supplying power to the boat. When a ground fault of 27mA nominal (30 mA max) occurs, the PGFM uses the LEL’s shunt trip coil to signal the breaker to trip. • Mitigates Electric Shock
- Supply Voltage (VS): 120 to 240 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Accuris
Description: Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities Amendment 1: Offshore Wind Electrical Substation Cables
-
-
Supplier: Hi-Tech Controls, Inc.
Description: According to VG 95218, part 60, shielded. The conductor insulation continues to function during a fire without the need for extra flame-proof taping. Conductor Operating Temperature Max. +85°C/+185°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 5x cable Ø
- Number of Conductors: 1 to 4 #
- Operating Temperature: 85 C
- North American (AWG): 1 to 16 AWG
- International (mm2): 1.5 to 300 mm2
-
Supplier: UL Standards & Engagement
Description: regulations of the authorities having jurisdiction. The cables are single or multi-conductor, with or without metal armor and/or jacket, and are rated 300 V - 35 kV. 1.2 These cables are not intended for use in accordance with the National Electrical Code (NEC), ANSI/NFPA 70.
-
Supplier: Hi-Tech Controls, Inc.
Description: Hi-Tech Controls, Inc. and it's supplier, HELUKABEL®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc.
- Number of Conductors: 2 to 33 #
- Operating Temperature: -10 to 85 C
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.5 to 2.5 mm2
-
Supplier: Newark, An Avnet Company
Description: MARINE BULK CABLE
-
Supplier: Newark, An Avnet Company
Description: MARINE TV CABLE CABLE, 65, WH
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrical cables for boats. The cables are intended for use in marine pleasure craft and consist of a single insulated conductor without a jacket or of two or more insulated conductors with or without an overall nonmetallic jacket. Each boat
-
Supplier: Newark, An Avnet Company
Description: 3A Marine Hood Cable to Cable, M25
-
Supplier: Accuris
Description: Requirements for Cable Accessories to be used with Electrical Connectors employed in Marine, Airborne and Land Systems Applications
-
Supplier: Newark, An Avnet Company
Description: MARINE CABLE TV OUTLET, BK
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® BL 410 FRNC is a halogen-free flexible power cable with 0,6/1 kV. Furthermore, it does not cause flame propagation and is flame retardant and self-extinguishing. This cable is made for flexible application below and on deck of ships with protected laying without being in
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® BL 412 C FRNC is a halogen-free flexible power cable with overall copper screen and 0,6/1 kV. Furthermore, it is asbestos free and has good EMC characteristics. This cable is made for flexible use below deck as well as on deck of ships with protected laying without being in
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA C22.2 No. 245, Marine shipboard cable. It supersedes the previous editions published in 2015 and 1995. It is one of a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code. This Standard was originally
-
Description: This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference to fixed systems includes those that are subjected to vibration (due to the movement of
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper
- Number of Conductors: 2 #
- North American (AWG): 16 AWG
- Features: Bulk Cable
- Product Type: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper
- Number of Conductors: 2 #
- North American (AWG): 16 AWG
- Features: Bulk Cable
- Product Type: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB10-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed
- Number of Conductors: 2 #
- North American (AWG): 10 AWG
- Features: Bulk Cable
- Product Type: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500' (500 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors
- Number of Conductors: 2 #
- North American (AWG): 10 AWG
- Features: Bulk Cable
- Product Type: Multiconductor Cable
-
Supplier: CSA Group
Description: This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference to fixed systems includes those that are subjected to vibration (due to the movement of
-
Supplier: SensorsONE, Ltd.
Description: long lasting material used extensively by the marine industry to manufacture components which will be permanently immersed in seawater. For added protection on permanent installations a TPE coated cable can be specified for the electrical connecion which is highly resistant to
-
Description: Recommendations are provided for selection, application, and installation of electrical power, signal, control, data, and specialty marine cable systems on shipboard.
-
Supplier: Glenair, Inc.
Description: dry-mate fiber optic and high-speed electric solutions with 10KPSI pressure ratings. Glenair excels in the design and manufacture of high-pressure, underwater connectors and interconnect cable assemblies for electrical and fiber optic applications. Glenair manufactures several complete
- Connector Type: Circular / Cylindrical Connector, D-Sub, Micro Connector and Nano Connector
- Gender: Female / Jack, Male / Plug
- Features: Other
- Geometry: Right Angle, Straight
-
Description: Recommendations are provided for selection, 1 application, and installation of electrical power, signal, control, data, and specialty marine cable systems on shipboard.
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Professional Quality Electrical Tape insulates and protects against abrasion, weather, water, solvent splashes and chemicals. Stretchy, conformable vinyl plastic. Applications include home, marine, auto, trailers and tools.
-
Supplier: Nelson Fastener Systems
Description: Nelson marine cable hangers are generally used in the shipbuilding industry to support and retain electrical cables. They are mounted on CPL or CKL studs that have been welded to the ship’s structure. These hangers have been vibration tested, and are United States Navy
- Features: Other
- Material: Stainless Steel, Steel
-
Description: types of cables are not included: - optical fibre; - sub-sea and umbilical cables; - data and communication cables; - coaxial cables. This fifth edition cancels and replaces the fourth edition published in 2014 and constitutes a technical revision. This edition includes
-
Battery Monitors and Testers - Associated 6044 Automated Battery/Electrical System Tester -- ASS6044Supplier: Mile-X Equipment, Inc.
Description: you maximum flexibility for customer consultations anywhere in your shop. Increase your battery sales and customer satisfaction scores with the Midtronics GR8. Applications: Auto/ Light Truck, Heavy Duty/Commercial & Marine Features: Battery Testing Technololgy MOSFET Soft Switch Charging
-
Supplier: Douglas Electrical Components
Description: cable assemblies? Douglas Electrical Components can customize the cable assembly or harness to meet your specific requirements. Cable assemblies can be manufactured to interface with a bulkhead connector or directly within a hermetic assembly. Our cable and wire
- Standards / Certifications: CSA Mark, IEC, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: PennEngineering®
Description: scratching. Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard." Secure bundles in moist and high temperature
- Length: 5.91 to 39.37 inch
- Material: Stainless Steel
-
Supplier: Consolidated Electronic Wire & Cable
Description: junctions, encapsulate particular objects, and provide focused relief to stressors and system challenges. Consolidated Electronic Wire and Cable offers cable assemblies in a wide variety of customized styles. Cable assembles are designed to enhance operations and streamline
- Industry: Aerospace, Appliances, Automotive, Building and Construction, Computer, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Marine, Medical, Telecommunications
- Supplier Capability: Assembly Services, Design Assistance, Insert Molding / Overmolding, Tool / Mold Making
- Features: Bonding, North America
- Molding Type: Thermoset Injection Molding
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: ZondRes3d program is designed for three-dimensional interpretation of electrical tomography resistivity and induced polarization data in land, cross-borehole and marine variants. Electrical tomography is a whole technique including the method of field observations and technology
Find Suppliers by Category Top
Featured Products Top
-
Rugged Interconnect Solutions for Marine Environments Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
COLDflex Ground Cable™ Our COLDflex Ground Cable™ product line is specifically designed for flexible, low-temperature ground cable applications. Tested for cold weather flexibility down (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
the name of Service Cable and Wire with focus on specialty molded electrical cord sets and sales of fine and ultra-fine wire and cable constructions, Cooner Wire continues to excel world wide, as a premier supplier of high technology specialty wire, cable and cable assemblies (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Cable configurator tool helps user select the best cable and connector solution for demanding high reliability applications Smiths Interconnect today announces the introduction of a new (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Mission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Beckhoff Hybrid Connectors for One Cable Automation Boost Flexibility and Efficiency (read more)
Browse Electrical Connectors Datasheets for Beckhoff Automation LLC -
We've Upgraded Our Interactive Cable Configuration Tool At Harwin, we're always looking for ways to make life easier for design engineers - that’s why we’ve upgraded our online cable configurator, making it even more powerful, flexible, and time-saving than before. (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Customised Solutions Transform challenges into solutions with LEMO A global leader in custom, high-performance connectors and cables, LEMO designs, builds and tests customised interconnect (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower
More Information Top
-
CR4 - Thread: Looking for convertion formula between sqmm to AWG.
I am looking for convertion formula to convert it from sqmm to AWG for electrical Marine cable .
-
CR4 - Thread: Megohmmeters - Analog or Digital?
I perform maintenance on towed electrical marine cables and I use a small 20,000ohms/volt analog Triplett model 310 meter and it has always performed well in finding leakage.
-
Wind power plants
In the Offshore-Bereich, it deals: - disability of fishing, disability, a possibly exploitation of mineral resources, regard, of existing infrastructure devices (oil and gas pipelines, electrical maritime cables etc.
-
Kautschuktechnologische conference in London, May 1938
The election of the aging protection means hangt off also of the intended purpose of the Gutta; by gulf bale (weiae of color), maritime cables ( electrical properties) and are belts and Transportbandern (effect on the tissue) maagebend respectively other points of view.
-
Mechanisms, procedures, and instruments to detect faults and defects of electro-optical oceanic cable arrays in SSW vs. FW
There are two definable and detectable kinds, based on test response and cause, of marine cable electrical faults, defects, low IR, and erratic electrical readings due to manufacture, material, or design problems of interest here.
-
Offshore wind energy use in Europe and before German coasts
Dar0ber are out and in North as well as in the Baltic Sea in regional planning method for the transfer of electrical maritime cables , gas lines and for construction of other buildings on lake experiences and findings collected.
-
1996 Subject Indexes IEEE Industry Applications Society Publications
May/Jun 96 608-616 Marine cables; cf. Underwater power cables Marine electrical equipment; cf. Underwater electrical equipment Marx generators ground conductorstesting, artificially generated lightning current.
-
Breakthrough advances in cable termination technology
In sealing electrical cable for marine environments, we all know the issue is to seal an electrical signal from damage by the environment it is measuring or moving through.
Indicates content that may require registration and/or purchase.