Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cablecraft Motion Controls
Description: Performance control cable assembly, custom assemblies
- Type: Cable Only
-
Supplier: Cablecraft Motion Controls
Description: Durable construction, long lasting, low cost, wide range of end fittings
- End Fitting: Threaded End / Stud, Other
- Type: Cable Only
-
Supplier: Thermon, Inc
Description: The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a junction box for connecting
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
-
Supplier: Thermon, Inc
Description: The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for the configuration and design of mechanical control signal transmission systems and subsystems. It is focused on the recommended practices for designing cable and pulley, pushrod and bellcrank and push-pull
-
Supplier: Cablecraft Motion Controls
Description: Performance control cable assembly
- Cable Material: Stainless Steel
- End Fitting: Threaded End / Stud, Other
- Jacket: Plastic Jacket / Coating
- Operating Load: 25 to 120 lbs
-
Supplier: Western Integrated Technologies
Description: Kongsberg Automotive SILVER LINE™ cables are the market leading cable solution for demanding control applications. The unique SILVER LINE™ design incorporates splined core. Ridges of the core allow a close fit with the cable’s inner liner, but with minimal contact, so
- End Fitting: Other
- Length: 1000 to 9900 inch
- Travel: 1.97 to 3.94 inch
- Type: Cable Only
-
Supplier: Hi-Tech Controls, Inc.
Description: involving accurate control of weights and measurements. This cable type is noted for its excellent mechanical performance in humid to wet conditions. External high frequency interference is shielded out by the tinned copper braiding. These cables are extremely tear and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
- North American (AWG): 20 to 26 AWG
-
Supplier: Thermon, Inc
Description: The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the heating
- Temperature Set Point Range: 200 to 600 F
- Thermostat Type: Mechanical
-
Supplier: Hi-Tech Controls, Inc.
Description: These robust and flexible cables are used for electrical tools such as drills, hand-held circular saws, and garden equipment as well as for portable motors and machinery in agriculture, at building sites, for hobbies, docks and refrigeration plants. Extremely good mechanical
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- North American (AWG): 6 to 20 AWG
- Number of Conductors: 2 to 41 #
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 6 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, wherever internationally recognized PVC cables are required. E.g. as a control or
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 14 to 20 AWG
-
Supplier: OneTech Group
Description: For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. Limited resistant against universal mineral oil and not intended for permanent use submerged in oil. This cable is intended for indoor use and should be
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
-
Supplier: Alpha Wire
Description: Alpha Wire's Series P enhanced control cable offers industry-leading mechanical and electrical performance for cable trays where light to moderate flex provide enhanced routability.
- Cable Conductor: Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Other
- Cable Shielding: No Shielding, Other
-
Supplier: Consolidated Electronic Wire & Cable
Description: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- North American (AWG): 22 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: Foil / Copper Tape
-
Supplier: OneTech Group
Description: Low smoke free halogen flexible power, process control and instrumentation cable for industry and mechanical engineering
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 5.4 to 31.9 mm2
-
Supplier: United Equipment Accessories, Inc.
Description: UEA cable shifters have been improved to be more durable in harsh environments and longer lasting. In addition our cable shifters offer many advantages in comparison to the competition: Solid nylon/acetal shift knob LED bulb provides 10,000 hour life Durable
- Type: Lever / Control Head
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber
- Cable Shielding: Braid
-
Supplier: OneTech Group
Description: These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: No Shielding
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous
- Cable Material: Steel - Galvanized, Stainless Steel
- Diameter: 0.1250 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Stop Sleeve / Plug, Threaded End / Stud, Socket Fitting, Other
- Jacket: Metal Jacket / Casing
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous
- Cable Material: Steel - Galvanized, Stainless Steel
- Diameter: 0.0938 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Stop Sleeve / Plug, Threaded End / Stud, Socket Fitting, Other
- Jacket: Metal Jacket / Casing
-
Supplier: SAB North America
Description: CC 500 SY is a multi-conductor, steel braided, flexible power and control cable. The steel wire braid provides excellent protection against mechanical abuse and EMI emissions. Recommended applications include machine tools, assembly lines, control systems, data processing
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
-
Supplier: OneTech Group
Description: Flexible power, process control and instrumentation cable for industry and mechanical engineering.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 4.8 to 31.1 mm2
-
Supplier: SAB North America
Description: SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber, Other
- Cable Jacket: Silicon Rubber
- Cable Shielding: Braid
-
Supplier: SAB North America
Description: SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber, Other
- Cable Jacket: Silicon Rubber
- Cable Shielding: Braid
-
Supplier: Gems Sensors & Controls
Description: waste water. Series M mechanical tilt floats are ideal for applications where the presence of mercury is a concern. Series M Switches have an impact resistant ABS shell and jacketed cable. Applications: Level Control Alarms Sewage Lift Systems Slurries Drainage Sumps Wastewater
- Operating Temperature: 32 to 194 F
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
-
Supplier: Consolidated Electronic Wire & Cable
Description: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals
- North American (AWG): 18 AWG
- Number of Conductors: 2 #
- Operating Temperature: -20 to 150 C
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals
- North American (AWG): 22 AWG
- Number of Conductors: 4 #
- Operating Temperature: -20 to 150 C
- Product Category: Bulk Cable
-
Supplier: igus® inc.
Description: 1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 0.2500 to 6 mm2
-
Supplier: igus® inc.
Description: 1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Braiding in layers with extremely short pitch 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.3.3. Requirements: 4: Cables with
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 0.5000 to 6 mm2
-
Supplier: Cablecraft Motion Controls
Description: Custom engineering assembly, plastic covered conduit, pull-only
- End Fitting: Eye
- Jacket: Plastic Jacket / Coating
- Length: 52.75 to 79.53 inch
- Operating Load: 1500 lbs
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Neoprene
- Cable Jacket: Neoprene
- Cable Shielding: No Shielding
-
Supplier: LAPP
Description: ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: No Shielding
-
Supplier: LAPP
Description: ÖLFLEX® CRANE VS (N)SHTÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Neoprene
- Cable Jacket: Neoprene, Other
-
Supplier: igus® inc.
Description: of the Chainflex® cable: Class 7.6.4.1 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: Braid
-
Supplier: igus® inc.
Description: 1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.4.1.2 Requirements: 4: Cables
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 0.5000 to 4 mm2
-
Supplier: ILSCO Corporation
Description: CONTROL CYCLE RATCHET TYPE 25-1/4 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 3/0 AWG (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE ROTATABLE DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE, ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPATIBLE USED ON ACL, ACN, AS SERIES
-
Supplier: LAPP
Description: ÖLFLEX® HEAT 180 GLS is a high temperature silicone control cable with a galvanized steel braid for mechanical protection. It has a temperature rating of 180°C and is halogen-free.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber
- Cable Jacket: Silicon Rubber, Other
- Cable Shielding: No Shielding
Find Suppliers by Category Top
Featured Products Top
-
optimize your design and our manufacturing process to attain cost, quality, and design objectives. You will get the best match of electrical, mechanical, and environmental properties. And, minimum order sizes are as low as 100 feet. (read more)
Browse Control and Instrumentation Cables Datasheets for Alpha Wire -
Northwire ruggedized control and instrumentation cables meet CSA CIC and CIC-TC agency requirements. These control and instrumentation cables are well (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
applications. Stainless steel braid or stainless steel armor is installed for extreme conditions. This additional material encapsulates the cable and provides protection from external forces. EZ-Change ® waterproof cable connector assemblies are designed to provide reliable signal and control (read more)
Browse Datasheets for Smith Systems, Inc. -
to our customers as it allows us to test to real-world conditions to fully understand how the cable will react in various conditions and situations. We are able to accurately determine material failures and behaviors under specific environmental and mechanical conditions to help predict cable (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
automation uses robots to mix sterile intravenous solutions and dispense pills in pharmacy settings. Biorobots simulate or emulate living biological organisms mechanically or chemically. The advances in prosthetic and exoskeleton technology are especially remarkable; the newest generation of (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
equipment: • Xtra-Guard® 1 Performance Cable has a specially formulated PVC jacket that prevents heat build-up for unstoppable reliability in a communication and control cable. • Xtra-Guard 2 Performance Cable has a unique polyurethane jacket for superior oil and abrasion (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
many functions are required, push button option PCB -vs- Mechanical Ergonomics, weight considerations, measurements Ingress Protection Rating Material of the foot control, base plate, channel, handle, base pads, divider bars Does it need to have a (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
into them. Smith Systems, Inc. is a privately owned manufacturer of sensors for speed, motion and temperature, as well as controls, custom instrumentation, cabling and harnessing associated with these devices. Our capabilities (read more)
Browse Datasheets for Smith Systems, Inc. -
electrical, mechanical and environmental demands of mission critical military applications for the world’s leading military and aerospace subcontractors. From ruggedized products for harsh environments to highly complex, miniature cables we engineer constructions requiring ultra-flexibility, extreme (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Cable Chain Engineering Guideline
A cable chain is a mechanical system designed to protect, carry and guide cables (power, control, data or fiber optics) and hoses (hydraulic or pneumatic) in dynamic motion applications - to transfer power and signal between two points in relative movement to each other (translation, rotation
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
stage system is the preferred and more reasonable solution - and much more economical.However,although the mechanical stacking of stages may be simpler, cable management becomes an important issue that must be addressed to achieve a reliable production proven motion system. Thus each axis requires
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of integrations with its CHS cabling and harness tool suite and products from product lifecycle management vendor UGS in the area of mechanical computer aided design and product data management applications. Chinese wireless design houses seek to expand role As annual mobile phone shipments cross the 800
-
What's a PLC (Programmable Logic Controller)?
A PLC (programmable logic controller) is a digital computer used for industrial automation to automate different electro-mechanical processes. It was introduced to eliminate issues such as high power consumption that arose from the use of relays to control manufacturing processes. It consists
More Information Top
-
Federal Register > Thursday, October 6, 2005 > [70 FR 58508] Enhanced Airworthiness Program for Airplane Systems/Fuel Tank Safety (EAPAS/FTS)
Also, if not properly designed and installed, a wire bundle or other EWIS component could interfere with movement of a mechanical control cable by causing jamming or otherwise restricting the cable's movement.
-
Fiber Optic Control System Integration program: for optical flight control system development
Various iterations of flight control have added hydraulically operated actuators controlled by cables; and later, the replacement of the mechanical control cables with electric cables.
-
Civil Avionics Systems
• prevention of the possibility of arcing or overheating wires causing damage to mechanical control cables ; .
-
Federal Register > Thursday, August 7, 2014 > [79 FR 46173] Special Conditions: Airbus Model A350-900 Airplane; Operation Without Normal Electrical Power
This rule was structured around a traditional design utilizing mechanical control cables for flight control while the crew took time to sort out the electrical failure, start engine(s) if necessary, and re-establish some of the electrical-power-generation capability.
-
Federal Register > Tuesday, May 14, 1996 > [61 FR 24208] Special Conditions: Cessna Aircraft Model 750 Airplanes; Operation With Fly-by-Wire Rudder
This rule was structured around a traditional design utilizing mechanical control cables for flight control, while the crew took time to sort out the electrical failure, start engine(s) if necessary, and re-establish some of the electrical power generation capability.
-
Wire Rope and Mechanical Cable
Wire rope assemblies, mechanical control cables , and wire rope slings with attached clips, eyes, handles or other fittings are also commonly available.
-
Clinical application of an electrical powered upper limb prosthesis with sensory feedback system to a patient with above elbow amputation and brachial plexus i...
Figure 2 Mechanical Cable Control System.
-
The South Korean Automotive Supplier Report
Actuators, antennae (automatic antennae, rod antennae and glass antennae), control cables, Electronically Controlled Suspension (ECS), Electronic Parking Brake (EPB), horns, ignition cables, injection mouldings, mechanical controls cables , solenoid valves and switches (ignition lock switches, brake pedal switches and blower switches, fuel filler …