-
Supplier: Accuris
Description: PLUG ASSEMBLIES, STRAIGHT
-
Supplier: Accuris
Description: UNION PLUG ASSEMBLIES, STRAIGHT
-
Supplier: Accuris
Description: RECEPTACLE ASSEMBLY (WELDED TYPE)
-
-
Supplier: Accuris
Description: PLUG ASSEMBLIES, RIGHT ANGLE
-
Supplier: Snap-on Industrial Brands
Description: SLOTTED TYPE 3 7/8 INCH OVERALL LENGTH 3.875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE STUBBY STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 1 1/2 INCH
- Drive Size: 0.25 inch
- Overall Length: 3.875 inch
- Drive Type: Slotted
- Type: Stubby Screwdriver
-
Supplier: DigiKey
Description: C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP
- Clock Speed: 50 MHz
- Internal RAM Size: 6 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 1.71 to 1.995 volts
-
Supplier: AENOR
Description: CODES FOR THE REPRESENTATION OF CURRENCIES AND FUNDS. (4217:1990).
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 9.39 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
- Light Fixture Wattage: 40 watts
- Application: Residential
- Fixture Type: Table Lamps
-
Supplier: Reid Supply
Description: Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 2.0 mm and is TiAlN coated.
- Cutting Diameter: 0.236 inch
- Shank / Arbor Diameter (if different): 0.236 inch
- Overall Length: 2.559 inch
- Material: Carbide
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
- Wires: 1-Wire
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Current Rating: 70 amps
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Current Rating: 4 to 8 amps
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
-
Supplier: TelephoneStuff.com
Description: Allows your phone and TV or FM cable to be installed at the same location. Features: - Modular - Flush Mounted - Easy to Install - Phone & TV (75 ohm) Outlet Jack
-
Supplier: Medical Isotopes, Inc.
Description: 3,4-Dihydro-9-phenyl-1(2H)-acridinone
-
Supplier: DigiKey
Description: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold
- Contact Pitch: 0.4063997805441185 mm
- Number of Contacts: 24 #
- Features: Board Mount Connector, Other
- Category: Board-to-Board Connector
-
Supplier: R. S. Hughes Company, Inc.
Description: GloWear® 8378X Class 2 X-Back Thermal Vest;3XL Lime
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN SOCKET 24POS SMD GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Fusion For Plastic paint comes in black, has a satin finish and is packaged 6 per case. Can be used with plastic, pvc, vinyl.
- Form: Aerosol
-
Supplier: Ryan Electronics Corporation
Description: MIL-C-17 Ryan Electronics carries a wide range of QPL approved MIL-C-17 coax cable for military, commercial and industrial applications. QPL approved cables have passed rigorous inspection and qualification tests, ensuring consistent high-quality cables.
- Standards / Approvals: MIL-SPEC
-
Supplier: Powell Electronics, Inc.
Description: PLUG
- Gender: Male / Plug
- Connector Type: Military Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 830936-MIL81705C-TYPE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
-
Supplier: SAE International
Description: This standard gives the dimensional requirements for insert arrangements used in MIL-C-5015, MIL-C-22992 (Classes C, J, and R), and MIL-C-83723 (Series II) electrical connectors.
-
Supplier: Carlisle Interconnect Technologies
Description: The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and commercial applications. Mil-C-17 cables are constructed with either solid or
- Impedance: 50 to 95 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Matrix Scientific
Description: 1-Pentafluorophenyl-2-thiourea Molecular Formula: C7H3F5N2S Molecular Weight: 242.17
-
Supplier: Newark, An Avnet Company
Description: mil spec
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire (CW) Insulation: Solid Polyethylene (P) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 90°C Applications: Data transmission RF communication Industry Approvals: MIL-C-17 RoHS Compliant
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
-
Supplier: Newark, An Avnet Company
Description: MIL-C-22992
-
Supplier: Amphenol Aerospace Corporation
Description: Modled strain relief, crimp sleeve terminals.
- Number of Contacts: 6 #
- Connector Type: Audio / Video Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: National Wire & Cable Corporation
Description: planetary twisted with no residual twist deformation in the copper conductors. Shields are full Military 90% min. coverage tinned copper braid. Overall sheath is tough, flexible white PVC. Meets MIL-C-27072 as subcable.**(105° C, 600 volt) Standard putups: 500 & 1000 ft. on
- Number of Conductors: 3 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 24 AWG
-
Supplier: National Wire & Cable Corporation
Description: Military 90% min. coverage tinned copper braid. Overall sheath is tough, flexible white PVC compound. Meets MIL-C-27072 as subcable.**(105°C, 600 volt) Standard putups: 500 & 1000 ft. on no-deposit reels. Special lengths to order. NOTE: Can be supplied cabled into highly
- Number of Conductors: 2 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 26 AWG
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226891-MM54C923J-MIL Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Find Suppliers by Category Top
Featured Products Top
-
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing — Naval Shock Qualification for Shipboard Equipment E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands of MIL-qualified products that OTTO manufactures in the U.S. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
MIL-qualified and commercial T3 toggles fit in tight spaces.
(read more)
Browse Toggle Switches Datasheets for OTTO Controls -
harness achieves anti-shock, waterproof and dustproof performance for long-term reliable operation in extreme environments. Key Features - Fully compliant with mainstream military standards including MIL-DTL-38999, MIL-DTL-5015 and MIL-DTL-26482 - High (read more)
Browse Cable Assemblies Datasheets for QL-Custom Technology Limited -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC. is pleased to announce the introduction of a new series of flexible tubings: BRIM'S BCT series of Convoluted Tubings run in TFE, FEP and Tefzel. BRIM'S BCT series of helically convoluted tubing is run to MIL-T-81914 (TFE /2, FEP /4, Tefzel /5). They (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.