-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in
- Standards / Compliances: MIL-STD
- Transformer Type: Electronics Transformer
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units The BRM1553D IP core adds MIL-STD-1553 functionality suitable for any MIL-STD-1553 implementation to an FPGA. The core
- Certifications: MIL-STD-1553
- Technology: FPGA
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in
- Standards / Compliances: MIL-STD
- Transformer Type: Electronics Transformer
-
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B Notice 2 Remote Terminal, Bus Controller, Monitor Front End Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units Designed for applications that require relatively short messages, the BC/RT/MT 1553FE IP core enables MIL-STD-1553
- Certifications: MIL-STD-1553
- Technology: FPGA
-
Supplier: FabSupply Incorporated
Description: STD Clamp
-
Supplier: Datatronics™
Description: Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode Rejection: 45dB minimum
- Standards / Compliances: MIL-STD
- Transformer Type: Interface Transformer
-
Supplier: Allied Electronics, Inc.
Description: AMPLI,ASSY,PLUG,STD, 109,5
- Geometry: Straight
- Number of Contacts: 50 #
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: TO-202
-
Supplier: Allied Electronics, Inc.
Description: GROMMET STRIP, NATURAL, MIL STD MS21266-4
-
Supplier: Allied Electronics, Inc.
Description: GROMMET STRIP, NATURAL, MIL STD MS21266-5
-
Supplier: Allied Electronics, Inc.
Description: GROMMET STRIP, NATURAL, MIL STD MS21266-1
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5, 3, 6, and 9 VA
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 0.0050 to 1.8 amps
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Power Rating (VA): 1 to 9 VA
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This document establishes techniques for validating that a mission store complies with the interface requirements delineated in MIL-STD-1760.
-
Supplier: Ryan Electronics Corporation
Description: MIL-C-17 Ryan Electronics carries a wide range of QPL approved MIL-C-17 coax cable for military, commercial and industrial applications. QPL approved cables have passed rigorous inspection and qualification tests, ensuring consistent high-quality cables.
- Standards / Approvals: MIL-SPEC
-
Supplier: Accuris
Description: METHOD 201, VIBRATION
-
Supplier: Accuris
Description: METHOD 109, EXPLOSION
-
Supplier: Accuris
Description: METHOD 212, ACCELERATION
-
Supplier: Accuris
Description: METHOD 112, SEAL
-
Supplier: Glenair, Inc.
Description: The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military and commercial aviation since the 1940's. MIL-C-5015 connectors were first
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: DigiKey
Description: TRIAC Internally Triggered 400V 4A Through Hole TO-202
- IC Package Type: TO-202, Other
- TJ: -40 to 125 C
-
Supplier: DigiKey
Description: TRIAC Internally Triggered 200V 4A Through Hole TO-202
- IC Package Type: TO-202, Other
- TJ: -40 to 125 C
-
Supplier: DigiKey
Description: SCR 400V 4A Standard Recovery Through Hole TO-202
- IC Package Type: TO-202, Other
- TJ: -40 to 125 C
-
Supplier: SAE International
Description: AS5653 may be applied to Air Vehicles and Stores implementing MIL-STD-1760 Interface Standard for Aircraft/Store Electrical Interconnection System.
-
Supplier: Condor Electronics, Inc.
Description: 3.5MM MALE x 14MM LENGTH
- Connector Type: Other
- Gender: Male / Plug
-
Supplier: Ryan Electronics Corporation
Description: MIL-SPEC CONNECTORS Mil Spec # Connector Type Specifications MIL-C-26482 Series I Circular - Miniature MS3110 - MS3128 MIL-C-26482 Series II Circular - Miniature MS3440
-
Supplier: Glenair, Inc.
Description: From 32139 Nano miniature and 83513 Micro-D to 24308 D-Sub: The Industry's Best Performance and Availability Glenair manufactures all of the popular industry-standard rectangular connectors used in military, aerospace and other high reliability applications, including special high-performance
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: System of Systems, Inc.
Description: Sand and Dust Testing Sand and dust environments cause serious damage to the operation of vehicles and turbine engines in the form of abrasion and melted silica glaze coatings on turbine parts. Further information may be found in NASA TM 2008-215161 and USAAVLABS Tech Report 70-36.MIL-STD
- Configuration: Walk-In
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4SO3 Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation,
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 0.0400 to 20 amps
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Output Voltage: AC
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly
- Contact Size (AWG): 0.0 to 16 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 4 to 85 #
-
Supplier: PCB Piezotronics, Inc.
Description: 2-pin, MS3101A connector (meets MIL-C-5015)
-
Supplier: Datatronics™
Description: Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating
- Mounting / Form Factor: PC / PCB Mount
- Operating Temperature: -55 to 130 C
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
-
Supplier: Datatronics™
Description: Features Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available
- Mounting / Form Factor: PC / PCB Mount
- Operating Temperature: -55 to 130 C
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G General purpose, environmentally resistant Square flange or single hole receptacles, and straight plug shell styles Ratchet lock plug style, which eliminates the need for safety wiring,
- Contact Size (AWG): 12 to 20 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 61 #
-
Supplier: COMPAERO, Inc.
Description: RECEPTACLE, FLANGE BOX MOUNT
-
Supplier: COMPAERO, Inc.
Description: RECEPTACLE, IN-LINE (CABLE CONNECTING)
-
Supplier: COMPAERO, Inc.
Description: RECEPTACLE, FLANGE REAR WALL MOUNT
-
Supplier: COMPAERO, Inc.
Description: RECEPTACLE, FLANGE REAR BOX MOUNT
Find Suppliers by Category Top
Featured Products Top
-
. ZC&R collaborates with customers to tailor NVIS coating solutions to meet the performance defined by MIL-STD-3009 when mated to THEIR chosen light emitter and display. Our thin film engineers will define the coating (read more)
Browse Long Pass Filters and Short Pass Filters Datasheets for Abrisa Technologies -
Number: 216-202 Product Category: Ferrite Beads Bead Form Factor: Chip Impedance: 2000 ohms Rated DC Current: 300 milliamps (read more)
Browse Ferrite Beads Datasheets for Acme Chip Technology Co., Limited -
ZAGO MIL-SPEC SEALING FASTENERS PROVIDE PEACE OF MIND WITH CERTIFICATIONS AND 360° PROTECTION BENEFITS Unbreakable Sealing Protection: Engineered with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Introducing the DR202 Lithium Battery: Your Ultimate Power Solution In the fast-paced world of technology, reliable power is paramount. The DR202 Lithium Battery is engineered to meet the demands of engineers and tech enthusiasts, providing the intelligent, safe, and long-lasting energy (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Heilind Electronics is now stocking Amphenol Aerospace’s MIL (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
CDM's center of excellence includes electromechanical builds for all volume and turnaround requirements, from prototype to production, for all mil/aero applications.
(read more)
Browse Military (MIL-SPEC) Connectors Datasheets for CDM Electronics, Inc. -
Amphenol Canada Micro-D connectors offer proven Mil-Spec performance and reliability in a rectangular and stripline micro connector. The Micro-D connectors are qualified to MIL-DTL-83513 and available in rectangular D, strip and custom card edge configurations, with contacts on .050 (1 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for PEI-Genesis -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC. is pleased to announce the introduction of a new series of flexible tubings: BRIM'S BCT series of Convoluted Tubings run in TFE, FEP and Tefzel. BRIM'S BCT series of helically convoluted tubing is run to MIL-T-81914 (TFE /2, FEP /4, Tefzel /5). They (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc.
More Information Top
-
A comparison of moisture resistance with different types of end-terminations in ceramic capacitors
Insulation-resistance failures were observed in MIL-C-123 like, molded-case, radial-leaded, ceramic capacitors after moisture resistance, normal voltage testing ( MIL STD 202 Method 106) was performed.
-
Solder Pad Geometry Studies for Surface Mount of Chip Capacitors
Dependent variables planned for study are 1) thermal cycling (MIL-C-55681 Paragraph 4.7.11. l), 2) humidity ( MIL STD 202 , Method 103B, Test C&d.
-
Printed Circuits Handbook, Sixth Edition > SOLDERABILITY: INCOMING INSPECTION AND WETTING BALANCE TECHNIQUE
For many years the use of the R flux for solderability testing was the norm, and it was referenced in that venerable specification MIL STD 202 , method 208.
-
Resistance / Insulation Resistance Testers
Performs DC insulation resistance test " detects up to 4000 megohms at 500 VDC " Tests in compliance with UL, VDE, IEC and MIL STD 202 test standards.
-
Analysis of electronic component failures using high-density radiography
NTC THERMISTOR - A thermistor exhibited resistance insta- bility following a MIL STD 202 moisture test.