Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Honeywell Test & Measurement
Description: Model S3C (captive guided spring return armature) dc-dc miniature displacement transducer is ideally suited for multi-point applications with space constraints and provide a cost-effective alternative to larger, more expensive units. This model is compatible with dc data logging equipment
- Measurement Range: 0.02 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -58 to 158 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: MINIATURE HALL-EFFECT ROTARY POS
- Operating Temperature: -40 to 257 F
- Sensor Technology: LVDT Linear Position Sensor
-
-
Supplier: TE Connectivity
Description: Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
- Operating Temperature: 32 to 158 F
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal
- Measurement Range: 0.0393701 to 0.393701 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 14 to 176 F
- Features: Current Balance AC-AC
-
Supplier: Powell Electronics, Inc.
Description: 6mm Miniature Resistive Rotary Position
-
Supplier: BEI Duncan Electronics
Description: Infinite resolution, for use with microprocessor-based systems
- Measurement Range: 0.9 inch
- Operating Temperature: -40 to 275 F
- Features: Conductive Plastic
- Sensor Technology: Linear Potentiometer
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Ametek Solartron Metrology
Description: 2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and push rod
- Measurement Range: 0.0393701 to 0.1181103 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Features: Current Balance AC-AC
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 1.968505 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize
- Measurement Range: 0.03149608 inch
- Operating Temperature: 32 to 302 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Supplier: Micro-Epsilon Group
Description: Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables installation into very small spaces. Through-bores in
- Measurement Range: 1.574804 inch
- Operating Temperature: -40 to 185 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology,
- Measurement Range: 0.9842525 inch
- Standoff: 0.9842525 to 1.968505 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: Littelfuse, Inc.
Description: A miniature, cylindrical reed sensor 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable differential transformer (LVDT) as the
- Measurement Range: 0.0787402 to 0.393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 23 to 158 F
- Features: Current Balance DC-DC
-
Supplier: Littelfuse, Inc.
Description: A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: A sub-miniature, cylindrical reed sensor 9.0mm x 3.0mm (0.354" x 0.118") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options.Ideally suited for position and limit sensing, security,
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: DigiKey
Description: MINIATURE LVDT DISPLACEMENT TRAN
- Measurement Range: 0.1968505 inch
- Operating Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR,MINIATURE INDUCTIVE SENSOR,MINIATURE 4 MM SMOOTH BARREL,PNP N.O. 3-WIRE DC,STD RANGE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The LD400 Series miniature dc output LVDT transducers provide a method of measuring displacements up to ±5 mm (±0.20 inch) with very high accuracy and infinite resolution. They have a free-guided armature incorporating Acetal bearings, which provide near frictionless motion to detect the
- Measurement Range: 0.0393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Sherborne Sensors
Description: detected by a position sensor whose output signal is connected to a servo amplifier. The resulting current is fed into the torque motor which then develops a torque exactly equal to, but directly opposed to the initial torque from the pendulous mass. The mass then stops moving,
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: Trans-Tek, Inc.
Description: The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these
- Measurement Range: 0.01 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Trans-Tek, Inc.
Description: The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01″ to +/-1.0″. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light
- Measurement Range: 0.01 to 1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical
- Measurement Range: 39.3701 to 78.7402 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: Absolute, Binary, Gray
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1.5 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: SensoPart
Description: Detection regardless of object colour and surface Compact miniature housing for use when machine space is limited Synchronisation input – simultaneous operation of several sensors in highly limited spaces Analogue output: 0 … 10 V or 4 … 20 mA
- Measurement Range: 0.787402 to 5.905515 inch
- Resolution: 0.2 mm
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Allied Electronics, Inc.
Description: The 9600 Series is a spring return linear motion position sensor highly suited for miniaturized solutions. The 9600 series is designed to be used with microprocessor-based systems, including joysticks, robotics and industrial control automation. An integral slider/contact
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The LVDT-2005 is a miniature electro-mechanical transducer, linearly converting position of an object, mechanically attached to it, to AC output. Particularly suitable for highly accurate measurements in harsh environmental conditions, such as vibration and high acceleration. Available
- Measurement Range: 0.8661422 inch
- Operating Temperature: -15 to 80 F
- Body Shape: Cylindrical
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: The 9600 Series is a spring return linear motion position sensor highly suited for miniaturized solutions. The 9600 series is designed to be used with microprocessor-based systems, including joysticks, robotics and industrial control automation. An integral slider/contact
-
Supplier: Allied Electronics, Inc.
Description: The 9600 Series is a spring return linear motion position sensor highly suited for miniaturized solutions. The 9600 series is designed to be used with microprocessor-based systems, including joysticks, robotics and industrial control automation. An integral slider/contact
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
adjusting the body shape and size for mounting modify the sensor material (outgasing, food grade etc.) cable arrangements and miniaturizing cryogenic or high temperature environment integrated electronic and sensor for OEM design (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of (read more)
Browse Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Eddy Current Displacement Sensors
displacement measuring system with miniaturized sensors. Resolution and repeatability in the nanometer range are. possible. The eddy current measuring technique measures against all electrically conductive materials (non ferrous and ferrous type metals) with high linearity and temperature stability.
-
Advantages of Linear Encoders Over Rotary Encoders
and absolute devices. Furthermore, it is enriched with solutions that are dedicated to specific applications such as lateral reading sensors, sensors for toothed wheels and racks, sensors for UHV installations. Among the most widely used models are SME53 and SME54 incremental linear encoders and SMA2 absolute
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
setting so the system integrator saves time and money. Summary The use of new, miniature size single axis motion controllers allows an innovative cabling concept. Each axis carries its own peripheral controller which is connected with motor, encoder and sensors by means of short, stationary cables
More Information Top
-
Measurement Specialties' M150 String Pot Accurately Measures Linear Position and Displacement
The M150 Miniature Linear Position Sensor .
-
Millimeter-wave noise parameters of high-performance HEMTs at 300 K and 17 K
waveguide movableshorts provide repeatable and iow-loss variation of impedanceat the device measurement plane; the position of each short is measured with a miniature linear position sensor which is accurate to 0.2 mm and repeatable to .02 mm even at cryogenic…
-
Macro Sensors Unveils CD 375 Miniature LVDT Position Sensors for Linear Position Measurements
Enabling robots to detect changes in position, Macro Sensors has developed the miniature LVDT linear position sensor , which is attached to the robotic arm.
-
Macro Sensors' LVDT Position Sensors Furnish Enhanced Applications in Extreme Environments
• BiliCare Noninvasive Bilirubin Meter Utilizes Macro Sensors Miniature LVDT Linear Position Sensor for Accuracy .
-
Macro Sensors Introduces BB Series of LVDT-Based Dimensional Gaging Probes
• BiliCare Noninvasive Bilirubin Meter Utilizes Macro Sensors Miniature LVDT Linear Position Sensor for Accuracy .
-
Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications
• BiliCare Noninvasive Bilirubin Meter Utilizes Macro Sensors Miniature LVDT Linear Position Sensor for Accuracy .
-
New Linear Position Sensors from Macro Sensors
• BiliCare Noninvasive Bilirubin Meter Utilizes Macro Sensors Miniature LVDT Linear Position Sensor for Accuracy .
-
Motion Control :: NASA Tech Briefs
Macro Sensors (Pennsauken, NJ) offers the CD 375 series of miniature LVDT linear position sensors that attach to a robotic arm to detect position change when an actuator moves the robotic arm, providing an analog voltage signal, proportional to the amount of…
-
Motion Control :: NASA Tech Briefs
Macro Sensors (Pennsauken, NJ) offers the CD 375 series of miniature LVDT linear position sensors that attach to a robotic arm to detect position change when an actuator moves the robotic arm, providing an analog voltage signal, proportional to the amount of…
-
Motion Control :: NASA Tech Briefs
Macro Sensors (Pennsauken, NJ) offers the CD 375 series of miniature LVDT linear position sensors that attach to a robotic arm to detect position change when an actuator moves the robotic arm, providing an analog voltage signal, proportional to the amount of…
Indicates content that may require registration and/or purchase.