Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: ams
Description: The AS5013 is an absolute position sensor for miniature joystick applications with maximum strokes of +/-2.0mm in x- and y-direction based on contactless magnetic sensor technology. To measure xy-movement the sensor needs a simple 2-pole magnet. The absolute
- Features: Magnetic Sensor, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MINIATURE HALL-EFFECT ROTARY POS
- Operating Temperature: -40 to 257 F
- Sensor Technology: LVDT Linear Position Sensor
-
-
Supplier: Sensata Technologies
Description: Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80°angular range in single or multiple channel designs. RVDTs with integral miniaturized anti-backlash gear boxes
- Technology: RVDT
- Classification: Sensor Element / Chip
-
Supplier: TE Connectivity
Description: Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
- Operating Temperature: 32 to 158 F
-
Supplier: Honeywell Test & Measurement
Description: Model S3C (captive guided spring return armature) dc-dc miniature displacement transducer is ideally suited for multi-point applications with space constraints and provide a cost-effective alternative to larger, more expensive units. This model is compatible with dc data logging equipment
- Measurement Range: 0.02 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -58 to 158 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Powell Electronics, Inc.
Description: 6mm Miniature Resistive Rotary Position
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 5.905515 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: BEI Duncan Electronics
Description: Infinite resolution, for use with microprocessor-based systems
- Measurement Range: 0.9 inch
- Operating Temperature: -40 to 275 F
- Features: Conductive Plastic
- Sensor Technology: Linear Potentiometer
-
Supplier: PMC Engineering LLC
Description: The SPI Series Sensors have been designed as simple compact speed sensors for demanding installations in motorsport and on-vehicle automotive applications. Typical Applications include: Speed - Crank Speed/Position - Wheel Speed - Drive Shaft Speed - Traction Control - Launch
- Operating Temperature: -40 to 300 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
- Output: Switched / Alarm
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Micro-Epsilon Group
Description: As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize
- Measurement Range: 0.03149608 inch
- Operating Temperature: 32 to 302 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Supplier: Micro-Epsilon Group
Description: Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables installation into very small spaces. Through-bores in
- Measurement Range: 1.574804 inch
- Operating Temperature: -40 to 185 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology,
- Measurement Range: 0.9842525 inch
- Standoff: 0.9842525 to 1.968505 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: OMEGA Engineering, Inc.
Description: The E3Z-L Series laser photoelectric sensor are available in through-beam and retro-reflective models. These sensors have built-in DC amplifiers and expand the field of precise position sensing up to 60 meters. The E3Z-L series laser photoelectric sensors are JIC/IEC
- Operating Distance: 11.81103 to 236.2206 inch
- Operating Temperature: 14 to 131 F
- Output Load: 2-Wire, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output), and is capable of switching up to 5.5 Vdc and 3.0 mA
-
Supplier: Littelfuse, Inc.
Description: A miniature, cylindrical reed sensor 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-W2BW A1 architecture consists of three main functional units - power mode control, sensor unit and I2C interface Since the trend towards miniaturization also affects sensor technology: applications such as mobile phones or joysticks for industry, medicine or consumer
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-W2BW A2 magnetic 3D sensor with wake-up function and higher resolution at extremely compact footprint The trend towards miniaturization also affects sensor technology: applications such as mobile phones or joysticks for industry, medicine or consumer electronics such
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: OMRON Automation and Safety
Description: Wafer Carrier Position Photomicrosensor Diffuse reflective with 0 to 3mm sensing distance NPN output, 100 mA, turns on when a wafer carrier is present Left- and right-hand models available Optional pedestals guide carrier for detection Chemical-resistant fluoro-resin housing IP30 enclosure
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal
- Measurement Range: 0.0393701 to 0.393701 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 14 to 176 F
- Features: Current Balance AC-AC
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR,MINIATURE INDUCTIVE SENSOR,MINIATURE 3 MM SMOOTH BARREL,NPN N.O. 3-WIRE DC,EXT RANGE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable differential transformer (LVDT) as the
- Measurement Range: 0.0787402 to 0.393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 23 to 158 F
- Features: Current Balance DC-DC
-
Supplier: OMEGA Engineering, Inc.
Description: The LD400 Series miniature dc output LVDT transducers provide a method of measuring displacements up to ±5 mm (±0.20 inch) with very high accuracy and infinite resolution. They have a free-guided armature incorporating Acetal bearings, which provide near frictionless motion to detect the
- Measurement Range: 0.0393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Honeywell Sensing & IoT
Description: The SS361RT sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North and South poles. These bipolar latching sensors have enhanced sensitivity which often
- Input (Supply) Voltage: 3 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Ametek Solartron Metrology
Description: moves friction-free within the sensor, an alternative design is available where only the core, threaded at both ends, is provided. Recommended push rod material is titanium; other materials can be used, but with varying effects on the electrical characteristics.
- Measurement Range: 0.0393701 to 0.1181103 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Features: Current Balance AC-AC
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
adjusting the body shape and size for mounting modify the sensor material (outgasing, food grade etc.) cable arrangements and miniaturizing cryogenic or high temperature environment integrated electronic and sensor for OEM design (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
precision guidance, navigation, and dynamic positioning functions. High performance digital MEMS accelerometers and gyros are a cost-effective and low-SWaP alternative to bulky and costly quartz, FOG and DTG originally used in marine and (read more)
Browse Datasheets for Tronics Microsystems -
accelerations up to 60 g, the sensor is particularly suitable for use in applications where high dynamics are required (crash tests, simulators or test benches). This series comprises two more miniature draw-wire sensors - the MT33 and MT56 models which cover measuring ranges up to 130 mm. In relation (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
The control of dynamic systems operating in severe environments requires accurate, stable, and repeatable sensors. For the positioning and navigation of unmanned aerial and land vehicles, satellite (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Settling Behavior of 757-Series Miniature Tilt Sensors
for the following reason: When the sensor is rotated to a new position, the surfaces now occupied by the internal bubble were previously covered with liquid. A small amount of liquid remains on these surfaces and drains slowly into the pool until equilibrium is achieved. The magnitude of this final
-
Eddy Current Displacement Sensors
Non-contact displacement sensors using the eddy current principle have proven their value for measuring displacement, position and gap. Measurements which, a few years ago, were considered impossible, can now be performed successfully. The key to this is the robust and accurate eddyNCDT
-
Torque Sensor Application - Prosthetic Limbs
Sensors and transducers have been very instrumental in the development of prosthetic devices. They allow prosthetic devices to closely mimic human limbs. In the example below, a smart/digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic
-
Sensor Gradually Replace the use of Mechanical and Electrical Switches
The function of the sensor is constantly strengthened, the application is also more and more widely, the sensor is to become a part of the old mechanical and electrical switch technology alternatives. The use of sensors to detect objects, can promote the miniaturization of devices, to achieve
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
-
Advantages of Linear Encoders Over Rotary Encoders
. The limited use of both mechanical parts and miniaturized circuits minimizes the overall footprint of the devices. Furthermore, magnetic technology. is highly immune to external interferences such as light, oil, grease, water, chemical contaminants, etc. Additionally, magnetic technology enables
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
setting so the system integrator saves time and money. Summary The use of new, miniature size single axis motion controllers allows an innovative cabling concept. Each axis carries its own peripheral controller which is connected with motor, encoder and sensors by means of short, stationary cables
More Information Top
-
Macro Sensors Unveils CD 375 Miniature LVDT Position Sensors for Linear Position Measurements
For instance, on a pick and place machine, if the robotic arm travels more than the required distance, the miniature position sensors evaluate the movement for maximized performance and sends it back to its destination.
-
Product News
New Miniature Position Sensors .
-
Ultrasound of the Gastrointestinal Tract
Sumiyama et al. (2003) later developed a linear-array 3D EUS with a miniature position sensor attached to the tip of the echoendoscope used in freehand scan- ning and confirmed its applicability.
-
3D ultrasound-based navigation for radiofrequency thermal ablation in the treatment of liver malignancies
It might also be possible to track the liver movement in a real situation by using miniature position sensors directly onto the liver surface.
-
TIPS placement in swine, guided by electromagnetic real-time needle tip localization displayed on previously acquired 3-D CT
We have used an electromagnetic, miniature position sensor which can be placed at the tip of a variety of needles, catheters, endoscopes, and surgical tools to allow real-time position localization during procedures [12-14].
-
Long range and nanometric resolution sensor for non-contact position measurement
This paper describes a miniature position sensor (2 mm diameter, 10 mm length).
-
Microwave Ablation Treatment of Solid Tumors
… of respiratory excursion and patients’ motion: first, a real-time 3D US image acquisition and display will add more merits to the proposed multi-image modal- ity algorithm; second, a minimally invasive fidu- cially, noninvasive miniature position sensor directly on the liver …
-
A Tendon Driven Biorobotic Pectoral Fin: Mechanism and Analysis
The fin-base is being re-designed to incorporate miniature position sensors /encoders on idle pulleys to measure tendon displacements, instead of measuring them at the motor side, as presently done, for bending of fin-rays.
-
Interventional navigation systems for treatment of unresectable liver tumor
A minimal invasive fiducial, non-invasive miniature position sensor directly on the liver surface, or the internal ana- tomical landmarks of the liver can be a possible candidate tool for tracking liver movement; (3) In order to speed up navigation procedure, different …
Indicates content that may require registration and/or purchase.