Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
-
Supplier: Newark, An Avnet Company
Description: MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes
-
Supplier: Majestic Transformer Co.
Description: The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, Majestic Transformer is able to offer short delivery times, even on small batches of custom built transformers.
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility. Contact
- Power Rating (VA): 16 to 25 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: TRANSFORMERS, POWER, MINIATURE, PLUG IN, 115 V, 50-500 HZ
-
Supplier: Triad Magnetics
Description: Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
- Operating Temperature: -40 to 85 C
- DCR: 145 ohms
- Other Transformer Types / Applications: Audio Transformer
- Standards: MIL-STD, RoHS Compliant
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 1.5 VA to 9 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility.
- Power Rating (VA): 1.5 to 9 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Power Transformers - Miniature Flyback Transformers for Power over Ethernet -- POE60D-18 POE60D-18LDSupplier: Coilcraft, Inc.
Description: Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications 36 – 72 V input Versions for continuous and discontinuous modes of operation 12 V, 20 mA bias winding output Custom versions available Samples of all values are available in Coilcraft Designer's Kit C382
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 6 watts
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Accuris
Description: TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
-
Supplier: Coilcraft, Inc.
Description: Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface
- Maximum Primary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 85 C
- DCR: 0.7 ohms
- Power Rating: 0.75 watts
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 1.8 volts
- Maximum Secondary Current Rating: 3.3 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINIATURE POWER TRANSFORMER, 115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, MINIATURE, LOW POWER, PC SERIES, DOUBLE, 115 V, 8 PIN, SIZE 24. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, MINIATURE LOW POWER TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: TRANSFORMER, PULSE, LOW POWER, MINIATURE TYPES TP7RX1100AZ AND TP7RX1110AZ
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, MINIATURE ENCAPSULATED, 2.58:1 500VRMS, 1KOHM PRIM. DCR, 260OHM SEC. DCR, PC MT. 6 PIN THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC) Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A Ideal for Power over Ethernet (PoE) and telecommunication applications 4500 Vrms, one minute isolation
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. 1500 Vdc (1000 Vrms) one
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Powertronix Inc.
Description: Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS Medical equipment Power supply for computer server Miniature video and/or audio equipment Auto Industries (Electric Car)
- Power Rating (VA): 100 to 1,000 VA
- Standards / Compliance: IEC, RoHS Compliant, UL
- Transformer Type: Medical Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: Plug-In Transformer for Power Amplifier. Features: - Provides balanced one-to-one input match and isolation - Primary impedance will match the value of the total termination of input impedance to amplifier(s) - Transformer connections terminated in a keyed nine-pin
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1329348-107X Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.630" L x 0.586" W (16.00mm x 14.88mm) Transformer Type: Miniature Epoxy Potted Height - Seated
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Murata Power Solutions
Description: Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200
- Mounting: Chip Transformer
- Cooling Method: Dry-type / Air Cooled
- Winding Turns: One to One, Step-Down Transformer, Step-Up Transformer
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz. Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions. Secondary may be used as primary and primary as secondary. Power level: Minimum frequency range:
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Murata Power Solutions
Description: Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200
- Mounting: Chip Transformer
- Other Transformer Types / Applications: Current Sense Transformer
- Cooling Method: Dry-type / Air Cooled
- Category: Signal / RF Transformer
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International
-
Supplier: Coilcraft CPS
Description: ■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating
- Operating Frequency Range: 150,000 to 600,000,000 Hz
- Impedance Ratio: 8 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Titan Tool Supply, Inc.
Description: microscopes, stereo microscopes, comparators, toolmakers microscopes, borescopes and magnifiers. INTRA-LIGHTS Will enter openings as small as .156" dia. Light intensity 350 lumens. Plug-in step-down transformer for standard outlet. 4' power cord with on/off switch. 3' flexible thin
- Active Area Diameter or Length: 0.156 to 0.234 inch
-
Supplier: TelephoneStuff.com
Description: 600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input - Transformer connections terminated in a keyed nine-pin
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low
- Operating Frequency Range: 5,000,000 to 40,000,000 Hz
- Impedance Ratio: 1 to 3 :1
- Operating Temperature: 0 to 40 C
- Amplitude Unbalance: 0.5 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SYTX2-52HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:2, covering the 30 to 520 MHz band. With proper heat sinking, the transformer is capable of handling RF input power up to 20W. It provides low insertion
- Operating Frequency Range: 30,000,000 to 520,000,000 Hz
- Impedance Ratio: 2 :1
- Operating Temperature: -40 to 65 C
- Insertion Loss: 0.8 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It
- Operating Frequency Range: 20,000,000 to 520,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 15.000000000000002 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as
- Operating Frequency Range: 20,000,000 to 600,000,000 Hz
- Impedance Ratio: 1 to 4 :1
- Operating Temperature: -40 to 65 C
- Insertion Loss: 0.4 dB
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very
Find Suppliers by Category Top
Featured Products Top
-
The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers. Listed below are several typical (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers. Listed below (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
SP series miniature impedance matching transformers Triad's high reliability audio transformers provide the (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
your goal. From Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, the article introduces the benefits of force balanced load cells that minimize external force interference, fiber optic load cells known for their high accuracy and immunity to electromagnetic interference, and differential transformer load cells, delivering high precision (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
inductors and transformers to micro-miniature coaxial cable used in surgical robots, our custom products have been connecting the world for over 125 years (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
AN509 SCM5B43 - DC LVDT Input Module
Linear variable displacement transducers (LVDTs) provide a method of measuring displacements with very high accuracy and infinite resolution. These type of transducers utilize a precision linear variable differential transformer (also referred to in the industry as LVDT) as a measuring source
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/41583/20766602-MIT.pdf?sequence=2
These methods significantly reduce the wasted space within the core previously reserved for the secondary tab solder connections, an important advantage for miniature power transformers .
-
Hydroelectric plants
Intermediately, became on particularly brandgefährdeten installation varieties and for lower powers transformers with not combustible used synthetic transformer liquids like Askarel Clophen etc. that now of protection of environment reasons however again through the oil or casting resin-transformers are replaced.
-
Got to get a packet or two [stacked multilayer chip assemblies]
Patterns on the sidewalls of any shape then become possible, and the idea is that miniature power transformers , antennas, high-Q inductors, and micro-optical-electrical-mechanical systems could be included in a substrate using this sort of method.
-
1957 National Symposium on Telemetering
Organosilicon Compounds as Insulation for Miniature Power Transformers for High Temperature Operation, F. T. Parr, Westing- house Electric Corp.
-
Hydroelectric plants
Intermediately, became lower powers transformers on particularly brandgefahrdeten installation varieties and fur with not combustible, synthetic Transformatorflussigkeiten as used Askarel, Clophen etc., that now of Umweltschutzgriinden however again through 5l- or GieBharz transformers are replaced.
-
Electrical power supply 1
By transducers, that concerns the supply of Mess- or protection circuits it the transformers of low power (of 10 to at most some 100 VA) of the to serve Mittelspannungs- or high voltage network.
-
Electrical power supply
Because of these restrictions, the circuit Yyn is to find quite rarely mostly by distribution transformers of low power .
-
Vie path manual electrical engineering
Inductive transducers are the special transformers of low power according to the power requirements of the connected measuring device.
-
Electrical power supply
Because of these restrictions, the circuit Yyn is to find quite rarely mostly by distribution transformers of low power .
Indicates content that may require registration and/or purchase.