Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: TP1 Series Miniature Thermal Protector APPLICATIONS: The thermal protector series - TP1 thermal protector is distributed by Hengxin Precision Electrical Equipment Co., Ltd., and was engineered for used in objects such as electric motor, coils, liquid pumps, fluorescent
- Switch Type: Normally Closed, NC
-
Supplier: Allied Electronics, Inc.
Description: Overview QOU Miniature Circuit Breaker Types Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
-
Supplier: Allied Electronics, Inc.
Description: Overview QOU Miniature Circuit Breaker Types Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
-
-
Supplier: Allied Electronics, Inc.
Description: Overview QOU Miniature Circuit Breaker Types Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
-
Supplier: Allied Electronics, Inc.
Description: Overview QOU Miniature Circuit Breaker Types Miniature molded case circuit breakers are intended for use in residential and commercial applications. They are tested and listed according to UL Standard 489 and CSA Standard C22.2 No. 5-02 for molded case circuit breakers and enclosures.
-
Supplier: Thermtrol
Description: The Klixon 7AM thermal protector prevents overheating in a variety of consumer, industrial and commercial products. It is a miniature, snap-acting, thermally operated device that is a proven performer in protection technology. It is the right choice for ap- plications where available
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 24CE Series Miniature Safety Electromechanical Switch is designed for applications where space is at a premium. SIL 3 capable.
- Maximum Current Rating: 0.1 to 10 amps
- Operating Temperature: 0 to 70 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Certifications / Approvals: CE Certification
-
Supplier: Honeywell Sensing & IoT
Description: The 24CE Series Miniature Safety Electromechanical Switch is designed for applications where space is at a premium. SIL 3 capable.
- Maximum Current Rating: 0.1 to 10 amps
- Operating Temperature: 0 to 70 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Certifications / Approvals: CE Certification
-
Supplier: Honeywell Sensing & IoT
Description: The 924CE Series Miniature Safety Electromechanical Switch is designed for applications where space is at a premium. SIL 3 capable.
- Maximum Current Rating: 0.1 to 10 amps
- Operating Temperature: 0 to 105 C
- Mechanical Life (Minimum): 4,000,000 (#)
- Certifications / Approvals: CE Certification, CSA Certification, UL listed
-
Supplier: Honeywell Sensing & IoT
Description: The 924CE Series Miniature Safety Electromechanical Switch is designed for applications where space is at a premium. SIL 3 capable.
- Maximum Current Rating: 0.1 to 10 amps
- Operating Temperature: 0 to 105 C
- Mechanical Life (Minimum): 4,000,000 (#)
- Certifications / Approvals: CE Certification, CSA Certification, UL listed
-
Supplier: Portage Electric Products, Inc.
Description: A Snap Action Thermal Protector specifically designed for DC voltage applications. This miniature device operates as a high limit single operation (non-resettable) type control. Has the functionality of a thermal fuse but can be tested for operation to insure proper function.
- High Temperature Set Point: 320 to 428 F
- Maximum Current: 4 amps
- Maximum DC Voltage: 36 volts
- Maximum Diameter or Width: 0.28 inch
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers for Homeline load
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Electro Optical Components, Inc.
Description: EM500M cells are in a (sort of de-facto industry standard) 35mm diameter package. The miniature EM510C is in a 25mm diameter package instead. Secondly, although listed as an EM510C, the cell in fact offers a clear working aperture of 8mm from a 10mm diameter crystal; the working aperture is
- Wavelength Range: 1,030 to 1,064 nm
- Peak Optical Power Density: 600 MW/cm²
- Rise Time: 1 ns
- Aperture: 8 mm²
-
Supplier: Thermtrol
Description: Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a single package. The
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Description: TP2 Series Thermal Protector Using scope : Applies to the fractional horsepower motor, fluorescent ballasts, motor of washer motor of air conditioner, transformers, lighting lamps, DC motor of automobile battery changer, household electric appliances, OA-machines etc Best seller point :
- High Temperature Set Point: 113 to 284 F
- Maximum Current: 6 to 12 amps
- Maximum AC Voltage: 250 volts
- Switch Type: Bi-Metal, Normally Closed, NC
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Miniaturised single pole thermal circuit breaker with switching function optional (push-push actuation). Reliable snap-acting and trip-free mechanism. Approved to CBE standard EN/IEC 60934. S type, TO.
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.1 to 10 amps
- Rated Breaking Capacity (Icn): 0.1 to 10 amps
-
Description: Thermal Protector UL, max. 160 °C, max. 10 A | MTP1 series HXPEE MTP1 Delay Reset Thermostat SPECIAL FEATURES: *Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm *A compact, diamond-shape design, *High pressure tolerance ratings. *It is with metal housing and epoxy sealing. This
- Features: Manual Reset
-
Supplier: E-T-A Circuit Breakers
Description: Thermal circuit breaker, with controlled self-resetting mechanism, specially suited to installation in inaccessible locations. Under overload conditions the circuit breaker contacts will open to protect the load circuit. A low current excitation circuit ensures that the contacts remain open
- Rated DC Voltage: 12 volts
- Continuous Current Rating: 12 to 30 amps
- Number of Poles: 1
- Features: Miniature Circuit Breaker
-
Supplier: CARLO GAVAZZI Automation Components
Description: Competitive line of UL 489 miniature circuit breakers for 240VAC and 480Y/277VAC application where supplementary or branch circuit protection is required. GMB circuit breakers are available in 1, 2 and 3 pole configurations, with amperage rating up to 63A. Line of UL489 Miniature
- Rated AC Voltage: 240 to 480 volts
- Continuous Current Rating: 0.5 to 63 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1 to 3
-
Supplier: CARLO GAVAZZI Automation Components
Description: offer Miniature Circuit Breakers up to 63 A. Our GMB series is a UL489 approved branch circuit protector while the GSB is a UL1077 approved supplementary protector.
-
Supplier: Micro-Epsilon Group
Description: The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller
- Temperature Range: -40 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 20 milliseconds
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of
- Maximum Current: 2 amps
- Maximum AC Voltage: 125 volts
- Life Cycles: 100,000 Number of Cycles
- Maximum Diameter or Width: 1.08267775 inch
-
Supplier: Portage Electric Products, Inc.
Description: A Snap Action Thermal Protector specifically designed for DC voltage applications. This miniature device operates as a high limit single operation (non-resettable) type control. It is constructed with a phenolic resin case which isolates it from the electrical circuit. Features Snap
- Cutoff Temperature: 220 C
- Rated Voltage: 36 volts
- Rated Current: 4 amps
- Maximum Width of Case: 7.23 mm
-
Supplier: Altech Corp.
Description: Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
- Rated AC Voltage: 240 to 480 volts
- Continuous Current Rating: 1 amps
- Number of Poles: 2
- Operating Temperature: -13 to 140 F
-
Supplier: Altech Corp.
Description: Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
- Rated AC Voltage: 240 to 480 volts
- Continuous Current Rating: 63 amps
- Number of Poles: 1
- Operating Temperature: -13 to 140 F
-
Supplier: Littelfuse, Inc.
Description: The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output), and is capable of switching up to 5.5 Vdc and 3.0 mA output current. The
-
Supplier: SMC International
Description: which controls the power amplifier, to insure a perfect stabilized and accurate output, even though there are variations in the load, power supply, etc. The power module is compact, with forced ventilation and contains an auto power switch which gives the maximum power required in relation to
- Testing Current Range: 1.6 to 98 amps
- Test Variable: AC
- Options & Features: Application Software, Auto-Ranging, Computer Interface
- Display Type: Digital
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ENCAPSULATED THERMISTOR SENSOR, 0.36F (.2C) ACCURACY, HIGH HEAT DISSIPATION CONSTANT, EASY TO MOUNT WITH CLIPS, ADAPTABLE MINIATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Whitman Controls, LLC
Description: 40 years. Whitman is built on our extensive offering of high quality, customized switches. We can build and ship a switch to your exact specifications in two weeks or less, with overnight shipping on in-stock models! Don't choose a competitor switch with inferior versatility and
- High Temperature Set Point: -45 to 510 F
- Repeatability / Tolerance: 1.3 to 2.4 F
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 125 to 250 volts
-
Supplier: Radwell International
Description: MINIATURE CIRCUIT BREAKER, THERMAL MAGNETIC, 30 AMP, 277 V, 50/60 HZ, 14-6 AWG, E-FRAME, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, THERMAL, MINIATURE, PLUGGABLE, 3 AMP, 250 VAC, 65 VDC, FOR UK6/ST4 FUSE TERMINAL BLOCKS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 3 amps
-
Supplier: Pairui Group Inc.
Description: FEATURES: Wide input voltage range High efficiency up to 96% Miniature SIP package Low ripple & noise Operating temperature range -40℃ to +85℃ 3 year warranty
- Regulated Output Voltage (Volt): 3.3 to 12 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.75 to 32 volts
-
Supplier: Newport MKS
Description: for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: Motor-driven stages ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity.
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: DigiKey
Description: NON-AUTOMATIC MINIATURE SWITCH 2
- Continuous Current Rating: 60 amps
- Manual Actuator Type: Other
- Mounting Style: Plug-in
- Trip System Type: Thermal Magnetic Circuit Breaker
Find Suppliers by Category Top
Featured Products Top
-
PEPI® creep action thermal controls use bimetallic elements to constantly make and break a circuit to make sure temperatures never rise too high or sink too low. PEPI®, a pioneer in miniaturized thermal controls, offers the widest range of these creep action devices. Each is (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
This new product sheet focuses on a shunted design, bimetal thermal control capable of handling higher contact ratings than most miniaturized thermal controls. The Model B is a creep action thermal control that can maintain temperatures within a narrow 2° to 10° differential (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Han® 1A miniaturized connector system. The Han® 1A Kit includes all the necessary components and installation instructions under a single part number. Harting Han® 1A connectors offer a modular system of space-saving power, signal, and (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
consistent performance in harsh environments. A one-size-fits-all solution no longer meets the mark. That’s why engineers are shifting toward a sub-system design strategy—selecting components that are optimized for the specific electrical, thermal, and mechanical requirements of each (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
mark. That’s why engineers are shifting toward a sub-system design strategy—selecting components that are optimized for the specific electrical, thermal, and mechanical requirements of each function (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
As 800G and 1.6T optical modules advance toward higher per channel data rates, greater integration and smaller form factors, the requirements for heat-flux density, circuit precision and high frequency interconnection around the laser chip continue to increase. High thermal conductivity aluminum (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies. They are designed to provide the direct current (DC) voltage necessary for electrical equipment applications ranging from simple (read more)
Browse Power Supplies Datasheets for DigiKey
Conduct Research Top
-
Thermal Performance of Modular Switching Power Supply
With the fast development of technology, various industries request modular power supply to be miniaturization. Under this trend, the thermal performance of modular power supply becomes the key factor which affects the reliability and life cycle of electronic devices.
-
Flowmeters Benefit From Silicon Advances
thermal flow switches are available in advanced non-intrusive thermal mass flow sensor configurations with a 10 Ra surface finish suitable for use in high purity and sanitary media. Easy to install and virtually maintenance-free, the device can be mounted vertically or horizontally. Gas Mass Flow
More Information Top
-
12v 24v Dc Lamp Exporters, 12v 24v Dc Lamp Selling Leads (Page 2)
[ Related Keywords : miniature thermostat, miniature temprature protector, miniature thermal switch , miniature auto reset fuse ] .
-
Cryocoolers 12
Current programs are focusing on near protoflight designs for miniature thermal switches and miniature cryogenic loop heat pipes that could act as thermal switches and heat transport devices (i.e. like a conductive strap).
-
Thermoelectric MEMS coolers
It is connected to the cold end of a series of p-n thermoelectric coolers via an array of miniature thermal MEMS switches .
-
British Instrument Industries Exhibition: A preview
The mechanical section of the model being dcmonstrated is designed for high primary magnification and minimum depth of focus. a miniature thermal delay switch .
-
Cooling Techniques for Electronic Equipment 2nd Edition
Electronic equipment that must operate in severe vibration. shock. or acceler- ation environments can use miniature thermal cutoff switches .
-
FY 1999 Laboratory Directed Research and Development annual report
Using miniature thermal shutters, emissivity switching was demonstrated both from low to higher values and from high to lower values as the temperature of the substrate increased.
-
Structure of a 60 Kobalt‐γ‐Bestrahlungsanlage
Also, a thermal switch can particularly by small amounts of combustible substances in unmiltelbarer to be mounted the Versuchsyefarjes Close.
-
A 2\,×\,2 Mechanical Optical Switch With a Thin MEMS Mirror
[35] T. T. Chung, C. C. Lee, K. C. Fan, W. L. Lin, J. G. Pen, and H. Fan, “A miniature 1 22 mechanical optical switch with anti- thermal design,” J. Micromech.
-
Electrical power supply 1
Also in high and Hochstspannungsbereich, the SF6 switch with combined Loschkammem is used today increasingly to hold the drive energy small ( thermisch+Blaskolben ) (Abb. 13.27b).
-
Author index with titles
Chung S: see Bang H 708 Chung T-T, Lee C-C, Fan K-C, Lin W-L, Peng J-G and Fan H: A miniature 1×2 mechanical optical switch with anti- thermal design 1579 Chung T-T: see Lin W-L …
Indicates content that may require registration and/or purchase.