Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wilcoxon Sensing Technologies
Description: Miniature high frequency vibration sensor, 10 mV/g ±5%, 500 g range, top exit BNC connector, base isolated
- Acceleration: 500 g
- Frequency Range: 0.4 to 22,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free SMD package Description The SQ-SEN-200 sensor acts like a normally closed switch which chatters open and closed as it is tilted or vibrated. Unlike other rolling-ball sensors, the 200 is truly an omnidirectional movement sensor. It will function
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: CEC Vibration Products
Description: ounces Description: CEC's miniature 4-118 Vibration Sensors are especially valuable where space is limited, and where heavier sensors would invalidate your results. These sensors can be used in high temperatures, have low sensitivity to transverse accelerations,
-
-
Supplier: OMRON Automation and Safety
Description: Plug-in Standard Slot Photomicrosensor Connector-Ready Photomicrosensors with narrow slot. Standard, L-shaped and T-shaped models 3.6 mm wide slot (T-shape: 5 mm wide) 5 to 24 VDC supply voltage NPN open collector output, rated 50 mA at 24 VDC Connector with built-in safety lock resists
- Features: Photoelectric Sensors
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Vibration Analyser is a miniaturized universal Vibration Analyser with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Vibration Analyser measures acceleration force along the X, Y, and Z axes
- Acceleration: -18 to 18 g
- Frequency Range: 0 to 60 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 32 to 104 F
-
Supplier: PMC Engineering LLC
Description: frequency chassis vibrations, therefore allowing low frequency events to be detected and measured. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±10g Range 0 to 20 Hz Bandwidth Ruggedized
- Acceleration: 2 to 10 g
- Frequency Range: 0 to 20 Hz
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: -5 to 214 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Micromega Dynamics
Description: Self contained miniature sensor without wired connections. Accurate measurement on all kind of handheld tools, including highly percussive tools (up to 5000 G). Automatic computation of standardized exposure values. Fully compliant with the European Vibration Directive. User
- Acceleration: 2,000 to 50,000 g
-
Supplier: Micromega Dynamics
Description: Self contained miniature sensor without wired connections. Accurate measurement on all kind of handheld tools, including highly percussive tools (up to 5000 G). Automatic computation of standardized exposure values. Fully compliant with the European Vibration Directive. User
- Data Acquisition: Datalogger / Recorder
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3035 is a miniature IEPE accelerometer, available in sensitivities of 5 to 100 mV/g sensitivity, an overall height of just 0.33 inches (8.3 millimeters) and a total weight of less than 4 grams. Sensors feature a rugged stainless steel construction and are hermetically
- Acceleration: 50 g
- Frequency Range: 0.34 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other, Piezoelectric
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: vibration monitoring must be able to deliver accurate and reliable data, while simultaneously tolerating harsh conditions. Critical characteristics of these sensors include a miniature design, high temperature operation, and the ability to operate at low power levels. The Dytran
- Acceleration: 500 g
- Frequency Range: 0.64 to 5,000 Hz
- Operating Temperature: -40 to 347 F
- Sensor Mounting: Adhesive Base
-
Supplier: Kistler Group
Description: The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to
- Acceleration: 50 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 500 g
- Operating Temperature: -85 to 248 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3003B is a high performance triaxial IEPE accelerometer capable of operating at temperatures up to +347°F (+175°C) and was designed for down-hole drill head vibration monitoring. Sensors developed for down-hole vibration monitoring must be able to deliver
- Acceleration: 500 g
- Frequency Range: 0.7 to 5,000 Hz
- Operating Temperature: -40 to 347 F
- Sensor Mounting: Adhesive Base
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g |
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: A miniature piezoelectric CCLD accelerometer with isulated base, designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight : 2.9 gram Sensitivity : 1 mV/ms^-2
- Acceleration: 500 g
- Frequency Range: 1 to 25,000 Hz
- Operating Temperature: -58 to 257 F
- Features: Filters, Other, Piezoelectric
-
Supplier: PMC Engineering LLC
Description: The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperaturee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy
- Working Pressure Range: 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Current
-
Supplier: Kistler Group
Description: larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low impedance output.
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -320.8 to 302 F
-
Supplier: Kistler Group
Description: 3). The IEPE sensor combines PiezoStar crystals and high gain integral hybrid microelectronics to achieve very low sensitivity variation over the operating temperature range, compared to other sensing element designs. The Kistler shear element technology also ensures high immunity to base
- Acceleration: 50 to 1,000 g
- Frequency Range: 0.5 to 20,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 1,000 to 2,000 g
-
Supplier: Kistler Group
Description: provides a lightweight hermetic housing. The miniature 4 pin ceramic insulated connector provides long-term stability over the operating temperature range. An integral silicone cable variant is available for application of underwater vibration testing at up to 10 bars [150 psi]. In
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 200 to 2,000 g
-
Supplier: Keller America, Inc.
Description: cable (IP67) ensures the 80 mV output signal is routed securely out of the hot environment and then onwards for processing. Sensor Technology: The Series M5 sensor incorporates a stable silicon sensor which is backside-soldered directly to a supporting element designed for
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Switch materials are Lead free and RoHS compliant AC Rating: 120 VAC Optimal glass size to wire ratio Hermetically sealed contacts Advantages Not ESD sensitive Outstanding durability Highly shock/vibration resistance Available in RF version Ideal for proximity sensors
- Current Rating: 0.5 amps
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
- Switch Type: Dry Reed Switch
-
Supplier: Stellar Technology
Description: Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: performance” electromechanical counters at a lower cost. The unit is flexible accommodating various inputs from switch contacts or high speed pulse outputs from electronic sensors and circuits. The CUB10000 features important reliability factors such as withstanding shock and
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating system,
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Stellar Technology
Description: The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock and vibration,
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Short Barrel 3-Wire Prox Sensor, 10 to 24 VDC Ripple (p-p) Supply Voltage Thick nickel-plated brass barrel has wrench flats for easy installation Solid potted internal circuitry withstands shocks and water washdown to IP67 High visibility indicator Miniature and standard sizes
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Ultra fast response - <100 uS Multiple sensitivities - 15 G to 350 G standard Applications Motion triggered
- Acceleration: 20 to 2,000 g
- Operating Temperature: -40 to 185 F
- Maximum Acceleration / Shock: 20 to 2,000 g
- Sensor Outputs: Acceleration
-
Supplier: CO2Meter.com
Description: Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models ExplorIR®-M-100 Sensor (EXPLORIR-M-100) – for integration into high-volume OEM products. ExplorIR®-M-100 Sensor w/ MX Board - (CM-40830)
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SBG Systems SAS
Description: vibration rejection. Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor). Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: CO2Meter.com
Description: The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
Find Suppliers by Category Top
Featured Products Top
-
up to shock, vibration and contact with harsh chemicals. PROX sensors are ideal for applications where space is at a premium, but long operating distances are essential. These are just a few of the miniature sensors we carry at Locon. Give us a call today at (800) 356-2661 and we’ll work with you to find the right sensor package for your operation. (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today’s compact high-density circuit modules. PZN (polarized Nano connectors) are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Small components and precision devices often determine the reliability of larger systems. From electronic components and semiconductor materials to sensors and structural models, engineers need accurate vibration testing (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Powerful Miniature PZN Connector Delivers High Density Circuitry A new breed of connector and cable increases rugged density in tomorrow’s electronic systems. Highly portable electronic instruments must be compact, lightweight and rugged for use (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
As electronic devices, sensors, and precision components continue to shrink in size, engineers face increasing challenges in accurately evaluating their vibration performance and structural behavior. Large vibration systems are often oversized, costly, and (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
There is a growing need for space-rated, high performance accelerometers with small physical dimensions, light weight, and low outgassing characteristics that has been unmet by the vibration sensor community until now. This paper describes the some of the important aspects of sensor design when
-
Connectors for Dummies
by Diversified Technical Systems (DTS), depends on a small connector unit to collect, store and transmit data from sensor arrays in military and automotive crash-test dummies. This connector unit needs to be both rugged and reliable to perform in extreme shock, vibration, and blast environments - it's all
-
Advantages of Linear Encoders Over Rotary Encoders
. The limited use of both mechanical parts and miniaturized circuits minimizes the overall footprint of the devices. Furthermore, magnetic technology. is highly immune to external interferences such as light, oil, grease, water, chemical contaminants, etc. Additionally, magnetic technology enables
More Information Top
-
Estimation of left ventricular myocardial elasticity and viscosity by a thick-walled spherical model
A piezoelectric-type miniature vibration sensor (1 g in weight, Emic 540M, ShinNippon Sokki, Tokyo, Japan) was placed at the opposite side of the sphere to detect the induced vibration.
-
Practical Soil Dynamics
Modern electronic miniature vibration sensors operate at a wider range of frequencies and amplitudes than conventional type accelerometers and geophones.
-
Ground Vibration Engineering
Modern electronic miniature vibration sensors operate at a wider range of frequencies and amplitudes than conventional type accelerometers and geophones.
-
Noninvasive measurement of left ventricular myocardial elasticity.
Then we estimated left ventricular (LV) myocardial elasticity noninvasively at the moment of the first heart sound emission (1HS) in 25 healthy subjects and 14 hypertrophic cardiomyopathy (HCM) patients, based on the LV eigen-frequency detected by an intraesophageal miniature vibration sensor .
-
Abnormal diastolic mechanical vibration transmission characteristics of the left ventricle.
A miniature vibration sensor was applied to the anterior epicardium near the ventricular apex.
-
The development of mesoscale accelerometers with single crystal piezoelectric materials
In many applications there is a requirement for using miniature vibration sensors which do not change the dynamic response of the object being monitored.
-
Downhole Viscosity Measurement: Revealing Reservoir Fluid Complexities and Architecture
The miniature vibrating wire sensor shown in Fig. 4 and Fig. 5 is qualified up to 347° F and 25,000 psi.
-
Vibration analysis of the human left ventricular posterobasal wall at the moment of the first heart sound emission.
…vibration in 51 subjects characterized by functional murmur (n = 13), mitral stenosis (n = 8), hypertrophic cardiomyopathy (HCM, n = 8), ischemic heart disease with old myocardial infarction (n = 12) and without prior infarction (n = 10), was detected with a miniature intraesophageal vibration sensor .
-
Interferometric fiber sensors: technology and application
Miniature vibrations fibre sensor in configuration of Michelson interferometer.
-
Container Integrity and Condition Monitoring using RF Vibration Sensor Tags
As stated in the foregoing, a miniature wireless vibration sensor node is attached to one of the container items.
Indicates content that may require registration and/or purchase.