-
Supplier: Measurement Computing
Description: High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data
- Analog Input Channels: 4 #
- RAM / On-board Memory: 4 MB
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
-
Supplier: ValueTronics International, Inc.
Description: competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger. Using Chroma thermal/multi-function data loggers, customers
- Features: Datalogger / Recorder
-
Supplier: Vaisala
Description: DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.
- Analog Input Channels: 4 #
- Resolution: 12 bits
- Accuracy: 0.15 % FS
- Operating Temperature: -13 to 158 F
-
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The USB-600 Series stand-alone, multi-channel data loggers are ideal for remote temperature and humidity applications. Features include configurable logging options, audible high/low alarms, graphic LCD screen display, and push-button controls. Battery
- Analog Input Channels: 2 #
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
- Differential Channels: Differential Channels
-
Supplier: CAS DataLoggers
Description: The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Data Loggers and Data Recorders - Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320Supplier: OMEGA Engineering, Inc.
Description: The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Voltage 4ch Measurement Range: ±300mV to ±24V, AUTO The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4 units can be coupled together, making it possible to simultaneously measure and
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact and easy-to-use instrument. Using high accuracy, 24-bit analog to
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: batteries, providing power for at least 5 hours of continuous use. It also comes with a universal power supply. The HHTFO-101 comes with a built-in flash card data logging feature allowing user to save collected data directly onto a high capacity SD flash card. SD cards of up to 1 GB
- Celsius Scale: -200 to 300 C
- Celsius Scale Divisions: 0.5 C
- Display / Scale Characteristics: Celsius
-
Supplier: Instrumentation Northwest, Inc.
Description: Features 7 standard channels, as well as optional digital channels Two temperature (thermistor) One milli-volt Two voltage Two 4-20 mA Up to eight digital channels, depending on configuration Takes analog signals and converts them to digital signals Over 25,000 records —
-
Supplier: ABB Measurement & Analytics
Description: Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Supplier: Spectral Dynamics, Inc.
Description: The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 1,000 kHz
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: RDP Electrosense
Description: sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data logger
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Transcat, Inc.
Description: Product Highlights Triple LCD simultaneously displays three DC Voltage (mV) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 2, 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit
- Features: Datalogger / Recorder
-
Supplier: DigiKey
Description: Field Testing Multi-Channel Recorder
- Resolution: 16 bits
- Features: DC Voltage Input
- Outputs: Voltage Output
-
Supplier: Gantner Instruments, Inc.
Description: input, up to 2 kHz / 4 output / 2 relays Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019 Data logging / Control Sampling rate up to 100 Hz Continuous / event-based logging Number of data loggers with
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Instrumented Sensor Technology
Description: self-contained low cost portable accelerometer data logger unit with a multi-channel, digital acceleration waveform recording system. Our portable acceleration data logger system is battery powered, designed for field applications requiring
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: OROS
Description: measurement process, taking advantage of multi-analysis and simultaneous recording capabilities. Multi-analysis allows simultaneous analysis of the inputs in different modes such as FFT, 1/n Octave and synchronous order analysis reducing your measurement to a single pass. Simultaneous
- Analog Input Channels: 16 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: CAS DataLoggers
Description: smallest of signals (e.g. thermocouples). Various Applications Multi-channel data acquisition Monitoring and alarm management Test stand automation Product testing Quality assurance Monitoring of buildings Easy to configure An optional integrated data memory can
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: the imported data SIREC D- Manager Pro Offline data analysis of stored data Display, export (to Excel) and printing of imported data Archiving of measurement data SIREC D- Server Network-compatible software package for connection of an unlimited number of recorders
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.002 kHz
- Accuracy: 0.1 % FS
-
Supplier: ValueTronics International, Inc.
Description: operating software Virtual Networking Computing (VNC) capability for replicating the instrument’s front panel interface on a PC Specifications Analog Channels Number of Analog Input Channels: 20 channels standard, expandable to 200 with optional 20-channel modules DC
- Features: Datalogger / Recorder
-
Supplier: OROS
Description: any situation where it is desired to manipulate easily large amounts of data.Replacing the disk when it is full for another one is only a matter of seconds, allowing extra long records.The Mobi-Disk™ comes as standard with OR36 (16 channels) and OR38 (32 channels) and
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Instrumented Sensor Technology
Description: piezoelectric voltage mode devices. External channels provide signal conditioning, filtering, and constant current excitation for use with voltage mode accelerometers. External Input Triggering An external bi-directional trigger channel is available as an option on all
- Shock Rating: 500 g
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SMC International
Description: DC current and voltage measurement input 12 low-level outputs to test sensors, meters etc, Ethernet LAN, USB and RS-232 connectivity Multi-language touch screen - An extensive choice of computer assisted test functions at the reach of your fingertip: Quick on-screen quantity adjustment
- Testing Voltage Range: 0 to 212 volts
- Testing Current Range: 0 to 5 amps
- Number of inputs: 12
- Number of outputs: 18
-
Supplier: OMEGA Engineering, Inc.
Description: The TVS-1004 and TVS-1008 automatic temperature and velocity scanners are portable, 4- and 8-channel hot wire anemometer systems. The TVS-1100 series are factory expandable for up to 32 total sensors. Fully automated, these research-quality instruments take accurate single- or
- Air Velocity Range: 78.7401574803148 to 9,842.51968503935 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -22 to 302 F
- Measurement Type: Air Velocity
-
Supplier: Allied Electronics, Inc.
Description: perform quick and accurate meter measurements including voltage, resistance, and auxiliary measurements. In addition, the standard versions of the U1600 Series models also contain a data logger function. The series' latest oscilloscopes, the U1602B and U1604B come in vivid
-
Supplier: ValueTronics International, Inc.
Description: graphically when the temperature trend is stable. Logging and validation Whether you are testing a product, validating a process, troubleshooting or doing research, multi-channel logging with the 1524 can help you get the data you want, where, how and when you want it. Gather
Find Suppliers by Category Top
Featured Products Top
-
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
24?Circuit Electrical + 1?Channel Pneumatic Hybrid Slip Ring (Ø16 Air Path) Key Advantages & Benefits True hybrid integration (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reliability in defense and high-end industrial applications. Simultaneous Multi-Signal Transmission – Capable of transmitting optical signals (high-speed data), power current (high-voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
measurements with limited space between individual battery cells. The modular system supports synchronous multi-channel data acquisition, real-time performance analysis, and the integration of low-voltage sensors in HV environments. Multi-layer insulation, touch-proof connectors, and compliance with DIN EN 61010, validated by EMC, vibration, and IP65/IP67 testing, ensure reliable operation in demanding automotive test scenarios. (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations. The (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
New products
Multi - Channel Voltage Data Loggers .
-
A Maximum Power Point Tracker for Long-Term Logging of PV Module Performance
The measurement data are transmitted to a central multichannel data logger by means of analog voltages proportional to the current at MPP, i.e., Imp, and voltage at MPP, i.e., Vmp …
-
An absolute interferometric dilatometer
They are connected with their cold junctions contained in a commercial ice-point reference unit, and a multichannel data logger samples and records the thermocouple voltages at ten- minute intervals. .
-
Electromigration in Aluminum to Tantalum Silicide Contacts
Each device was monitored with a multi - channel data logger which measured current and voltage across the two contact probes.
-
Robust Statistical Methods to Discriminate Extreme Events in Geoelectrical Precursory Signals: Implications with Earthquake Prediction
In the Tito station, a multi - channel data - logger was equipped to measure the voltage differences between the probes and also some meteo-climatic parameters (temperature, humidity, rainfall, etc.).
-
An In Situ Device to Measure Oxygen in the Vadose Zone and in Ground Water: Laboratory Testing and Field Evaluation
Probe responses were recorded by a multichannel data logger at the ground surface via a low- voltage electri- cal connection.
-
Magnetic‐field‐induced vertigo: A theoretical and experimental investigation
Voltages induced were amplified and sampled at 100 Hz by a multi - channel data logger (ADC-11 Pico Technology Ltd., St. Neots, UK and laptop PC).
-
The Use of Electrochemical Noise Measurement in the Evaluation of Materials for Steam Generators
Small, spontaneously generated current and voltage signals originating from electrochem- ical corrosion processes were recorded on a multiplexed multichannel data logger .
-
http://www.old.international-agrophysics.org/artykuly/international_agrophysics/IntAgr_2006_20_3_229.pdf
… – handheld soil moisture (TDR), temperature and salinity meter T – TDR/MUX/mpts 8-channel soil moisture, matrix pressure, temperature and salinity meter M – Multi -Interface Data Logger (MIDL) voltage meter for potentiometric measurements I – 8- channel high input impedance voltage …
-
Ionic diffusion in quartz studied by transport measurements, SIMS and atomistic
simulations
A multi - channel data logger was used to collect DC current, thermocouple temperature and DC voltage simultaneously.
Indicates content that may require registration and/or purchase.