-
Supplier: Accuris
Description: Foaming characteristics of lubricating oils
-
Supplier: Accuris
Description: DETERMINATION OF LUBRICATING OIL FOAM.
-
Supplier: Accuris
Description: Determination of foaming characteristics of lubricating oils
-
-
Supplier: Accuris
Description: Non-Drip Oil
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Type / Function: Heat Transfer Fluid, Hot Oil / Thermal Oil
-
Description: Petroleum products -- Determination of foaming characteristics of lubricating oils
-
Supplier: CEF Industries LLC
Description: CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: The drive to incorporate renewable resources continues to gain momentum within the automotive industry. FXI has developed a grade of low (1.7 pcf) density slabstock foam which uses a natural oil polyol in place of a petroleum-based polyol. This foam grade, trademarked GreenBlend\\St, has been
-
Supplier: Braun Brush Co.
Description: Foam brushes are for glues, varnishes, enamels, latex & oil paints, but not for use with shellac or lacquer. These foam brushes are cheap enough to be disposable but good enough to last through the job. They have a wood handle.
- Width: 4 inch
- Features: Coating / Paint Application
- Mounting: None / Handheld
- Specific Product Type / Shape: Plater Brush
-
Supplier: SAE International
Description: This SAE Standard establishes the requirements for nondispersant, mineral lubricating oils to be used in four-stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as the former military specification MIL-L-6082. Users should consult their
-
Description: ISO 12152:2012 describes a test method based on a single-stage spur gear rig to determine the foaming properties of oils used for the lubrication of gears. This method is used for evaluating the foaming and air release properties of lubricating oils, in conditions close
-
Supplier: CSA Group
Description: ISO 12152:2012 describes a test method based on a single-stage spur gear rig to determine the foaming properties of oils used for the lubrication of gears. This method is used for evaluating the foaming and air release properties of lubricating oils, in conditions close
-
Supplier: Sanchem, Inc.
Description: Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and corrosion from forming on the inside of paint drying ovens which run at
- Operating / Use Temperature: 400 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
-
Supplier: Watts Premier
Description: This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Oil Rubbed Bronze Finish Lever for
-
Supplier: Total Lubricants USA, Inc.
Description: Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use as a dust control agent or flushing oil.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the foaming characteristics of lubricating oils at 24°C and 93.5°C. Means of empirically rating the foaming tendency and the stability of the foam are described. 1.2 The values stated in acceptable SI units are to be regarded as
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the foaming characteristics of lubricating oils at 24C and 93.5C. Means of empirically rating the foaming tendency and the stability of the foam are described. 1.2 The values stated in SI units are to be regarded as the standard.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Ice Machine Oil 68 is a highly refined, pour depressed, paraffinic oil developed especially to lubricate ammonia compressors in industrial refrigeration systems. •Demulsibility properties provide quick and complete separation of lubricant from water or refrigerant •Foam inhibited
- Type: Fluid / Oil
-
Supplier: Chevron Lubricants
Description: Seamer Oil FM was designed in conjunction with the Angelus Sanitary Can Machine Company to provide excellent anti-wear protection, oxidation stability, low foam properties and rust protection in can seaming applications.
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Low / Non-foaming
-
Supplier: CITGO Petroleum Corporation
Description: CITGO AW 68 Mining Hydraulic Oil is an anti-wear hydraulic and circulating oil formulated with high quality base stocks and thermally stable additive systems. CITGO CITGO AW 68 Mining Hydraulic Oil offers: • Excellent thermal and oxidative stability reducing system deposits
- Kinematic Viscosity: 71.8 to 17.8 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Hydraulic/Press Oil 68 is formulated with highly refined, premium base oils and ashless antiwear additive system to provide outstanding protection for demanding press hydraulic systems. CITGO Hydraulic/Press Oil 68 does not rely on zinc-type antiwear additives which is an
- Kinematic Viscosity: 67.6 cSt
- Viscosity Index: 95
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1073 metalworking fluid is a premium soluble oil designed for machining aluminum, but can also be used on other materials, including magnesium.
- Pour Point: 0 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.93 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: ASTM International
Description: 1.1 This test method describes the procedure for determining the foaming characteristics of lubricating oils (specifically transmission fluid and motor oil) at 150°C. 1.2 Foaming characteristics of lubricating oils at temperatures up to 93.5°C are determined by
-
Supplier: KRÜSS Scientific
Description: Foam is a welcome companion to many products, but almost as often it is a nuisance that must to be avoided. Either way, for quality control of your products and processes, it is necessary to exactly determine the foaming behavior of the liquids and foam-inhibiting additives involved. The
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Oils / Lubricants, Porous Materials (Filters, Foam, etc.)
- Features: Other
-
Supplier: General Plastics Manufacturing Co.
Description: Provides buoyancy with depths to 1,200 feet (366 meters) uncoated* Dimensionally stable Excellent compressive and insulation properties Resistant to hydrostatic pressure High impact resistance Biologically inert Oil, grease, and solvent resistant Cost-effective solution Does not rot or decay
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in
- Kinematic Viscosity: 2.9 cSt
- Viscosity Index: 85
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Emerson Bearing Co.
Description: Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals.
- Shaft O.D. or Seal I.D.: 3 inch
- Housing Bore Diameter or Seal O.D.: 4 inch
- Seal Type: Bearing Isolator
- Features: Oil / Grease Seal
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in
- Kinematic Viscosity: 23.7 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Clark Foam Products Corp.
Description: non-toxic. Expanded Polypropylene & Expanded Polyethylene Foam, sometimes also referred to as bead board in the industry, that provide outstanding energy absorption characteristics, weight to strength ratio, high thermal resistance, and are resistant to water, oils and most chemicals
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: SAE International
Description: This SAE Standard establishes the requirements for non-dispersant lubricating oils to be used in four-stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as the former military specification MIL-L-6082. Users should consult their
-
Supplier: Clark Foam Products Corp.
Description: resistant, flame retardant and are especially oil resistant. Vinyl nitrile foams are used in more outdoor applications than any other product. Vinyl nitrile foamsares virtually indestructible, and they excellent products for cushioning, vibration dampening, and shock absorption. These
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning / Springs, HVAC, Impact / Energy Absorption, Sealing / Gasketing, Shock / Vibration Dampening
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2206Supplier: General Plastics Manufacturing Co.
Description: Dimensionally stable Excellent compressive and electrical insulation properties Easy to machine, coat, and process via hand lay-up Biologically Inert Oil, grease, and solvent resistant Does not rot or decay Compatible with many types of adhesives Applications Radome High temperature core
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 130 psi
- Thermal Conductivity: 0.24000000000000002 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
Find Suppliers by Category Top
Featured Products Top
-
At Osborne Industries, we have the knowledge and capability to mold custom structural foams for any number of applications. Polyurethane structural foams can be made very quickly and efficiently in our RIM molding shop. The use of structural foam in some applications can prove to be very cost (read more)
Browse Datasheets for Osborne Industries, Inc. -
Take Control of Foam in Oil & Gas Operations Arjay's foam control switches and monitors deliver real-time detection for reliable foam suppression in process applications. Trusted since 1983 (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM THE SURPRISING IMPACT OF (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
Chemical resistance Inert to most oils, fuels, acids, bases, and solvents; excellent for aggressive media. Low friction coefficient Extremely low (≈ 0.05–0.10), allows operation under dry or minimal lubrication conditions (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Engine oil analysis is a reliable and mature non-destructive testing (NDT) technique used to monitor the condition of the engine in development, on the production line and for in-service maintenance. High performance reciprocating engines and jet turbines are complicated mechanical systems (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
mixing with the oil. Glycol is especially corrosive to non ferrous bearing surfaces. Excessive coolant leads to the telltale sheen or mayonnaise oil emulsion, leading to engine seizure. Soot: This contaminant is caused by retarded injection timing and burning fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Brochure Monitor Foam. Protect Your Process. 2880-FCM Foam Control Monitor (read more)
Browse Process Monitors Datasheets for Arjay Engineering
More Information Top
-
Dubbel
At higher speeds, the oil throws off, and the foam in the oil supply forms it.
-
Dubbel
At higher speeds, the oil throws off, and the foam in the oil supply forms it.
-
Dubbel
At higher speeds, the oil throws off, and the foam in the oil supply forms it.
-
Construction elements of mechanical engineering 2
At higher speeds, the oil throws off, and the foam in the oil supply forms it.
-
Everyday phenomena. Grenzflächenchemische specialties
In the automotive-region, there is a further need over the coating out on defoamers, and indeed during the use: foam in gear oils and had to be avoided hydraulic fluids as the force transmission not in the necessary manner can take…
-
Foam Engineering: Fundamentals and Applications
Therefore anticipating that the phase behavior might have some contribution, we compared the phase behavior of the C14G2 in the foaming and non - foaming oil .
-
The Chemical Formulary, Volume 4
Non - Foaming Oil Emulsion U. S. Patent 2,052,164 .
-
Critical evaluation of role of viscosity and gas flowrate on slag foaming
…performed, the proposed analytical relation and the results of the ex- periments can allow a reliable explanation of the phe- nomenon observed by Wu et al.:1 an increase in the initial level of the non - foamed oil h0 induces an increase…
-
Gas Turbine Propulsion Systems
Aeration during the scavenge process is inevitable, but non - foaming oils will sepa- rate very much more quickly from entrained air and revert to liquid form than a lubricant with a strong tendency to foam.
-
Significance of Foamy-oil Behaviour In Primary Production of Heavy Oils
…appreciably changing the water mobility(~" By analogy, it becomes apparent that rhe flow in porous media of a foam rOml- ing oil-gas nllxlure is likely to be very different compared to the flow of a non - foaming oil -gas mixture.
Indicates content that may require registration and/or purchase.