Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: OUTSIDE AIR TEMPERATURE SENSOR
-
Supplier: Accuris
Description: Temperature Sensor Part 2: Sensor-Outside Air
-
Supplier: Ultra Energy
Description: Outside Air Sensor, Industrial Temperature Sensor, RTD. Unique design to measure the exact temperature of outside air. PVC weather resistant housing and sun shield supply excellent UV aging and corrosion resistance and are U/L listed. Integrated sun shield
- Sensed Temperature: 194 F
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 3
- Element Material: Platinum
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors OUTSIDE AIR TEMP OAT
-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: ifm efector inc.
Description: For use in high temperatures up to 150 °C For use in the steel or glass industry Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments 5 m silicone cable for termination outside high temperature environment From
- Measurement Range: 0.1181103 inch
- Operating Temperature: 32 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Vaisala
Description: Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface conditions. The data
- Operating Temperature: -40 to 160 F
- Electrical Output: Current, Serial, Voltage
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Galco Industrial Electronics
Description: Temp Sensor, Outside Air
- Features: Thermocouple
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 200 F
- Output Load: 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: DigiKey
Description: SENSOR OUTSIDE AIR TEMP ANALOG
- Sensed Temperature: -22 to 176 F
-
Supplier: Holykell Technology Company Limited
Description: This fuel level sensor is installed on the tank outside bottom with unique fuel precipitation filtering design. It is able to measure the fuel level and temperature of different shapes of tanks, irregular shapes tanks supported.
- Features: Analog Current, Analog Voltage
- Mounting Options: Bottom Mount
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Watlow®
Description: program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST950 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST950 out-performs all other paddlewheel sensors for responsive startup
- Linear Speed Range: 0.34 to 52 in/sec
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST900 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST900 out-performs all other paddlewheel sensors for responsive startup
- Linear Speed Range: 0.34 to 52 in/sec
-
Supplier: Minco
Description: steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
- Sensed Temperature: -49.9 to 275 F
- Diameter or Width Range: 1.3 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a
- Diameter or Width Range: 0.125 to 0.25 inch
- Features: RTD
- Probe Configuration: Straight Probe
- Process Connection: Threaded Fitting
-
Supplier: Minco
Description: Minco outside air detector assemblies are temperature compensated, compact and lightweight. They are designed for use in outdoor applications. They feature an integrated circuit sensor with a stable polymer element that is encapsulated by a sintered stainless steel filter, plus
- Relative Humidity Range: 10 to 80 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Fluidwell bv
Description: The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a
- Fahrenheit Display Range: -99,999 to 199,999 F
- Celsius Display Range: -99,999 to 199,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Description: corrosive or high temperature medium should be avoided to protect the pressure sensor. (2.The medium should be in the testing pressure range to avoid overpressure. (3.It is best to mount the connecting pile in area with small temperature fluctuation. Condenser must be used for
- Accuracy: 1.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Airmar Technology Corporation
Description: The ST800 is an analog, retractable speed and temperature sensor. The sensor fits inside a low profile plastic or bronze thru hull housing that is nearly flush to the hull, with only 5 mm (3/16”) extending outside of the hull. The housing has a valve assembly that helps
- Sensed Temperature: 0 to 30 F
- Features: Thermistor
-
Supplier: Transducer Techniques, LLC
Description: TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two
- Maximum Torque: 500 to 100,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: CAS DataLoggers
Description: +104°F). It is protected against charging outside this temperature range. Sensor readings may be inaccurate during battery charging. The software installed on the PC will allow set-up, data logging, and data review. Set-up features will include sensor name, °C/°F, sample
- Sensed Temperature Range: -4 to 140 F
- # of Inputs / Channels: 2 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Miniature NDIR methane gas sensor adopts advanced non-dispersive technology to detect and monitor CH4 concentration. It is with a heated infrared source inside a small chamber, in this case, the inside temperature of the gas sensor is much higher than the outside which
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Alliance Sensors Group
Description: Specifically Designed and Engineered for Applications Where Radiation is Present in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGxR Series linear sensors are the first LVDT-based valve position sensors designed and engineered specifically for
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Instrumentation Northwest, Inc.
Description: outside of the sensor. Measurement is based on photons of light responding to oxygen outside of the sensor, rather than what passes through a sensor membrane. This design eliminates the need to compensate (calibrate) for changes in membrane permeability due to
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Compact structure, easy to install. Can be installed directly inside or outside the machine frame. Minor temperature drift, good non-linearity and repeatability. Built-in new mechanical 10 times anti-overload protection. Self-aligning bearing which can compensate installation error.
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog voltage signal
- Features: Temperature Compensated
-
Supplier: IRISS, Inc.
Description: Delta T Alert™ is a wireless, self-contained temperature monitoring system with sensors that attach to your electrical enclosures. The environmentally sealed version of the Delta T Alert™ sensors can be installed outside. The patented units contain two temperature
-
Supplier: Infineon Technologies AG
Description: your application, we have outlined some of the key benefits of radar sensors compared to PIR. Most importantly, radar sensors can provide much more information than PIR technology. While PIR sensors detect objects based on their heat signature, radar sensors use the
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : ISO 6722
- Rated Voltage: 0.05 kilovolts
- Operating Temperature: -40 to 150 C
- International (mm2): 0.5 mm2
- Product Category: Bulk Cable
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: IRISS, Inc.
Description: Delta T Alert™ is a wireless, self-contained temperature monitoring system with sensors that attach to your electrical enclosures. The environmentally sealed version of the Delta T Alert™ sensors can be installed outside. The patented units contain two temperature
-
Supplier: Hydrofarm, Inc.
Description: La Crosse Technology's Wireless Temperature and Humidity Wireless Alert System (complete) wirelessly transmits temperature and humidity readings to your computer and will notify you via e-mail or text message if the readings indicate temperature or humidity outside your
-
Supplier: ThermOmegaTech®
Description: maintenance and labor Efficiently automates steam tracing Eliminates wasted steam No outside power required Quick and easy installation Design Features Compact, low mass – Fast response Corrosion resistant – Long service life Exclusive Thermoloid® sensor/controller All stainless steel
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
Find Suppliers by Category Top
Featured Products Top
-
One product, delivering lab-quality analysis outside of the lab Simplified workflow for the non-expert user, no chemist required Simplified data handling and report (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
magnetically actuated sensor on the outside of the solid metal housing. The movement shifts a 3-way air valve, which enters an actuated state only when the sensor is triggered, thus conserving energy costs on compressed air flowing through the sensor. Visit our website to learn more or download a CAD drawing. (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors outside the calibration lab, this series leverages high torsional (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
include: One product, delivering lab-quality analysis outside of the lab Simplified workflow for the non-expert user, no chemist required (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
temperature of more than 600 °C, LiTaO3 offers rugged and reliable detector performance as well as excellent long-term stability of the signal voltage. Due to a very low temperature coefficient and a lower dependence of the measurement sensitivity on the incident power, the material (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
or pulse check event. If the output signal has drifted outside of the acceptable range, the instrument notifies the user that gas calibration is necessary. With DS functionality, users will know if a gas sensor becomes blocked and unable to detect gas. MSA’s industry leading Tru (read more)
Browse Gas Sensors Datasheets for MSA Safety -
two different duty cycles. The typical duty cycle is called standard performance capability, and as the industry moves towards higher performance requirements, they're looking for higher performance than capability; which essentially is looking for greater temperature and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
configured with many sensor types, including Cernox® for superior temperature performance from room temperature down to 4 K (-269.15 °C) and below Thin-walled probe tubing reduces thermal lag and heat leak from outside the measurement space Ideal for temperature measurements in fluid containers and tanks Full 3 year standard warranty (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Sensing and Controlling Humidity
In the energy control business it is usually necessary to monitor humidity, as well as temperature. Sensing humidity cannot be done as easily or as accurately as temperature sensing. For example, a temperature sensor in outside air will provide dependable service for the life of the mechanical
-
Advances in Thermal Dispersion Mass Flow Meters - Part 1: Principle of Operation
sensor. This unique new mass flow meter automatically manages changes in gas selection, gas temperature, gas pressure, and outside temperature. This Part 1 describes the principle of operation of the four-temperature system. Part 2 of this two-part series describes advances in the installation
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
Part 1 of this two-part series describes the principle of operation of a new. microprocessor-based thermal dispersion mass flow meter that uses four temperature sensing elements in its flow sensor and has a dry velocity sensor. Part 1 shows how this unique system provides automatic management
-
New Developments in Thermal Dispersion Mass Flow Meters
This paper describes a newly developed microprocessor-based thermal dispersion mass flow meter that uses four temperature sensing elements in its flow sensor instead of the traditional two elements and automatically manages changes in gas selection, gas temperature, gas pressure, and outside
-
Vacuum Motors
or position samples, products, mirrors and sensors in a vacuum area (some of the most common requirements) has been accomplished with drive mechanisms and motors located outside the vacuum chamber. In this type of control solution, the drive mechanism transmits its motion through the vacuum chamber
-
New Developments in Thermal Dispersion Mass Flow Meters: In-the-Field Compensation for Changes in Natural Gas Composition
The flow of natural gas in pipelines is often complicated by changes in the composition of the gas. The method described in this paper solves the problem of variable composition via a new four-temperature mass flow sensor. The new flow sensor feeds its measurements into the algorithms
-
Calibrating Liquid Flow Instruments Beyond +5 °C to +90 °C
at different temperatures and ensure the confidence of the Coriolis meter density measurement for fluid temperatures outside of the +5 °C to +90 °C range typically used for flow rate sensor calibrations. In addition, we will address other factors that influence Volumetric Flow.
-
Application: Coolant System Liquid Levels on Refrigerated Trucks (.pdf)
Refrigerated trucks abound all over our roadways worldwide, many carrying 10s of thousands of dollars, Euros, etc. in fragile goods that must be kept cool, no matter what the outside temperature. Complicated coolant systems are used to keep the products cool. These systems can take a lot of abuse
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
the sensor tube. The ratio of the flows through the bypass and the sensor tube is a constant. The capillary sensor tube measures its internal mass flow rate by means of the heat capacity of the gas that carries heat from an upstream resistance-temperature-detector winding to a downstream winding, both
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-7147.pdf
One relay energizes for cooling whenever the outside temperature ( Sensor B) is at least 3ºF above the room temperature (Sensor A), and de- energizes when the temperature drops to 1ºF above the room temperature.
-
New Technology Demonstration of the Whole-Building Diagnostician at the Federal Aviation Administration-Denver Airport
Outside temperature sensor in sun X .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3679.pdf
Output network variable that shares the outside temperature sensor values with other nodes or devices on the network.
-
Electrical Energy Efficiency: Technologies and Applications
r Outside temperature sensor .
-
Comparative analysis of the AHU InFO fault detection and diagnostic expert tool for AHUs with APAR
The AHU InFO software detects a fault when there are significant differences between the measurements, and then defaults to a more reliable measurement (such as the site-level sensor or an average of the outside temperature sensors ) for use in the other …
Indicates content that may require registration and/or purchase.