-
Supplier: OMEGA Engineering, Inc.
Description: RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal
- Analog Input Channels: 12 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Networkable System, Panel / Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: PAPERLESS RECORDER
-
Supplier: ABB Measurement & Analytics
Description: communications. Up to 24 process signals can be connected to the RVG200’s analog inputs or transferred to it via digital communications. As with all devices in the ScreenMaster paperless recorder range, the RVG200 features extensive security measures to protect against un-authorized
- Analog Input Channels: 24 #
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
-
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and digital I/O
- Number of Plots: 18 #
- Analog Input Channels: 18 #
- Sampling Frequency: 0.005 kHz
- Resolution: 18 bits
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6,
- Number of Plots: 15 #
- Analog Input Channels: 15 #
- Sampling Frequency: 0.008 kHz
- Data Storage: 200 MB
-
Supplier: Monarch Instrument
Description: flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Newark, An Avnet Company
Description: 6 POINTS PAPERLESS RECORDER
-
Supplier: Newark, An Avnet Company
Description: PAPERLESS RECORDER,2INP
-
Supplier: Newark, An Avnet Company
Description: 12 POINTS PAPERLESS RECORDER
-
Supplier: West Control Solutions
Description: DataVU 7 provides advanced flexibility to meet a user’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the
- Analog Input Channels: 24 #
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -454 to 4,523 F
-
Supplier: West Control Solutions
Description: The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Features: Chart Recorder, Other, Panel / Chassis Mount
- Data Acquisition: Datalogger / Recorder
-
Supplier: Enercorp Instruments Ltd.
Description: Our new PR20 Paperless Chart Recorder requires no ink cartridges or paper.. The bright LCD can represent a conventional paper chart or display graphical or digital trace representations. Six isolated inputs including thermocouples, RTD's, mA & volts can be selected by the user. Since
-
Supplier: ABB Measurement & Analytics
Description: ensure integrity of recorder's configuration and archived data Flexible recording with 12 software recording channels for recording of up to 7 analog/digital inputs, math function results, signals communicated via MODBUS® or any other analog or digital signal available within the
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.2 % FS
-
Supplier: Monarch Instrument
Description: The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: CAS DataLoggers
Description: The PR10 is a low-cost paperless chart recorder with a built-in high resolution 4.3" touchscreen display, 6 channels, plug & play IO cards, and internal Flash memory storage. Its compact size makes it a portable solution for laboratories, factories and classrooms alike. Users can
-
Supplier: OMEGA Engineering, Inc.
Description: The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature and relative humidity. Data
- Accuracy: 3 % FS
- Temperature Measurement Range: -4 to 284 F
- Humidity Measurement Range: 10 to 95 %
- Features: Application Software Included, Chart Recorder, Other
-
Supplier: InspectorTools
Description: Best value paperless chart recorder in the market that's easy to set up and operate Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Large
-
Supplier: CHINO Works America Inc.
Description: KR3000 Series are network-compatible paperless recorders with high performance and high operating function employed high visibility 12.1” TFT color LCD display and touch panel operation system. High speed of sampling rate 100ms for 48 points and high accuracy of ±0.1% were realized,
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Panel / Chassis Mount
- Data Acquisition: Datalogger / Recorder
-
Supplier: Monarch Instrument
Description: The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Automation24, Inc.
Description: The Ecograph T RSG35 data logger from Endress+Hauser is used to securely and completely record and visualise all process sequences. Because every measured value counts, the universal data logger records, visualises and monitors all analogue or digital input signals. The measured values are
- Analog Input Channels: 12 #
- Digital I/O Channels: 6 #
- Resolution: 24 bits
- Operating Temperature: -148 to 122 F
-
Supplier: Tempco Electric Heater Corporation
Description: Product Overview The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen • The
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Outputs: Current Output, Voltage Output
- Data Acquisition: Datalogger / Recorder
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also
- Features: Chart Recorder, DC Current, DC Voltage, Other
- Computer Connection: Ethernet, RS232/422/485
- Recorder Data Format: Paperless / Video Graphing
- Inputs: RTD, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser.
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 140 F
- Temperature Measurement Range: 32 to 140 F
- Humidity Measurement Range: 0 to 100 %
-
Description: IEC 63206:2024 specifies the characterization, the classification (e.g.: analogue chart recorder, digital recorder, X-Y recorder, paperless recorder, event recorder, data logger, and data acquisition device, etc.) and performance evaluation methods of
-
Supplier: Powell Electronics, Inc.
Description: Chart Recorders: Paperless Recorders
-
Supplier: Transcat, Inc.
Description: Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Three test tools in one! • Rugged design assures operation in the harshest environments. These compact meters feature a dual input digital oscilloscope, two true-rms digital multimeters, and a dual input paperless recorder. Connect-and-view
triggering provides instant, stable - Bandwidth: 40 MHz
-
Supplier: Cole-Parmer
Description: • Three test tools in one! • Rugged design assures operation in the harshest environments. These compact meters feature a dual input digital oscilloscope, two true-rms digital multimeters, and a dual input paperless recorder. Connect-and-view
triggering provides instant, stable - Bandwidth: 20 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: • Three test tools in one! • Rugged design assures operation in the harshest environments. These compact meters feature a dual input digital oscilloscope, two true-rms digital multimeters, and a dual input paperless recorder. Connect-and-view
triggering provides instant, stable - Bandwidth: 40 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: • Three test tools in one! • Rugged design assures operation in the harshest environments. Model SCC120E - FlukeView Software, cable and carrying case kit These compact meters feature a dual input digital oscilloscope, two true-rms digital multimeters, and a dual input paperless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: current/voltage data logger to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this current/voltage data logger can simultaneously serve as a source and as a measuring device. Here, it does not matter whether
- Features: DC Current, DC Voltage
-
Supplier: ABB Measurement & Analytics
Description: An advanced software package for management, analysis and storage of data archived by ScreenMaster paperless recorders. DataManager Pro is an application that creates a database of recorded data providing secure long-term storage and enabling instant access to data regardless of when
- Licensing: Perpetual
- Use: Professional
-
Supplier: Monarch Instrument
Description: The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 4 %
- Operating Temperature: -40 to 248 F
- RH/aw Range: 0 to 100 %
-
Oscilloscopes - Industrial ScopeMeter; 20 MHz; 600 V; +SCC120 Software, Cable & Case kit -- 70145568Supplier: Allied Electronics, Inc.
Description: 600 V, 232 mm x 115 mm x 50 mm Dimension, RS-232 Interface, Fluke Scopemeter The compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It's a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditions.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
Find Suppliers by Category Top
Conduct Research Top
-
Lab Goes Paperless With a Digital Chart Recorder
CAS DataLoggers is here to show you how a research lab requiring to monitor temperature goes paperless with a digital chart recorder saving valuable time and enabling instant data readings.
-
A Research Lab Goes Paperless
CAS DataLoggers has provided the paperless chart recording device for a medical research laboratory undertaking a set of experiments requiring real-time temperature monitoring and alarming. For years staff relied on outdated paper chart recorders but now they wanted to make the switch to digital
-
Data Loggers: There s No Such Thing as TMI
recorders -- such as the VFC70 for vaccine temperature monitoring -- is encouraging manufacturers to transition to digital by offering paperless chart recorders, whose flat panel LCD graphical displays match or exceed those of paper charts in clarity and function. All of Dickson 's paperless recorders
-
Modernized Crematorium Temperature Monitoring
A crematorium replaced their outdated data recording process with an advanced paperless chart recorder to monitor crematorium temperature much easier.
-
Monitoring and Alarming Failing AC Compressors
Manufacturing plants depend on obsolete paper chart recorders to track their machine and equipment temperatures, but printing all this data on hardcopy takes too much time. Now you can just call CAS DataLoggers and check out our bestselling Brainchild Paperless Chart Recorders as an economical
-
Advantages of PC-Based Data-Logging
recorders were a great leap over manual recording but still had drawbacks. Today, the more popular method of recording data is with a data logger (or paperless chart recorder). Data loggers are stand-alone box instruments that measure signals, convert them to digital data, and store the data
More Information Top
-
Temperature Chart Recorders Test Instruments - Grainger Industrial Supply
• Paperless Recorder , (6) Input w/Relays Paperless Recorder,(6) Input w/Relays .
-
Data Acquisition for Controls and Instrumentation in 21 CFR Part 11 Applications
…S. Department of Agriculture (USDA), Compliance Policy Guide (CPG), Pasteurized Milk Ordinance (PMO), High-Temperature Short-Time (HTST), pasteurization, Hazard Analysis and Critical Control Point (HACCP), Safety Thermal Limit Recorder (STLR), Clean In Place (CIP), videographic paperless recorder , data acquisition system, electronic…
-
Test Instruments - Grainger Industrial Supply
• Resistor, 250 Ohm, For Use With 1VZY7, 1VZZ3, 1VZZ7, 1WAA4, 1WAA9 and 1WAB4 Monarch Paperless Recorders , For Current Measurements, 0.1% Tolerance, 1/4 Watt, 20 mA Max .
-
MONARCH Test Instruments - Grainger Industrial Supply
• Resistor, 250 Ohm, For Use With 1VZY7, 1VZZ3, 1VZZ7, 1WAA4, 1WAA9 and 1WAB4 Monarch Paperless Recorders , For Current Measurements, 0.1% Tolerance, 1/4 Watt, 20 mA Max .
-
Temperature Recorders - Grainger Industrial Supply
• Paperless Recorder , (6) Input w/Relays Paperless Recorder,(6) Input w/Relays .
-
MONARCH products - Grainger Industrial Supply
• Resistor, 250 Ohm, For Use With 1VZY7, 1VZZ3, 1VZZ7, 1WAA4, 1WAA9 and 1WAB4 Monarch Paperless Recorders , For Current Measurements, 0.1% Tolerance, 1/4 Watt, 20 mA Max .
Indicates content that may require registration and/or purchase.