Products & Services

See also: Categories | Featured Products | More Information
  • Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum,

    • Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance

  • Description: Many production parts manufactured for our customers at Protomatic require polished finishes, especially those for medical applications. We can polish with magnetic rotary systems or with high speed buffing brushes on both internal and external surfaces.

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping
    • Materials: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory)
    • Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing

  • Description: J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our

    • Power Source: Electric Motor / Vibrator
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Features: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
    • Applications / Materials Abraded: Metals / Metalworking, Wet Finishing

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Chemically Accelerated / Isotropic (ISF), Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory)
    • Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, On-site / Field Work, Process Selection / Design Assistance, Refinishing, Research & Development

  • Supplier: CS UNITEC

    Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving

    • Surface / Linear Speed: 1,980 to 6,000 ft/min
    • Power: 2.14435261584451 HP
    • Current: 14.5 amps
    • Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Sander, Variable / Multi-speed

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Steel / Metal Mills
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
    • Features: Midwest US Only, North America, United States Only

  • Supplier: CS UNITEC

    Description: All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The

    • Power: 1 HP
    • Surface / Linear Speed: 1,680 ft/min
    • Power Source: Air / Pneumatic
    • Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Sander

  • Supplier: CS UNITEC

    Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving

    • Surface / Linear Speed: 1,980 to 6,000 ft/min
    • Power Source: Air / Pneumatic
    • Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Sander, Variable / Multi-speed
    • Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking

  • Description: Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of jobs:

    • Type: Cylindrical / External (OD), Surface Grinder
    • Power Source: Electric Motor / Vibrator
    • Mounting: Floor / Stationary (Machine Tool)
    • Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing

  • Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe

    • Outside Diameter / Width: 0.25 to 6 inch
    • Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
    • Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing

  • Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our forte.

    • Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
    • Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator? The

    • Outside Diameter / Width: 0.5 to 3.25 inch
    • Materials: Aluminum, Carbon Steel, Stainless Steel
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator? The

    • Materials: Aluminum, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless
    • Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Telescopic Tube, Threading, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
    • Industry Served: Automotive, Building / Structural, Chemical (General), Compressed Air, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Marine, Pipeline, Sanitary, Vacuum, Water

  • Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in

    • Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
    • Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
    • Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing

  • Supplier: CS UNITEC

    Description: multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and

    • Rotary Speed: 950 to 3,700 rpm
    • Power: 1.80929751961881 HP
    • Current: 12.27 amps
    • Features: Bonded Abrasives, Building and Construction, Die Grinder / Rotary Tool, Multiple Heads / Spindles, Other, Variable / Multi-speed

  • Supplier: CRC Chrome

    Description: Plastic & Rubber Molds Improved Appearance of Parts Unique PROPERTIES of Hard Chrome Plating Hard Chrome is usually applied because of its hardness, measuring in the range of 850-100 HV (65-70 Rockwell c scale of hardness). This increases the service life of machine parts. Hard Chrome can

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Mirror Finishing
    • Features: North America, Northeast US Only, United States Only

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating Armcoat Plating Hard Chrome Plating Mold Plating

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Sanding / Grinding
    • Additional Services / Processes: New / OEM Parts, Refinishing

  • Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum,

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: multi-level bevels, seams, corner dubbing, circle and flat grinding, pencil and polished edging Machining - CNC processing, shapes, notching, slotting, grooving, step surface, holes and tapers, drilling, countersink and dimensional seaming, circle grinding, buffing, polishing, lapping,

    • Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
    • Cutting: CNC Cutting, Water Jet Cutting
    • Materials: Glass
    • Features: North America, Southwest US Only, United States Only

  • Description: integrity of both the machined features and the bending process. Precut cannulas, hollow needles and tubes that require special laser cut windows, slots, contoured edges and 4 axis cuts can also be processed through our CNC bending machine to obtain 2D and 3D bends.

    • Outside Diameter / Width: 0.06 to 0.315 inch
    • Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Supplier: DEPRAG, Inc.

    Description: the processing of casted parts. The grin- ders that feature an extended spindle - are ideal for the cleaning of pipes and for the grinding in hard-to-reach areas. Please Note: when using these grinders for pipe-cleaning - attach lamellar sanding discs or wire brushes only!

    • Rotary Speed: 15,300 to 19,000 rpm
    • Power: 1.34022038490282 to 1.60826446188338 HP
    • Power Source: Air / Pneumatic
    • Type: Die Grinder / Rotary Tool

  • Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform

    • Outside Diameter / Width: 0.25 to 7 inch
    • Materials: Aluminum
    • Additional Capabilities: Annealing / Heat Treating, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing.

    • Capabilities: Abrasive Blasting, Dry Ice Blasting, Peening, Sandblasting
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping
    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Polymer (Plastic / Rubber), Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Midwest US Only, North America, Specialty / Other, United States Only

  • Description: polishing and finishing. Cast aluminum exhaust-type guard accommodates a 4" diameter vent pipe. Single-phase models supplied with 8-ft. 3-conductor power cord and on/off switch. Three-phase models are factory connected for 208-230 volts, on/off switch, less cord. Belt is fixed in

    • Type: Sander

  • Description: polishing and finishing. Cast aluminum exhaust-type guard accommodates a 4" diameter vent pipe. Single-phase models supplied with 8-ft. 3-conductor power cord and on/off switch. Three-phase models are factory connected for 208-230 volts, on/off switch, less cord. Belt is fixed in

    • Type: Sander

  • Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a

    • Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, Marine, Medical / Pharmaceutical, Vacuum
    • Materials: Aluminum
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other

    • Outside Diameter / Width: 0.032 to 1.5 inch
    • Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
    • Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing

  • Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of

    • Outside Diameter / Width: 0.016 to 0.5 inch
    • Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
    • Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing

  • Description: Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor tanks and paper machines, oil and gas exploration and processing equipment DESCRIPTION

    • Tensile Strength (UTS, Break): 90,000 psi
    • Yield Strength (YS): 65,000 psi
    • Elongation: 25 %
    • UNS Number: 31,803 to 32,205


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire