Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. MOTORS Gear Motors Piston Motors Vane Motors
- Motor Type: External Gear, Internal Gear, Radial Piston, Vane
-
Supplier: Radwell International
Description: 363 PISTON PUMP, HYDRAULIC MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bosch Rexroth Corporation
Description: hydraulic forces between piston and cam path – which lengthens the piston motor’s service life. A step-piston or a high-displacement power unit can be counted on for a very compact drive unit with high power density, and MCR motors can be used with both open
- Operating Torque: 20,353.982300885 to 150,442.477876106 In-lbs
- Operating Speed: 570 to 875 rpm
- Operating Pressure: 4,350 to 6,525 psi
- Motor Type: Radial Piston
-
-
Supplier: Eaton Hydraulics Group
Description: piston motors are known by engineers and operators for exceptional quality, longevity and efficiency. Features Cast-iron housing improves durability and reduces operational noise Fixed clearance slipper design allows for efficient operation
- Operating Speed: 4,500 rpm
- Operating Pressure: 6,000 psi
- Motor Type: Axial Piston
-
Supplier: Eaton Hydraulics Group
Description: Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000 cc/rev to 50,000 cc/rev Power: up to 900kw Max. Pressure – 350 bar
- Operating Torque: 2,477,876.10619469 In-lbs
- Operating Pressure: 5,076.3195 psi
- Power: 1,206.19834641254 HP
- Motor Type: Radial Piston
-
Supplier: Radwell International
Description: PISTON PUMP, V SERIES, 500-1800RPM, 21AMP, 14.8CM3/REV DISPLACEMENT VOLUME, PRESSURE COMPENSATOR CONTROL METHOD, CLOCKWISE ROTATION, SIDE PORT PIPING DIRECTION. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Danfoss A/S
Description: Reverse Displacement Motor provides a simplified open circuit solution for reversing circuits, including fan drives. In addition we offer fixed and two-position motors to optimize your open circuit needs.
- Operating Pressure: 5,801.508 psi
- Motor Type: Axial Piston
-
Supplier: Danfoss A/S
Description: Components and systems for low, medium and high-power applications, including single and dual path propulsion drives and closed loop auxiliary transmissions. Offer motor ranges with fixed, 2-position and continuously variable displacement controls, including the zero degree option.
- Operating Pressure: 6,961.8096 psi
- Motor Type: Axial Piston
-
Description: Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at speeds up to 3000 rpm at 350 bar (5,000 PSI). The F1 hydraulic motor is a
- Operating Speed: 3,000 rpm
- Operating Pressure: 5,000 psi
- Motor Type: Axial Piston
-
Description: The T12 is a cartridge motor based on the well proven V12 series. The specially designed end cap with dual ports permits a very short installation. A simple setting device moves the cylinder barrel to the maximum or minimum displacement position. The setting is controlled by an external
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: jbj Techniques Limited
Description: These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing the adjustment
- Operating Torque: 8,141.592920353982 to 29,292.035398230088 In-lbs
- Operating Speed: 450 to 600 rpm
- Operating Pressure: 2,900.754 to 3,625.9425 psi
- Power: 37.52617077727896 to 84.43388424887766 HP
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Western Integrated Technologies
Description: design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: jbj Techniques Limited
Description: Wide speed range (3 - 5250 rpm ). High starting torque (full torque is available across the whole speed range from zero high to max. speed). Strong drive shaft capable of withstanding radial and axial loads.
- Operating Torque: 79.64601769911503 to 5,752.21238938053 In-lbs
- Operating Speed: 3 to 5,250 rpm
- Operating Pressure: 3,045.7917 to 3,625.9425 psi
- Power: 4.288705231689024 to 24.12396692825076 HP
-
Supplier: Radwell International
Description: PISTON GUIDE KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe designs. Also, by minimizing no
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: HAWE North America Inc.
Description: .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is
- Maximum Discharge Flow: 4.0392 GPM
- Maximum Discharge Pressure: 10,152.639 psi
- Horsepower: 7.37121211696551 HP
- Power Source: None, Pump Only
-
Supplier: Eaton Hydraulics Group
Description: Light Duty, Hydrostatic Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A perfect complement to the Eaton Char-Lynn® motor product line,
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively coupled to the
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP MOTOR, INLINE PISTON PUMP, VARIABLE VOLUME, QULET SERIES, 32CC/REV (2.01CIR), 140BAR (2000PSI), SAE B 2 BOLT, LEFT HAND ROTATION, 1.625 INCH PORT, STRAIGHT KEYED, 2.31 INCH LONG SHAFT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: HAWE North America Inc.
Description: single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete
- Operating Pressure: 2,320.6032 to 10,152.639 psi
- Flow: 0.33 to 2.1859200000000003 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.3830494 to 0.7660988 gallons
-
Supplier: Bosch Rexroth Corporation
Description: Bent axis motors with compact and economic design, providing a favorable power/weight ratio for optimum efficiency in operation.
- Motor Type: Axial Piston
-
Supplier: Miba Industrial Bearings
Description: Valve Plates for Piston Pumps/ Motors High Quality Standards Lapping Ultra-fine machining process for highest production accuracy High surface quality (up to 1 µm) Extreme shape accuracies Tight dimensional tolerances High Quality Standards Due to our machine reliability the products
- Valve Size: 7.87402 inch
- Primary Material: Brass / Bronze, Copper, Stainless Steel, Steel
- Media: Hydraulic Fluid
- Valve Type: Piston Valves
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. High pressure relief valves set fixed or variable optional. SAE high pressure ports radial or axial.
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: Gilson Company, Inc.
Description: HMA-282 adapter. The smooth, easily controlled piston stroke permits easy handling and rapid processing of samples. Up to 5,600lbf (24.9kN) of force can be used to eject even stubborn samples. The hydraulic system precisely controls the horizontally mounted piston. The HM-524
-
Supplier: Gilson Company, Inc.
Description: HMA-282 adapter. The smooth, easily controlled piston stroke permits easy handling and rapid processing of samples. Up to 5,600lbf (24.9kN) of force can be used to eject even stubborn samples. The hydraulic system precisely controls the horizontally mounted piston. The HM-524
-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor drive
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: transducer to measure load, use computer control &display load, 2.Main specifications: Max. Test load: 300KN Load range: 6KN-300KN Relative error of indicate value of load : ±1% Max. Ram stroke: 250mm Max. Tensile space: 800mm(including piston stroke) Max. Compression space: 700mm(including
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 100 to 800 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Powers Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid capacity
- Operating Pressure: 750 to 7,500 psi
- Flow: 0.28571399999999997 to 0.458874 GPM
- Total Power: 1 to 1.5 HP
- Reservoir Capacity: 2.98701 gallons
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Introduction Dechengwang PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
something we make everyday, we make seals in any size needed. Used as piston, rod, or face seals, the CTG spring energized seal is engineered to meet your exact specifications and design intent. Rotary In rotary applications, lip (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc.
Conduct Research Top
-
Radial Piston Motor Assembly and Starting Instructions
Drainage line: Before filling the motor with hydraulic fluid. Lay the drainage line in a way that the motor cannot drain off causing air to build up within the housing. Filtering: Max. admissible contamination degree of the fluid to NAS 1638 class 9, filter recommendation with a minimum retaining
-
Transducer Monitors Accumulator Piston Position
can save energy by supplementing pump flow during peak power demands, thereby reducing the size of the pump and motor in the hydraulic power unit. They can also store energy for emergency standby power and smooth out rapid changes in system pressure.
More Information Top
-
Danfoss OMP Series Hysraulic Motor from Ningbo Bonny Hydraulics Transmission Co., Ltd , China
There are 64 radial piston hydraulic motor from 26 suppliers on EC21.com .
-
System Dynamics
Piston hydraulic motors The operating pressure of piston hydraulic motors ranges from 3,000 to 15,000 psi, signifi- cantly higher than the 2,000 psi typical of internal combus- tion engines.
-
Modeling, simulation and control of a wind turbine with a hydraulic transmission system
…1970s.1 Here, the wind turbine was equipped with both a mechanical gearbox and several axial piston hydraulic pumps situated at the nacelle level transmission lines to the ground level where several variable displacement axial piston hydraulic motors were running a generator…
-
Advanced Composite Materials
Study on Structural Optimization and Wear of Slipper Pair in Axial Piston Hydraulic Motor .
-
Equipment Manufacturing Technology
Wear Research and Improvement Design of Slipper Pair in Axial Piston Hydraulic Motor Lubricated with High Water Based Fluid .
-
CR4 - Thread: Pressure Limiting Valve Hydraulic Axial Piston Motor
What is the purpose of pResSure limiting valve instalLeD at the port of axial piston hydraulic mOtor ?
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
U.I. Sjödin, U. Olofsson, Experimental study of wear interaction between piston ring and piston groove in a radial piston hydraulic motor , Wear 257 (2004), 1281-1287.
-
Management, Manufacturing and Materials Engineering
Experimental Research on Wear Loss of Slipper Pair in Axial Piston Hydraulic Motor .
-
Scientific.Net: Materials Science
Home > Slipper Pair in Axial Piston Hydraulic Motor .
-
Modeling and simulation for pressure character of the plate-inclined axial piston type hydraulic transformer
As (4) and (7) respectively give the displacement of the dish-inclined piston hydraulic motor and the displacements of the hydraulic transformer's ports, define the relative displacements of the hydraulic transformer's ports as the ratio of the hydraulic transformer's ports' displacement to…
Indicates content that may require registration and/or purchase.