Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Gear Type: Internal Gear
- Features: Other Metal, Other Plastic
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear,
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Internal Gear
- Features: Other Metal, Other Plastic
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
-
Supplier: Gear Motions, Inc.
Description: and driven gears for internal and external gear pumps. Our capabilities include spur or helical gears; both integral shaft and ground bore styles. Many pump gears have a ground tooth profile, offering minimal pulsation and improved life cycle compared to cut
- Features: Other
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Radicon
Description: up to 463 Nm. Thermosetting plastic sleeves provide non-conductive assemblies. Staggered internal teeth ensure uniform loading and an internal central buffer ring between the two hubs promotes axial location giving protection to the gear teeth. They compensate for all
- Bore Diameter: 2.1653555 inch
- Rated Torque: 4,097.34513274336 In-lbs
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Asahi/America, Inc.
Description: The Series 17 electric actuator features a reversing motor with multi-voltage capabilities; 85 VAC - 265 VAC (50/60Hz), 24 VDC. An internal heater, auxiliary switches, and two position indicating LEDs, are the standard equipment. Additional features include a permanently lubricated steel
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: The Series 17 electric actuator features a reversing motor with multi-voltage capabilities; 85 VAC - 265 VAC (50/60Hz), 24 VDC. An internal heater, auxiliary switches, and two position indicating LEDs, are the standard equipment. Additional features include a permanently lubricated steel
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: WorldWide Electric Corporation
Description: with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade
- Features: Other
- Gearing: Worm
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1182 Lock-on, Jaw-Type Puller Set Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely lock the jaws onto the part being removed. Features: Easily Removes Gears, Bearings, Timing
-
Supplier: Dapra Corporation
Description: gear bearing set makes it ideal for cleaning, deburring and finishing surfaces made of metal, plastic and wood.
-
Supplier: Lechler, Inc.
Description: plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to
- Maximum Pressure: 20 to 75 psi
- Maximum Flow: 1,260 to 5,820 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Total Plastics, Inc.
Description: resistance, high creep resistance and strength up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and graphite are available for applications requiring improved wear resistance and lower coefficients of friction. Pump parts Valve seats
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® Homopolymer Polypropylene PP Natural shapes have been developed specifically for demanding wet process semiconductor and electronics applications that require a high level of superior dimensional stability. In addition to these key benefits, this grade in particular offers low
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 300 ksi
- Use Temperature: 180 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: Ensinger, Inc.
Description: TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts.
- Tensile Strength (Break): 7,700 psi
- Tensile Modulus: 380 to 450 ksi
- Elongation: 10 %
- Use Temperature: 185 F
-
Supplier: Ensinger North America
Description: TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 244 to 334 F
- Coeff. of Thermal Expansion (CTE): 68 µin/in-F
- Tensile Strength (Break): 7,700 psi
- Tensile Modulus: 380 ksi
-
Supplier: Sames North American Corporation
Description: PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint loss and fast color change. It is equipped with a color change block inside the atomizer for 1 super high
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and circuitry makes it suitable
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 11 A Rated Current, 250 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 15 A Rated Current, 277 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial
- Maximum Pressure: 800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: U.S. Plastic Corporation
Description: Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: General Pipe Cleaners
Description: stability. Its interlocking tubular construction also gives it excellent durability. To protect the gears from dirt and for easier cleaning, the machine has two internal plastic shields. A ground fault circuit interrupter is standard equipment.
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 125 to 150 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: TSC Auto ID Technology America Inc.
Description: High Performance That Won't Break The Budget There are plenty of cheap plastic desktop label printers available on the market. But the TTP-244 Plus thermal transfer barcode printer is the only inexpensive solution that offers a powerful processor, generous memory, internal scalable
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: EIC Solutions, Inc.
Description: (TSC), fiberglass or fiberglass reinforced plastic (FRP) construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect
- Features: Rack Case
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s strainer (inlet and
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Visual Sound, Inc.
Description: PCX Lite Standard luggage. It is designed as an affordable lightweight semi-hard side wheeled luggage case to protect your most valuable camera equipment. The inside of the lid is protected with a sturdy internal layer of PE plastic and a convoluted foam insert held in place with the
- Height: 8 inch
- Width / Diameter: 14 inch
- Features: ATA Case
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary
- Number of Teeth: 25
- Face Width: 0.125 inch
- Pitch Diameter: 24 mm
- Pressure Angle: 20°
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary
- Number of Teeth: 78
- Face Width: 0.125 inch
- Pitch Diameter: 24 mm
- Pressure Angle: 20°
-
Gears - 0.8 Module, 84 Teeth, 20° Pressure Angle, 303 Stainles Steel Internal Gear. -- S1E08ZM08S084
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary
- Number of Teeth: 84
- Pitch Diameter: 67.2 mm
- Face Width: 8 mm
- Pressure Angle: 20°
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
given include cutting of materials with cutting machines, processing of materials with lathes, cutting of cylindrical gear teeth with hobbing machines, cutting of rack teeth with rack panels, cutting of internal gear teeth with gear shapers, deburring, and blackening, etc. In gear manufacturing (read more)
Browse Gears Datasheets for KHK USA, Inc. -
of mechanical drawings. You can see from the following videos many uses of spur gears, internal gears, racks, bevel gears, screw gears and worm gears. They show applications in stirring, measuring, cutting and differential mechanisms, and one can grasp the images of these usages. The (read more)
Browse Gears Datasheets for KHK USA, Inc. -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Case Study: Plastic Oil Distribution Rings Simplify Manufacturing and Reduce Costs for Wind Turbine Gear Boxes
We worked with a wind turbine gear box OEM to develop a plastic oil distribution ring that reduces weight and machining time, improves lubrication, and minimizes internal friction
-
Gearmotors: Principle of Operation for Engineers
What Is A Gearbox?. A gearbox uses mechanical advantage to increase output torque and reduce RPM. The motor's shaft is feed into the gearbox and through a series of internal gearing provides the torque and speed conversion. Our gearboxes are available in a variety of sizes and gear ratios to meet
More Information Top
-
Practical AVR Microcontrollers
The nasty sound you get when the motor hits one of these hard is not a nice one; that sound you can hear is the mashing of internal plastic gears .
-
A lightweight modular 12-DOF print-and-fold hexapod
5A point of failure for the FireAnt while carrying such payload was the breaking of servomotors’ internal plastic gears .
-
Must you use metal? | News | The Engineer
With plastic , internal gears are no harder to make than external gears, and they can carry more load.
-
Comparative study of conventional and micro WEDM based on machining of meso/micro Sized Spur Gear
The fabricated micro gear can be used as a hot embossing master for replicating internal micro gear from plastics .
-
Plastic Gears - Custom Made Gears or Order from Stock
We carry: Precision Gears, Custom Plastic Gears, Bevel Plastic, Gears Cluster, Plastic Blanks, Gears Fairloc®, Custom Gear Hubs, Gears Metric Plastic , Gears Helical, Internal Gears, Gears Miter, Pinion Wire, Pinions, Racks, Gears Spur Plastic, Gears Worm Plastic .
-
General Wire RT-66-A-P Root 66 Unit with Cutter Set and Six 7/8" x 15' Proflex Cables at PlumberSurplus.com
⢠Two internal plastic drip shields to protect gears from dirt and moisture .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > GEARING
Alternatively, many plastic gear materials can be molded with internal solid lubricants, such as MoS 2, Teflon, and graphite.
-
Capitalize on Plastics for Appliances
The lower cost of plastic gears lets designers consider innovative drives with internal gears, split power paths, and other features impractical in metal.
-
The Team Approach to Precision Plastic Gearing
The inherent lubricity of many gear plastics – along with the variety of internal lubricants such as silicone oil or PTFE – lets them serve in computer printers and toys where external lubricants such as greases or oil are unwelcome.
-
Design of a Dynamic Calibration Phantom to be used to calculate the
Temporal Resolution of a Tomographic Imaging Device
Concentricity of the internal gear and the drive shaft is maintained by the plastic Conrad-type ball bearings.
Indicates content that may require registration and/or purchase.