Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and easy to use glue gun offers great user-comfort thanks to its ergonomic design and ensures effortless and lightweight work for
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: The tec™ 4500B is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and easy to use glue gun offers great user-comfort thanks to its ergonomic design and ensures effortless and lightweight work for
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Cammda Corporation
Description: Used in conjunction with one of CAMMDA's valves, Pressure Reservoirs offer a dispensing solution that is economical, quick, low maintenance and easy to use. Material is fed from a pressurized reservoir to a dispensing valve and then to the application surface, enabling precision flow
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
-
Supplier: Badger Meter
Description: The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes
- Type: Other
- Power: Pneumatic
-
Supplier: Radwell International
Description: AIR RESERVOIR, CRVZS SERIES, 20L VOLUME, -0.95 BAR TO 16 BAR OPERATING PRESSURE, G3/8 CONDENSATE DRAIN CONNECTION, G/1 PNEUMATIC CONNECTION, HIGH-ALLOY STAINLESS STEEL, (534845). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RESERVOIR, AS3-CLS-X000-SSS-AC. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: AIR RESERVOIR, 2-1/2 INCH BORE, 4 INCH STROKE, NON-REPAIRABLE, ALUMINUM END CAPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rogers Machinery Company, Inc.
Description: Drain design permits condensate to accumulate in a translucent reservoir which raises a stainless steel float that triggers the discharge cycle. Large discharge port resists clogging and passes even heavily emulsified liquid. Horizontal profile is advantageous in installations with limited
-
Supplier: Oil-Rite Corp.
Description: product contamination is a concern. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: product contamination is a concern. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: product contamination is a concern. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: product contamination is a concern. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Mile-X Equipment, Inc.
Description: moves five gallons a minute through the 8-foot transfer hose to a 15-gallon reservoir. Handle is removable for easy storage. Screen attached to reservoir allows assembly to be stored on its side. Can also be used for transferring antifreeze. No. 5097 -- Low profile Transfer Tanker is
-
Supplier: Titus Company (The)
Description: This pneumatically powered no air-loss drain operates without electricity, resulting in lower operating costs. It works by allowing condensate to collect in a specially designed reservoir that elevates a stainless steel float. This process activates the discharge cycle that eliminates
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Groeneveld Lubrication Solutions
Description: Automatic single-line O-grease greasing system with a pneumatic or electric pump. Groeneveld supplies the single-line automatic greasing system in a special version for trucks, trailers, buses, forklifts and many other applications. This system greases all greasing points simultaneously, at
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SAE International
Description: Gas compressors (air and other compressible fluids) have been used sporadically since the 1940's for various utility functions in aerospace applications. They have been used to provide power to gun purge and drive systems, engine or APU starters (recharge accumulators), reservoir
-
Supplier: Schmalz Inc.
Description: Robust gripper with integrated, pneumatic vacuum generation, for powerful handling of lumber, planed or glued timber, sheet materials, pallets, crate elements Handling of naturally grown materials with knots or cracks or with warped, rough surfaces Ideal for the rough application conditions
-
Supplier: Schmalz Inc.
Description: Robust gripper with integrated, pneumatic vacuum generation, for powerful handling of lumber, planed or glued timber, sheet materials, pallets, crate elements Handling of naturally grown materials with knots or cracks or with warped, rough surfaces Ideal for the rough application conditions
-
Supplier: Festo Corporation
Description: Pneumatic pressure increase up to the double inlet pressure Optionally as pressure booster/air pressure reservoir combinations Any mounting position Short filling times Long service life Compact design Available with sensing option
- Maximum Output Pressure: 29.00754 to 116.03016 psi
- Piston Travel: 2.4803163 inch
- Technology Type: Pneumatic
-
Supplier: Bijur Delimon International
Description: for trouble-free operation Lightweight lubricator is ideally suitable for on-road transport vehicles Spring loaded reservoir follower provides for an air free supply of grease to the pump Quick coupling at base of reservoir facilitates easy refilling of reservoir
- Capacity: 0.528344 to 1.056688 gallons
- Operating Pressure: 1,450 psi
- Maximum Operating Temperature: -13 to 176 F
- Application: Automotive, General Purpose
-
Supplier: Radwell International
Description: LOW LEVEL SWITCH, RESERVOIR ALARM, ASSEMBLY KIT, FOR PNEUMATIC AND ELECTRIC RECIPROCATING PUMPS WITH SELF-CONTAINED RESERVOIRS, USE WITH PUMP MODELS 87240 AND 87228, SPDT SWITCH TYPE, 15 AMPS; 125/250/480 VAC, 0.5 AMP; 125 VDC, 0.25 AMP; 250 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bijur Delimon International
Description: Application These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir,
- Capacity: 0.5 to 5 gallons
- Application: General Purpose
- Media: Grease, Oil
- Operation: Hydraulic, Pneumatic
-
Supplier: Interface Devices, Inc.
Description: capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can
- Maximum Output Pressure: 3,600 psi
- Pressure Intensification Factor: 45
- Maximum Inlet Flow: 92.40009240009239 in³/min
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: Zinko Hydraulic Jack
Description: Single Speed Air Pump, with nylon based reservoir, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic
-
Supplier: Reid Supply
Description: reservoir converts normal shop line air pressure to hydraulic power.
- Technology Type: Pneumatic
-
Supplier: International Polymer Solutions Inc.
Description: for rapid dumping of reservoirs and tanks. The PTFE Coated Spring is isolated from the fluid media. Corrosion Resistant Maximum Flow Minimum Restriction
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 10 to 70 psi
- Media Temperature: 104 to 248 F
- Actuation: Pneumatic
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® Glyd Ring® D is a double-acting seal consisting of a premium polyurethane Zurcon® Z13 seal ring and an elastomer O-Ring as the energizing element. The innovative D-shaped design optimizes contact pressure and the two special grooves incorporated keep an oil reservoir for adequate
- Shaft O.D. or Seal I.D.: 0.5905515 to 15.74804 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -22 to 230 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is equipped with air
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: Hallite Seals International Ltd.
Description: resistance and low friction to allow running at low rotational speeds with minimal stick-slip. The low friction is helped by the groove in the sliding face, which provides an oil reservoir. The groove also reduces the contact area with the rotating counterface and allows a higher contact
- Shaft O.D. or Seal I.D.: 1.1023628 to 14.173236 inch
- Housing Bore Diameter or Seal O.D.: 1.5354339 to 15.0000081 inch
- Axial Cross Section or Thickness: 0.16535442 to 0.31889781 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Interface Devices, Inc.
Description: The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L)
- Maximum Discharge Pressure: 380 psi
- Horsepower: 0.9 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: Bijur Delimon International
Description: original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in
- Maximum Discharge Flow: 16 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Edwards Vacuum
Description: The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically
- Pumping Speed: 487.3424007565436 to 1,906.992002960388 CFM
- Motor Power: 0.603099173206269 HP
- Type: AC Single Phase
- Features: Benchtop, Integral Backing Pump, Other, Permanent Installation
-
Supplier: Force Control Industries, Inc.
Description: quiet operation. The Positorq Brakes operate by applying pressure on a piston or pistons clamping the friction stack. The tighter the clamping force the higher the torque, and it is not affected by speed. The actuation medium can be pneumatic or hydraulic. The hydraulic actuation is more
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number.
- Maximum Discharge Pressure: 6,670 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
Find Suppliers by Category Top
Featured Products Top
-
APPLICATIONS Automotive – Transmissions, truck brake caliper,king pin Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Rotork Pneumatic Actuators Installed on Canadian Well Pads
Over 80 Rotork CP, GP and RC200 pneumatic actuators have been installed on well pads in Alberta, Canada where they will be part of an in situ steam assisted gravity drainage (SAGD) oil sand extraction project. SAGD technology is used to extract bitumen oil from 800 metres below the surface
More Information Top
-
Energy storage - the technologies, integration, Need
Compressed air storage power stations.
-
Energy technologies of the future
Chapter 11: compressed air storages chapter 12: Power-to-gas chapter 13: hydrogen storage power stations .
-
Energy technique
513 18.1.3.2 Diabater compressed air storage .
-
Dubbel
- 8.5.3 air storage - power -station R91.
-
Dubbel
- 8.4.3 air storage - power -station (image 15) R79.
-
Energy Storage Technologies AS Options to a Secure Energy Supply
As mechanical large storages for electric current, the pumping water storage power stations serve today almost exclusively that the air separation installations could be complemented in future through compressed air storage power stations and possibly.
-
Dubbel
- L4.2.2 compressed air storage works.
-
Hydroelectric plants
735 17.9.4 air storage power stations .
-
Energy
4.1.6 compressed air storage power station .
-
On the path to zero emission building
Compressed air storage .
Indicates content that may require registration and/or purchase.