Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Savage Engineering, Inc.
Description: Features opposed rams with fixed center tool holder. Allows compaction from both ends toward center for improved density throughout. Remote operation for explosive powders.
- Maximum Operating Force: 50 to 2,000 tons
- Equipment Type: Briquetter, Single Station Press
- Applications: Powdered Metals
-
Supplier: Savage Engineering, Inc.
Description: The Powder Compaction System illustrated, automatically feeds a weighed charge of powder into a segmented mold. Up to 500 tons of pressure compact the powder into shape. The mold segments automatically open, the press ejects the part and shuttles back for a refill
- Maximum Operating Force: 50 to 500 tons
- Applications: Powdered Metals
- Equipment Type: Single Station Press
-
Supplier: Accuris
Description: Definition of Terms for Metal Powder Compacting Presses and Tooling
-
-
Description: compacting presses, pill presses, rotary PM presses, PM briquetting presses, powder metal forging presses, metal powder sizing presses or metal powder coining presses. For the purpose of this standard, they shall be referred to as PM presses. PM press axes can be of a
-
Supplier: Accuris
Description: Machine Tools - Metal Powder Compacting Presses - Safety Requirements for Construction, Care, and Use
-
Supplier: Riva Europe
Description: This machine was designed for the production of single-layer tablets, featuring versatility with a quick change of tooling and/or turret head, what shortens cleaning and preparation times to the lowest minimum.Pharmaceutical Application. It complies with GMP regulations, and it admits TSM or EU
- Applications: Pharmaceutical / Sanitary
-
Supplier: Fluitron, Inc.
Description: Isostatic presses are available for powder metallurgy and other applications in a variety of sizes and pressure ratings. Systems feature the compaction chamber, pressurizing pump, fluid reservoir, piping and a convenient steel console.
- Maximum Operating Pressure: 60,000 psi
- Maximum Operating Temperature: 400 F
- Chamber Diameter: 8 inch
- Chamber Height: 12 inch
-
Supplier: Riva Europe
Description: Minipress MII is the smallest Riva tablet press. Being a table, single- punch off-centre tablet press, it is ideal for the production of small batches, or for galenic Research & Development works. Pharmaceutical Application. It is designed under GMP regulations. Surfaces are treated
- Applications: Pharmaceutical / Sanitary
-
Supplier: Alexanderwerk, Inc.
Description: The WP 200 Pharma is the obvious choice of compactor and granulator for production. With a throughput of up to 400kg/hr (Lactose), the WP 200 Pharma is ideal for situations of frequent product changes, special products, small batches, or for compacting and granulating of a mono product in
- Maximum Operating Force: 2.0681599999999998 tons
- Bulk Production Rate: 240 kg/hr
- Applications: Food Processing, Pharmaceutical / Sanitary
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Ideal for high-quality pellets The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN
- Maximum Operating Force: 5 to 140 tons
- Diameter / Width Capacity: 2 to 5 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Retsch, Inc.
Description: The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality
- Maximum Operating Force: 1 to 25 tons
- Diameter / Width Capacity: 1.2598432 to 1.574804 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Riva Europe
Description: The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutical Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible
- Applications: Pharmaceutical / Sanitary
-
Supplier: Carver, Inc.
Description: All Carver pellet presses are designed to compact homogeneous powder into a usable pellet sample. Pellet dies are constructed of 440 stainless steel for corrosion resistance with replaceable anvils. All dies include a pellet ejector. A 13 mm die for IR sample preparation is supplied with 12
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Operation: Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Operation: Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Pressing tool for pellets with 32 mm diameter If your pellets require binding agents for stabilisation, please contact us and we will be happy to assist.
- Maximum Operating Force: 28.1 tons
- Applications: Laboratory / Analytical
- Equipment Type: Pellet Mill
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Pressing tool for pellets with 40 mm diameter If your pellets require binding agents for stabilisation, please contact us and we will be happy to assist.
- Maximum Operating Force: 28.1 tons
- Applications: Laboratory / Analytical
- Equipment Type: Pellet Mill
-
Supplier: CSA Group
Description: guillotine; b) attaching a fastener, e.g. riveting, stapling or stitching; c) bending or folding by press brakes or folding machines; d) straightening; e) turret punch pressing; f) extruding; g) drop forging or drop stamping; h) compaction of metal powder; i) single purpose
-
Supplier: ASTM International
Description: contain the engineering data obtained from these test specimens. 1.4 These practices are not applicable to metal powder test specimens that are produced by other processes such as cold isostatic pressing (CIP), hot isostatic pressing (HIP), powder forging (PF) or metal injection
-
Supplier: ASTM International
Description: that contain the engineering data obtained from these test specimens. 1.4 These practices are not applicable to metal powder test specimens that are produced by other processes such as cold isostatic pressing (CIP), hot isostatic pressing (HIP), powder forging (P/F) or metal injection
-
Description: Metal Powder Industries Federation (MPIF) announces the next WorldPM2026 World Congress & Exhibition will be held June 25-29, 2026, at the Palais des congress de Montreal (Montreal Convention Center) in Montreal, Canada! The leading technical conference on powder metallurgy and
- Frequency: Annually
- Type: Conference
- Industry: Manufacturing, Metals and Metal Fabrication
-
Supplier: Excelitas Technologies Corp.
Description: to the printed product, enabling faster printing speeds and the ability to print on heat-sensitive materials. In addition to reducing energy consumption, this system boasts a significantly longer lifespan than traditional UV systems. It features shorter curing times, minimizes powder usage in
- Features: LED Source
- Applications: UV Curing
-
Supplier: Froude, Inc.
Description: around the world. We also offer discounted pricing for SAE teams as well as for educational institutions! Fill out our contact form or call Sales to discuss—we can be reached at +1 248-579-4295 (press 1 for Sales). D100 DYNO FEATURES Low-facility water consumption Durable,
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Plansee SE
Description: outset, we use only the finest powder which we mix in our own equipment to ensure outstanding material purity. We monitor every step - from the powder through to the finished product - and make sure that only targets with the specific guaranteed density, purity and a homogeneous
- Type: Sputtering Target
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring steel 65Mn, etc., stainless steel 304, 316, 17-7PH, beryllium bronze alloy and superalloy and other materials are used in some occasions. Installation method of heavy duty internal spiral retaining ring Pry off one end of the retaining ring by hand and insert it into the groove; press
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring steel 65Mn, etc., stainless steel 304, 316, 17-7PH, beryllium bronze alloy and superalloy and other materials are used in some occasions. Installation method of heavy duty internal spiral retaining ring Pry off one end of the retaining ring by hand and insert it into the groove; press
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring steel 65Mn, etc., stainless steel 304, 316, 17-7PH, beryllium bronze alloy and superalloy and other materials are used in some occasions. Installation method of heavy duty internal spiral retaining ring Pry off one end of the retaining ring by hand and insert it into the groove; press
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
Find Suppliers by Category Top
Featured Products Top
-
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Standard four column presses are manufactured for a wide variety of applications in metalworking, plastic molding, and powder compaction, as well as other fields. Based on the needs of your application, we provide customized: Bed size Stroke (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
difficulties in its treatment include: high concentration of organic matter (mainly polyethylene glycol, etc.), suspended solids (mainly silicon powder and silicon carbide), as well as pollutants such as fluoride ions, acid bases (mainly buffer acids such as hydrofluoric acid and nitric acid). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
primarily contains stone powder (composed of SiO2, CaO, CaCO2, etc.), along with small amounts of diamond particles, abrasive particles, and impurities such as flushing mud and sand. Based on the characteristics of stone processing wastewater, the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Vacuum Assist Feed Systems For Roll Compactors
Problem: Extremely fine and low weight materials present difficulties in feeding to compaction rolls in a typical roll press. In the most severe cases, densification is not possible. In other cases, the capacity of a given machine is limited, typically to a fraction of what would normally
More Information Top
-
Handbook of Powder Metallurgy
K factor vs. density of powder compacts pressed at low and high pressure .
-
ZASMHBA0001545
As shown in Fig. 3, an increase in density during sintering of copper powder compacts pressed at 276 MPa (40,000 psi) and sintered at 865 °C (1590 °F) is a function of sintering time.
-
Net shaping nanopowders with powerful ultrasonic action and methods of density distribution control
The pattern of the density distribution in the volume of a powder compact pressed by various methods can be obtained experimentally.
-
Effect of Pressing Method on Organic Burnout
Dependence of sintered density on the calcination tempera- ture (for5 h) forthe powder compacts pressed uniaxially at 30 MPa and then isostatically at 300 MPa.
-
Densification of Alkoxide‐Derived Fine Silica Powder Compact by Ultra‐High‐Pressure Cold Isostatic Pressing
In this paper, the density of powder compacts pressed at 1 GPa is compared with a hexagonal close-packing density, -74%.
-
Characterizing and modeling organic binder burnout from green ceramic compacts
Temperature dependent heat capacity and thermal conductivity of green and calcined alumina powder compacts pressed to -65% relative density.
-
Selected abstracts of metalworking literature September 1984–March 1985
The "Press Controller" system developed by Dorst-Maschinen und Anla- genban to control and monitor the functions of powder compacting presses is de- scribed.
-
Selected abstracts of metalworking literature January–June 1983
Examples of Robotic Devices Used on Powder Compacting Presses .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1542/1/Habib_Fouad_E_200809MSc.pdf
Powder Compaction Presses by Savage Inc.
-
LUBRICATION EFFECTS IN THE COMPACTION OF SPONGE-IRON POWDER AT LOW AND HIGH SPEEDS*
% of iron- powder compacts pressed with die-wall lubrication.
Indicates content that may require registration and/or purchase.