Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating
- Normal Operating Current: 30 amps
- Mounting: In-Line Mount, PC Mount
-
Supplier: Components Corporation
Description: The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less
- Normal Operating Current: 10 amps
- Mounting: Fuse Block
-
Supplier: Accuris
Description: FUSEHOLDER, EXTRACTOR POST, PRINTED CIRCUIT (PC) BOARD MOUNT TYPE, ACCOMMODATES MINIATURE, AUTOMOTIVE BLADE TYPE, INCLOSED LINK FUSES
-
-
Supplier: Accuris
Description: FUSEHOLDER, EXTRACTOR POST, PRINTED CIRCUIT (PC) BOARD MOUNT TYPE, ACCOMMODATES MINIATURE, AUTOMOTIVE BLADE TYPE, INCLOSED LINK FUSES.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PRINTED CIRCUIT BOARD FUSES Product overview: BK/PCT-A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: OptiFuse
Description: Fuseclips can be inserted into a printed circuit board allowing electronic and automotive fuses to protect critcal circuit components
- Normal Operating Current: 10 to 40 amps
- Rated Operating Voltage: 12 to 500 volts
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm), 13/32" Diameter, 1-1/2" Length (5AG), 5mm x 20mm, Automotive Blade
- Mounting: Fuse Clip
-
Supplier: Littelfuse, Inc.
Description: Designed to hold the MINI® Fuse, the Printed Circuit Board Mount is an economical alternative for PCB circuit protection in a variety of applications.
- Normal Operating Current: 15 amps
- Mounting: PC Mount
-
Supplier: Littelfuse, Inc.
Description: Designed to hold the MINI® Fuse, the Printed Circuit Board Mount is an economical alternative for PCB circuit protection in a variety of applications.
- Normal Operating Current: 15 amps
- Mounting: PC Mount
-
Supplier: Littelfuse, Inc.
Description: Designed to hold the MINI® Fuse, the Printed Circuit Board Mount is an economical alternative for PCB circuit protection in a variety of applications.
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: PC Mount
-
Supplier: Radwell International
Description: PRINTED CIRCUIT BOARD FUSES, CURRENT RATING: 1.6 A, VOLTAGE RATING: 250 V, FEATURES: POPULAR IN STEREOS AND TELEVISIONS, QUANTITY: FIVE PER BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Douglas Electrical Components
Description: flex or rigid circuit can directly interface with the connector receptacle or to an interface circuit board. Is CircuitSeal available for rigid circuit boards? Yes, CircuitSeal can add hermetic, moisture-tight sealing to a rigid circuit board. This
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Description: IC ELECTRONIC FUSE 10DFN
- Measuring Range: 3.6 amps
- Operating Temperature: -40 to 257 F
- Mounting / Configuration: Printed Circuit Board
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Fuse, MXT 250 Type Non resettable fuses high breaking capacity It directly solderable into printed circuit boards or plugable into fuseholders.
-
Supplier: Radwell International
Description: MOUNTING BOARD, PRINTED CIRCUIT BOARD, I/O MODULE RACK, 24 CHANNELS, 5 AMP LINE FUSE, 50 TRACE SIGNAL INPUT/OUTPUT, 1 AMP LOGIC SUPPLY FUSE, SCREW TERMINAL BARRIER BLOCKS, RESIDENT PULL-UP RESISTORS, LOGIC STATUS INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards IEC Standard Fuse H = High Breaking Capacity Applications Primary protection on SMD PCBs
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: Description THT standard industry type Directly solderable on printed circuit boards Applications Computer & Peripherals General electronics Automotive applications
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards
- Voltage Rating: 63 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -40 C
-
Supplier: Indium Corporation
Description: 615 IR Fusing Fluid is an organic, biodegradable liquid formulation developed for use in reflow of solder-plated printed circuit boards by infra-red fusing equipment. 615 IR Fusing Fluid adequately reduces the tarnish and prevents oxidation of newly created solder while it is in
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: TelephoneStuff.com
Description: pre-wired via 18/2 or 16/2 wiring to doorbell. (Chime Board does not power doorbell and pre-wiring of doorbell to SMC must follow anufacturer’s instructions) - Fuse-protected 12VDC powered board with Green LED power indicator light - Form factor of printed circuit
-
Supplier: TelephoneStuff.com
Description: factor of printed circuit board fits on Leviton brackets - Dip switch allows setting of activation code on phone keypads, including a choice of 5, 7, #, or * - Dip switch allows setting of length of time relay to door strike is activated to allow opening of door; .5ms, 1ms, 3s,
-
Supplier: Waytek, Inc.
Description: reliable printed circuit board Note: FLEC can be custom designed. Contact Waytek sales for details FLEC parts included: (6) - 15A MINI Fuse (22) - 30A MINI Fuse (18) - ISO 280 Micro Relay with Resistor NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC (2) - Spare 15A MINI
- Number of Electrical Outlets: 46
- Current Rating: 300 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Waytek, Inc.
Description: risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board CAN- FLEC comes pre-populated with components that have 2.8 mm footprint (10) - 20A MINI Fuse (25) - 30A MINI Fuse (12) - 12VDC ISO 280 Ultra Micro 4-Pin Relays with Resistor | # 75736
- Current Rating: 300 amps
- Operating Temperature: -40 to 185 F
- Protection: Fuse
- Features: Other
-
Supplier: Acromag, Inc.
Description: user to create a board which is customized to the application. This saves money and space; a single carrier board populated with AP modules may replace several dedicated function VPX boards. The VPX4500 carrier board provides impressive functionality at low cost. Model
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Waytek, Inc.
Description: Modules Manufacturer: Littelfuse An internally mounted Printed Circuit Board (PCB) allows bussed connections to a large number of devices Can hold 27 MINI® fuses All relays share common ground circuit 2 separate power input buses Power distribution connectors
- Number of Electrical Outlets: 36
- Current Rating: 160 amps
- Operating Temperature: -40 to 85 F
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: 50-pin male connector any of our optional terminal block cards. For external circuits, fused +5V (or 3.3V) DC power is available on pin 49 of the connector. The resettable fuse is rated at 0.5A. All 24 I/O lines are buffered by a type 74LVC8T245 tristate buffer transceiver capable of
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: power, we recommend that you include a 1A fast blow fuse in your circuits in order to avoid possible damage to the host computer. The card occupies 32 addresses within the PCI I/O space. The base address is assigned by the system. Refer to the Option Selection Section of this manual
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: 10k ohm Pull-up/Pulldown resistors on DIO lines Jumper selectable VCCIO (5V, 3.3V, 2.5V,1.8V) VCCIO voltage available to the user via 0.5A resettable fuse FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe DIO board
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: available at the I/O connector. A resettable on-board fuse is rated at 0.5A and can be reset by cycling computer power. Input/Output wiring connections for PCI-DIO24H are via a 50-pin connector on the card mounting bracket. Insulation displacement ribbon cables can be used for I/O
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO rating. Most
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Walter Surface Technologies
Description: rotated 360° Nonconductive No Flash VOC compliant (per CARB310) Strong aerosol jet MATERIALS Compatible with most plastics APPLICATIONS Removing contaminants from electrical parts Instrument and equipment junction cleaning (PLCs, printed circuit boards, vehicle fuse
- Temperature (As Used): 122 F
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- Industry Applications: Electrical / Electronics
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: XP Power
Description: force-cooled or 100 W convection-cooled leading to very high power densities of 19.7 W/in³ or 15.1 W/in³ respectively. The power supply contains two fuses and low leakage currents as required by medical applications and is safety approved to operate in a 80 °C ambient. The low profile and
- DC Output Voltage: 18 volts
- DC Output Current: 5.55 to 7.22 amps
- DC Output Power: 130.0000000000003 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Dart Controls, Inc.
Description: terminal strip to accommodate machine wiring harnesses. Fusing options allow for fusing AC line, motor armature, or both; all at the user’s discretion. For OEM’s with ex-US sales, some models offer 90VDC output with either 120 or 240VAC supply voltage. The printed circuit board
- Number of Axes / Motors: 1
- Supply Voltage (AC): 120 volts
- Supply Voltage (DC): 90 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Betatronix LLC
Description: common shaft axis with precision conductive plastic potentiometers. We can supply single- or multi-pole, single- or multi-position, positive detented "on-off" rotary switches, high-current (10 amp) cam-actuated microswitches, and lower current printed circuit board-type switches
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Traceable® Products
Description: Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by
- DC Voltage Range: 0 to 400 volts
- AC Voltage Range: 0 to 400 volts
- Resistance / Impedance Range: 0 to 2,000 kohms
- Display Digits: 4 Digits
Find Suppliers by Category Top
Featured Products Top
-
Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics
(read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Corp. Engineered to secure printed circuit boards (PCB’s) in their desired locations, Keystone’s Card Guides are available (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Not all curing challenges end at the surface.
(read more)
Browse Conformal Coatings Datasheets for Dymax -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
We provide our customers with the highest quality printed circuit board assembly design and assembly services. We specialize in accommodating our customers' requirements for volume, mix, and complexity. Our customer's time to market schedule is a priority while minimizing total landed (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Keytronic -
New PEM® SMTSK™ unthreaded standoffs from PennEngineering® permanently surface mount on printed circuit boards to enable quick attachment and removal of stacked components without requiring screws or tools. Their unique barrel design allows for a stacked board or panel to be (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS Captive Screws, Broaching - PFK Captive Screws, Surface Mount - SMTPR, PSHP Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW Nuts, Broaching - KF2, KFS2 Nuts And Spacers/Standoffs, Surface (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Flexible printed circuits were originally designed as a replacement for traditional wire harnesses. From early applications during World War II to the present, growth and proliferation for flex circuits and flexible printed circuit boards continues exponentially. A flexible circuit in its (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
We provide our customers with the highest quality printed circuit board assembly design and assembly services. We specialize in accommodating our customers' requirements for volume, mix, and complexity. Our customer (read more)
Browse Electronic Manufacturing Services (EMS) Datasheets for Keytronic -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
White Paper: Preassembled Fuse Holders
In the case of mixed assembly of SMT and THT components on a printed circuit board, the questions are raised: two soldering processes? Manual assembly? Is there something more effective? Yes, there is.
More Information Top
-
http://www.mouser.com/catalog/catalogusd/645/721.pdf
Printed Circuit Board Fuses .
-
Emerging Technologies for Information Systems, Computing, and Management
Metal stamping machines produce the blade connectors used with printed circuit boards in fuse blocks.
-
Federal Register > Wednesday, July 2, 2003 > [68 FR 39509] Foreign-Trade Zone 52-Suffolk County, NY, Application for Subzone Status, Festo Corporation Faciliti...
… aluminum, air dryers and purifiers, sprayers and related parts, pneumatic and hydraulic valves, regulators, ballcocks, bearings, transmissions, transmission/crankshafts, flanges, gears, clutches, couplings, chains, sprockets, electrical connectors, motors, generators, transformers, converters, magnets, lithium batteries, capacitors, printed circuit boards , fuses , relays, switches, lampholders/sockets, panel/distribution …
-
Multilayer anode with orthogonal serpentine delay lines for high-spatial-resolution readout of microchannel plate detectors
The bonding is accomplished using a standard process for commercial fabrication of multilayer printed circuit boards called fusion bonding.16 A material called bondply is stacked between the boards to be bonded.
-
Guidelines for the Establishment of a Model Neighborhood Electric Vehicle (NEV) Fleet
Corrosion of the converter printed circuit board and fuse connections was normally the cause of converter failure.
-
Polyphenylene Oxide - Modified - PPO 30% Glass Fibre Reinforced; Fire Retardant
Cooling fans, electrical components such as transformers, plug connectors and sockets, support frame for printed circuit boards , fuse boxes, rear panels for TV sets, chassis for video recorders.
-
Arbitrary geometry patient interfaces for breast cancer detection and monitoring with electrical impedance tomography
printed circuit boards are fused to the plastic forms in radial patterns similar to those seen in the 3rd generation system (see Fig. 2).
Indicates content that may require registration and/or purchase.